Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: POWER CONDITIONER, SINGLE OUTLET, INPUT / 250 VA / 480 V MAX, OUTPUT / 120 V, HARDWIRED, 6 W X 10 H X 8 D INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Deliver Convenient, Efficient Cooling Where You Need It Tripp Lite's SRCOOL12K is a new-generation air conditioner designed for supplemental area cooling, emergency cooling and off-hour cooling applications. Compact and portable, the SRCOOL12K is ideal for use in data centers, server and
-
Supplier: Tripp Lite by Eaton
Description: battery power. All four IEC320 C13 UPS outlets offer battery backup, automatic voltage regulation and AC surge suppression. Three front panel LEDs and audible alarm combine to indicate off/on power status, line power availability, battery mode operation, low battery,
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.65 kVA
- Watt Rating: 0.3599999999999999 kwatts
- Runtime at Half Load: 6 minutes
-
-
Supplier: Tripp Lite by Eaton
Description: battery power. All four IEC320 C13 UPS outlets offer battery backup, automatic voltage regulation and AC surge suppression. Three front panel LEDs and audible alarm combine to indicate off/on power status, line power availability, battery mode operation, low battery,
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.45 kVA
- Watt Rating: 0.24000000000000013 kwatts
- Runtime at Half Load: 7 minutes
-
Supplier: Tripp Lite by Eaton
Description: sources 8 high quality 5-15R outlets support critical networking loads in both Utility and UPS operating modes One additional 5-15R pass-through outlet supports UPS input power cord Dual input power cables support PDU connection to separate Utility and UPS power
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: at 50% load (225 watts) 32 minutes runtime for a desktop computer system consuming 80 watts continuous 6 total C13 outlets; Includes two 2m C13 to C14 power cables 3 UPS battery backup outlets, plus 3 additional surge-only outlets C14 inlet supports a variety of site
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 8.6 minutes
-
Supplier: Legrand - Pass & Seymour
Description: SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Wiring Device-Kellems
Description: SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 5-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 125 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING;
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Thomas & Betts Corporation
Description: SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S);
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: " SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: Switched, Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power,
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Reznor
Description: installer to customize location of the return air opening (either rear, right side, leftside, or bottom) Front service access Choice of power-vented, separated-combustion or power vented only installation
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Precision Surfacing Solutions
Description: the lap plate and provide the mounting point for each of the four roller yokes. The cast iron serrated lap plate is made up of sixteen individual segments, which are bolted to the support plate. This is a single casting which is located on a tapered cone fitted to the output shaft of the
- Power: 15 to 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: RS Components, Ltd.
Description: protection. • Spike / surge protection. • Water splash resistance for rugged applications. • Suitable for air conditioners up to 30A or 24000 Input Voltage = 230V ac Output Power = 3680VA Output Current = 16A Number of Outlets = 1 Mounting Type = Chassis Maximum Operating
- Power Rating: 3,680 VA
- Input Voltage: 230 volts
- Number of Outlets (if Applicable): 1
- Frequency: 50 Hz, 60 Hz
-
Supplier: Waytek, Inc.
Description: AT Series™ Cable Assemblies feature Amphenol Sine Systems' StructurePlus™ AT design, an engineered, one-piece, solid body construction specifically designed for cable assembly operations. The added connector structure results in enhanced connection integrity that is an essential component for
- Operating Temperature: -40 to 100 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Panasonic HVAC
Description: off automatically. Automatic Restart Function after Power FailureThis feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure. Electric Refrigerant Control ValveThe circulation volume of the refrigerant is
-
Supplier: Panasonic HVAC
Description: Panasonic's Ductless Split Air Conditioner & Heat Pump products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a handsome space saving cabinet. It is connected to the outdoor unit(condenser) via
-
Supplier: Powerstar UPS Inc.
Description: NSN listed Power Strip / Shipboard UPS Low Cost 750VA, built-in line conditioning, rugged plastic case. Optional, Can be equipped with 10 year battery Three surge suppressor outlets standard. an awesome concept in lower priced products. New Compact Low price ups family.The UPS size is
- Input Voltage Range: 105 to 128 volts
- Switchover Time: 4 to 8 ms
- Volt-Amp Rating: 0.3 to 0.75 kVA
- Watt Rating: 0.01 to 0.45 kwatts
-
Supplier: Panasonic HVAC
Description: Restart Function after Power FailureThis feature allows the system to automatically resume operation at its preset program, after power is restored from a power failure. Fresh Ait Intake (optional)Branch ExtensionBuilt-In Drain PumpMax. head 20 inches from the discharge of the
-
Supplier: Waytek, Inc.
Description: Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Appleton Electric
Description: FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Standards / Certifications: CSA Mark
- Features: Pin and Sleeve
-
Supplier: Allied Electronics, Inc.
Description: Single Output Power Supplies, 85 to 264 VAC Input Voltage, CE Marked to LVD Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine wave
-
Supplier: Wacker Neuson SE
Description: Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel
- Wattage: 3,200 to 4,300 watts
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: SAE International
Description: flame arrestor may be provided either for each individual cell or at the outlet of a battery venting system. c Because certain failures in the charging system could cause gassing to be many times the normal rate, the measurement of hydrogen during the test should include appropriate abnormal
-
Supplier: InspectorTools
Description: The TIF VA500A offers a range of features never before included in a single instrument. More than just an Anemometer, the VA500A measures all HVAC inlet and outlet variables, allowing an intelligent analysis of system performance. This one tool can replace up to four others, and
-
Supplier: TelephoneStuff.com
Description: power disturbances - Provides remote management of the UPS over the network - Provides the ability to adapt the Power Conditioner for optimal performance in specific power environments or generator applications - Provides early-warning fault analysis ensuring proactive
- Volt-Amp Rating: 0.75 kVA
- Protection: Surge
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite 8kVA SmartOnline Hot-Swappable Modular Rack/Tower UPS offers 8000VA on-line, double-conversion UPS support for server, network and telecommunications equipment. Maintains battery-derived AC output during blackouts with active, full-time power
-
Supplier: TelephoneStuff.com
Description: The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and peripherals. With the use of Tripp
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: and downtime due to power problems - Supports a single entry level PC system for up to 75 minutes during power failures to enable a safe system shutdown - Supports a Maximum load of 1400VA for 8 minutes - Supports a Half load of 700VA for 24 minutes- Automatic Voltage Regulation
- Volt-Amp Rating: 1.4 kVA
- Technology: Line-Interactive
-
Supplier: Oil-Rite Corp.
Description: at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. The motor is wired with a 9 foot, 3 conductor, grounded power cord The 20 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Caterpillar Oil & Gas
Description: (MCS) COOLING SYSTEM Outlet controlled thermostat and housing Jacket water pump — gear-driven, flanged single outlet Aftercooler fresh water cooling pump — gear-driven centrifugal SCAC pump circuit with thermostat Single water outlet connection EXHAUST SYSTEM Dry
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Oil-Rite Corp.
Description: is operated by single phase power at 115V/60Hz. An explosion proof rated, UL/CSA approved temperature switch is located near the heat exchanger outlet and adjustable from 75° to 200° F. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Caterpillar Oil & Gas
Description: Control, LH with Electronic Unit Injector Fuel System Rigid Wiring Harness (10 amp DC power required to drive Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: panel uses standard communication protocols to integrate easily with rig monitoring equipment to track engine health and substitution performance - Paralleling and load sharing capability - Fully integrated diesel and gas controls into single engine control unit - Single point
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Qualtek 742W series multiple outlet modules contain multiple C13 connectors arranged side-by-side in a single unit. The ganged outlet is designed to provide a convenient way to connect multiple electronic devices to a power source while saving space. Qualtek offers (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Preamble: Signal conditioning modules typically have two types of front-ends; either single ended (SE) or differential ended (DE) inputs. Single ended signals are referenced to the module's power supply common, which should be at the reference potential of the signal being measured. If (read more)
Browse Signal Converters Datasheets for Dataforth Corporation -
Vibration is one of the earliest signs of failure in industrial equipment. A single defect appearing in spindles, shafts, bearing or gearboxes can degrade process quality, increase power consumption, or even generate a failure causing costly equipment downtime. Condition Based Monitoring (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Each Dataforth 5B module provides a single channel of isolated analog input or output. Input modules interface to all types of external sensors, then filter, isolate, amplify, and convert the input signals to high (read more)
Browse Datasheets for Dataforth Corporation -
ECOFIT Single- And Double-Inlet Centrifugal Fans Rosenberg offers its UL-listed ECOFIT centrifugal fans in a range of air flows, power levels, rotational speeds, noise levels, dimensions and finishes. The fans are an ideal fit in high (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip—One socket strip provides multiple power outlets for connecting several pieces of equipment to a single (read more)
Browse Power Strips Datasheets for Interpower -
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
. Modules using the C14 inlet are typically specified for applications 10A and below. Outlet An outlet is an IEC 60320 connection device that provides access to electricity from a power source. Outlets range from 10-20 amps. Switch The switch is used to turn the (read more)
Browse Power Entry Modules Datasheets for Interpower -
includes many new laptops, tablets, and phones from leading manufacturers such as Apple, Dell, HP, Samsung, and many more. QFWC-60 Series 60W Wall Mount USB Type C PD Power Supply, Single Output (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
, and electrochemical. effects, when the sample solution is of high conductivity.17. In addition, the electrode placement at the channel inlet. and outlet necessitates the presence of large reservoirs at. these locations to mitigate electrolytic effects. These reservoirs. have the negative consequence
More Information Top
-
Study of the measurement, analysis, and noise-source identification of a home air conditioner
…near field noise signals of centrifugal fan inlet , centrifugal fan outlet , axial fan and compres … according to the multi—input/ single output distribution noise source … and mean coherence output power spectra of different noise sources of air condi- tioner are illustrated as follows .
-
CR4 - Thread: Working a PC on a single phase
The power outlet in the wall that I plug my computer into, has holes for 3 pin plugs and was once used with an air conditioner . .... it doesn't matter if I connect my computer to that socket when it provides a single phase?
-
Quality Assurance Program Plan for the Waste Sampling and Characterization Facility
The electrical (120, 208, or 440, etc:, volts) service within the facility is not regulated. fluctuations are protected by stand-alone, in-line power conditioners or by conditioned power through red-orange colored-coded outlets . emergency power service for selected ventilation and … work areas are maintained at negative pressure relative to atmospheric pressure using a single -pass ventilation system.
Indicates content that may require registration and/or purchase.