Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ALUMINUM OXIDE, SINTERED
-
Description: Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,200 to 1,650 C
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Biotech / Medical (Biomaterial), Hard, Silicon Carbide, Silicon Nitride, Sintered / Fired, Specialty Ceramics, Tungsten Carbide (WC)
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and
- Particle Size: 15 to 45.00000000000001 µm
- Material Type: Alumina, Ceramic
- Spray Technology: Flame Spray - Powder
-
-
Description: Alumina (Aluminum oxide) is extremely hard and has a very high melting point. Alumina ceramic is the most common and traditional technical material. High purity alumina has excellent electrical insulation properties, as well as high chemical resistance and low thermal expansion. They
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Maximum Diameter: 360mm-650mm,Maximum Height: 700mm Maximum Diameter: 200mm-360mm,Maximum Height: 1000mm
- Density: 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 20 W/m-K
- Compressive / Crushing Strength: 500,377.0957823297 psi
-
Supplier: Titan Tool Supply, Inc.
Description: safety's sake, we recommend that goggles be worn when using these wheels and that at least 1/2 of the shank length be carefully mounted in the holding chuck or collets. The wheels can be dressed with a 100 grit Aluminum Oxide for Silicone Carbide Dressing Stone which is available from
- Outer Diameter (OD): 0.12204731 to 0.393701 inch
- Features: Finishing / Deburring (Fine Grits)
- Type: Mounted Point / Abrasive Burr, Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: ASTM International
Description: 1.1 This practice describes recommended procedures for the safe handling of densified articles made from nonfibrous aluminum oxide reinforced with silicon carbide whiskers. 1.2 The information in this practice is intended for a material safety data sheet (MSDS) for densified articles
-
Supplier: Oerlikon Metco
Description: interconnects, cathodes, and anodes for Solid Oxide Fuel Cells (SOFC) Anilox and corona rolls for the printing industry Calendar rollers, corrugating rollers, and doctor blades for paper manufacturing Oxygen sensors for select gas permeability Sputter targets used in Physical Vapor Deposition
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large
- Features: Non-ferrous - Any Type, Other
- Shape / Form: Powder
-
Supplier: Accuratus Corporation
Description: Aluminum Nitride, formula AlN, is a newer material in the technical ceramics family. While its discovery occurred over 100 years ago, it has been developed into a commercially viable product with controlled and reproducible properties within the last 20 years. Aluminum nitride has a
- Specialty Ceramic Type: Aluminum Nitride
- Features: Dielectric Ceramic, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Description: Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The
- Density: 3.6999976648298842 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Description: Aluminum nitride AlN If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to
- Thermal Conductivity: 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Description: Aluminum nitride AlN If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to
- Thermal Conductivity: 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Description: Aluminum nitride AlN If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to
- Thermal Conductivity: 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Supplier: Superior Technical Ceramics Corp.
Description: Made from 96% Alumina Oxide
- Length: 0.3125 inch
- Width / O.D.: 0.33 inch
- Bore Diameter (I.D.): 0.133 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Description: Innovacera manufactures ceramic setter plates for high demands on geometry and material quality for your components. The setter plate is widely use for sintering and debinding of metal injection molding, ceramic injection molding, piezoelectric ceramic transducer (PZT) or Solid Oxide Fuel
- Features: Boron Nitride, Other, Specialty / Other, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
-
Supplier: Morgan Advanced Materials
Description: High purity porous alumina ceramic of 99.7% Al2O3 content, used extensively for long-life laser reflectors. This material is sintered at high temperatures to achieve a controlled porosity.
- Density: 0.000000003199589927596591 g/cc
- MOR / Flexural Strength: 21,755.52590357955 psi
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Performance Features: Porous / Foam
-
Supplier: 3X Ceramic Parts Company Limited
Description: 96% Alumina Ceramic Nozzle Blown Discharge Advantages of alumina ceramic nozzle blown discharge : (1) High mechanical strength. The bending strength of alumina ceramic sintered products can reach 250Mpa, and that of hot pressed products can reach 500MPa. The strength can be maintained to 900
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Saint-Gobain Innovative Materials
Description: Hold-Down Media Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is
- Length: 0.25590565 to 0.49212625 inch
- Diameter: 0.5118113 to 0.9842525 inch
- Density: 0.8798872300890627 to 0.9018844108412892 g/cc
- Width / O.D.: 0.5118113 to 0.9842525 inch
-
Supplier: Saint-Gobain NorPro
Description: Hold-Down Media Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is
- Length: 0.25590565 to 0.49212625 inch
- Diameter: 0.5118113 to 0.9842525 inch
- Density: 0.8798872300890627 to 0.9018844108412892 g/cc
- Width / O.D.: 0.5118113 to 0.9842525 inch
-
Supplier: Saint-Gobain Innovative Materials
Description: High Alumina -- For applications involving extreme temperatures to 1800°C, Saint-Gobain NorPro offers a >99% alumina body.
- Mechanical Qm: 0
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection
- Shape / Form: Fabricated / Custom Shape
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic End Effector used in the Semicondutor Industry : The use of ceramics in the semiconductor industry is increasing due to the desirable combinations of electrical, mechanical and physical properties often found in ceramics. As integrated circuit manufacturers strive to make their chips
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: to the powder to improve its bonding performance. It is sintered in hydrogen and nitrogen atmosphere and then welded with metal. Aluminum-manganese method is commonly used. Active metal method: The paste made of iron powder or hydride powder, with binder, is applied to the welded parts
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Description: Material: Capacitor, PTC, PZT, Varistor, Serdip, Inductor, Ferrite Zirconia Material: MLCC, Ni-MLCC, PTC, PZT, Disc Capacitor, Ferrite For sintering sintered metal Powder metallurgy, MIM, oil-less metal For sintering other ceramics Alumina ceramics, zirconia ceramics, powder body temporary
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Ceramics / Glass Manufacturing, Refractory / High Temperature Materials
- Shape / Form: Fabricated / Custom Shape, Kiln Furniture / Support
- Features: Specialty Ceramic, Zirconia
-
Description: Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Foundry / Metal Processing
- Features: Hard, Sintered / Fired
-
Supplier: New Yorker Electronics Co., Inc.
Description: Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
- Operating Temperature: 125 C
- Features: Other
- Electrolytic Capacitors: Tantalum Oxide
- Packing Method: Tray / Rail
-
Supplier: Evans Group
Description: Evanscap capacitor bank assemblies are available with either 3 or 6 internal capacitors. The internal capacitors shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte. The components shall be potted and hermetically sealed in a
- Capacitance Range: 1,100.0000000000002 to 900,000.0000000001 microF
- DC Rated Voltage Range (WVDC): 10 to 700 volts
- Operating Temperature: -55 to 85 C
- Features: Military Standards
-
Supplier: 3X Ceramic Parts Company Limited
Description: metallurgy materials sintered in vacuum. It is reported that Mittweida laser application center has developed a double laser beam sealing method. It works with two lasers, one for preheating the workpiece and the other for welding. This double laser beam welding method can realize the
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Oerlikon Metco
Description: We manufacture honeycomb filler powders using the hydrometallurgy process. The powder produced through this method has consistent chemistry and uniform thickness of the nickel shell encapsulating the aluminum core. When filled into honeycomb cells and sintered, a nickel aluminide
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-D is a structural high-alumina product supplied in thin sheet form. It is composed of high purity alumina, reinforced with high-alumina ceramic fibers. Refractory Sheet Type RS-D is available in four types: two types of moldables, and two types of rigid sheets. TYPE
- Length: 18 inch
- Diameter: 24 inch
- Max Use / Curie Temperature: 1,200 C
- Thermal Conductivity: 0.54806602 W/m-K
Find Suppliers by Category Top
Featured Products Top
-
Product Overview 99% alumina ceramic positioning rings are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials. They provide excellent hardness, wear resistance, electrical insulation, corrosion resistance, and dimensional (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Black alumina substrates are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials with a distinctive black appearance. They provide excellent electrical insulation, thermal stability, mechanical strength, chemical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Alumina ceramic parts are precision components manufactured from aluminum oxide (Al?O?)materials. They provide excellent hardness, electrical insulation, wear resistance, corrosion resistance, high temperature stability, and dimensional accuracy, making (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Manufacturing Capability Fountyl Technologies manufactures ceramic guide rails through ceramic powder processing, forming, sintering, and precision diamond grinding. Custom material selection, profile design, dimensional specifications, and surface finishing solutions are available for semiconductor equipment manufacturers and OEM applications. (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Inertness: Sintered alumina resists aggressive fluorinated gases, wet chemical acids, and alkaline reagents, preventing chemical degradation, outgassing, or surface oxidation. Target Applications and Process Environments These technical ceramic components (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
.0~16.0 Ceramic properties Ceramic color / White White Sintered density g/cm 3 3 (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Starting with powder production Advanced isostatic pressing Precision CNC machining Atmospheric sintering and HIP for strength and reliability Ultrasonic precision (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
design, black aluminum oxide can absorb and reflect electromagnetic waves while maintaining electrical insulation, achieving effective electromagnetic interference (EMI) shielding. It not only prevents internal signals from leaking out but also guards against external interference waves, ensuring (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Beryllium Oxide (BeO) Ceramics — Custom High Thermal Conductivity Components Short Description High-performance beryllium oxide (Be (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Beryllium Oxide (BeO) Ceramics — High Thermal Conductivity Insulator Overview Beryllium oxide (BeO) is a high-performance ceramic material that uniquely combines metal-like thermal conductivity with excellent electrical insulation (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
Market Trend Of Silicon Nitride Ceramic Balls
as sintering aids such as aluminum oxide and yttrium oxide.
More Information Top
-
Grain mill test for sintered microcrystalline aluminum oxide abrasive grains
Within the scope of this paper two different micro- crystalline sintered aluminum oxide grain types were tested with the grain mill method.
-
HOMOGENEOUS REACTOR PROJECT QUARTERLY PROGRESS REPORT FOR PERIOD ENDING JULY 31, 1955
Bearing and journal material is pure sintered aluminum oxide .
-
Radio frequency glow discharge source with integrated voltage and current probes used for sputtering rate and emission yield measurements at insulating samples
The usually white surface of the sintered aluminium oxide sample (Fig. 3, right) shows a light grey annular area with a diameter of 6 mm outside the crater.
-
Wettability Literature Survey-Part 6: The Effects of Wettability on Waterflooding
Fig. 8-Effect of wettability and viscosity on waterfloods in oil-wet and water-wet sintered aluminum oxide co)res.
-
Effect of material parameters on the erosion resistance of brittle materials
Thus, elevated temperatures appeared to slightly enhance the erosion rate of silicon, and hot-pressed silicon nitride at the higher velocities, whereas the erosion rate of glass, sapphire, and sintered aluminium oxide was reduced at the lower velocities.
-
Structure and Phase Composition of Ceramic Materials Prepared from Aluminum Hydroxide Powder by Chemical Dispersion of Aluminum-Magnesium Alloys
Comparison of data for phase composition of sintered aluminum oxide materials obtained by petrographic and XPA methods (Table 2) gives satisfactory agreement for the iden- tified phases in sintered material.
-
Restitution of maxillary anterior aesthetics with all‐ceramic components
This has been circum- vented by using ceramic materials with maximum strength on the fitting surface, for example, a densely sintered aluminium oxide coping has a flexural strength of 687MPa, compared to 352MPa and 134MPa for a glass infiltrated aluminium oxide, and …
-
RESIN BOND TO DENTAL CERAMICS, PART II: HIGH‐STRENGTH CERAMICS
Glass‐infiltrated aluminum oxide ceramic (eg, InCeram® Alumina, Vita Zahnfabrik, Bad Säckingen, Germany), densely sintered aluminum oxide ceramic (eg, Procera® AllCeram, Nobel Biocare AB, Gothenburg, Sweden), and zirconium oxide ceramic (eg, Procera AllZirkon®, Lava® 3M ESPE, St. Paul, MN, USA, Cercon®, Dentsply Ceramco …
-
Concept and material properties of a cementless hip prosthesis system with Al2 O3 ceramic ball heads and wrought Ti-6Al-4V Stems
… on the basis of many years' experience in the design of orthopaedic implants to use for this total hip prosthesis system a combination ofwrought titanium alloy Prota- sull-64WF (for the femoral component stem), sin- tered aluminium oxide ceramic Biolox 2 (for …
-
Physico-Mechanical Properties of Ceramic Materials Obtained from Wastes Generated in the Working Cycle of a Hydrogen Generator
Ultimate flexural strength is 120 – 300 MPa for the sintered aluminum oxide ceramic, 300 – 450 MPa for the same ceramic with an addition of magnesium oxide, and 650 MPa for the refractory in hot-pressed form [7] (120 MPa for …
Indicates content that may require registration and/or purchase.