Products/Services for Skate Wheel Guide Rail
-
Linear Bearing Rails - (219 companies)...and various guide wheel configurations. Rail Types. Rail choices for linear bearings include low profile, crossed roller rail, miniature guide, radial or curved, linear motion guide, M/V style rail, round shaft, spline shaft, track system, T shaped...Guide / Rail InformationPrecision GradeGuide / Bearing Assembly -
Grinders and Grinding Machines - (993 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding... -
Roller Dollies - (182 companies)Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads. Roller dollies are used as machinery dollies, load skates, slides, low profile wheels, casters, guides, linear bearings... -
Wheels - (379 companies)...wheels can ride on tracks or floors and provide superior traction due to their V- shape. Flanged track wheels can also ride on tracks, but cannot travel on floors because the flanges mounted on each side of the wheel limit the bearing surface area... -
Roller Bearings - (594 companies)Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. -
Steel Rail - (35 companies)Steel rail is a form of steel fixed stock with a tee shaped rail profile for construction of railway tracks, which support and guide transit or railcar wheels. Steel rails are the load bearing and guiding elements in a railway or tramway track...
-
Ball Bearings - (769 companies)...and fishing reels. The simple design of ball bearings makes them ideal for many weight bearing applications. Specific applications include hard drives, roller skates, rotary actuators, and rail cars just to name a few. Ball bearings come in different sizes...
-
Mast Guide Bearings - (19 companies)Mast guide bearings are bearings with a thick cross section that are typically used as guide rollers in high radial or thrust load applications. The outer ring is used as a wheel directly against a steel mast rail. Mast guide bearings are bearings...
-
Wheel and Track Drives - (23 companies)Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered. Wheel and track drives unify a gearbox, motor, and braking mechanism into a compact...
-
Rail Services - (164 companies)Rail services provide fleet management, freight management, rail and railcar maintenance, railway and railcar repairs, and rail flaw detection services to the rail industry. Rail services provide fleet management, freight management, rail...
Product News
-
Rockford Ball Screw
Linear guide rail solutions Rockford Linear Motion. Our linear guide rail solutions are found in countless industrial and consumer product manufacturing applications - providing the ability to transport, process, handle, position and automate. Profile Guide Rails. Accurate, stable, and smooth linear guidance under a wide range of speeds, loads, conditions and space requirements. Linear Bearing BLOCKS. Blocks are available in both a Standard Profile (RPGH) and Low-Profile (RPGS) style. Sizing & Selection. Step-by-step... (read more)Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Accurate Bushing Company, Inc.
Smith Rail® Guide Rail Reduce System Design Time Smith Rail (R) - Guide Rail. Precision Manufactured SMITH-RAILS (R) drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX (R) track rollers. Smith-Rails are fabricated from AISI 1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon request. Rail-Bearing contact surfaces are hardened to 60-65 Rc... (read more)Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Fountyl Technologies Pte. Ltd.
1600mm Ultra-Precision SiC Guide Rail In semiconductor photolithography systems, motion accuracy directly determines wafer exposure quality. Silicon carbide ceramic guide rails are critical structural components within ultra-precision motion platforms, enabling nanometer-level positioning under high-speed dynamic conditions. With over 20 years of expertise in semiconductor ceramics, these ultra-precision SiC guides are engineered for advanced lithography and wafer handling systems. Nanometer-Level Motion Performance. Designed... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Savage Engineering, Inc.
Horizontal Wheel Presses Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft diamaters. Open design allows work of infinite lengths. Many sizes and models are available... Vertical clearance between rails is typically 60", 72", or 84" (available 24" to 168"). Resistance bolster... (read more) -
RIFTEK EUROPE Sp. z.o.o.
Boost Rail Safety with Laser Profilometers! The laser profilometer is employed for measuring geometrical parameters of the rail wheel flange (thickness, slope, height), rim/tire thickness and for taking full profile of the wheel roll surface. The device is supplied with database and software package for wheel sets wear data storage and processing. (read more)Browse Height Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Accurate Bushing Company, Inc.
Extend the life of the rail & track rollers Toss out the angle iron & upgrade to our SMITH-TRAX Guide Rails!. Extend the life of the rail & track rollers. Hardened to 58-65Rc and Precision Ground Smith Guide Rails are available in multiple lengths and configurations to meet you & your customers needs! (read more)Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Modern Linear Incorporated
Protecting Linear Rail from Corrosion In linear motion applications, protecting rail and track form corrosion is a paramount concern. Keeping the machine system clean and corrosion-free can be a particularly difficult task if the working environment is susceptible to moisture and contamination. When corrosion builds up on the moving components, accuracy and overall performance are diminished and risk of failure increases exponentially. Other linear products such as ball bushings and ball rails use the shaft or rail as the inner... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Savage Engineering, Inc.
Custom Horizontal Forcing (Wheel) Press The Horizontal Forcing Press also referred to as a Wheel Press, plays a crucial role in "repair-based " industries and applications. Rotor shaft removal for the electric motor repair industry. Pumpjack crank arm repair for the oil and gas industry. Numerous component repairs for the mining industry. Sheave/drum repair for the crane industry. Wheelset maintenance for the railway industry. Adding a second "opposed ram " creates a dual-ram design, equipping this frame type to mount and dismount... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
KOFON Motion Group
KGV Planetary Gearbox Wheel for AGVs Product Overview. The KGV Series Planetary Gearbox Wheel is engineered specifically for Automated Guided Vehicles (AGVs), combining precision gearing and durable materials to ensure optimal AGV performance. Its robust steel bracket and wear-resistant rubber wheel deliver stability and traction, while advanced design elements minimize noise and power loss. Designed for continuous operation in demanding environments, the KGV gearbox wheel supports high productivity with long service life and zero... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Element Materials Technology
Rail Testing As train travel becomes faster, lighter and more advanced, rail testing is critical to ensuring the safety of products, and developing new, high-tech materials. Element 's dedicated rail laboratories provide testing services for material selection and behavior, research and development, failure analysis and mechanical strength. Our global rail testing laboratories are equipped with industry-leading technology, including customizable train simulation programs, high-capacity weld strength testing... (read more)
-
High Level Waste Tank Gamma Profiling paper
The first was a single, magnetic wheeled crawler called the “ skate ” and the second was a rail - guided cylindrical shield referred to as the “boat anchor”.
-
GénéralesContraintes lubricants-Norm for heat engines, general Norms, imposed on the lubricants | Techniques of the Ingénieur
Indeed, these machines contain practically all the existing mechanical component: piston-cylinder linear guides and valve-guide stems of valves, cylindrical journal bearings, stop, cam-tappet assemblies or cams- runner of tippers, gears, toothed chains- wheel , rollings at marbles or at rollers …
-
GénéralesContraintes lubricants-Norm for heat engines, general Norms, imposed on the lubricants | Techniques of the Ingénieur
Indeed, these machines contain practically all the existing mechanical component: piston-cylinder linear guides and valve-guide stems of valves, cylindrical journal bearings, stop, cam-tappet assemblies or cams- runner of tippers, gears, toothed chains- wheel , rollings at marbles or at rollers …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0 field_goals 1,0,0,0,1 field_ guide _N 0,0,0 … … 0,0,0 fife_ rail _N 0,0,0 … … 0,0,0 fifth_ wheel _N 0,0,0 … … 0,1,1 figure_ skate _N 0,0,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'field glass'),(47923,'field glasses'),(47924,'field goal'),(47925,'field guide '),(47926,'field gun' … … 48018,'fife'),(48019,'fife rail '),(48020,'fifo'),(48021 … … 'fifth part'),(48032,'fifth wheel '),(48033,'fifthly'),(48034 … … 'figure out'),(48088,'figure skate '),(48089,'figure skating' …
-
wn_g.pl (finlayson-gwc2014.zip)
… work")'). g(201518498,'(travel in an automobile)'). g(201518597,'(operate or control a vehicle; "drive a car or bus"; "Can you drive this four- wheel truck?")'). g … … '). g(201520075,'( guide with a beacon)' … … on a bicycle)'). g(201521961,'(ride a motorcycle)'). g(201522080,'(thrash about or strike out with the feet)'). g(201522190,'(travel by rail or train; "They railed … … '(move along on skates ; "The Dutch often skate …
-
data.verb (finlayson-gwc2014.zip)
… v 01 astrogate 1 001 @ 01520158 v 0000 01 + 09 00 | guide in interplanetary travel … … heading"; "We were headed for the mountains" 01521726 38 v 05 bicycle 0 cycle 1 bike 0 pedal 0 wheel 6 002 @ 01535665 … … v 02 train 0 rail 0 001 @ 01535665 … … 01522352 38 v 01 skate 0 006 @ 01485063 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… cable_car_N|2 mountain_N|76 wherever_W|1 grumble_V|5 best_R|5 parking_N|7 china_N|25 political_prisoner_N|5 kid_N|20 summer_camp_N|1 pick_V|28 canvas_N|5 rails_N|2 rail _N|10 trade_V|3 refrigerated_J|2 … … horse-drawn_J|2 carriage_N|3 horseless_carriage_N|1 cape_cod_N|2 carriage_house_N|1 cardcastle_N|1 collapse_V|10 housetop_N|2 house_V|4 replica_N|1 jet_N|6 hydroplane_N|2 fin_N|3 hydrofoil_N|2 daily_R|3 ibuprofen_N|1 irritate_V|6 applaud_V|9 skate _V|5 propagandistic_J|1 iconography_N|1 despot_N|3 … … shingle_N|5 inch_N|15 stain_N|4 laser- guided _bomb_N|1 cloudy_J|5 weather_N|46 lashings_N|1 … … row_N|24 strung_J|1 barbwire_N|1 potter_N|5 wheel _N|26 asia_minor_N|1 unlicensed_J|1 prescription_N|4 …
Indicates content that may require registration and/or purchase.