Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Mineral and Slag Abrasives
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification defines the requirements for selecting and evaluating mineral and slag abrasives used for blast cleaning steel and other surfaces for painting and other purposes. The abrasives covered by this
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification defines the requirements for selecting and evaluating mineral and slag abrasives used for blast cleaning steel and other surfaces for painting and other purposes. The abrasives covered by this
-
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard in Spanish. This specification defines the requirements for selecting and evaluating mineral and slag abrasives used for blast cleaning steel and other surfaces for painting and other purposes. The abrasives covered by this
-
Supplier: Accuris
Description: Specifications for non-metallic blast-cleaning abrasives - Part 5: Nickel refinery slag (ISO 11126-5:1993)
-
Supplier: Accuris
Description: Specifications for non-metallic blast-cleaning abrasives - Part 3: Copper refinery slag (ISO 11126-3:1993)
-
Supplier: Accuris
Description: Specifications for non-metallic blast-cleaning abrasives - Part 6: Iron furnace slag (ISO 11126-6:1993)
-
Supplier: Princess Auto Limited
Description: Ebony Grit Abrasive
- Material: Slag / Coal Slag
-
Supplier: Magnetic Lifting Technologies US
Description: This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls, and
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Magnetic Lifting Technologies US
Description: This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls, and
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Description: Specifies requirements for copper refinery slag abrasives: designation, sampling, identification and marking, information to be supplied by the manufacturer or supplier, ranges of particle sizes and values for apparent density, Mohs hardness, moisture content, conductivity of aqueous
-
Description: Specifies requirements for nickel refinery slag abrasives: designation, sampling, identification and marking, information to be supplied by the manufacturer or supplier, ranges of particle sizes and values for apparent density, Mohs hardness, moisture content, conductivity of aqueous
-
Description: Specifies requirements for coal furnace slag abrasives: designation, sampling, identification and marking, information to be supplied by the manufacturer or supplier, ranges of particle sizes and values for apparent density, Mohs hardness, moisture content, conductivity of aqueous
-
Description: Specifies requirements for iron furnace slag abrasives: designation, sampling, identification and marking, information to be supplied by the manufacturer or supplier, ranges of particle sizes and values for apparent density, Mohs hardness, moisture content, conductivity of aqueous
-
Supplier: R. S. Hughes Company, Inc.
Description: lever is engaged, lowering the abrasive belt onto the blade. Weld is then removed from the blade in two sweeps (top and bottom). Blade back grinder Abrasive disc removes slag from the back of the blade. Operator remains at single work station, optimizing efficiency. Gullet
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: lever is engaged, lowering the abrasive belt onto the blade. Weld is then removed from the blade in two sweeps (top and bottom). Blade back grinder Abrasive disc removes slag from the back of the blade. Operator remains at single work station, optimizing efficiency. Gullet
- AC Voltage & Phase: 115 / 120 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: AMPP Resources
Description: prior to the application of protective coatings. The standard also includes requirements for quality control of new and recycled media. The existing SSPC abrasive specifications contain requirements for mineral, slag and ferrous metallic abrasives. This new standard provides
-
Supplier: AENOR
Description: Preparation of steel substrates before application of paints and related products - Specifications for non-metallic blast-cleaning abrasives - Part 5: Nickel slag (ISO 11126-5:2018)
-
Supplier: AENOR
Description: Preparation of steel substrates before application of paintsand related products - Specifications for non-metallic blast-cleaning abrasives - Part 4: Coal furnace slag (ISO 11126-4:1993)
-
Supplier: AENOR
Description: PREPARATION OF STEEL SUBSTRATES BEFORE APPLICATION OF PAINTS AND RELATED PRODUCTS - SPECIFICATIONS FOR NON-METALLIC BLAST-CLEANING ABRASIVES - PART 5: NICKEL REFINERY SLAG (ISO 11126-5:1993)
-
Supplier: AENOR
Description: Preparation of steel substrates before application of paints and related products - Specifications for non-metallic blast-cleaning abrasives - Part 6: Iron furnace slag (ISO 11126-6:1993)
-
Supplier: Retsch, Inc.
Description: Solid, high-quality pellets are an important precondition for reliable and meaningful XRF analysis. With the PP 40, RETSCH offers a pellet press which presses a wide range of materials such as slag, ores, minerals and cement to strong pellets with a smooth surface. The PP 40 features an
- Maximum Operating Force: 5 to 40 tons
- Diameter / Width Capacity: 1.2598432 to 1.3779535 inch
- Applications: Abrasives / Ceramics, Chemicals / Detergents, Mining / Ores / Minerals, Polymers / Plastics
- Equipment Type: Pellet Mill
-
Supplier: Gouda Refractories BV
Description: 1.650 °C. CuronSillimanite Silimanite based dense castables on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials suitable for application under severe conditions.
- Max Use / Curie Temperature: 1,400 to 1,870 C
- Oxide Type: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Fireclay, Other
-
Supplier: 3M Advanced Materials Division
Description: contact with ferrous melts. In refractory materials, carbon improves thermal shock resistance and protects against wetting from metals and slag. For example, the steel industry uses carbon-bonded bricks and other refractory components because this composition offers the best chemical
- Applications: Abrasive / Erosive Wear Protection, Thermal Insulation / Fire Proofing
- Shape / Form: Granular Fill / Bed Media, Powder / Aggregate (Grain / Grog)
- Features: Other, Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Custom Processing Services, Inc.
Description: Blending, Coating, and Batching Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender 600 L stainless steel double ribbon blender 2850 L carbon steel double ribbon blender 6500 L stainless steel double ribbon
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods
-
Supplier: FLSmidth
Description: is can be carried out with ease. The bottom part of the conveying line – centrally arranged above the booster nozzle – can be simply exchanged. If extremely abrasive materials are conveyed, the exchangeable pickup pipe will be made of particularly wear resistant material. And should the bulk
- Features: Bulk Material Conveyor
Find Suppliers by Category Top
Featured Products Top
-
cited the aggressive, engineered shaped ceramic abrasive grain as a core reason for choosing RazorStar. They said the grain on the fiber discs was “so aggressive, in fact, we used them to dress messy welds and remove slag and splatter. We also used them on sheet metal for surface prep and found (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
insulation materials are exposed to sustained high temperatures, rapid thermal cycling, abrasive contact, and corrosive atmospheres, often simultaneously. These conditions place extraordinary demands on thermal (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Heavy Duty Slide Gate Handling Slag
Challenge: Customer required a slide gate that could seal the material handled, address its abrasiveness, and meter material flow
More Information Top
-
Blast Cleaning Technology
It was apparent that the embedment was not simply due to discrete particles embedded in the substrate, but rather due to extreme breakdown of the slag abrasive into minute particles, or a physical smear- ing of the grit over the surface (Fairfull …
-
Case cluster of pneumoconiosis at a coal slag processing facility
Since coal slag abrasives have similar performance to silica sand abrasives during blasting, it is an affordable and growing alternative product in the construction industry [Meeker et al., 2006].
-
Glass binder-bonded copper slag grains to form abrasive tools
In order to interpret properly the mechanical properties of the copper slag abrasive test pieces, especially the microhardness of the bonding bridges, .
Indicates content that may require registration and/or purchase.