Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä BFG fiberglass sleeving is a commercial tightly braided heat treated fiberglass sleeving that is very flexible, and used for high temperature applications--up to 1200°F. BFG fiberglass is non-flammable and treated to remove all organic matter. BFG conforms to NEMA
- Diameter: 0.022 to 1.018 inch
- Operating Temperature: 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Allied Electronics, Inc.
Description: UNCOATED FIBERGLASS SLEEVING,
-
Supplier: OMEGA Engineering, Inc.
Description: Ceramic Beads, PFA, Fiberglass Sleeving
- Overall Thickness: 0.128 to 0.02 inch
- Overall Length: 0.0030555555555555557 to 0.027777777777777776 yd
- Use Temperature: 2,910 F
- Material: Ceramic, Glass / Fiberglass
-
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature wire harnesses and cable connections, component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, uncoated fiberglass sleeving OPERATING TEMPERATURE: -60°C to +648°C APPROVALS: MIL-I-3190 UL 1441 Passes UL VW-1
-
Supplier: ICO RALLY
Description: SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render
- Diameter: 0.027 inch
- Operating Temperature: -60 to 650 C
- Features: Other, Thermal Shield
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Wire harness applications requiring flexability, resistance to oil, abrasion, and high temperatures CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, PVC coated fiberglass sleeving OPERATING TEMPERATURE: -20°C to +130°C DIELECTRIC
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Extremely flexible, high / low temperature wire harnesses, cable connections and component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, silicone coated fiberglass sleeving OPERATING TEMPERATURE: -70°C to +200°C DIELECTRIC
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this fiberglass sleeving? 155° C Temperature Rating Resists solvents and engine fluids Lightweight and flexible Cuts easily with scissors High abrasion resistance Acrylic Fiberglass (ACR) sleeving is composed of modified acrylic resin that has been continuously
-
Supplier: Newark, An Avnet Company
Description: ACRYLIC FIBERGLASS SLEEVING; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:19.95mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Natural RoHS Compliant: Yes
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer PVC
- Diameter: 0.022 to 1 inch
- Operating Temperature: -20 to 130 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this vinyl coated fiberglass sleeving? NEMA: TF-1, Type 3 UL FILE: E86619 & E123956 CSA- LR94072 Available in white and black, other colors by special order Vinyl Coated Fiberglass Sleeving is appropriate as supplemental insulation on motors, generators, and
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber Fiberglass
- Diameter: 0.022 to 1.018 inch
- Operating Temperature: -70 to 200 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Supplier: OMEGA Engineering, Inc.
Description: High Temperature Ceramic Tubes, Beads, Sleeving, metal tubes, and insulators aid in protecting your sensor in a high temperature process.
- Diameter: 0.05905515 to 0.43700811 inch
- Length: 0.109842579 to 0.9842525 inch
- Material: Fiberglass
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:12mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Uncoated Treated Fiberglass Sleeving
-
Supplier: Qualtek Electronics Corp.
Description: QHS-130 Hermetic Fiberglass Sleeving Extremely flexible yet very tough and abrasion resistant Highly resistant to refrigerants NEMA Grade B-1(4000V), C-1(2500V) Operating temperature: -25°C to +130°C Meets: NEMA TF-1, Type 2, and ASTM-D372
- Operating Temperature: -25 to 130 C
- Material: Fiberglass
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Daburn Electronics & Cable
Description: Daflex D1200 sleeving is an extremely flexible, tightly braided class C fiberglass sleeving. It is non-flammable and treated for removal of all organic matter. The glass braid is fray resistant and non-corroding. It will provide maximum mechanical strength. Dielectric strength determined by
- Diameter: 0.022 to 1.018 inch
- Length: 1,200 to 6,000 inch
- Features: Heat Shrink Tubing, Other
- Sleeving: Shrink Tubing
-
Supplier: Heilind Electronics, Inc.
Description: #6 IMPREGNATED FIBERGLASS SLEEVING-NATURAL
-
Supplier: Allied Electronics, Inc.
Description: High temperature resistant sleeving is designed as thermal protection for wires, cables and hoses that are subjected to continuous high temperature conditions.
-
Supplier: Allied Electronics, Inc.
Description: Extremely flexible, abrasion resistant fiberglass sleeving. Ideal for applications necessitating insulation to operate at 648°C. Heat treated to remove all organic matter. Completely compatible with all insulation and conductor types. Ideal for high temperature wire harnesses, high
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Non-Fray Sleeving is flexible, high-temperature secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn and to retard fraying. This is Type HP which is additionally treated with an acrylic
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional and integral horsepower motors. They also are used in dry and oil-filled
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 3,000 inch
- Operating Temperature: -25 to 155 C
- Material: Fiberglass
-
Supplier: Daburn Electronics & Cable
Description: Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and fungus, with
- Maximum Inside Diameter / Size: 1.036 inch
- Temperature Range: -67 to 392 F
- Design Units: English, Metric
- Type: Fiberglass / Composite Tubing
-
Supplier: Newark, An Avnet Company
Description: FIBERGLASS SLEEVING 24 GAUGE RED
-
Supplier: AVS Industries
Description: This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance to many liquids.
- Overall Width / OD: 2 inch
- Overall Length: 33.333333333333336 yd
- Material: Coated / Sized, Glass / Fiberglass
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: OMEGA Engineering, Inc.
Description: fiberglass insulation is unaffected indefinitely through a temperature range from -60 to 316°C (-76 to 601°F) and withstand up to 616°C (1141°F) for shorter periods. Colors will be less vivid after exposure to 150°C (302°F). FBGS Series fiberglass sleeving is used for thermal and
- Length: 300 inch
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
- Features: Thermal Shield
-
Supplier: Waytek, Inc.
Description: Techflex FGLG.02BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
- Operating Temperature: -70 to 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Qualtek Electronics Corp.
Description: QVS-220 Fluoroelastomer Coated Fiberglass Sleeving Excellent abrasion and cut-through resistance Resistant to solvents, both aromatic and aliphatic NEMA Grade A(7000V), B-1(4000V), and C-1(2500V) Operating temperature: -70°C to +220°C Meets: MIL-I-3190/7 (Grade A)
- Operating Temperature: -70 to 220 C
- Material: Fiberglass
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Waytek, Inc.
Description: Techflex FGLG.02BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
- Operating Temperature: -70 to 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Qualtek Electronics Corp.
Description: QCS-155 Acrylic Coated Fiberglass Sleeving Resists acids and most organic solvents Exceptional durability and cut resistant NEMA Grade A(7000V), B-1(4000V), C-1(2500V), C-2(1500V) and C-3 Operating temperature: -25°C to +155°C Meets: MIL-I-3190/3 (Grade A)
- Operating Temperature: -25 to 155 C
- Material: Fiberglass
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Waytek, Inc.
Description: Techflex FGLG.12BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
- Operating Temperature: -70 to 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Waytek, Inc.
Description: Techflex FGL0.50BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
- Operating Temperature: -70 to 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: RS Components, Ltd.
Description: VSR10 Expandable Glass Sleeving 20mm
- Diameter: 0.787402 to 2.1653555 inch
- Length: 196.8505 inch
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Description: Glass fiber flexible sleeve high temperature products woven by fiberglass yarn in a special weave style. ■Characteristics ○Excellent heat resistance and insulation. ○Excellent thermal insulation and preservation. ○High mechanical strength, anti-corrosion. ■Applications ○Heat
-
Supplier: DigiKey
Description: "Natural Fiberglass Braided Sleeving 0.182"" (4.62mm) 100' (30.48m)"
- Length: 1,200 inch
- Operating Temperature: -60 to 648 C
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
Find Suppliers by Category Top
Featured Products Top
-
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
QVS-220 Fluoroelastomer Coated Fiberglass Sleeving Excellent abrasion and cut-through resistance Resistant to solvents, both aromatic and aliphatic NEMA Grade A(7000V), B-1(4000V (read more)
Browse Datasheets for Qualtek Electronics Corp. -
Heat-resistant fabric, ropes, sleeving, and tapes Oven and door seals Removable insulation blankets and pads Thermal barriers and insulation Fiberglass properties can be enhanced further with high operating temperatures in various (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
-temperature fiberglass for Type K wire is also available with temperature capabilities up to 1400°F (760°C). Sleeved insulation material on the wires exiting the cap side may be fiberglass/silicone impregnated, PTFE or polyolefin. Feedthrough bodies, caps and followers are constructed (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
solutions. The silicone-coated variants, for instance, offer exceptional heat resistance and flexibility, making them ideal for high-temperature environments. 2. Fiberglass Textiles Fiberglass textiles are renowned for their thermal insulation capabilities (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
exhausts and fuel lines cannot withstand these combined stresses, the result is accelerated component wear, elevated fire risk, and increased danger to personnel. Many conventional exhaust and line insulation materials, like uncoated fiberglass wraps and basic thermal lagging, were designed primarily for (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
. WHAT IS THERMAL INSULATION TAPE? Thermal insulation tape is typically manufactured with fiberglass to create a barrier around or between objects. The tape is thermally-resistant and designed to reduce the amount of heat that is transferred between components or to (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Tapes, Sleeves & Ropes: Specialist Thermal Insulation
Specialist formats of thermal insulation are designed to satisfy high thermal demands alongside additional performance parameters, such as conforming to complex geometries or adhering to surfaces. This usually requires additional processing. Fiberglass yarn, for instance, can be converted
More Information Top
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Sigma-Aldrich/Brochure/1/laboratory-clamps-and-supports.pdf
Supplied with vinyl and fiberglass sleeve prong covers for high temperature applications.
-
http://www.mechanika.ktu.lt/index.php/Mech/article/download/5534/3010
40 mm long fiberglass sleeve , 0,2 mm adhesive layer, Loctite 9514 adhesive.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2996/07_Kuhn.pdf?sequence=1
against an electrical short, the power wiring is shielded by a fiberglass sleeve rated to 482˚C, far in excess of the temperature it will see.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1110/VijayaRaghavaParavastuPattarabhiran2008.pdf?sequence=1
The fiberglass sleeve acts as a thermal insulator for copper lead conductor.
-
Peracetic Acid and Its Application to Medical Instrument Sterilization
Trocar sleeve Fiberglass .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-05-1188/RUZICKA-DISSERTATION.pdf?sequence=1
the MFM main body is supported by a short piece of fiberglass sleeve material .
-
http://etd.auburn.edu/bitstream/handle/10415/588/MCALISTER_ROBERT_20.pdf?sequence=1
participants placed their left arm in a fiberglass sleeve and moved their hand to the distal .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/3604/hyunc71760.pdf?sequence=2
weight of the MFM body is supported by a short piece of fiberglass sleeve .
-
sa 516 gr 70 working temperature,China sa 516 gr 70 working temperature Manufacturers, Suppliers - ECOL
7kv silicone fiberglass sleeve (rubber inside, fiber outside .
-
Chinese fiberglass sleeving Suppliers, Chinese fiberglass sleeving Manufacturers and Chinese fiberglass sleeving Exporters on EC21.com
Products/Services:insulation tube, heat shrink tube, fiberglass sleeve , silicone tbe, fire sleeve, PTFE tube, teflon tube, PTFE hose, PTFE belt, PVC garden hose, PVC tube, FEP tube .
Indicates content that may require registration and/or purchase.