Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotek, Inc.
Description: Rotek Series 1000 turntable slewing bearings are typically available from stock. Series 1000 slewing bearings are constructed with chrome alloy steel balls with no spacers and steel rings with unhardened raceways. This series provides a cost effective solution for
- Outside Diameter: 12 to 42 inch
- Dynamic Axial / Thrust Load: 610 to 35,000 lbs
- Application: Automotive
- Features: External Gear Only, Internal Gear Only, Non-geared, Other, Single Row Ball
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: of the adjacent construction and the fitting of bearings. Slewing rings are sealed on both sides, lubricated with a high quality grease, can be relubricated via lubrication nipples and are particularly easy to fit. The bearing rings are supplied without gear teeth or, in order
- Features: Crossed, Four Point Contact
-
Supplier: Kinematics Manufacturing, Inc.
Description: rollers. The patented hourglass design of Kinematics' slewing ring bearings is especially effective. The design of their slewing rings allows more teeth to be engaged at one time, leading to higher torque endurance and, essentially, a stronger and more durable
- Outside Diameter: 7 to 25 inch
- Dynamic Axial / Thrust Load: 29,943.36 to 530,528 lbs
- Application: Aerospace, Automotive, Medical /Dental, Military
- Features: External Gear Only, Internal Gear Only, Non-geared, Other
-
-
Supplier: TPA Motion
Description: Slew Bearings (sometimes referred to as slewing ring bearings) are 4 point contact large cross section type ball bearings that have holes in both the inner and outer rings for easy mounting. Single-Row Ball Slewing Ring (TPASB ) Inner and Outer Ring
- Bore Size: 4.724412 to 14.0551257 inch
- Outside Diameter: 11.023628 to 21.3779643 inch
- Overall Width: 2.362206 to 2.755907 inch
- Bore: 4.724412 to 14.0551257 inch
-
Supplier: National Precision Bearing, Inc.
Description: The Silverthin™ Bearing Group is an ISO 9001: 2008 registeredcompany that specializes in thin section ball and slewing ring bearings. Our flexible manufacturing systems allow us to provide a wide varietyof custom bearing configurations across a broad range of sizes. THE SILVERTHIN™
- Moment Load: 515 to 75,200 Ft-lbs
-
Supplier: National Precision Bearing, Inc.
Description: The Silverthin™ Bearing Group is an ISO 9001: 2008 registeredcompany that specializes in thin section ball and slewing ring bearings. Our flexible manufacturing systems allow us to provide a wide varietyof custom bearing configurations across a broad range of sizes. THE SILVERTHIN™
- Moment Load: 18,700 to 920,970 Ft-lbs
-
Supplier: National Precision Bearing, Inc.
Description: SLEWING RING Four-point contact ball Flanged cross-section on non-geared rings External gear, AGMA 8 quality minimum Clearance Dimensions up to 60" OD
- Moment Load: 23,300 to 74,900 Ft-lbs
-
Description: Four-point Contact Ball Flanged cross-section on non-geared rings Internal, external and non-gear Clearance and preload *Dimensions up to 60” OD Available Capacities up to: Moment - 141,000 ft-lbs to 180,000 ft-lb Thrust - 175,000 ft-lbs to 223,000 ft-lbs Radial - 35,000 lbs to 45,000 lbs
- Outside Diameter: 60 inch
- Dynamic Axial / Thrust Load: 175,000 to 223,000 lbs
- Dynamic Radial Load: 35,000 to 45,000 lbs
- Moment Load: 141,000 to 180,000 Ft-lbs
-
Supplier: National Precision Bearing, Inc.
Description: SLEWING RING Four-point contact ball Flanged cross-section on non-geared rings Internal gear, AGMA 8 quality minimum Clearance Dimensions up to 60" OD
- Moment Load: 23,300 to 74,900 Ft-lbs
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run ... Done! Ball
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: Isotech, Inc.
Description: Turntable bearings – For heavy-duty applications The rugged ball-bearing slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New
-
Supplier: WD Bearing Group
Description: WD slewing ring bearings can support radial, axial and tilting moment loads acting either singly or in combination and in any direction. Therefore, it is possible to replace the combination arrangement of radial and axial bearings by a single bearing, which will measurably reduce the
- Type: Cylindrical
-
Supplier: TPA Motion
Description: Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy mounting. These products were designed from standard thin section bearing geometry. We just
- Bore Size: 2.755907 to 10.7874074 inch
- Outside Diameter: 6.0629954 to 14.0551257 inch
- Overall Width: 0.5905515 inch
- Bore: 2.755907 to 10.7874074 inch
-
Supplier: Rotek, Inc.
Description: Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty applications.
- Outside Diameter: 13 to 57 inch
- Dynamic Axial / Thrust Load: 10,000 to 336,000 lbs
- Dynamic Radial Load: 3,000 to 98,000 lbs
- Moment Load: 25,000 to 368,000 Ft-lbs
-
Supplier: Rotek, Inc.
Description: Rotek Series 6000 slewing bearings are ideal for high speed applications. Series 6000 slewing bearings are single-row, high speed radial ball slewing bearings capable of raceway velocities of up to 3,000 feet per minute, with proper lubrication. These slewing bearings
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 200,000 to 1,000,000 lbs
- Dynamic Radial Load: 53,000 to 244,000 lbs
- Moment Load: 100,000 to 2,500,000 Ft-lbs
-
Supplier: Rotek, Inc.
Description: Rotek Cross-Roller slewing bearings offer increased stiffness and radial capacity. Series 5000 slewing bearings are built with V-groove raceways providing two roller paths in each ring. By alternating adjacent rollers at right angles to one another, one-half of the rollers
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 180,000 to 2,700,000 lbs
- Dynamic Radial Load: 16,000 to 800,000 lbs
- Moment Load: 16,000 to 6,700,000 Ft-lbs
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Typical slewing drive applications for this open housing slewing drive include
- Holding Torque: 2,212.389380530975 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: WD Bearing Group
Description: WD slewing ring bearings can support radial, axial and tilting moment loads acting either singly or in combination and in any direction. Therefore, it is possible to replace the combination arrangement of radial and axial bearings by a single bearing, which will measurably reduce the
- Type: Crossed
-
Supplier: WD Bearing Group
Description: WD slewing ring bearings can support radial, axial and tilting moment loads acting either singly or in combination and in any direction. Therefore, it is possible to replace the combination arrangement of radial and axial bearings by a single bearing, which will measurably reduce the
- Type: Crossed
-
Supplier: FHD Bearings Co., Ltd.
Description: Reali-Slim TT turntable thin section bearings Reali-Slim TT turntable thin section bearings have inner and outer ring raceway designs that enable them to accommodate radial, axial and moment loads simultaneously.Kaydon standard Reali-Slim TT turntable thin section
- Outside Diameter: 3.00000162 inch
- Overall Width: 0.250000135 inch
- Static Axial / Thrust Load: 678.896 lbs
- Type: Single Row Ball
-
Supplier: WD Bearing Group
Description: WD slewing ring bearings can support radial, axial and tilting moment loads acting either singly or in combination and in any direction. Therefore, it is possible to replace the combination arrangement of radial and axial bearings by a single bearing, which will measurably reduce the
-
Supplier: igus® inc.
Description: igus®' standard slewing ring, style 01, offers a rigid aluminum slewing ring with the benefits of self-lubricating iglide® J sliding elements. Inner ring - hard anodized aluminum or stainless steel Sliding elements - iglide® J (standard), or iglide® H1 (high
- Outside Diameter: 3.149608 to 17.716545 inch
- Overall Width: 3.149608 to 17.716545 inch
- Features: Non-geared
- Material / Plating: Plastic
-
Supplier: KAYDON Bearings
Description: Pre-engineered Light Profile Turntable (Slewing Ring) Bearings Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and
- Bore Size: 33.133 inch
- Outside Diameter: 41.26 inch
- Overall Width: 2.205 inch
- Bore: 33.133 inch
-
Supplier: RBC Bearings
Description: 140" outsode diameter Capacity Range: Thrust to 7,000,000lb, Moment to 16,000,000ft-lb, Radial to 1,500,000lb Gearing options: Internal to 96" inside diameter, external tp 150" outside diameter, no gear RBC Slewing Ring Bearings: Technical expertise and support located in North America
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 7,000,000 lbs
- Static Radial Load: 1,500,000 lbs
- Moment Load: 16,000,000 Ft-lbs
-
Supplier: KAYDON Bearings
Description: hardness. However, the HS slewing ring features reduced clearance and rectangular sections that provide additional capacity, greater stiffness, and less movement than the RK series. HS slewing ring bearings range in size from 20" to 47" (500 mm to 1,200 mm) OD with a
- Bore Size: 32.83 inch
- Outside Diameter: 41.2 inch
- Overall Width: 2.2 inch
- Bore: 32.83 inch
-
Supplier: RBC Bearings
Description: Excavators Cranes Marine cranes Stacker Reclaimers Size Range: 20" inside diameter to 140" outside diameter Capacity Range: Thrust to 5,000,000lb, Moment to 12,000,000ft-lb, Radial to 2,000,000lb Gearing options: Internal to 96" inside diameter, external tp 150" outside diameter, no gear RBC
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 5,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 12,000,000 Ft-lbs
-
Supplier: JTEKT North America, Inc.
Description: for the rotary anode X-ray tube of the CT scanner because the bearing is used in a vacuum at high temperatures. Bearing for MRI ultrasonic motor A ceramic bearing not affected by magnetic fields is used for the motor bearing used in the magnetic resonance imaging apparatus (MRI). Slewing rim
- Application: Medical /Dental
- Features: Two Row Roller
-
Supplier: TPA Motion
Description: Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to machine a housing to
- Bore Size: 1.574804 to 3.93701 inch
- Outside Diameter: 4.724412 to 7.086618 inch
- Overall Width: 0.33464585 inch
- Bore: 1.574804 to 3.93701 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: with high requirements for running accuracy, for example in rotary tables, face plates, milling heads and reversible clamps. Due to the fixing holes in the bearing rings, the units are very easy to fit. The bearings are radially and axially preloaded after fitting.
-
Supplier: Givens Engineering Inc.
Description: The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A
- Overall Width: 2.25 inch
- Static Axial / Thrust Load: 300 lbs
- Moment Load: 83.33333333333333 Ft-lbs
- Type: Cylindrical
-
Supplier: KAYDON Bearings
Description: Kaydon has been a leading manufacturer of large bearings since 1941 having supplied bearings to a vast array of OEMs as well as the military. Our approach to bearing repair parallels our manufacturing effort - teams of experienced craftsmen work quickly and efficiently, supported by Kaydon's
- Services: Component Remanufacturing / Rebuild, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory
- Capabilities: Large Bearings, Slewing Rings and Turntable Bearings, Thin-section Bearings, Thrust Bearings
- Features: Midwest US Only, North America, United States Only
-
Description: plants Shovel excavators Test stands Tunnel boring machines Turntable and slew ring drives Turbine construction Wastewater treatment
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Description: Test stands Tunnel boring machines Turntable and slew ring drives Turbine construction Wastewater treatment
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc.
Conduct Research Top
-
The Latest in Slewing Ring Bearing Technology
If youâ ve ever been in the market for a slewing ring bearing, you may have found the number of available options to be somewhat limited. Roller slewing rings have been the only choice for rotating or turntable applications, but for your next project you might want to consider a new technology
-
3 Ways to Drive a Slewing Ring Bearing
In rotating and turntable applications using a slewing ring bearing, the component used to drive the system is important.
-
3 Ways to Avoid Failure When Mounting a Slewing Ring
Slewing ring bearings are ideal for rotating and turntable-type applications. While understanding the design and performance capabilities of a slewing ring bearing is important, it is equally important to be aware of how certain mounting surfaces affect this type of bearing. Whether a slewing ring
More Information Top
-
slew ring - offers from slew ring manufacturers, suppliers, exporters & wholesalers
Sell trailer ball race bearing slewing ring turntable of trailer ...
-
Advanced Designs and Researches for Manufacturing
In the case of 1/2 full load, the force and torque on the turntable slewing ring is shown in Fig.11 and Fig.12 respectively.
-
Federal Register > Tuesday, May 31, 2011 > [76 FR 31301] Notice of Scope Rulings
‡Requestor: Caterpillar, Inc.; turntable slewing rings used in hydraulic excavators (part numbers 1855622 and 1885072) manufactured by SKF RIV-SKF Officine di Villar Perosa S.p.A., SKF Industrie S.p.A., OMVP S.p.A., and Somecat S.p.A. (collectively…
-
radial roller bearings - offers from radial roller bearings manufacturers, suppliers, exporters & wholesalers
VU200220 Crossed Roller Bearing/ Turntable Slewing Ring ...
-
Mining,Heavy Equipments Slewing Bearing Ring, ,Turntable Bea from Xuzhou Helin Slewing Bearing Co., Ltd., China
• Related Keywords:slewing bearing ring, slewing ring , turntable bearing .
-
slewing gear - offers from slewing gear manufacturers, suppliers, exporters & wholesalers
slewing rings , turntable bearings with ID 50mm-300mm, four point contact ball bearings, inner geared, outer geared, ...
-
crane slewing bearings - offers from crane slewing bearings manufacturers, suppliers, exporters & wholesalers
Slbi Slewing Ring Bearing Turntable Bearing Crane Slewing Ring ...
-
turntables - offers from turntables manufacturers, suppliers, exporters & wholesalers
Slbi Slewing Ring Bearing Turntable Bearing Crane Slewing Ring ...
-
Ball Bearings
Slewing ring or turntable bearings can accommodate axial, radial and moment loads.
-
Ball Bearing - Ball Bearing Manufacturers, Suppliers (Page 21)
[ Related Keywords : slewing ring , turntable bearing, double row ball, internal gear ] .
Indicates content that may require registration and/or purchase.