-
Description: ARMORSEAL REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Exterior, Floor, Interior, Other, Sprayable, Wear Resistant (Abrasion / Erosion)
-
Supplier: American Floor Products Co., Inc.
Description: Made with Durabak-18 polyurethane and recycled rubber granules, Stukko is ideal for use on pool- decks, foot-bridges, ramps, truck beds, boat decks, walkways, metal or wooden untreated steps and floors. Stukko is a unique, east to apply, heavy-duty water-proof coating. This
- Features: Other, Specialty / Other
-
Description: VOC compliant Excellent color and gloss retention Chemical resistant Impact and abrasion resistant Performance comparable to two component WB urethane Resistant to "hot tire" pick-up May exhibit "tire tracking" RECOMMENDED USAGE For use over prepared concrete floors or
- Wet / Applied Thickness: 0.004 to 0.012 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Exterior, Floor, Heat Resistant / High Temperature, Interior, Other
-
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder, Solvent Based
-
Description: short down time No VOCs and low odor Seamless flexible and waterproof Chemical resistant Impact, tear,and abrasion resistant Bridges moving cracks to 1/8" Retains physical properties at -20°F to 250°F Acceptable for use in USDA inspected facilities Available with an antimicrobial agent
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: -20 to 250 F
- Features: Chemical / Oil Resistant, Floor, Other, Sprayable, Waterproof / Water Repellant
-
Description: applications as a primer on damp concrete, providing excellent adhesion of polyurethane and epoxy topcoats. This primer is ready for topcoating in 4-6 hours. RECOMMENDED USAGE Used as a sealer for concrete and wood. Also used as a perimer for ceratin coating systems
- Wet / Applied Thickness: 0.002 to 0.0045 inch
- Features: Chemical / Oil Resistant, Exterior, Floor, Other, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Primer, Sealer / Surface Sealant
- Substrate: Concrete / Masonry, Wood
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 to 0.03 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: 65 to 85 F
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: Nitocote EP405 is a two-part, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use and is available in blue and white.
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: package, our exterior aerosol products will help you complete your project. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Sauereisen, Inc.
Description: ConducTop SL No. 1313 is a seamless, self-leveling epoxy monolithic that provides a conductive or dissipative flooring system for concrete, vinyl tile and similar surfaces. ConducTop SL exhibits an extremely durable, high-gloss finish that maintains its electrical properties.
- Coverage: 32 ft²
- Wet / Applied Thickness: 0.05 inch
- Cure / Dry Temperature: 65 to 85 F
- Resistivity: 273.403324584427 ohm-cm
-
Supplier: Fosroc Limited
Description: Dekguard Textured is a water based coating with a textured surface profile. The Dekguard Textured system comprises a single component, penetrating silane-siloxane primer and a single component pigmented coating which provides a textured surface finish. Both components are ready for
- Type: Coating
- Features: Floor
-
Supplier: Titebond
Description: flooring over Titebond 531 after 72 hours. If installation is delayed beyond 72 hours, the subfloor must be lightly abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor
- Coverage: 25 to 35 ft²
- Wet / Applied Thickness: 0.027 to 0.04 inch
- Cure / Dry Temperature: 70 to 80 F
- Features: Chemical / Oil Resistant, Exterior, Floor, Interior
-
Supplier: Sherwin-Williams
Description: package, our exterior aerosol products will help you complete your project. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: Nitocote SN511 has a 95% active content of monomeric alkyl (isobutyl) trialkoxy silane which penetrates deeply into porous substrates and then reacts to produce a bonded hydrophobic lining to the pores. This treatment markedly reduces absorption of water and water-borne salts, but still permits
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Acrylic aliphatic urethane, high gloss, two component, gloss retention
- Coverage: 390.00000000000006 to 825.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 F
- Coating Material: Acrylic / Latex, Aluminum, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Two component, low odor, low VOC, 100% solids epoxy floor coating
- Coverage: 1,604 ft²
- Cure / Dry Temperature: 70 to 80 F
- Type: Base Coat, Coating
- Features: Chemical / Oil Resistant, Floor, Interior, Wear Resistant (Abrasion / Erosion)
-
Supplier: Coatings For Industry, Inc.
Description: Two-component, rapid curing, self-sealing, heavy duty, nonskid epoxy coating.
- Coverage: 30.000000000000004 to 40.00000000000001 ft²
- Cure / Dry Temperature: 35 to 72 F
- Operating / Use Temperature: 200 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Protective
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, 100% solids copolymer, odorless
- Features: Ceiling, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 250 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Other, Protective, Sprayable, Wall
-
Supplier: Epoxies Etc...
Description: The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing.
- Cure / Dry Temperature: 77 F
- Industry: Automotive
- Features: Brush / Roll-on, Exterior, Floor, Interior, Other, Protective, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Coating
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Protective
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: ADSIL Inc.
Description: Ideal for maximum chemical resistance, water resistant
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 50 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: RDM Industrial Products, Inc.
Description: This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
An excellent floor coating for foot traffic areas where slip resistance is important, Firmfoot has been manufactured and sold by FORREST Technical Coatings for more than 20 years. Our proprietary grit gives the coating slip resistance that exceeds both static and dynamic testing (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
coating system. Its unique blend of heat resistant silicone resins and anti-corrosive pigments do not break down under the extreme temperature conditions of an exhaust system environment. INFERNEX® LB-1100 High Temp Baking Enamel is a high solids silicone modified alkyd baking enamel (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
-density foam is heat-formable, it is easily bonded, solvent-resistant, and accepts a variety of adhesives and coatings. REQUEST SAMPLE KIT APPLICATIONS Composite Panel Cores (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
over time. That requires a polyurethane foam that is always uniform in density, weight, thickness and cell structure. For absolute consistency and guaranteed performance, General Plastics LAST-A-FOAM® is unrivaled (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
:: New Materials Zone ::
'We are the only manufacturer using construction-grade woven fiberglass, coated on the bottom with tacky polyurethane for superior floor adhesion, and coated on the top with polyurethane embedded with ceramic beads and garnet for slip resistance ,' said Tom Hayes, Vice …
-
Surface tension.
Aspects considered include: desirable attributes (easy to clean, slip resistant , no risk of tainting, resistance to spillages, ease of cleaning); types of flooring (steel tiles, resin coated with polyurethane , quarry tiles, vinyl); and selection of materials for particular conditions.
-
The effect of roughness, floor polish, water, oil and ice on underfoot friction: current safety footwear solings are less slip resistant than microcellular pol...
… A) returning to safety footwear soled with the microcellular polyurethane AP66033; (B) abrading all … … a belt sanding machine coated with P100 grit; (C) avoiding the use of floor polish; (D) informing the … … public about the poor slip resistance of ordinary footwear on …
-
SafetyLit: The effect of roughness, floor polish, water, oil and ice on underfoot friction: current safety footwear solings are less slip resistant than microc...
… A) returning to safety footwear soled with the microcellular polyurethane AP66033; (B) abrading all … … a belt sanding machine coated with P100 grit; (C) avoiding the use of floor polish; (D) informing the … … public about the poor slip resistance of ordinary footwear on …
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
could be an alkyd enamel on a porch or deck, a vinyl- or polyurethane - coated athletic gymnasium floor , a waxed vi- nyl-composition floor tile, an epoxy-coated concrete factor floor, and so on. Slipperiness can be considered as being made up of two factors, skid resistance and slip resistance.
-
Construction Building Envelope and Interior Finishes Databook > Painting
• Elastomeric polyurethane A two-component coating system that is utilized as a build coat overall compatible primer to provide a waterproof topping over concrete floors , decks, and walkways. A nonskid aggregate is often added to this coating to provide a slip - resistant surface.
-
Construction Databook > Painting
• Elastomeric polyurethane A two-component coating system that is utilized as a build coat overall compatible primer to provide a waterproof topping over concrete floors , decks, and walkways. A nonskid aggregate is often added to this coating to provide a slip - resistant surface.
-
Chapter 50-Slip Resistance
could be an alkyd enamel on a porch or deck, a vinyl- or polyurethane - coated athletic gymnasium floor , a waxed vi- nyl-composition floor tile, an epoxy-coated concrete factor floor, and so on. Slipperiness can be considered as being made up of two factors, skid resistance and slip resistance.
-
Friction and Slip Resistance
In terms of the flooring market area, for which the above definition was written, the flooring surface could be an alkyd or polyure- thane enamel on a porch or deck, a vinyl- or polyurethane - coated gymnasium floor , a waxed vinyl composition floor … Slipperiness can be considered as involving of two factors—skid resistance and slip resis- tance.
-
DIPLOMA IN BREWING EXAMINATION 2007: Module 3 — Packaging & Proces Technology
A top finish is applied with a coating (epoxy, polyurethane , quarry tiles etc.) applied to provide a smooth, non- slip , crevice-free surface that is resistant to acid, alkali and chemical cleaner attack. … filter room is to be attemperated, it may be required to insulate the floor with a sub …
Indicates content that may require registration and/or purchase.