Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 50 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 63 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 63.5 GPM
- Pump Type: Dewatering Pumps
-
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without
- Maximum Discharge Flow: 43 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Power Source: None, Pump Only
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 8 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Power Source: None, Pump Only
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: sediment – Aquatic weed control pump – High-volume water transfers from ponds, canals, ditches, and lakes – wetland/wildlife water management GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer
- Discharge Size: 24 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: sediment – Aquatic weed control pump – High-volume water transfers from ponds, canals, ditches, and lakes – wetland/wildlife water management GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer
- Discharge Size: 24 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Nex Flow Air Products Corp.
Description: 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel pump and is a logical replacement for a
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Sanborn Technologies
Description: TMC Tank-Mounted LiquaPac Centrifuge High-efficiency centrifugal separator with high solids-holding capacity The TMC is designed for retrofit or OEM applications where the machine tool includes its own holding tank and pumps. This basic centrifuge provides high-efficiency separation with
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: RCS Self-Contained LiquaPac Centrifuge System Complete LiquaPac clarification systems including tanks and pumps The completely self-contained RCS system includes heavy-duty supply and feed pumps, a dirty tank with trash strainers and a large clean tank. The unit comes fully assembled.
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: LDC Long-Deck Centrifuge LiquaPac system designed to improve fluid filtration for machine tools that have an existing sump. Flow rates to 30 GPM. Dirty fluid from the machine tool flows directly into the LDC lifting tank located under the centrifuge component. An integrated feed pump lifts
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its compressed air
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Ecologix Environmental Systems
Description: points along the pipe flocculator. Microscopic air bubbles become entrained in the floc particles. When the floc particles leave the pipe flocculator and enter the body of the DAF, they rise to the surface and form a sludge blanket. As the sludge blanket thickens, a skimmer drive
-
Supplier: Sanborn Technologies
Description: and grinding processes to ceramic, glass and plastic cutting and grinding applications. The Turbo T6 is available as a standalone unit or as a system with tanks and pumps (see our Custom Turbo Systems). Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Paint
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Vaughan Company
Description: Increases gas production Reduces sludge volume Saves energy during non-peak hours Backed by field-experienced experts No moving parts within the tank Allows continued mixing until tank is empty Allows use of single mix pump for multiple tanks and transfer Prevents clogging with
- Mixer Type: Homogenizer
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is a designer and supplier of custom fluid filtration systems, for the efficient handling of the effects of thermal fluid degradation. Available in side-steam and full flow configurations. System components include filter, specially designed pumps, valves, &
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Supplier: CECOR
Description: CECOR’s small propane-powered sump cleaner (model SP50-175pt) delivers powerful pumping without electric outlets or air drops. High suction lift removes coolant, chips and sludge from the sump. Sump contents pass through filter which separates solids from the coolant. Pump filtered
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: SE50-600CB1 can empty a large sump in minutes. The 5.0 cu. ft. filter captures chips and sludge. Our two-way pumping system allows you to quickly empty and filter a sump, and pump the filtered fluid back to the machine tool sump or transport it to central recycling system quickly &
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Urethane Innovators, Inc.
Description: Urethane Innovators, Inc. manufacturers urethane check valve balls for usage in pumps to improve pump performance for sewerage and waste water treatment plants. The specially formulated compound offers maximum resistance to abrasion, cutting, fatigue, and corrosion, yielding superior
-
Supplier: CECOR
Description: Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F23 -2/3 cu.ft. filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Schutte & Koerting
Description: of the live steam admitted. Advantages Slurry Heaters can be substituted in processes normally requiring high cost capital equipment such as mechanical pumps, mechanical agitators, resistance or bayonet heaters, and containment vessels. The straight-through flow design of this in-line heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Kontek Ecology Systems Inc.
Description: complete with sludge thickening conical bottom and internal spray wash-down halo. Bulk waste storage tank complete with level control system, solution transfer pump, and flow monitoring/control system. Optional Kontek "Smart-Logic" PLC/HMI interface control system complete with
-
Supplier: ESAB Welding and Cutting Products
Description: stabilizers, bit holders, kick rings, radial bearings;Petroleum, oil sands - ground engaging tools, crusher teeth, screen plates, latch bars, slurry elbows;Mining, ore processing - exhaust fan liners, chutes, wear sleeves, sludge pumps, mixing blades, centrifuges;Cement production -
- Welding Filler Types: Cobalt Alloy, Nickel Alloy
- Features: Other
- Joining Process / Product Form: Powder
-
Supplier: GEA Process Engineering Inc.
Description: SWIRL FLUIDIZER™ - an agitated flash dryer - For drying of pastes, filter cakes, sludges and viscous liquids to powder in one efficient step. Flash dryers are often an economical choice for drying pastes and filter cakes. For these feeds, as well as suspensions, and highly viscous liquids,
-
Supplier: Schutte & Koerting
Description: Hopper-Equipped Eductors are made for handling slurries or dry solids in granular form and are used extensively for ejecting sludges from tank bottoms, for pumping sand from filter beds and for washing and conveying granular materials. Liquid under pressure issues through a converging nozzle
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its compressed air
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
Find Suppliers by Category Top
Featured Products Top
-
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
an expensive comminutor. Applications include sludge mixing and transfer. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
tank Allows use of single mix pump for multiple tanks and transfer Costs less to purchase, install and operate Download the Rotamix brochure. (read more)
Browse Datasheets for Vaughan Company -
machine sump pumps of coolant and chips keeps production lines running smoothly. Waste Management: Vacuuming sludge and wastewater from part washers helps maintain a tidy facility and adheres to environmental regulations. Fluid (read more)
Browse Drum Pumps Datasheets for Vortec
Conduct Research Top
-
Smart Technology at Town Branch Wastewater Plant
Continued need for maintenance, high costs, and eventual catastrophic pump failure are the reasons that Fayette County officials looked to seepex for a sludge transfer solution. The Town Branch Waste Water Treatment plant located near Lexington Kentucky is designed to treat wastewater generated
-
Aerators Enhance Aerobic Digester Process
energy savings while improving oxygen transfer rates and mixing. These aerators are capable of pumping up to 2,100 gpm per hp, which explains their excellent mixing abilities. In May, 2004, four 20-hp S&N aerators (80 hp total) were installed in the Eden WWTP's aerobic digester to replace the 145-hp
-
Rheology of Crude Oil at High Pressure
. and stick to pipe walls or form sludge at the. bottom of a storage tank, even in warm climates. This wax deposition can block flow lines, reduce. throughput, clog pumps, and inhibit the performance. of metering devices that measure transferred. crude oil. The pressure required to start the flow
More Information Top
-
Composition and Technical Basis for K Basin Settler Sludge Simulant for Inspection, Retrieval, and Pump Testing
References to a specific sludge transfer pump have also been removed in Rev. 1.
-
Maintenance of Sludge‐Treatment Plants
Most of the sludge pumps at Canterbury are positive- displacement pumps of the progressing-cavity type, and abnormal wear was experienced on the thickener feed pumps and thickened sludge transfer pumps .
-
Basis for Selection of a Residual Waste Retrieval System for Gunite and Associated Tank W-9 at the Oak Ridge National Laboratory
ESG Inc. manufactures a variety of sludge transfer pumps in addition to the TracPump.
-
Liquid and Gaseous Waste Operations Department annual operating report, CY 1992
Oil was added to the sludge transfer pump [br the Filter Press at the PWTP.
-
Control and automation of the Manchester to Liverpool sludge pipeline of the North West Water Authority. II
…from the on site generating sets, it has been found necessary to give a half hour warning to enable sufficient power to be available either by bringing online additional capacity or by load shedding Warrington sludge transfer pumping is normallyarranged for some…
-
KE BASIN SLUDGE CONSOLIDATION PROCESS DESCRIPTION
On 1/23/04, the following operations managers were interviewed about the relative desirability of using the Tri Nuke sludge transfer pump (s) vs a modified SWS pump system to consolidate sludge in to a lined pit in KE basin: Jim Gamin JohnDent .
-
States > Texas > State > Register > 2015 > 05/29/2015
(a) A sludge transfer pump size must be based on the quantity and character of the [anticipated] solids load.
-
Remote installation of risers on underground nuclear waste storage tanks
M-9 Sludge transfer pump pit .
-
Independent Technical Review of In-Tank Precipitation (ITP) at the Savannah River Site
Since the current goal is 13 wt.%, the ITR team believes this goal to be derived not by DWPF or other (i.e. sludge transfer pump ) technical requirements, but rather by what has already been achieved.
-
Development of the Sludge Thermal‐Drying Option for South West Water
A modular drying system has been provided as a ‘designand construct’ packagecomprising dewatered sludge transfer pumping plant, dewatered sludge storage silos,thermal-drying plant, and dried product storagesilohagging system(Fig. 1).
Indicates content that may require registration and/or purchase.