Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB® VMR Meter Run flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows, valves, blowers, compressors and other disruptions that commonly occur in piping and duct runs. The VMR Meter Run configuration offers a
- Diameter: 2 to 12 inch
- Media: Gas, Liquid, Slurry
- Configuration: Meter Run
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow meter features a
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Process Media Type: Liquid
-
-
Supplier: Litre Meter Limited
Description: Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
- Pipe Diameter: 0.9842525 to 47.24412 inch
- Velocity Flow Rate: 1.60761154855643 to 39.3700787401575 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 1,450.377 psi
-
Supplier: Micronics, Ltd.
Description: Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe
- Pipe Diameter: 0.4724412 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 275 F
-
Supplier: Bionetics
Description: Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 0 to 140 F
- Liquid Volumetric Flow Rate: 0.00000002 to 20 GPM
- Operating Pressure: 500 psi
-
Supplier: Micronics, Ltd.
Description: Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9
- Pipe Diameter: 0.5118113 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 122 F
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids.
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: AW Company
Description: Stainless steel DIN 1.4571
- Pipe Diameter: 0.1574804 inch
- Mass Flow Rate: 0.018375 to 1.1025 lbs/min
- Operating Pressure: 2,900 psi
- Media Temperature: -20 to 250 F
-
Supplier: Badger Meter
Description: The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an unobstructed,
- Pipe Diameter: 0.0625 to 3 inch
- Operating Pressure: 0 psi
- Mass Flow Rate: 5,200 lbs/min
- Operating Temperature: -40 to 392 F
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Micronics, Ltd.
Description: Features Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes.
- Pipe Diameter: 5.905515 to 70.86618 inch
- Media Temperature Range: 5 to 150 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.0984251968503937 to 20.3412073490814 ft/sec
-
Supplier: Badger Meter
Description: The Preso® COIN® wedge wafer flow meter accommodates most flows, even the most abrasive. This compact DP flow meter is streamlined for easier installation due to the narrow face-to-face, creating the lowest installed cost compared to other end connections. This
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: 0 to 800 F
- Process Media Type: Liquid
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity.
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 1,050 GPM
- Operating Pressure: 15,000 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE
- Pipe Diameter: 1 to 3 inch
- Operating Pressure: 15,000 psi
- Media Temperature: -450 to 350 F
- Media Temperature Range: -450 to 350 F
-
Supplier: Badger Meter
Description: The Preso® COIN® Butt Weld Wedge flow meter accommodates most flows, even the most abrasive. This butt weld DP flow meter is designed to be placed and welded within a pipe line for leak-free, long-lasting measurement. This type of wedge meter is effective
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: 0 to 800 F
- Process Media Type: Liquid
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: KOBOLD Instruments, Inc.
Description: / 43,333 GPM The KOBOLD DMH flowmeter is used to measure and monitor the volume flow rate of fluids, pulps, pastes and other electrically conductive materials, with virtually no system pressure loss. The DMH is available with a hard rubber, soft rubber or PTFE-lined flow tube and
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.29 to 43,333 GPM
- Operating Pressure: 580 psi
- Media Temperature: 32 to 176 F
-
Supplier: FLSmidth
Description: Key Benefits Increased wear life Lower power consumption Increased mill throughput Reduced cost-per-ton pumped Lower inventory requirements A heavy-duty slurry pump for tough, abrasive applications Our KREBS UMD™ centrifugal slurry pump is the most advanced heavy-duty slurry
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Negligible Pressure Loss No Moving Parts Adjustable Response Time Temperature Compensated Easy to Install The KOBOLD KAL-L flow switch allows rapid detection of flow rate change of non-hazardous gases. Fast reaction times are guaranteed by the KAL-L's analog electronic
- Media Temperature Range: 250 F
- Operating Pressure: 120 psi
- Velocity Flow Rate: 3.3 to 66 ft/sec
- Operating Temperature: 15 to 140 F
-
Supplier: Clark Solutions
Description: In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and without temperature measurement. With no moving parts, the Series 210 Flow Sensor is not sensitive to
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0.24 to 39.6 GPM
- Operating Pressure: 58 to 174 psi
-
Supplier: ERDCO Engineering Corporation
Description: See-Flo® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo® meters handle a wide range of process fluids in vertical or horizontal piping runs.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 psi
- Media Temperature: -10 to 400 F
-
Supplier: Assured Automation
Description: Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.125 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 100 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FMG80 Series magmeter is designed for low-flow chemical injection or difficult-to-meter applications with pulsating metering pumps in ¾ to ¼" pipe/tube. The housing is made of sturdy splashproof HDPE plastic. With no moving parts, the FMG80 Series can handle fluids containing
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 32 to 199.4 F
- Liquid Volumetric Flow Rate: 3 to 20 GPM
- Operating Pressure: 150 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.1 GPM to 11 GPM (0.5 LPM to 41 LPM) Port Size: 1/2" to 1-1/2" (NPT or G thread) Setting Type: Fixed The FS-600 series flow switch uses proven thermal dispersion technology to provide a robust no moving parts flow switch even without filtration. The solid
- Media Temperature Range: -14 to 140 F
- Liquid Volumetric Flow Rate: 0.1 to 11 GPM
- Operating Pressure: 363 psi
- Operating Temperature: -14 to 140 F
-
Supplier: KOBOLD Instruments, Inc.
Description: the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD readout.
- Media Temperature Range: -40 to 250 F
- Liquid Volumetric Flow Rate: 0.3 to 600 GPM
- Operating Pressure: 150 to 1,500 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features: Pumps the full
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The VORTAB VEL 90° Elbow flow conditioner provides a low pressure loss solution to flow profile irregularities caused by elbows and other disruptions that commonly occur upstream of that elbow in piping and duct runs. Only 3 pipe diameters of straight run between the Vorel and
- Diameter: 2 to 12 inch
- Configuration: Elbow
- Media: Gas, Liquid, Slurry
-
Supplier: Orange Research, Inc.
Description: Fixed Set-Point Flow Switches Our 30000 Series fixed set-point flow switches have factory-preset settings. The many features and the adjustability found on our other models have been designed out. Their compact size and basic profile results in low-cost switches that can be mounted
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.5 GPM
- Operating Pressure: 0 to 1,000 psi
-
Supplier: Malema Sensors
Description: The CMFC-5000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. A typical flow control module consists of a high-accuracy, advanced Coriolis
- Accuracy: 1.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: Malema Sensors
Description: response time. Each controller module contains four primary components: Flow Meter, Flow Meter Electronics, Control Valve, and Control Valve Electronics. In operation, the user inputs a flow rate, 'set point', either manually or remotely via an analog signal. The
- Accuracy: 3 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: ProSonix Corporation
Description: choked flow, the steam mass flow can be metered to precisely control the heating of the liquid. This produces predictable results based on position of the stem plug. Through a variable-area steam diffuser, steam flow is metered at the point where steam and liquid first contact
- Features: Other
- Sleeve (Sheath) Material: Stainless Steel
- Heater Type: Steam Injection Heater
-
Supplier: Pump Solutions Group
Description: Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. Features • No-clog design. Straight-thru flow pattern eliminates pockets where slurries can settle. • Easily handles high viscosity liquids. • Double
- Pump Type: Diaphragm Pumps, Metering Pumps, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
Tough Ultra Mag Flowmeter Designed For Liquids, Slurries and Sludge With its rugged NSF-approved epoxy liner that also provides outstanding electrical insulating properties, the Ultra Mag® Flowmeter from McCrometer combines superior flow measurement accuracy in (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
vacuum pump processes this extra water and solids it can cause vacuum surging, buildup and erosion in the vacuum pump, plus premature belt and motor failure. These separators also create a metering effect, giving you better control over the flow of your operations (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC
Conduct Research Top
-
DFM 5.0 Doppler Flow Meter for Frac Sand Slurry Flow Monitoring
CanFrac Sands Ltd. of Lloydmister, Saskatchewan install a Greyline DFM 5.0 Doppler Flow Meter to measure fracturing sand slurry when their in-line flowmeters were being damaged by the abrasive slurry.
-
Sand Slurry Flow Monitoring (.pdf)
CanFrac Sands Ltd. of Lloydmister Saskatchewan (Canada) needed a flowmeter that could accurately measure sand slurry flow without being damaged by this highly abrasive product. They selected the Greyline DFM 5.0 Doppler Flow Meter with a clamp-on ultrasonic sensor mounted on the outside of a pipe.
-
What Is Water Flow Meter And What Type Of Application Is Suited For It?
Water flow meters can measure hot water, cold water, clean water, dirty water, and slurries. Two common methods are used in water flow meter measurement: velocity and displacement flow meters. Each type takes advantage of a variety of technologies.
More Information Top
-
A 12-MW-scale pilot study of in-duct scrubbing (IDS) using a rotary atomizer
Volume calibration curve f o r barrel used i n calibrating d i l u t i o n water and lime slurry flow meters ..
-
A 12-MW-scale pilot study of in-duct scrubbing (IDS) using a rotary atomizer
Volume calibrationcurve for barrel used in calibrating dilution water and lime slurry flow meters .
-
Mixing Cement By Solids Fraction Instead Of Density
Main limitation to the use of Triplex pumps as slurry flow meter is obsiously the uncertaincy on the pump efficiency leading to unavoidable error on the solids fraction determination.
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
During the first operational run in September, the redundant slurry flow meters (measuring flow to the gasifier) began deviating (from set point) significantly, which reduced the stability of the slurry flow to the gasifier (which is a primary control point for gasifier …
-
Innovative Process Development in Metallurgical Industry
2.12.2.3 Slurry Flow Meters and Density Gauges .
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
Plant I&C staff should check and maintain calibration of all temperature controllers, water or slurry flow meters , and control valves.
-
Slurry combustion. Volume 1, Text: Final report
line that by-passes the slurry flow meter .
-
10-MW demonstration of the gas suspension absorption process at TVA`s Center for Emissions Research. Final report
The high lime stoichiometry during this period was due to a lime slurry flow meter calibration problem.
-
Utilization of coal-water fuels in fire-tube boilers. Final report, October 1990--August 1994
The slurry flow meter measures flow, temperature and density.
-
The effect of turbulence on the stability of liquid jets and the resulting droplet size distributions. Fourth quarterly technical report, October 1, 1993--Dece...
A second fuel line was installed between the supply tank and the slurry flow meter .
Indicates content that may require registration and/or purchase.