-
Supplier: Pick Heaters Inc.
Description: The Pick "BX Series" of Direct Steam Injection Heaters is designed for use in paper mills where high-volumes of starch can be cooked in-line. The generous flow-through design assures negligible pressure drop in the slurry, and provides thorough cooking at a precisely controlled
- Fuel / Energy Source: Hot Water / Steam
- Features: Inline Heater, Other, Stainless Steel, Steam Injection Heater, Steel
-
Supplier: Schutte & Koerting
Description: The Slurry Heater's primary application is in the cooking of grain, mash, or starch slurry. Other applications vary from simple pumping of semi-solids to process applications involving reactions caused by addition of steam. Cold slurry to be heated is pumped from a
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Titanium oxide Zircona Features and benefits of Carrier slurry dryers: Compact slurry dryer unit, space-saving construction. Uniform distribution of slurry. High heat capacity coefficients. Accelerated slurry drying time for large capacities. No atomizer required.
- Applications / Materials Handled: Abrasives / Ceramics, Mining / Ores / Minerals, Slurries
-
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Length: 37 inch
- Internal Width: 30 inch
-
Supplier: ProSonix Corporation
Description: Features PSX Jet Cooker Technology Co-axial Jet Cooker design assures optimized starch slurry heating & complete starch cook-out Unique PSX Jet Cooker drive system assures concentric slurry gap Adjustable starch slurry gap for variable pressure drop control High gear drive
- Features: Other, Stainless Steel, Steam Injection Heater, Steel
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Width: 28 inch
- Internal Depth / Height: 48 inch
-
Supplier: ProSonix Corporation
Description: ProSonix® PSX-38 Lab Jet Cooker Direct Steam Injection heater is designed for Pilot Lab starch cooking applications. The ProSonixTM unique method of direct steam injection utilizes internal steam modulation via an integral Pneumatic Actuator to accurately deliver the appropriate mass flow of
- Features: Other, Stainless Steel, Steam Injection Heater
-
Supplier: ProSonix Corporation
Description: narrow slurry gap. This narrow gap between the CT and steam nozzle, optimizes the steam exposure to the thin ribbon of starch slurry, as it enters the CT. By changing the position of the CT relative to the face of the steam nozzle, back pressure inside of the OptiShear can be optimized
- Features: Other, Stainless Steel, Steam Injection Heater, Steel
-
Supplier: Hydro-Thermal Corporation
Description: Hydro-Thermal’s innovative NOH’s straight tube design allows unrestricted flow, prevents pressure drop and heats slurries without plugging or fouling. The NOH’s rugged design and materials of construction allow it to handle abrasive materials minimizing wear on internal parts.
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Steam Injection Heater
-
Supplier: Schutte & Koerting
Description: Circulating Heaters are recommended for use where heating and strong directional circulating action in open tanks are required. This heater must be submerged in the liquid it heats. Only one pipe, for steam, is needed. Advantages Circulating Heaters, because of their good
- Fuel / Energy Source: Hot Water / Steam
- Features: Other
-
Supplier: Schutte & Koerting
Description: Quiet Heaters are designed to heat liquids in tanks by condensing steam in the liquid and by causing circulation of the steam-heated liquid within the tank. These heaters employ entrained atmospheric air to reduce the loud noise usually associated with the introduction of steam into
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Schutte & Koerting
Description: Sparger Nozzles are designed to be submerged in the liquid to be heated. Heaters of this type are recommended for use in cases where it is desired to start heating from a shallow level, where uniform agitation and heating is required over a large, shallow tank area, where steam pressures are
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: ProSonix Corporation
Description: inlet to your process piping. What is a sparger? The ProSonix J-Series Jet Sparger is designed for water and slurry heating for both tank and inline applications. The unique design of internal steam control allows the PSX Jet Sparger to deliver high velocity steam to promote rapid
- Features: Clean Water Heating, Inline Heater, Other, Process Waters, Stainless Steel, Steam Injection Heater, Steel, Water Heater
-
Supplier: Hydro-Thermal Corporation
Description: The Industrial Jetcooker™ is perfect for precisely heating liquids and slurries across varying viscosities and solids. Its unique combining tube adjustor allows easy control of process shear, making it ideal for optimal starch conversion.
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Steam Injection Heater
-
Supplier: Hydro-Thermal Corporation
Description: The Solaris® features a cross flow diffuser that injects steam across the entire cross-section of flow to ensure thorough mixing and a uniform temperature profile. It utilizes low shear flow, making it ideal for slurries with high solid contents and process fluids where chunk size must be
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Steam Injection Heater
-
Supplier: Hydro-Thermal Corporation
Description: A member of the SilverLine™ family, the Infuze™ Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization, or blended emulsification. The Infuze skid provides simpler control than the standard
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Steam Injection Heater
-
Supplier: Inproheat Industries Ltd.
Description: approaching 100%. Liquid Heating Industry Focus The benefits of SubCom® in a liquid heating application make it the best direct contact heating method for challenging liquids and slurry streams. SubCom® also excels in the heating of dense slurries. With no fluid passages to plug with solids
-
Supplier: ABB Measurement & Analytics
Description: patented Reusable Crucible is a permanent crucible that can last for approximately 100 samples. A ready-to-use filter is easily installed in the crucible in a matter of seconds prior to each test. The Reusable Crucible needs to be preheated on the Crucible Heater prior to the sampling. PoDFA
- Sample Form: Liquid / Slurry Samples
- Elements Analyzed: Metal / Metalloid
- Features: Specialty / Other
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: liquid heaters. In the electronic industry, such as thermostatic bath for small special crystal devices; In medical treatment, such as infrared therapy instrument, intravenous injection heater and so on.
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Cole-Parmer
Description: anaerobics.|Control and monitor the temperature of the pump head with a temperature panel meter (order power cord also), 2 standard cartridge heaters and thermocouple (order separately under accessories). To provide power to the pump head, order a drive under accessories.
- Maximum Discharge Flow: 0.1521631008 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Metering Pumps
- Features: Plunger Pumps
-
Supplier: Cole-Parmer
Description: anaerobics.|Control and monitor the temperature of the pump head with a temperature panel meter (order power cord also), 2 standard cartridge heaters and thermocouple (order separately under accessories). To provide power to the pump head, order a drive under accessories.
- Maximum Discharge Flow: 0.3423669768 GPM
- Maximum Discharge Pressure: 50 psi
- Pump Type: Metering Pumps
- Features: Plunger Pumps
-
Supplier: Precision Surfacing Solutions
Description: oils, waxes or slurry off most surfaces, leaving no residue, damage, scratches or corrosion. Larger floor standing units, including automated or semi-automated systems are available upon request. We also offer a complete line of companion cleaning agents and equipment accessories. All of the
- Machine Type: Aqueous Cleaning, Immersion Systems - Ultrasonic
- Operation: Degreasing, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
- Features: Other
-
Supplier: Red Valve Company, Inc.
Description: The Series 5200E electrically actuated control valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust, ever. The rugged, self-cleaning elastomer
- Valve Size: 1 to 30 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: ABB Measurement & Analytics
Description: assembly has no moving parts and no loss of energy due to beam divergence. Multiple coupler and probe types are available to accommodate applications such as knock out drums, feed water heaters, production vessels and separators. 316L stainless steel is the standard probe material however
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: GEA Process Engineering Inc.
Description: using a direct-fired gas heater, evaporative capacity ranges from 15 to 80 pph, depending on inlet/outlet air temperature profile and composition of feed. The Bowen "BLSA" Spray Dryer operates on a co-current "open cycle" drying principle. Atomization is performed by centrifugal wheels or
-
Supplier: Precision Surfacing Solutions
Description: models are available) are enabled to remove oils, waxes or slurry off most surfaces, leaving no residue, damage, scratches or corrosion. Lapmaster also offers a complete line of companion cleaning agents and equipment accessories. Working : Ultrasonic sound waves moving thru a cleaning
- Wash Tank Capacity: 4 to 13 gallons
- Internal Length: 8 to 14 inch
- Internal Width: 10 to 22 inch
- Internal Depth / Height: 10 to 14 inch
-
Supplier: DeZURIK, Inc.
Description: The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning elastomer
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: Inproheat Industries Ltd.
Description: differs from conventional methods, such as immersion tube or gas–to-liquid heaters, in which the products of combustion do not contact the solution. With SubCom®, direct heat transfer occurs when gaseous combustion products are forced into the solution, meaning there are no heat transfer
- Features: Canada Only, North America, Other
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Process: Evaporation
- Industry Served: Foods / Beverages, Oil Refining, Pulp and Paper, Waste Water Treatment
Find Suppliers by Category Top
Featured Products Top
-
Today as we enter spring, this might be the first time you’ve thought about it heating up. We’ve been thinking about heating all year long. Using Direct Steam Injection (DSI), Hydro-Thermal’s heaters use steam to (read more)
Browse Industrial Heaters Datasheets for Hydro-Thermal Corporation -
starches to high shear for starch conversion – delivering predictable, precise, and repeatable results with superior quality every time. Applications: Soups, sauces, slurries, beverages, dairy-based products, tomato-based products, starch-based products, high or low shear products, blended emulsification, pasteurization, and more... Volume Capability: 5 up to 200 gpm [1.1 up to 45 m³/hr] (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
A member of the SilverLine family, the Infuze Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization or blended emulsification. Offering less options than the standard SilverLine system (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
As we enter spring, this might be the first time you’ve thought about it heating up. We’ve been thinking about heating all year long. Using Direct Steam Injection (DSI), Hydro-Thermal’s heaters use steam to instantaneously heat your liquid or slurry. This saves time, energy, and results in a more consistent product in your process. (read more)
Browse Fluid Heat Transfer Systems Datasheets for Hydro-Thermal Corporation
Conduct Research Top
-
How to Choose the Right Direct Steam Injection Heater for Your Needs
Pick Direct Steam Injection (DSI) Heaters can be used to heat any water-miscible liquid or slurry instantaneously where sufficient steam pressure is available. Pick Heaters offers a DSI solution for a variety of applications. When choosing a DSI heater, there are a few factors you need to consider
-
The Benefit of Precise and Accurate Temperature Control with Direct Steam Injection Heaters
Direct Steam Injection (DSI) Heaters are systems that inject steam directly into a liquid or slurry to heat it up to a desired temperature. They are widely used in various industries, such as food processing, chemical, pharmaceutical, pulp and paper, or general industrial process heating. DSI
-
5 Reasons to Replace Tank Spargers with In-Line Direct Steam Injection Heaters
the bottom of a tank of liquid or slurry. The sparger injects steam from the plant supply into the tank to heat the liquid. With few components, spargers are easy to make, simple to install and inexpensive. They are, however, plagued by a number of issues, including energy inefficiencies, steam hammer