-
Supplier: Badger Meter
Description: The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an
- Pipe Diameter: 0.0625 to 3 inch
- Operating Pressure: 0 psi
- Mass Flow Rate: 5,200 lbs/min
- Operating Temperature: -40 to 392 F
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids.
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow meter features a
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Process Media Type: Liquid
-
-
Supplier: AW Company
Description: Stainless steel DIN 1.4571
- Pipe Diameter: 0.1574804 inch
- Mass Flow Rate: 0.018375 to 1.1025 lbs/min
- Operating Pressure: 2,900 psi
- Media Temperature: -20 to 250 F
-
Supplier: Bionetics
Description: Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 0 to 140 F
- Liquid Volumetric Flow Rate: 0.00000002 to 20 GPM
- Operating Pressure: 500 psi
-
Supplier: Badger Meter
Description: The Preso® COIN® wedge wafer flow meter accommodates most flows, even the most abrasive. This compact DP flow meter is streamlined for easier installation due to the narrow face-to-face, creating the lowest installed cost compared to other end connections. This
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: 0 to 800 F
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: The Preso® COIN® Butt Weld Wedge flow meter accommodates most flows, even the most abrasive. This butt weld DP flow meter is designed to be placed and welded within a pipe line for leak-free, long-lasting measurement. This type of wedge meter is effective
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: 0 to 800 F
- Process Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Negligible Pressure Loss No Moving Parts Adjustable Response Time Temperature Compensated Easy to Install The KOBOLD KAL-L flow switch allows rapid detection of flow rate change of non-hazardous gases. Fast reaction times are guaranteed by the KAL-L's analog electronic
- Media Temperature Range: 250 F
- Operating Pressure: 120 psi
- Velocity Flow Rate: 3.3 to 66 ft/sec
- Operating Temperature: 15 to 140 F
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.1 GPM to 11 GPM (0.5 LPM to 41 LPM) Port Size: 1/2" to 1-1/2" (NPT or G thread) Setting Type: Fixed The FS-600 series flow switch uses proven thermal dispersion technology to provide a robust no moving parts flow switch even without filtration. The solid
- Media Temperature Range: -14 to 140 F
- Liquid Volumetric Flow Rate: 0.1 to 11 GPM
- Operating Pressure: 363 psi
- Operating Temperature: -14 to 140 F
-
Supplier: ProSonix Corporation
Description: choked flow, the steam mass flow can be metered to precisely control the heating of the liquid. This produces predictable results based on position of the stem plug. Through a variable-area steam diffuser, steam flow is metered at the point where steam and liquid first
- Features: Other
- Sleeve (Sheath) Material: Stainless Steel
- Heater Type: Steam Injection Heater
-
Supplier: Malema Sensors
Description: The CMFC-5000 Series is a line of high-performance closed-loop flow controllers designed for use in a wide variety of high-purity liquids including DI water, harsh chemicals, and CMP polishing slurries. A typical flow control module consists of a high-accuracy, advanced Coriolis
- Accuracy: 1.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: ProSonix Corporation
Description: utilizes internal steam modulation via an integral Pneumatic Actuator to accurately deliver the appropriate mass flow of steam for the required heating. This modulating design offers a precise method of steam control through a choked flow control delivery of the steam. Choked
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: ProSonix Corporation
Description: Pneumatic Actuator and variable position steam plug, to accurately meter the mass flow of steam, through choked flow conditions. Choked flow is the phenomenon of accelerating a vapor to maximum velocity by creating a pressure differential through an engineered
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: ProSonix Corporation
Description: Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally Modulated Steam Control accurately meters the mass flow of
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: TNA Solutions Pty. Ltd.
Description: Deliver consistent coverage and flavour every time with the tna intelli-flav® OMS 5. This on-machine seasoning (OMS) system features a responsive variable mass seasoning function with a dynamic vibratory weigh conveyor, to directly control product, oil spray and flow of seasoning
- Automation / Control: Automatic
- Options / Components: Conveyor / Part Loader, Feeding / Metering Unit
- Power Source: Electric
- Equipment Type: Outfit / Complete System
-
Supplier: ASTM International
Description: 1.1 This test method explains determination of the mass per cubic foot (cubic meter) of freshly mixed Controlled Low Strength Material (CLSM) and gives formulas for calculating the yield, cement content, and the air content of the CLSM. This test method is based on Test Method C 138
-
Supplier: IKA Works, Inc.
Description: concentration precision of up to 0.5 mass percentage or better is possible. As for electric control of the plant, different versions are available, depending on customer demands: Manual control: Essential, safety-relevant locking devices are put into effect. Flow rate is controlled via
- Feed Rate: 10,566.88208 GPH
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Floor-Mounted
Find Suppliers by Category Top
Featured Products Top
-
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Thermal mass flow meters offer several advantages over other types, making them a popular choice for gas flow measurement in a wide variety of industries. Read this blog to learn more about mass flow meters and how (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
CentriFlow® Meter for flow measurement on a reject or reclaim line allows better control or the process and ultimately, a reduction of the waste associated with the process. Often, surges in the amount of product sent through a reclaim line indicate a problem somewhere upstream in the process. Detecting (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Maintenance headaches are a thing of the past with the CentriFlow® Mass Flow Meter. Designed for rugged industrial environments, this flow meter eliminates moving parts and sensor fouling — saving your team time and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The CentriFlow Meter from Eastern Instruments can accurately measure the mass flow of activated carbon contiinuously while in process. Please watch the below video to see the CentriFlow measuring activated carbon. The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The CentriFlow Meter from Eastern Instruments is a solid particle mass flow measurement device that accurately measures the flow of product while in process. Below is a product test video showing the CentriFlow Meter measuring (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Evaluation of 241-AZ tank farm supporting phase 1 privatization waste feed delivery
mass flow meter ( slurry transfer) .
-
CR4 - Thread: Software for Predicting Flow and Level Measurement
R u Sure u use mass flow meter for Slurry apps .
-
The Informatics Systems Infrastructure in Coal Preparation Plant from Romania
LOCAL PROCESS CONTROL OF JIGGING Microprocessor-based technology allowed developing and implementing new sophisticated measuring systems such as coal quality monitors, accurate mass flow meters and slurry analysers and float of bed density.
-
Experimental and Numerical Modeling of Convective Proppant Transport
The slurry leaving the mass flow meter and sampling port was returned to the fluid tank where it was mixed and recirculated through the flow loop.
-
Utilization of coal-water fuels in fire-tube boilers
cavity pump, slurry heater, mass flow meter , and appropriate .
-
Polyethylene Terephthalate Update
This slurry is me- tered through mass flow meters into R-101 continuously.
-
Automation of Well Construction Fluids Domain
There are on-going activities to monitor the CRI slurry physical properties using mass flow meters and inline viscometers to address quality assurance issues particularly if the injection well is deviated.
-
New-Generation Underbalanced Drilling 4-Phase Surface Separation Technique Improves Operational Safety, Efficiency, and Data Management Capabilities
A simple turbine flow meter measures the inlet flow rate while a straight-tube mass flow meter measures the outlet slurry stream.
-
Hanford Tank Farms Waste Certification Flow Loop Phase IV: PulseEcho Sensor Evaluation
The reference instruments consisted of a coriolis mass flow meter to measure the slurry flow rates through the flow loop and visual observations coupled with a high resolution camera to observe settled bed formation in the upstream and downstream visualization sections.
-
Waste Retrieval Sluicing System Campaign Number 3 Solids Volume Transferred Calculation
The amount of tank 241-C-106 sludge transferred to tank 241-AY-102 is measured real time during sluicing batches using the mass flow meter installed on the slurry pipeline.
Indicates content that may require registration and/or purchase.