-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options,
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
Supplier: Tecnotion
Description: The QTR 65 is the smallest torque motor in the Tecnotion torque motor range. This motor is optimized for small and low-voltage applications. With an outer diameter of 65mm and an inner diameter of 17 mm, this motor offers unique opportunities for small
- Continuous Current: 0 to 10.54 amps
- Continuous Torque: 0 to 19.946902654867266 In-lbs
- Diameter / Width: 2.5590565 inch
- Operating Temperature: 41 to 104 F
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Torque: 0.0375 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Shaft Size: 1.062 inch
- Shaft Speed: 6,500 rpm
-
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Inertially Damped Other types We supply hundreds of motor and motor
- Continuous Torque: 0.040625 In-lbs
- Rotor Inertia: 0.000032568 oz-in-sec²
- Shaft Speed: 6,400 rpm
- Diameter / Width: 1.062 inch
-
Supplier: Tecnotion
Description: Ironless Unano series designed for when every millimeter matters, these ultra-compact motors deliver reliable, smooth and powerful performance in one of the smallest form factors on the market - 17mm coil unit. It's more than just small-it's a serious alternative to piezo and spindle
- Rated Continuous Thrust Force: 0 to 1.95576 lbs
- Peak Force: 0 to 3.77664 lbs
- Maximum Speed: 0 to 5,039.370078740158 in/sec
- Nominal Stator Length: 1.32283536 to 1.98425304 inch
-
Supplier: Tecnotion
Description: The TM motors, for applications that do not require high forces, it is often more effective to use a smaller and less costly motor. Over the years, the TM series has proven to be a very versatile, reliable and efficient motor for a wide range of applications. To enhance its
- Rated Continuous Thrust Force: 0 to 80.928 lbs
- Peak Force: 0 to 161.856 lbs
- Maximum Speed: 0 to 1,259.8425196850394 in/sec
- Nominal Stator Length: 3.7795296 to 15.1181184 inch
-
Supplier: Suzhou ITG Linear Motor Co., Ltd.
Description: Small force applications: Force range Fc:45-90N, Fp:110-220N Very compact size, and with extremely high force density Very low attraction force and cogging Excellent heat dissipation performance Driving voltages from 45Vac rms Voltage to 380Vac rms are applicable Very high speed motors
- Rated Continuous Thrust Force: 10.116 to 20.232 lbs
- Peak Force: 21.356 to 42.712 lbs
- Maximum Speed: 236.220472440945 in/sec
- Nominal Stator Length: 3.7795296 to 6.299216 inch
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Current: 0.94 amps
- Continuous Torque: 0.25 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Diameter / Width: 1.062 inch
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Generated Voltage: 0.4 Volts / 1000 rpm
- Maximum Speed: 6,800 rpm
- Type of Output: AC
-
Supplier: Tecnotion
Description: The TMX series features stronger magnet plates than the TM series, allowing for a compact motor design that takes up less space in your system. The new TMX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads
- Rated Continuous Thrust Force: 0 to 95.3152 lbs
- Peak Force: 0 to 190.6304 lbs
- Maximum Speed: 0 to 1,259.8425196850394 in/sec
- Nominal Stator Length: 3.7795296 to 15.1181184 inch
-
Supplier: American Control Electronics
Description: capacitor (PSC), shaded pole, synchronous, and universal motors. Unlike other common triac drives, the ACT series drive takes advantage of single phase motor characteristics to provide approximately constant pressure in filtered fan applications, meaning as a filter becomes
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 373.0729704102025 to 746.145940820405 watts
- Continuous Output Current: 10 amps
-
Supplier: Marposs Corp
Description: windscreen wiper motors), brushless motors, geared motors, swing and sliding gate motors, shutter and blind motors, and specialised motors such as synchronous reluctance motors. Marposs E.D.C. can also supply customised systems for testing
-
Supplier: SAE International
Description: A permanent magnet synchronous motor (PMSM) motor is used to design the propulsion system of GM's Chevrolet Bolt battery electric vehicle (BEV). Magnets are buried inside the rotor in two layer 'V' arrangement. The Chevrolet Bolt BEV electric machine rotor design optimizes the
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation,
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Infineon Technologies AG
Description: Circuit Breaker Telecommunication infrastructure Designers who used this product also designed with 2EDB7259K | Gate driver ICs BSS87 | Small signal/small power MOSFET BSS131 | Small signal/small power MOSFET IRS4427S | Gate driver ICs BSC340N08NS3 G | N-Channel Power
- rDS(on): 0.032 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 4 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Nexperia B.V.
Description: energy rating (EAS) and 100% tested Ha-free and RoHS compliant MLPAK33 package Thermally efficient package in a small form factor (3.3 mm x 3.3 mm footprint) Applications Synchronous rectifier in AC-DC and DC-DC Primary side switch – 48 V DC-DC BLDC motor control USB-PD
- V(BR)DSS: 100 volts
- IDSS: 14,000 milliamps
- VGS(off): 20 volts
- PD: 1.8 milliwatts
-
Supplier: Infineon Technologies AG
Description: reduce development cycle time by concentrating on application development rather than on basic motor control. Summary of Features Typical 1400 W motor power with heatsink cooling Maximum 2500 W motor power with forced convection Input voltage rage of 85...265 VAC incl. on-board
- Category: Development Board
- Features: Other
-
Supplier: Richardson RFPD
Description: reverse recovery loss Small 12.56 x 5.60 mm PCB footprint RoHS 6 compliant Dual gate drive for optimized layout and paralleling Applications High efficiency power conversion High density power conversion AC-DC Converters On Board Battery Chargers Traction Drive Bridgeless Totem Pole
Find Suppliers by Category Top
Featured Products Top
-
Improved control performance Standard support for induction motors and synchronous motors Improved motor control performance Addition of new features Customization Logic Significant improvement in the number of steps Intuitive programming (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
series of 3-phase permanent magnet AC (PMAC) motors, the Marathon SYMAX, can only be powered and controlled by a VFD but provide improved efficiency even at lower speeds and partial loads. These motors are offered in sizes from 1/2 up to 10hp and feature a smaller footprint when compared to standard (read more)
Browse AC Motors Datasheets for Automationdirect.com -
. Applications Household fan drives Adaptable to similar small household appliance drives Blower and air-moving equipment Full outline drawings and additional configuration options are available on our website — visit power-motor.com for complete (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. Applications Atomizers Air fryers Adaptable to similar small appliance drives Full outline drawings and additional configuration options are available on our website. Visit power-motor.com for complete details. Manufacturing (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
energy use. Utilizing FRENIC-MEGA (G2)’s customizable logic, end users can program the VFD to their unique application requirements and eliminate additional external control components traditionally needed, such as relays, timers, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering additional performance. (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
, massage devices, portable medical devices Precision & Office Equipment: Printers, small motors for automated systems The YHD-7020 universal motor combines (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Blenders Juicers Adaptable to similar small kitchen appliance drives Full specifications (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
motor specification and operating conditions with Power Motor for your application. Applications Blenders Juicers Adaptable to similar small kitchen appliance drives Full specifications, outline drawings, and performance (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
the listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Mixers High-speed blenders Adaptable to similar small kitchen appliance drives Full (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Progress in Automation, Robotics and Measuring Techniques
This programmer was driven by small AC synchronous motor .
-
Emerging Materials and Mechanics Applications
By a system design of small AC synchronous motor control, we only need to complete the calculation and reading of Ton(i)within 50µs in real-time frequency control on condition that we select the appropriate value of N and U d , guarantee that …
-
RINGO: a novel ring polarimeter for rapid GRB followup
Following on from the experiments of Clarke & Neumayer we initially built a small prototype of the design, using 1 inch optics held in a barrel and driven via a belt by a small AC synchronous motor taken from a record- playing …
-
Industrial Automation: Hands-On > Components and Hardware
An electromechanical cam timer uses a small synchronous AC motor turning a cam against a bank of switch contacts.
-
A simple spark erosion machine
The screw F (figure 2) is driven via the gears J by a small reversible ac synchronous motor K with gear box H having an output shaft speed of 1 rev min-1.
-
High frequency and precision 3-phase sine/PWM controller with near-zero frequency of MPU intervention
A number of small power synchronous AC motors are controlled at the precise velocity by a common precision and high frequency power inverter.
-
High-frequency and precision three-phase sine/PWM controller with near-zero frequency of MPU intervention-novel design supporting distributed AC drive systems
A number of small high-speed syn- chronous ac motors below 1 2 hp are controlled precisely at the same rotating speed by a single high-frequency inverter.
-
CONTINUOUS URANIUM MONITORING OF A LIQUID METAL FUEL REACTOR. Report to Babcock and Wilcox Co. Atomic Energy Div'
The current in the primary coil is derived from a small ac generator driven by a synchronous motor .
-
A neural network based approach for the detection of faults in the brushless excitation of a synchronous motor
This exciter system consists of a small ac generator mounted on the synchronous motor 's rotor shaft, and a three-phase rectifier which is also mounted on the same shaft.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7544/Athari_Abtin.pdf?sequence=1
Additionally, synchronous AC electric motors benefit from a smaller size, higher .
Indicates content that may require registration and/or purchase.