-
Supplier: MotiCont
Description: actuators, direct drive actuators are the best choice when responsiveness, accuracy, speed, and high resolution are essential. An optical encoder is incorporated within the body of the motor which increases the reliability. These motors are capable of producing high forces with
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Yamaha Corporation
Description: Yamaha's B type-Timing belt drive model is an advanced linear motor system that offers exceptional performance in terms of speed, stroke length, and payload capacity. One of the key features of this model is its maximum stroke length of 3050mm, which makes it ideal for
- Stroke or X-Axis Travel: 120.078805 inch
- Rated Force: 66.15 lbs
- Features: Electrical
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation,
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
-
Supplier: Newport MKS
Description: The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum
- Rated Speed: 0.000393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's BLQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. A rigid non-contact cover
- Stroke or X-Axis Travel: 5.7086645 inch
- Rated Speed: 62.992125984252 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's BLQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. A rigid non-contact cover
- Stroke or X-Axis Travel: 11.6141795 inch
- Rated Speed: 78.740157480315 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's BLQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. A rigid non-contact cover
- Stroke or X-Axis Travel: 2.755907 inch
- Rated Speed: 43.30708661417325 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's BLQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 2.0 m/s and can easily be mounted in XY configuration without additional hardware. A rigid non-contact cover
- Stroke or X-Axis Travel: 23.4252095 inch
- Rated Speed: 78.740157480315 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Dorner Manufacturing Corp.
Description: mm) lengths Loads up to 150 lbs (68 kg) Speeds up to 250 ft/min (76 m/min) Small Belt Conveyor Applications: Small Part Transfers Part Accumulation Small to Medium Part Handling Part/Package Infeed and Outfeed Automated and Manual
- Maximum Load: 149.94 lbs
- Speed: 249.34383202099747 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features and Options: Cleated
-
Supplier: Nook Industries, Inc.
Description: Dual axis system consisting of 2 Y-axes and 1 X-axis, driven by one rotating belt. The belt runs around different deflection pulleys which are positioned by two motors. The coordinate is diagonal to deflection points of Y-axes. Small masses can be moved at high
- Rated Speed: 78.74015748031496 in/sec
- Rated Force: 40.464 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Dorner Manufacturing Corp.
Description: interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg
- Maximum Load: 750 lbs
- Speed: 260 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power: 2.14435261584451 HP
- Current: 14.5 amps
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Other, Polisher / Polishing Lathe, Sander, Variable / Multi-speed
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 22.954555 to 31.076936 SCFM
- Horse Power: 7.37121211696551 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 1,624.4762 to 2,260.1408 SCFM
- Horse Power: 15 HP
- Lubrication Style: Lubricated
-
Supplier: PIX Transmissions Limited
Description: 600mm 3000mm XFHP V-Belts are suited for fractional horse power motors installed mainly in domestic appliances. It is a special category of Belts designed specifically for single-belt application with "fractional horsepower" (FHP) ratings. It offers the opportunity to
- Belt Angle: 22 to 36 degrees
- Belt Length: 28.1496215 to 200.78751 inch
- Features: Anti-Static, Cogged
- Type: Single
-
Supplier: General Pump
Description: Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: Yamaha Corporation
Description: cable height lower than the unit cover. Also, utilizing a motor with a small overall length and extrusion material base yielded the smallest dimensions among equipment in the same class. 07. Environmentally rugged resolver provides closed loop control The position detector is a
- Load Capacity: 1 kg
- Reach: 120 mm
- Robot Type: SCARA Robot
-
Supplier: Newport MKS
Description: a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000004424778761061945 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
- Drive Type: Stepping Motor
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Z-axis: drylin GRR-1280 lightweight gear rack with direct drive NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1040 belt-driven
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: Hartzell Air Movement
Description: B26. Available in both direct drive orbelt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: igus® inc.
Description: actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 belt-driven actuator with NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1080 belt-driven actuator with NEMA23XL
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: igus® inc.
Description: linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Y-axis: Consisting of: drylin® ZLW-0660 toothed belt axis, standard version, toothed belt tension 150N, feed 54mm/rev, aluminium profile, surface: hard-anodised, PU
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 5.905515 inch
- Carriage Load: 6.615 lbs
-
Supplier: Hartzell Air Movement
Description: removal. The one-piece housing is constructed of heavy-gauge, hot-rolled steel with a continuously welded steel drum and flanges. An optional vane section improves performance at many operating points. Belt Drive: Heavy duty bearings with a minimum L-50 Life of 400,000 hours. DIrect
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Dorner Manufacturing Corp.
Description: Integrated motor inside conveyor creates clean sides and maximizes belt coverage General Specifications Flat Belt End Drive, Mid Drive, and iDrive models available Loads up to 68 kg (150 lbs) Belt speeds up to 122 m/min (400 ft/min) Belt widths: 203
- Maximum Load: 150 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Y-Axis: ZLW-10120, Belt-driven actuator - 200.0N Z-Axis: GRR 1280, Belt-driven actuator - 0.0N Applications: Measuring and
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 29.527575 inch
- Carriage Load: 5.5125 lbs
-
Supplier: Hartzell Air Movement
Description: Belt Drive Vaneaxial Fan, High Temperature For installations where air is hot or contaminated, the Series 55 High Temperature Vaneaxial will provide substantially longer service life than standard belt drive vaneaxial fans. Belts, bearings, sheave and shaft are
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Newport MKS
Description: other aluminum stage designs. Economical Stepper Motor Drive The stepper motor version is a cost-effective solution for less demanding applications. When used with our XPS, ESP301, or SMC100PP controllers with high micro-stepping capability, low-noise operation and very
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: stages. The result is more consistent performance than other aluminum stage designs. Economical Stepper Motor Drive The stepper motor version is a cost-effective solution for less demanding applications. When used with our XPS, ESP301, or SMC100PP controllers with high
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Loren Cook Company
Description: efficient than traditional centrifugal units. This provides you the opportunity to reduce motor horsepower and fan sound levels while using a smaller unit. The QMX will replace traditional tubular centrifugal and vane axial fans in most applications. The QMX is an ideal solution for critical
- Air Flow Rate: 500 to 119,500 SCFM
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Product Form: Packaged (Complete System)
-
Supplier: Greenheck
Description: Models SCR3/SBCR Reversible sidewall fans are available with all the standard accessories and have capacities ranging from 2,000 to 80,000 cfm and up to 0.75 in. wg. Model CBF Transfer Fan Model CBF direct drive transfer fans are designed for economy and reliability in small size, high
- Air Flow Rate: 100 to 87,000 SCFM
- Static Pressure: 0.4 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Belt Technologies, Inc.
Description: can be accelerated very quickly with low power output and can be customized to meet customer specifications. Used with larger belts, the TruPace™ Pulley can also be utilized as a drive or idler pulley. The TruPace™ Pulley is also manufactured in the United States of America. TruPace™
Find Suppliers by Category Top
Featured Products Top
-
to withstand a high number of autoclave cycles are also required. A European medical device manufacturer of small bone power tools approached Portescap to develop a robust motor solution, capable of over 1,600 autoclave cycles, that provided high power in a compact package. Portescap drew (read more)
Browse Brushless Motors Datasheets for Portescap -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
creating a new design, you're sure to find the perfect standard or custom timing belt and pulleys from our huge selection. Small to large quantities - request a quote today. Stock Drive Products/Sterling Instrument (SDP/SI) is ISO 9001 + AS9100 certified, providing solutions for (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, a UL approved electric motor, and PLC device. These models are a good fit for educational and university robotics, or laboratory and research applications. Custom Belt Driven Actuators Custom actuators and belt drives deliver the same features as standard models (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
In many compact systems, drive solutions must balance performance, cost, and ease of control. In practice, motors often face issues such as unstable start-up, complex control requirements, or limited service life (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
ElectroCraft is a market leading manufacturer specializing in fractional horsepower (FHP) motors and drives. With engineering, manufacturing and value-add operations throughout the U.S., Europe and Asia, ElectroCraft has a large global footprint and serves a diverse range of markets and (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
About MICROMO MICROMO (FAULHABER Group) specializes in high?precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
More Information Top
-
AIAA Journal > Experimental studies of magnetic levitation train aerodynamics
Tests with this model system were conducted at tunnel and belt speeds of 91 fps (28 m/s), the top speed for the small belt drive mo- tor .
-
Conveyors step forward
Again, repair work is designed to minimise downtime, and by running the belts under no tension, the belt requires small drive motors .
-
Performance enhancement in coal‐fired thermal power plants. Part III: auxiliary power
(v) Flat belts or mono-block couplings as replacements for V belts in small motor drives below 5 kW (there are about 1000 small capacity motors).
-
Diesel Electric Drilling
Generator field voltage is, therefore, taken directly from a small belt or motor driven exciter generator whose field power requirement is in the order of a few watts.
-
Over a direct measurement of the speed of hydrogen channel beams and over the use of the same for determination of its specific charge
It was built a lamp therefore an electrode of which consisted of an isolated Aluniiniumscheibe Durchniesser of 12 cms, which had cut on its axis quite exactly and of a small motor by means of belt drive in the very rapid rotation…
-
CR4 - Thread: Small Generator / Alternator
Ideally, I will have an AC motor belt driving a small generator that is controlled by an external regulator.
-
Creative design of intelligent children furniture
We can choose the stepping motor as driver. transmission system include small belt wheel, synchronous belt, big belt wheel, screw, guide wheel etc. stepping motor drive the small belt wheel rotating, and the small belt wheel drive the big one, silk pole…
-
(12) Gasoline engine (yearbook)
(1) Carried in crown and 初め at world and adopted the mild hybrid system of belt drive formula small motor adoption used the Toyota automotive ⑵ existing engine.
-
Development of adhesive bonding and functional testing systems for in-process inspection of hot embossed microfluidic devices
A larger motor drives the conveyer belt and a smaller motor drives the liner removal reel.
-
Time-resolved 3D mapping of atmospheric aerosols and clouds during the recent atmospheric radiation measurement water-vapor intensive operating period
The HOE spins by means of a belt driven by a small motor mounted on the side.
Indicates content that may require registration and/or purchase.