-
Supplier: ARGAL s.r.l.
Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE Pump
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant liquid transfer diaphragm pump. Offers wetted material combinations for optimal chemical resistance. Manual control of flow rate with LED indicator. Highlights Flow Rate: 0.5–3 l/min Pressure (max.): 1 bar (rel.) Small footprint Simple, intuitive
- Maximum Discharge Flow: 0.132 to 0.792 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Media Temperature: 41 to 176 F
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: Savino Barbera Srl
Description: These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to
- Horsepower: 5.36088153961128 HP
- Maximum Discharge Flow: 87.11999999999999 to 228.624 GPM
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic
-
Supplier: Pump Solutions Group
Description: Your solutions for continuous transfer and low-flow metering (?800 liters/h) 3 bars and 15 bars pressure. Features • Leak free pumping without the need for magnetic couplings • or mechanical seals • Excellent Self-priming • Ability to run dry • Small footprint and easy integration •
- Pump Type: Self-Priming Pump
-
Description: Iwaki America, the world leader in small magnetically coupled centrifugal pump technology, offers the premier line of non-metallic centrifugal pumps. Extraordinarily high efficiencies make WMD & MD the clear choice in almost every process, recirculation or transfer
- Horsepower: 0.00804132230941692 HP
- Maximum Discharge Flow: 3.1 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor.
-
Supplier: Finish Thompson, Inc.
Description: Series is available with multiple tube materials and motors to handle a wide variety of applications including the transfer of diesel exhaust fluid. The tubes are available in various lengths for a variety of container types from pails and drums to totes (IBC's) and small tanks. The EF
- Maximum Discharge Flow: 17 GPM
- Discharge Size: 0.75 inch
- Pump Type: Drum Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Serfilco, Ltd.
Description: UP TO 2000 SSU • TWO POSITION PUMP HANDLE Handle can be mounted above the pump or below. • TAMPER PROOF HANDLE Can be padlocked to protect against unauthorized use. • SELF-LUBRICATING PTFE PISTON RING Operates wet or dry for long life Specifications Designed for the transfer or
- Pump Type: Hand / Foot Pumps
-
Supplier: Cole-Parmer
Description: Analog remote controls standard on dual-head and isocratic pumps • Interactive keypad controls make programming at the pump easy Single-Head Pumps precisely meter and dispense chemicals, perfect for small-scale laboratory fluid transfers and HPLC
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: pumps are engineered to safely transfer a variety of liquids from drums, tanks, and small storage vessels. Materials such as PP, PVDF, CPVC, and 316 SS provide excellent chemical resistance against corrosive liquids. Order optional dispensing nozzle from "Accessories" for
- Maximum Discharge Flow: 21.98592 GPM
- Horsepower: 0.75 HP
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: pumps are engineered to safely transfer a variety of liquids from drums, tanks, and small storage vessels. Materials such as PP, PVDF, CPVC, and 316 SS provide excellent chemical resistance against corrosive liquids. Order optional dispensing nozzle from "Accessories" for
- Maximum Discharge Flow: 31.97832 GPM
- Horsepower: 0.75 HP
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: pumps are engineered to safely transfer a variety of liquids from drums, tanks, and small storage vessels. Materials such as PP, PVDF, CPVC, and 316 SS provide excellent chemical resistance against corrosive liquids. Order optional dispensing nozzle from "Accessories" for
- Maximum Discharge Flow: 34.97736 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft.
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Valcor Engineering Corporation
Description: suitable for a variety of dispensing applications, such as the following: · Transfer pump from large drums to small containers · Acidic and basic solutions · Caustic fluids · DI water applications · Chemical transfer Features · All PTFE wetted materials ·
- Material Inlet Pressure Range: 15 psi
- Dispense Rate: 0.10006517045454545 to 0.8005213636363636 L/min
- Metering Accuracy: 2 %
- Material Temperature Range: 250 F
-
Supplier: ALLDOS Inc.
Description: New pump solves old problem ALLDOS has launched the DMI P3 system dosing pump for gassing chemicals such as sodium hypochlorite. This pump is capable of dosing amounts from 0.3 l/h up to 5.2 l/h. In connection with the Etron electronics with stroke frequency control, it
- Pump Type: Dosing Pumps
-
Supplier: DRUM-MATES Inc.
Description: For All High Flow Hand Transfer Tasks - Pump or Gravity Feed Benefits & Features… Careful fluid control for increased operator & environmental safety Extended reach with 1½” ID x 8.0” length spout Excellent non-flammable chemical compatibility for most liquids Fiber reinforced
-
Supplier: DRUM-MATES Inc.
Description: Hand Dispensing by Pump or Gravity Feed Benefits & Features… All polypropylene/Viton wetted parts with external trigger spring Fiber reinforced polypropylene for heavy duty applications Extended reach with transfer tube or hose clamped onto ½” spout Careful fluid control for increased
-
Supplier: Thermal Fluid Systems, Inc.
Description: 4, 4X, 7, and 12 NEMA ratings. Typical lead times for customized units are 3 to 4 weeks, and we handle prototype to small production volume. Industry Focus Plastics Chemical Food Industry Laundry Asphalt Petrochemical Pharmaceuticals Process Equipment Specialty Paper Textiles Intended
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Supplier: Bell & Gossett, a xylem brand
Description: diameters 4″ through 30″. The WU heat exchanger is an Instantaneous water-to-water heat transfer — with pumped boiler water circulation. The WU, equipped with a Bell & Gossett Booster Pump, pumps boiler water through the shell, thereby greatly increasing the capacity of the
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: coarse/fine, no dripping of the filling material after transfer. Product feed from higher lying storage tanks via gravity or with the help of pumps. Direct connection via product hoses to the valve. The system offers you: ■ an almost foam-free, calibratable below level filling ■ fast
- Machine Type: Filling / Packer Machines
-
Supplier: Hayward Flow Control
Description: alert for bag filter change outs. Reduces small pressure surges caused by water hammer or metering pump pulsations. Suitable for corrosive media and slurries. Available body material in PP or PVDF, PTFE diaphragm is standard. Key Features & Benefits All Thermoplastic Construction
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Fluorocarbon Limited
Description: galvanic corrosion and heat transfer. Vibrations are dampened. Small particles which may become embedded do not cause binding of the surfaces. Fluoroglide® slide bearings can accommodate some misalignment in construction without setting up stress corrosion along a leading edge, as can
-
Supplier: AirClean Systems
Description: and filter conditions. Multiple sizes and a small footprint allow this product to fit on virtually any countertop. Features AirSafe automatic safety controller Integral base with deep spill lip No ductwork required No installation required - plugs directly into a standard 110V or 220V
-
Supplier: M&I Materials Limited
Description: retains its optimum consistency at temperatures between +10 and +110°C rather than melting, actually becomes stiffer as temperature increases and therefore is not recommended for highly stressed bearings has excellent heat transfer properties conducts heat away from the site of operation,
- Operating / Use Temperature: 14 to 464 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.918 specific gravity
- Applications: Aerospace
- Type / Function: Grease / Gel, Specialty / Other
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
although this appears to be quite small, the actual atmospheric penetration is quite large when one considers that large chemical plants have thousands of pumps in operation. In 1989 the Environmental Protection Agency (EPA) published its first report on environmental pollution. The report documents that (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
, usually go far beyond the range of other rubbers. The 60A durometer compound is specially formulated for use in peristaltic pumps. All Vitube formulations are produced with 100% Viton fluoroelastomers (chemical name: fluorocarbon FKM) and are matte black in color. Vitube contains no regrind material (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
transfer. By creating a hermetic barrier between the motor and fluid system, magnetic couplings prevent leakage and contamination, making them ideal for applications requiring sealed environments and high (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
: Waygate Technologies has sold about a hundred Bike robots since its first launch a few years ago. Its customers are energy and chemicals companies that wish to integrate it into their processes, inspection companies and site operators. Bike crawls through power plants, hydroelectric plants, and oil and (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
— but it comes with a challenge many overlook: When sodium hypochlorite breaks down, it releases gas that collects in piping systems. The result? Erratic flow rates Loss of prime in pumps Inaccurate chemical hashtag#dosing Costly downtime and (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be quite small, the actual atmospheric penetration is quite large when one considers that large chemical plants have thousands of pumps in (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be quite small, the actual atmospheric penetration is quite large when one considers that large chemical plants have thousands of pumps in operation. In 1989 the Environmental Protection Agency (EPA (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
WATER RE‐USE ‐ CAPTURING A WASTE RESOURCE
Now, once a pre-set MF feed pressure has been reached, a perlstaltlc pump transfers chemicalfrom a small neat chemical solution tank to the CiP tank on a tlmed basis to achieve the required solutionconcentration.
-
Irrigation Equipment for Plot Research
For low chemical application rates, a small 12V DC pump is used to transfer the liquid from the 208 L (55 gal) tank to the acrylic tank.
-
Application of electron transfer dissociation mass spectrometry in analyses of non‐enzymatically glycated peptides
pump .27 Fluoranthene anions from a small negative chemical ionization source were used to transfer electrons in the ETD process.
-
A robotic dissolution system with on‐line fiber‐optic UV analysis
~Approachesto automating the chemical analysis of dissolution samples ofteninclude peristaltic pumps and small diameter flexible tubing to transfer the samples from the dissolution vessels to a cuvette in a UV spectrophotometer or to an inlet system for HPLC.
-
DAYTON Drum Pump,115VAC,1 HP,60 Hz - Electric Operated Drum Pumps - 1DLP4|1DLP4 - Grainger Industrial Supply
This drum pump would be used for transferring chemicals from a 55 gallon drum to a smaller container, will not spray.
-
L S Economy digital pump system 115 VAC from Cole-Parmer
I particularly like the range of tubing available for different chemicals and the range of pump heads for very small additions to large, multi-liter transfers .
-
Design Considerations and Criteria for Pesticide and Liquid Fertilizer Handling and Storage Facilities with Modular Concrete Containment Structures
Mixing/Handling Mixing/handling tanks, pumps , valves, hoses, and meters used to transfer chemicals are placed on loading pads for smaller operators (fig. 1) or in storage/ containment areas in large facilities (fig. 2).
-
Operational experience of drive systems-the end user
Variable Speed Drives in the Water Industry are very diverse in size and application: ranging from small fractional kW chemical dosing pumps in Water Treatment plant to larger 400 kW pumps used in cross country transfer pumping, sewage works inlet and sea …
-
Indirect electrolytic oxidation of some aromatic derivatives
To ensure high mass transfer rates the solution was pumped quickly through the electro- lytic reactor and only a small fraction was bled off to the chemical reactor.
-
Anti-gravity operating characteristics of multi-evaporator capillary pump loop--《CIESC Journal》2013年10期
… Zhichun(School of Energy and Power Engineering,Huazhong University of Science and Technology,Wuhan 430074,Hubei,China);Numerical simulation of heat transfer with phase change in small -scale flat capillary pumped loop finned evaporator[J];Journal of Chemical Industry and Engineering(China …
Indicates content that may require registration and/or purchase.