-
Supplier: Harper International Corporation
Description: design alternative to other traditional furnace types, available in gas, electric and microwave heating, with the following advancements: Minimizes the opportunity for product sticking or gas-phase entrainment during processing Maximizes product uniformity and reaction time by
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Configuration: Continuous / Conveying
-
Supplier: Harper International Corporation
Description: co-current, counter-current – or combinations thereof – to material flow, providing superior gas-solid contact. Advanced Sealing System – patented rotary reactor sealing system provides optimal rotary tube furnace atmosphere integrity with minimal gas consumption Harper Rotary Tube
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: Harper International Corporation
Description: belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper considers the design of a conveyor furnace as a complete system, with the ability
- Process Temperature: 2,000 C
- Configuration: Belt, Continuous / Conveying
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Firing / Sintering
-
-
Supplier: Harper International Corporation
Description: At Harper, temperatures are not the only things rising to the challenge. Optimization of process parameters is critical prior to investment in thermal process equipment to ensure capability and quality requirements are achieved. Our rotary furnaces offer exceptional versatility, reliability,
- Process Temperature: 1,200 C
- Height: 1,550 mm
- Width / Tube O.D.: 102.00000000000001 mm
- Length (Chamber / Tube): 2,150 mm
-
Supplier: Inductotherm Group
Description: Lift-Swing Furnaces offer nonferrous and precious metal casters an easily installed, highly productive crucible melting system. When the charge in the first crucible is melted and ready to be poured, the induction coil assembly is raised, swung to the second crucible and lowered to start the
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Isotech, Inc.
Description: drawing operations. Each chamber is completely wired with an independent control system. Just connect main power to operate. Single chamber furnace systems are also available. The Series 2300 Radiant Box Furnaces allow operations up to 2300°F while the Series 1200 Recirculating Box
- Process Temperature: 648.8888888888889 to 1,260 C
- Configuration: Box
- Heat Source: Electric / Resistance
- Features: Other
-
Supplier: Isotech, Inc.
Description: Electra’s Series Retort H&D is a modification and extension of the Series H&D furnace line to allow effective and economical use of inert protective atmospheres in the hardening chamber. The hardening chamber is fitted with a heavy gauge, corrugated alloy, gas-tight work chamber that
- Process Temperature: 648.8888888888889 to 1,148.888888888889 C
- Configuration: Box
- Heat Source: Electric / Resistance
- Atmosphere: Inert
-
Supplier: Inductotherm Group
Description: The Acutrak® Direct Electric Heat (DEH) System is an excellent furnace for aluminum melting. They are well suited for die casting operations, permanent mold casting and for foundries. Direct Electric Heat Technology provides faster, cleaner and more efficient melting of aluminum
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are
- Process Temperature: 1,287.7777777777778 C
- Width / Tube O.D.: 330.1998216920963 mm
- Length (Chamber / Tube): 342.8998148341 mm
- Height: 222.2498799850648 mm
-
Supplier: Isotech North America
Description: as a comparison calibration facility. A. The Medium Temperature Furnace will operate between 50°C and 700°C. B. The Medium Temperature Furnace is operated by 3 controllers in a master/slaves configuration which enables small temperature differences to be achieved along the
- Process Temperature: 50 to 700 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
Supplier: Trent, Inc.
Description: The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined furnace front. It is
- Process Temperature: 1,371.111111111111 C
- Width / Tube O.D.: 203.19989027205926 mm
- Length (Chamber / Tube): 355.5998079761037 mm
- Height: 126.99993142003704 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The CB Series box furnaces are specifically designed for carburizing atmosphere flow control systems. They have a normal maximum temperature of 1850°F (1010°C.)
- Process Temperature: 1,010 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 914.3995062242667 mm
- Length (Chamber / Tube): 1,219.1993416323555 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The QD Series Dual Chamber Heat Treating furnaces feature a 2350°F (1285°C) high heat chamber for hardening and a 1250°F (675°C) recirculating oven for tempering. The over/under configuration saves floor space. The hardening furnace is mounted on top with the tempering oven below.
- Process Temperature: 675 to 1,285 C
- Height: 533.3997119641556 mm
- Width / Tube O.D.: 482.59973939614076 mm
- Length (Chamber / Tube): 939.799492508274 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The TB SERIES Bench Mounted Electric Tube Furnaces feature even heating around the perimeter of the tube, ceramic fiber insulation, and split tube construction for easy changing of the tubes. A variety of tubes may be used or supplied by L&L depending on the application. The sizes
- Process Temperature: 1,150 C
- Width / Tube O.D.: 711.1996159522074 mm
- Length (Chamber / Tube): 609.5996708161778 mm
- Heat Source: Electric / Resistance
-
Supplier: L&L Special Furnace Co., Inc.
Description: The TBU SERIES Bench Mounted Electric Three Zone Tube Furnaces utilize three separate heating zones to achieve +/-5°F (+/-2.7°C) or better within the center zone over a wide temperature range. The two end zones compensate for end heat losses. They are ideally suited for laboratory and
- Process Temperature: 1,150 C
- Width / Tube O.D.: 711.1996159522074 mm
- Length (Chamber / Tube): 609.5996708161778 mm
- Heat Source: Electric / Resistance
-
Supplier: Wisconsin Oven Corporation
Description: for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries. Wisconsin Oven Corporation manufactures Drop Bottom Furnaces in Electric, Gas Fired, or Indirect Gas Fired configurations. We offer
- Process Temperature: 648.8888888888889 C
- Height: 2,438.398683264711 mm
- Width / Tube O.D.: 1,828.7990124485334 mm
- Length (Chamber / Tube): 2,438.398683264711 mm
-
Supplier: Despatch - ITW EAE
Description: Despatch RAF furnaces feature horizontal recirculating air flow to ensure exceptional temperature uniformity of ±5.6°C at 538°C. These high performance furnaces deliver temperatures up to 538°C (1000°F) and are great for such processes as annealing, aging, stress relieving and other
- Process Temperature: 40 to 537.7777777777777 C
- Height: 927.0994993662704 mm
- Width / Tube O.D.: 634.9996571001852 mm
- Length (Chamber / Tube): 939.799492508274 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain
- Process Temperature: 537.7777777777777 C
- Height: 317.4998285500926 mm
- Width / Tube O.D.: 298.44983883708704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating elements are
- Process Temperature: 760 C
- Height: 812.799561088237 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: Safire™ Dual Chamber Firing Furnace with DriTech™ Dryer The tools you need for process perfection The Safire™ is built on the foundation of process separation, stability, high uptime and the ability to tailor thermal profiles around advanced materials and architectures. Safire ensures the
- Process Temperature: 1,100 C
- Height: 2,468.87866680552 mm
- Width / Tube O.D.: 1,752.599053596511 mm
- Length (Chamber / Tube): 6,578.5964475579185 mm
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Process Temperature: 250 to 1,290 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 673.0996365261963 mm
- Length (Chamber / Tube): 673.0996365261963 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1850°F / 1010°C Optional Elements to 2150°F / 1177°C The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and Formed® heating
- Process Temperature: 1,010 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum continuous
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: International Thermal Systems LLC.
Description: Drop Bottom Solution Heat Treat Furnaces with quench meet AMS, BAC, and client specifications. The function of a Solution Heat Treat Furnace is to bring component parts to an elevated temperature and then rapidly transfer them to a quench (liquid or air) system. The transfer mechanism
- Process Temperature: 648.8888888888889 C
- Atmosphere: Air / Oxidizing, Inert, Salt Bath
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: Abbott Furnace Company
Description: Abbott temper/draw furnaces provide improved control over time and temperature relations for the processing of ferrous and nonferrous alloys. Our temper/draw furnaces are commonly used for the tempering of austenitized and quench hardened steel or iron at temperatures generally below
- Process Temperature: 300 to 1,300 C
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Configuration: Continuous / Conveying
- Features: Other
-
Supplier: Despatch - ITW EAE
Description: Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure
- Process Temperature: 30 to 538 C
- Height: 507.9997256801482 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 507.9997256801482 mm
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Process Temperature: 250 to 1,290 C
- Height: 1,244.5993279163629 mm
- Width / Tube O.D.: 787.3995748042296 mm
- Length (Chamber / Tube): 812.799561088237 mm
-
Supplier: Abbott Furnace Company
Description: ferrous and nonferrous alloys alike. Abbott Furnace can supply an annealing furnace for practically any annealing operation including final, full, intermediate, partial and recrystallization annealing in varying time and temperature ranges. Features: Special Muffle Design Gas or
- Process Temperature: 300 to 1,300 C
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Configuration: Continuous / Conveying
-
Supplier: International Thermal Systems LLC.
Description: Clam Shell Furnaces are an excellent choice for an extremely heavy load. A Clam Shell Furnace, also known as a Tip Up Furnace, features a pivoting furnace body to allow overhead crane loading and unloading of the parts. Clam Shell Furnaces are utilized for
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
-
Supplier: Despatch - ITW EAE
Description: The Worlds Best Selling Metallization Furnace Despatch CF Series metallization furnaces are designed for high throughput, ease of maintenance and consistent process repeatability ensuring consistently high yields and superior product quality. The infrared furnace has enhanced
- Process Temperature: 1,000 C
- Height: 1,638.2991153184778 mm
- Width / Tube O.D.: 1,206.4993484903518 mm
- Length (Chamber / Tube): 7,365.996022362148 mm
-
Supplier: Abbott Furnace Company
Description: Abbott Furnace Company's continuous mesh belt steam treating furnaces provide a viable alternative to batch process methods. Features: Humpback Design Electric or Gas-fired Boiler Continuous Steam Treating Monitoring & Control
- Process Temperature: 540 to 600 C
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Configuration: Continuous / Conveying
-
Supplier: International Thermal Systems LLC.
Description: Stress Relief Furnaces relieve stresses in materials generated by welding, machining, or heat processing. The purpose of a Stress Relief Furnace is to raise the temperature of a component to slightly below the transformation temperature. This elevation in temperature eliminates
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Automotive & Precision Equipment: Actuators, sensors, and micro-mechanisms Electric Toys & Models: Robotic kits (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
awkward access, we’ve got you covered. Straight kit: Ideal for ethylene cracking and steam methane reforming. 90°/180° kit: Perfect for smaller refinery heaters or furnaces with tricky geometry (read more)
Browse Infrared Thermometers Datasheets for LAND -
SPOT+ M390 joins the M-Series of pyrometers for use in furnaces. This pyrometer is ideal for furnaces where the background is hotter than the object being measured. The SPOT+M390 overcomes this through its background (read more)
Browse Industrial Thermometers Datasheets for LAND
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
… 3261 Vitreous Plumbing Fixtures 3269 Pottery Products, Nec 3281 Cut Stone And Stone Products 3291 Abrasive Products 3312 Blast Furnaces And Steel Mills 3321 … … 3433 Heating Equipment, Except Electric 3441 Fabricated Structural Metal … … And Allied Services 3482 Small Arms Ammunition 3484 Small … … And Air-conditioning Supply 5021 Furniture 5046 Commercial Equipment, Nec 5092 Toys And Hobby Goods And Supplies …
-
Thing stand report: Polycyclic aromatic hydrocarbons (BIG DEAL), determination, of production and processing method with the target of the reduction and preven...
A general problem of these curing furnaces is that the limit values for the total carbon content can be exceeded Benzo(a)pyren because of large volume flows and other and therewith the TA air isn't satisfied anymore. Smaller businesses and but they still use the hobby -anglers curing volume of which is as a whole so low that its installations fall not below the TA air.
-
CR4 - Thread: High Tensile Steel
As hot forged if the 1045 steel came from an electric furnace minimill it will be pretty close to that 700 Mpa as forged; 1050 likely would exceed it. There is a bainitic answer if your need is commercial and not hobby use or maintenance small quantity application.
-
CR4 - Thread: Alternative Energy for Residential Use
This allows the head required to turn a small turbine. … again, the cost of piping and maintenance changes it from an efficient project to a hobby project. Getting away from dependence on electric companies is one of my long term goals. Even my furnace will soon run on a self sustained soar/wind system.
-
Institute of ceramic machine building
The electric furnaces of the VNIIEK Kerarnmash Co. with operating temperatures of 900 to 1300~ are very economical, are on a good technical level, and as the users believe, are in the same rank as the products of existing manufacturers of kilns. The development of projects and organization of startup of small plants and workshops for ceramics production, furnishing … In developing this direction, Kerammash has begun hobby shops for working with ceramics at home.
-
noun.artifact (finlayson-gwc2014.zip)
… retrofit, component,@ (a component or accessory added to something after it has been manufactured) } { retrorocket, rocket,@ (a small rocket engine on a … … @ (the key on electric typewriters or computer keyboards … … a line feed) } { reverberatory_ furnace , furnace,@ (a furnace … … that has hardened rotating rollers) } { [ rocker, verb.motion:rock6,+ ] support,@ rocking_chair,#p hobby ,#p cradle,#p …
-
Planning a works electrical distribution system
His training included a five- year engineering apprenticeship with Electric Construction (Wolverhampton) Limited during which time his … His main hobby has been athletics (running) but this is slowly being over- taken by the need to look after two small children and keep a house and garden in order. Effects on Local Supplies (a) Arc Furnaces .
-
Leadership-Food - 10 bids for effective and führungstaugliche food
… the Essen juicy and is extremely simply in the handling, ideally rested therefore for first hobby cooks. … Tartes prepared but also hearty Quiches or baked breads are pushed themselves into the furnace can become. Electro - small devices hand stirring devices, rods and stand mixers or as a food processor - here, it matters it, to become as intensively used these.
-
Manufacture of transistors&integrated circuits. Part 2: The manufacture of transistors
His hobbies include gardening, photography and entertaining his small son anddaughter. … simultaneously in one alloying jig and the jigs normally 'passed through the alloying furnace on a continuously … A decreasing impurity concentration acts like an electric field on charge carriers of the opposite conductivity type …
-
Subpanel for large addition. - Self Help Forums
Anyone want to venture a guess for how much an electric furnace /AC unit will draw for a 1000 sq ft area. I plan to get into light automotive restoration (just for a hobby ) and am planning on a small welder (220 / 50 amp range) and possibily a plasma cutter.
Indicates content that may require registration and/or purchase.