-
Supplier: Cole-Parmer
Description: • Convenient, quality evaporator systems at affordable prices • Small foorprint takes up minimal lab space • Mechanical lift to easily raise and lower system Cole-Parmer
evaporator systems make order, setup, and operation simple. Complete systems include a rotary - Feed Tank Capacity: 0.792516 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: • Convenient, quality evaporator systems at affordable prices • Small foorprint takes up minimal lab space • Mechanical lift to easily raise and lower system Cole-Parmer
evaporator systems make order, setup, and operation simple. Complete systems include a rotary - Feed Tank Capacity: 0.792516 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: • Convenient, quality evaporator systems at affordable prices • Small foorprint takes up minimal lab space • Mechanical lift to easily raise and lower system Cole-Parmer
evaporator systems make order, setup, and operation simple. Complete systems include a rotary - Feed Tank Capacity: 0.792516 gallons
- Power Source: Electric
- Type: Rotary
-
-
Supplier: Cole-Parmer
Description: • Convenient, quality evaporator systems at affordable prices • Small foorprint takes up minimal lab space • Mechanical lift to easily raise and lower system Cole-Parmer
evaporator systems make order, setup, and operation simple. Complete systems include a rotary - Feed Tank Capacity: 0.792516 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Chase Products Co.
Description: small condenser and evaporator coils, metal filters, etc. Formulated for factory, institutional, industrial and commercial use.
- Type: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Dusters / Canned Air
-
Supplier: Alfa Laval Inc.
Description: process liquids. Standard configuration Coil An innovative coil design based on 3/8” copper tubes and corrugated aluminium turbo fins provides excellent heat transfer at a minimized refrigerant charge. Standard fin spacing is 2.1 mm. Separate connections provide the opportunity for
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: optimizes airflow, while low coil resistance reduces the energy consumption of the fan motors. Its main purpose is to reject small to medium heat loads in a modest footprint. Standard configuration Innovative coil design based on small diameter copper tubes and corrugated
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Kooltronic, Inc.
Description: Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Heavy-duty Steel Shell NEMA 12 & 3R Ratings Maintained
- Cooling Capacity: 2,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Heavy-duty Steel Shell NEMA 12 & 3R Ratings Maintained
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling Compact Design/Slim Mounting Footprints Compressor Short Cycle Protector Condenser Impeller Cycling Control Epoxy-Coated Condenser and Evaporator Coils Heavy-duty Steel Shell NEMA 12 & 3R Ratings Maintained
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Hydrofarm, Inc.
Description: These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling and heating operation, quiet mode, deodorizing
-
Supplier: Hydrofarm, Inc.
Description: These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling and heating operation, quiet mode, deodorizing
-
Supplier: diaago
Description: and is best in class for cooling performance. Filterless contruction: Our filterless construction makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. With our compressors located on the top, the dust intake is
- Unit Style: Under the Counter
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: options. The modular unit design features a small footprint and low operating sound. Cools or heats up to 50 individual zones Available sizes: 6-30 tons Available in both 208/230V and 460V Maximum operating sound: 65 dB(A) for 30 ton condenser Cooling to -10° F with optional low ambient kit
-
Supplier: diaago
Description: number of mechanical components that generate unnecessary heat and noise. It comes with the same advantages as a regular sized -86C from Arctiko and is best is class in cooling performance. Filterless Construction: Our filterless constructions makes cleaning unnecessary. The evaporator
- Unit Style: Under the Counter
Find Suppliers by Category Top
Featured Products Top
-
nonadjustable or adjustable settings. The pilot operated valves are available with adjustable settings. The primary function of these valves, referred to as DBV valves, is to limit the minimum evaporating pressure during periods of low load either to prevent coil icing or avoid operating the (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
capacity enables smaller valve sizing • Overall weight reduction up to 50% compared to traditional flanged products • Integral features prevent contaminants from reaching the pilot section of the valve • Suitable for ammonia, CO2 and (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division
More Information Top
-
Sustainable Development of Urban Environment and Building Material
Meanwhile the liquid phase enriched with the component R22 enters heat exchanger F1 where it is sub-cooled, then runs through Thermostatic expansion valve and small evaporator coil in the Phase separator 1, and finally also enter the evaporator coil in the …
-
Coil Cleaners - Grainger Industrial Supply
• Evaporator Cleaner, Aerosol, Size 18 oz., Color Clear, Application Evaporator Coils in Small Air Conditioners, HVAC Cooling Coils and Refrigeration Equipment, Characteristics Foaming, Cleaning, and Disinfecting, Lemon Scented, Non-Abrasive Yes, Standards ORMD, EPA registered .
-
Coil Cleaners - A/C Refrigeration - Grainger Industrial Supply
• Evaporator Cleaner, Aerosol, Size 18 oz., Color Clear, Application Evaporator Coils in Small Air Conditioners, HVAC Cooling Coils and Refrigeration Equipment, Characteristics Foaming, Cleaning, and Disinfecting, Lemon Scented, Non-Abrasive Yes, Standards ORMD, EPA registered .
-
Max Tech and Beyond: Maximizing Appliance and Equipment Efficiency by Design
Then ACs can operate at higher refrigerant temperatures (air reheating lessen the need for a very cold evaporator coil ) using smaller compressors.
-
Energy conservation
in buildings
Near the top of this is the evaporator coil of a small heat pump, which extracts heat from the water and returns it, via a condenser coil, to the hot-water cylinder.
-
Thermal and Hydraulic Characteristics of a Novel Helical Coiled Tube Used as a Heat Exchanger
Yi, J.; Liu, Z.; Wang, J.: Heat transfer characteristics of the evapo- rator section using small helical coiled pipes in a looped heat pipe.
-
http://waset.org/publications/11999/a-review-of-heat-pipe-heat-exchangers-activity-in-asia
An experimental study was carried out for the heat transfer characteristics and the flow patterns of the evaporator section using small diameter coiled pipes in a looped heat pipe (LHP) by Jie Yi et.al.
-
Fabrication Engineering at the Micro- and Nanoscale
Given a high vacuum chamber with power feedthroughs, it is possible to construct a simple evaporator with only a small coil of wire and a simple variable transformer.
-
A comparison study on experimental heat transfer enhancement on different furnaces enclosures
2003) Heat transfer characteristics of the evaporator section using small helical coiled pipe in a looped heat pipe.
-
CR4 - Thread: Air Conditioner Help
Only a small portion of the evaporator coil is working and it is too cold.
Indicates content that may require registration and/or purchase.