-
Supplier: Enidine Inc.
Description: Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of
- Absorber Stroke: 0.5 inch
- Maximum Force (P1): 775 lbs
- Energy per Cycle: 275 In-lbs
- Cylinder Diameter or Maximum Width: 0.67 inch
-
Supplier: SAE International
Description: in the luxury class. Current production air spring systems exist in combination with hydraulic shock absorbers (integrated or resolved). An alternative is to use the medium air not only as a spring but also as a damper: a so-called air spring air damper . Air spring air
-
Supplier: Utility Parts Central, Inc.
Description: Greenlee HPB45 45 Lb. Lb. Hydraulic Paving Breaker Great for breaking sidewalks and curbs or driving ground rod, and for other small demolition jobs Clean modular design with few protrusions to irritate operators™ legs High blow energy provides maximum breaking power Integral rubber
-
-
Supplier: ACE Controls Inc.
Description: For even more protection: the profile dampers from the TC range of the ACE TUBUS-Series can also be used as safety dampers. These maintenance-free, ready-to-install damping elements made of co-polyester elastomer have been specially developed for use in crane systems and meet the
- Absorber Stroke: 2.44 to 7.8 inch
- Maximum Force (P1): 17,985 to 219,864 lbs
- Energy per Cycle: 3,983 to 112,626 In-lbs
- Operating Temperature: -40 to 120 F
-
Description: The hydro elastic dampers are optimally applicable to absorb high energies on least installation space. RINGFEDER® Elastomer Technology - Fluid Elastomeric Damper Hydro elastic dampers are high performance dampers that require a relatively small mounting space.
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Radwell International
Description: HYDRAULIC SHOCK ABSORBER, 10MM STROKE, MAX SHOCK FORCE OF 62 IN-LBS/CYCLE, M14 X 1.5MM THREAD, SMALL BORE, ADJUSTABLE, ALUMINUM, 3.5N IMPACT FORCE. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: ACE Controls Inc.
Description: The latest damper technology: the combination of the latest sealing technology, annealed guide bearing and integrated positive stop make these self-compensating shock absorbers from ACE'S MAGNUM range so successful. After all, users benefit from the longer service life of the products, even
- Absorber Stroke: 0.98 to 1.97 inch
- Energy per Cycle: 1,350 to 2,700 In-lbs
- Operating Temperature: 10 to 158 F
- Dampening Method: Hydraulic
-
Supplier: Enidine Inc.
Description: Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock absorbers provides consistent performance, cycle after cycle. The new PXR models are designed to
- Absorber Stroke: 0.63 to 1 inch
- Maximum Force (P1): 625 to 1,250 lbs
- Energy per Cycle: 389,000 to 681,500 In-lbs
- Operating Temperature: 15 to 180 F
-
Supplier: Valcor Engineering Corporation
Description: Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the direction of
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 2 inch
- Compressed Length: 9.57 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 0.63 inch
- Compressed Length: 5.12 inch
- Energy per Cycle: 250 In-lbs
- Maximum Cycles per Minute: 30
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 2 inch
- Compressed Length: 9.06 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
Find Suppliers by Category Top
Featured Products Top
-
PXR Series Shock Absorbers Stable, Reliable Performance in a Small Shock Absorber Package Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
various small components (brackets and braces) are produced using a metal stamping process. Our OEM 4.0M shock absorbers are used in progressive die systems, stamping parts to allow for increased quality. Normally the presence of hydraulic fluids on automotive paint lines causes contamination (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
10/22-10/28 Diameter MC-damper "Standard" This specification with damping over the complete stroke contains only oil. Due to the construction, there will be a small free travel when the piston rod is pulled out. The (read more)
Browse Dampers and Louvers Datasheets for Bansbach Easylift® -
As products become smaller and more design-oriented, engineers often face challenges balancing installation space, motion control, and torque performance. Conventional small rotary dampers may fit within limited spaces but often cannot provide sufficient damping (read more)
Browse Rotary Dampers Datasheets for TOK America, Inc. -
Enidine offers the broadest range of small bore adjustable industrial shock absorbers and mounting accessories in the marketplace today. Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
In the patented ISFD design, stiffness and damping are independent of each other and can be precisely controlled. This produces higher and more accurate damping capability than a conventional squeeze film damper and makes ISFD technology a leading solution for controlling vibrations (read more)
Browse Rotary Dampers Datasheets for Waukesha Bearings -
) easyE® (Electric Linear Actuators) Easymotion(Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The small 3/8mm, 3/10mm, 4/12mm and 6/15mm series are ideal for applications with limited space due to their compact size. The piston rod requires only 3mm, 4mm or 6mm of space, and the cylinder diameters of 8mm, 10mm, 12mm and 15mm make them suitable for even the smallest installation spaces (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Hydraulic Actuation Systems) Dampers Rotary Dampers Industrial Shock (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Small, slim and unbeatably powerful - Bansbach’s in-line actuators – design meets top performance! Why hide when you can shine? Choose actuators that are not only functional, but also a real eye-catcher! With the easy (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
More Information Top
-
A shearing stress meter for micrometeorological studies
Small hydraulic dampers (16) are attached to the relay armatures to moderate their action.
-
CR4 - Thread: Trailer Instability
These took the form of small hydraulic dampers introduced alongside the drawbar and connected at an angle to towing vehicle.
-
Proceedings of the FISITA 2012 World Automotive Congress
This paper is aimed at matching a small SUV hydraulic damper characteristic by control of PMSM.
-
Dynamics of the motor vehicles
Represents it, that the force of the hydraulic damper at low relative speeds little, by large must be large, i.e., the damper characteristic must theoretically at least .
-
A Simulator of Human Chest that Simulated Force- Sternal Displacement Relationship During Cardiopulmonary Resuscitation
was often small , a hydraulic damper AC2050-1 that had adjacent damping parameter during CPR compression was improved as the damper of the simulator.
-
A locomotive’s dynamic response to in-service parameter variations of its hydraulic yaw damper
Figure 10b shows that increasing the hydraulic yaw damper ’s small clearance 2a (refer to Fig. 7c) from just 1 to 8 mm would decrease the locomotive’s crit- ical speed from 250 to 170 km/h.
-
Insight into Magnetorheological Shock Absorbers
Although the amount of power generated by typical road profiles (and converted into heat by the present hydraulic dampers ) is rather small (of the order of 50–100 W) for vehicle propulsion, it is perhaps sufficient to drive internal sensors/ controller electronics and …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8037/1/PhDthesisrmbhatnagar.pdf
hydraulic damper has a small orifice during the initial part of the stroke, whilst in the later part it .
-
System technique of rail traffic
The piston small brake (Dowty retarder) piston small brakes (after the initial manufacturer Dowty also under the designation Dowty retarders notably) is the small , hydraulically acting shock absorbers by that the wheel flange of the wheel depresses a braking die (Abb. 9 …
-
Control of seismically excited cable-stayed bridge using a resetting semi-active stiffness damper
When the valve is open, the piston is fiee to move, and the hydraulic damper provides only a small damping without stifhess.
Indicates content that may require registration and/or purchase.