Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Grove Gear
Description: Grove Gear offers a complete line of high efficiency gearing products including helical-inline reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a
- Gear Ratio: 2.2 to 3,700 (X : 1)
- Maximum Input Power: 125 HP
- Mounting Style: Flange(s)
- Gearing: Helical
-
Supplier: Island Components Group
Description: gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured. Custom-designed gear systems: Our special gearboxes can include worm systems, bevel
- Gear Ratio: 17.07 to 17,476 (X : 1)
- Output Torque: 10.3125 In-lbs
- Backlash: 30 to 45 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient; good heat exchange performance, fast heat dissipation;
- Other DC Voltage: 24 VDC
- Other Output Power: 229 HP
- Continuous Current: 12.5 amps
- Continuous Torque: 0.72 In-lbs
-
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0217115702354257 HP
- Continuous Current: 1.1 to 2 amps
- Gearbox Ratio: 4 to 864 : 1
-
Supplier: Transmotec
Description: Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are
- Other DC Voltage: 2.4 to 3 VDC
- Other Output Power: 0.000804132230941692 HP
- Continuous Current: 0.34 to 0.45 amps
- Continuous Torque: 0.0238938053097345 to 0.0256637168141593 In-lbs
-
Supplier: Transmotec
Description: Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are
- Other DC Voltage: 12 VDC
- Other Output Power: 0.000335055096225705 HP
- Continuous Current: 0.06 amps
- Gearbox Ratio: 10 to 1,150 : 1
-
Supplier: ElectroCraft
Description: The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at low speeds in a sleek, efficient package. The LRPX enables equipment downsizing with
- Torque Constant: 0.004248 to 4.04976 in-oz/amp
- Continuous Current: 0.16 to 2.46 amps
- Continuous Torque: 4.424778761061947 In-lbs
- Gearbox Ratio: 4.11 to 940.93 : 1
-
Supplier: ASG, Division of Jergens, Inc.
Description: ESD Safe Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation and provides longer tool life All magnetic switches for long life and low maintenance All metal gears 4.0 mm drive model offers greatest flexibility for small fasteners or
- Torque Range: 0.147492625368732 to 0.884955752212389 Ft-lbs
- Rated Free Speed: 590 to 900 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Mile-X Equipment, Inc.
Description: ARO LM2305A-11-B 3:1 Stub Oil Pump LM Series Piston Pumps Built tough to fit the way you work LM Series piston pumps deliver unmatched industrial-strength performance for pumping fluids with sizes to fit small (16-gal / 35-lb, 60.5 L / 15.8 kg) or large (275-gal / 400-lb, 1040.9 L / 181.4 kg)
-
Supplier: Mile-X Equipment, Inc.
Description: ARO LM2203A-11-C 3:1 Stub Oil Pump LM Series Piston Pumps Built tough to fit the way you work LM Series piston pumps deliver unmatched industrial-strength performance for pumping fluids with sizes to fit small (16-gal / 35-lb, 60.5 L / 15.8 kg) or large (275-gal / 400-lb, 1040.9 L / 181.4 kg)
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or pump, capable of dosing
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Bluetools
Description: The Cleco 55 Series Reaction Bar Inline nutrunners are designed for M8-M12 fasteners. These powerful reaction bar pneumatic nutsetters cover a wide torque range from 27-91 Nm. The 55 Series Reaction Bar Nutrunners incorporate an innovative motor design that provides more usable power in a
-
Supplier: Bluetools
Description: The Cleco 45 Series Reaction Bar Inline nutrunners are designed for M6-M10 fasteners. These powerful reaction bar pneumatic nutsetters cover a wide torque range from 14-62 Nm. The 45 Series Reaction Bar Nutrunners incorporate an innovative motor design that provides more usable power in a
Find Suppliers by Category Top
Featured Products Top
-
Advantages of Planetary Gear Reducers Both small and large systems benefit from planetary gear reducers because they can effectively reduce speed and the system's torsional inertia ratio while increasing torque within the system. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
CTI has made another acquisition of a Pyromaitre in-line oven to strengthen our small spring production capacity. The P106 has the capability to process 740 lbs (340 kg) per hour at 700°F (370°C). This is critical when processing high-tensile CrSi alloy wire, which requires (read more)
Browse Spring Winding Services Datasheets for Coiling Technologies, Inc. -
High-Precision KPLF Series Inline Planetary Gearboxes The KPLF Series inline planetary gearbox is engineered for demanding motion control systems requiring high torque (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Hicksville, NY – SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Reduced Oxygen Breathing Device (ROBD) Licensed from U.S. Navy under U.S. Patent Application No. 10/959.764 The Environics® Series Reduced Oxygen Breathing Device simulates altitude exposure and (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc. -
DieQua Corporation Launches: The PHCH Inline Planetary Reducer, designed specifically for demanding Packaging Machinery Applications. Featuring superior Over-Hung-Load (OHL) capacities to address demanding Radial and Axial Loading requirements found in VFFS, HFFS, Pouching, Filling, Case (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
insight during the early design stage of your project. Drawing from 70 years of gear manufacturing experience, customers benefit from our expertise. Design improvements may include a more streamline design, smaller and lighter weight, and better manufacturability leading to cost saving benefits (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
, agriculture, and medicine because of their compact nature. Inline geared motors - Inline geared motors are formed from one body piece, which reduces the potential for wear and deformation. These are ideal for rugged applications for industries like cement (read more)
Browse Gearmotors Datasheets for ElectroCraft
Conduct Research Top
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
series. The MPW52 wheel drive and MPW86 wheel drive both feature a high-torque density, brushless direct current (BLDC) motor with a heavy duty inline planetary gear box mounted inside the hub of an aluminum wheel, with a polyurethane tread (Figure 1). In addition to being customizable, the MPW
More Information Top
-
Gearbox Basics: Selecting and Applying Speed Reducers (.pdf)
This discussion will focus on enclosed-drive speed reducers , also known as gear drives and gearboxes, which have two main configurations: in- line and right angle. Planetary designs generally provide the highest torque in the smallest package.
-
Materials Handling Handbook 2nd Edition Complete Document
… product while changing its axis may be desirable in certain applications such as inline installation in a … Two designs are available for handling a wide range of products from very small to very large. Units can be powered hydraulically through one or more hydraulic cylinders and a self-contained, remote, or master hydraulic power unit; an electric motor gear reducer with chain and sprocket or cam/arm drive; cylinders operated by an air-over-oil system; and …
-
http://dspace.mit.edu/bitstream/handle/1721.1/80629/46925628-MIT.pdf?sequence=2
A precision off the shelf in- line spur gear reducer costs $700. Cheapest Somfy: $170 ( small AC actuator) from Rollease.
-
Georgia Tech's FutureTruck Split-Parallel Hybrid SUV Design
This 150 kW peak power motor is relatively small and lightweight, is air cooled, and with the … MOTOR SPEED REDUCER SELECTION The split-hybrid design selected requires the electric motor to drive the Explorer … … is shown in Figure 5, whereby the motor must have a speed reducing gear box (SRGB) between … … at zero velocity, the ratio between the sun gear input and Figure 5 Inline concept design for …
-
The Direct-Drive Variable-Speed Drive Head for PCPs Saves Big Bucks
Replace the downhole pump with a larger or smaller capacity pump as needed. … hp 1725 RPM electric motor is bolted directly to an in-line double reduction helical gear drive. When the pivoting back plate is locked into the vertical or in- line position, the output shaft of the gear drive is positioned directly over the polish rod. … pivoting back is unlocked and tilted onto the back plate rest, the gear reducer and electric motor …
-
Stress analysis of bearings of main eccentric shaft for width mill
… calculated results show that the bearings exist periodicity force of impact, the same rules as testing inline . It is not difficult to find that the mill has a number of key areas, such as lining, the main eccentric shaft bearings, the main reducer of the drive system and transmission gears , etc.. … other mill, the rolling bearing have low coefficient of friction, energy consumption of small , wear small, long …
-
Information and Management Engineering
… that the output of three-dimensional software shows the VRML file of this reducer structure occupies too … We should find the Shape {...} corresponding to case and gear , and then add animation, sound, optical properties … Finally, we can still apply “ INLINE ” node and page-out different models that have been … … is easy to learn the operation process; (3) the generated file is very small and it is …
-
Journal of Propulsion and Power > History of Liquid-Propellant Rocket Engines in Russia, Formerly the Soviet Union
The compact TP of the RD-107, shown in Fig. 12, has two in- line shafts, each with two ball bearings, a concept acquired from the German V-2 TP. The sleeve-type exible couplingwith internal splinesconnectingthe two shaftsis smaller and lighterthanthe Ger- man ange coupling. … a shrouded double inlet oxygen impeller, a single-sided fuel impeller, and a gear case through which … … valve, 15) fuel manifold of main chambers, 16) hydrogen peroxide valve, 17) pressure reducer , 18) hydrogen peroxide …
-
CR4 - Thread: Planetary Gearbox
How is the Inline Gearhead connected to anything? If you describe the input to the gear reducer , ideally including a drawing or sketch (legible), someone might be able to help you. The input to the gearbox allows access to three small gears arranged in a triangular configuration with …
-
Emissions from Marine Engines with Water Contact in the Exhaust Stream
Therefore, rated torque and power were not affected by the gear reduction. A flow meter and a 25 mm bronze globe valve were placed inline downstream of the pump … A 102 mm to 51 mm diameter reducer bushing was cemented into the PVC junction opposite the … … the collection chamber acted only as a common collection point and was too small to hold all …
Indicates content that may require registration and/or purchase.