-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam
- Heat Output (Capacity): 10,235.414534288639 to 133,060.3889457523 BTU/hr
- Maximum Temperature: 500 to 700 F
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: construction and stainless steel casings for corrosive environments are available on request. ACME GS Series Steam Superheaters are auxiliary equipment to steam boilers. They are built to meet the specific design and performance requirements of each application. The ACME
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: INDECK Power Equipment Company
Description: Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 381,780.96212896623 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 89,082.22449675878 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Alfa Laval Inc.
Description: For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and high-temperature steam essential for efficient deodorizing in the
- Heat Output (Capacity): 426,475.6055953599 to 8,529,512.111907199 BTU/hr
- Maximum Pressure: 1,305.3393 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: Alfa Laval Inc.
Description: Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a
- Maximum Pressure: 130.53393 psi
- Type: Steam
- Technology: Steam Generator
- Orientation: Vertical
-
Supplier: Peerless Boilers
Description: 211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low
- Heat Output (Capacity): 503,999.99999999994 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 1,272,603.2070965539 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: The D-style is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat, when integrated with our NATCOM burner. D-style boilers can be customized to provide superheated
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
Supplier: Cleaver-Brooks
Description: is reduced by installing fewer larger-capacity boilers versus many smaller boilers Fully integrated system includes boiler, burner, and controls for multiple lead/lag configuration
- Features: Economizer, Low Emissions
- Fuel Type / Heat Source: Steam / Hydronic
- Technology: Water Tube
-
Supplier: Cleaver-Brooks
Description: The CB dryback design includes 5 square feet of heating surface per boiler horsepower with maximum guaranteed efficiencies. This package includes a pressure vessel, integral burner, and controls, including our LevelMaster low-water control on high-pressure steam units. The Hawk control
- Heat Output (Capacity): 38,178.09621289662 to 254,520.64141931076 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Economizer, Low Emissions
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 1,346,414.1931081542 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Sussman Electric Boilers
Description: Designed to your special heating requirements, the Sussman Series SSH steam superheaters are suitable for the heating of saturated steam under pressurized conditions adding BTU s to increase the quality and raise the temperature of saturated steam to match your process
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING VISCOUS MATERIAL
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: from flue gases and using it to preheat boiler feedwater. The LevelMaster low-water cutoff and pump control is the safest control available. Features: Best fuel efficiency of any firetube ever built Completely integrated boiler, burner, control, and heat recovery system Minimum excess
- Heat Output (Capacity): 254,520.64141931076 to 3,054,247.69703173 BTU/hr
- Maximum Temperature: 250 F
- Maximum Pressure: 30 to 250 psi
- Efficiency: 82 to 83 %
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Crown Boiler Co.
Description: The Series 24 is a cast-iron water or steam boiler designed for use with light oil, gas, or a light oil-gas combination. The Series 24 is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy
- Efficiency: 82.1 to 86 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: INDECK Power Equipment Company
Description: Depending on the fuel(s) fired and the design requirements of the boiler, steam capacities can range from 25,000 to 600,000 lb. steam/hr. Solid Fuel Fired Boilers are available in Two Drum Open Pass, Single Drum MSW Design, and Two Drum Multi-Pass Design. Solid Fuels
- Fuel Type / Heat Source: Coal, Wood
- Type: Steam
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler provides a
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
-
Supplier: Chromalox
Description: Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating Elements 0-100%
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
Find Suppliers by Category Top
Featured Products Top
-
The new Portable Furnace Thermal Imaging System is small and light and fits easily into Pelican flight cases, allowing it to be transported to and (read more)
Browse Thermal Imagers Datasheets for LAND -
AG6/PH FEATURES Checks soil pH and salinity Checks water pH and salinity Checks correct fertilizer concentration Checks boiler water conductivity Automatic temperature compensation means no thermometers or adjustments (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
pipeline construction, steam boiler construction, liquid gas installations, hot water applications, heating circuits, power plant systems, petrochemical industry, pump systems, storage tank installations, and pneumatic automation systems. "Gas and liquid valve solutions expand Festo's process (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
SPOT+ TMT has been developed for applications including boilers, steam reformers, steam crackers, cokers and platformers. As with the M390, it is unaffected by flames in the measurement path and includes a background correction algorithm. It provides an (read more)
Browse Industrial Thermometers Datasheets for LAND
More Information Top
-
Fundamentals of Boiler House Technique
On large boiler systems the blowers are very often so arranged that they may be controlled remotely by electrical or hydraulic means, whilst with smaller boilers the regular use of a portable blower or steam lance provides a simple and effective solution.
-
Federal Register > Wednesday, June 30, 1999 > [64 FR 35002] Approval and Promulgation of Implementation Plans; Georgia: Approval of Revisions to the Georgia St...
The exempt sources include, but are not limited to, the following: mobile sources, combustion equipment, equipment used for cooking food, blacksmith forges, funeral homes, small incinerators, boiler water treatment operations, storage … … cleaners, equipment used for portable steam cleaning, and portable equipment …
-
States > West Virginia > State > Regulations > Title 42 - Division of Labor > [42 WVCSR 3] 003 - Steam Boiler Inspection
… locomotives subject to inspection under Federal laws, portable boilers used for agricultural purposes, boilers on automobiles; boiler of steam fire engines brought into … … purpose of checking configurations; boilers used in private residences … … residential purposes; sectional boilers; small portable boilers commonly used in …
-
States > West Virginia > State > Statutes > Chapter 21 - Labor > 03 - Safety and Welfare of Employees
… use in times of emergency for the purpose of checking conflagrations, boilers used in private residences which are used solely for residential purposes, any sectional boilers, small portable boilers commonly used in the … … permit to operate a steam boiler from the commissioner …
-
Steam Generators
Considering the most frequently adopted solution for small portable units, the fol- lowing components are connected to the upper drum filled with water in the lower part and filled with steam in the upper part, and … … the only header of the boiler .
-
Gateway Energy Conference
… prices, the economics of superinsulation in the rehabilitation of historic buildings, energy conservation in small industries, computer systems for … … walls, daylighting, lighting control, portable heaters, unitary heat pumps … … recovery process, coal-fired boilers , surface mining of coal, steam gasification of wood, wood …
-
wn_g.pl (finlayson-gwc2014.zip)
… homespun fabric'). g(104121426,'a shag rug made in Sweden'). g(104121511,'a fencing sword with a v-shaped blade and a slightly curved handle'). g(104121728,'a portable power saw with a … … wood'). g(104122685,'a small soft bag containing perfumed … … alongside a stairway or road for safety'). g(104127521,'a razor with a guard to prevent deep cuts in the skin'). g(104127633,'a valve in a container in which pressure can build up (as a steam boiler ); it opens automatically when …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… make_V turn_V 04310721_N| a whistle in which the sound is produced by steam; usually attached to a steam boiler |whistle_V sound_N be_V produce_V steam_N usually_R attach_V steam _ boiler _N 04310904_N| knife sharpener … … polish_V smooth_V 04312154_N| a portable balance consisting of a … … voltage |transformer_N reduce_V voltage_N 04315444_N| a motor (especially an electric motor) that moves or rotates in small .
-
Dubbel
Water of heaters feedwater preheaters cools Feed (economizers) the flue gases emerging with high temperature of the evaporator of a boiler on economically portable exhaust gas temperature. This is possible only by low pressures and low feed water preheating through tapping vapor as far as the dew point isn't fallen below.
-
Dubbel
The feedwater preheaters cool the flue gases emerging with high temperature of the evaporator of a boiler on economically portable exhaust gas temperature. This is possible only by low pressures and low feed water preheating through tapping vapor as far as the dew point isn't fallen below.
Indicates content that may require registration and/or purchase.