-
Supplier: Lee Co. (The)
Description: This direct-acting valve has been optimized to relieve small flows caused by thermal expansion of a trapped volume of fluid. Minimum cracking pressures are available from 3500-4500 psid. This valve includes a 15 micron filter. Features Diameter: 0.187 inches Full Open
- Valve Size: 0.187 inch
- Features: Other, Pressure Relief Valves
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Compact design allowing installation in a space-saving manner. The relief pressure is high precision because the difference in opening and closing pressure is small. Relief pressure other than the standard specification can be set as custom order.
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 21.7555259035795 psi
- Number of Ports/Ways: 1
- Media: Air
-
Supplier: Lee Co. (The)
Description: This direct-acting valve has been optimized to relieve small flows caused by thermal expansion of a trapped volume of high pressure fluid. Minimum cracking pressures are available from 3500-5800 psid. This valve includes a 10 micron filter. Features Diameter: 0.250
- Valve Size: 0.25 inch
- Features: Other, Pressure Relief Valves
-
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Small and light weight. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 986.25050762894 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: Hy-Lok USA, Inc.
Description: Relief Valve Compact body for installation in small space. Cracking pressure adjustable externally. Lock wire capability to maintain pressure relief setting. 100% Factory Tested crack and reseal performance.
- Media: Hydraulic Fluid
- Features: Pressure Relief Valves
-
Supplier: Radwell International
Description: 1/4 IN SS 3-WAY SMALL WATER PRESSURE REGULATOR, NPT FEMALE, 10-125 PSI, 1/4 SS263APM1 10-125. FREE 2 YEAR RADWELL WARRANTY
- Features: Regulators
- Media: Water
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee.
- Features: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee.
- Features: Pressure Relief Valves
-
Supplier: Accuris
Description: GUIDELINE TO MITIGATE HAZARDS FOR SMALL PRESSURE RELIEF VALVES THAT FAIL TO OPEN AT SET PRESSURE (CRACKING PRESSURES LESS THAN 100 PSI)
-
Supplier: Accuris
Description: Recommendations to Mitigate Hazards from Small Pressure Relief Valves that Fail to Open at Set Pressure (Cracking Pressures Less Than 100 psig)
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee.
- Features: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee.
- Features: Pressure Relief Valves
-
Supplier: Valcor Engineering Corporation
Description: ink and toner in printing · Pressure maintenance in medical pure water systems · Pressure control for high purity process control in such industries as food, pharmaceutical, semiconductor, etc. Features · Fully adjustable pressure relief set point · All PTFE construction
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Controlled Pressure Range: 5 to 70 psi
- Number of Ports/Ways: 2
-
Description: pressure is close to the set pressure of the safety valve. A small overpressure can quickly make the main valve reach the full opening state. This safety valve’s operating performance and opening height are not affected by back pressure. Size: 1"x2"
- Valve Size: 1 to 24 inch
- Features: Directional Valves, Pilot Valves, Pressure Relief Valves, Safety Valves
- Media: Steam
-
Supplier: Qualitrol Company, LLC
Description: Mechanical over pressure protection device provides pressure relief on transformers during over pressure conditions, automatically resealing once pressure has fallen. Available with a stainless steel pull ring to allow for manual operation. Optional port protection
- Media: Gas
-
Supplier: Rupture Pin Technology
Description: Model A Relief Valve • Pressure relief to atmosphere. • Stainless steel construction. • Compact design with one moving par. Advantages: • Simple, accurate and reliable pressure relief of non-toxic fluids. • Small, up to 1" mnpt, show externally it has
-
Supplier: DeZURIK, Inc.
Description: the small orifice Air Release Valve regulates a release of air from the pipeline. Vacuum Relief/Air Inlet Valves are normally shut for prolonged periods of time, and often not readily accessible for inspection. Therefore, it is critically important to select a reliable,
- Media: Air
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Armstrong International
Description: The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. The GD-45 is well suited for laundry and dry-cleaning equipment, hospital
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 3 to 140 psi
- Number of Ports/Ways: 2
-
Supplier: Hansen Technologies Corporation
Description: These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved refrigerants. These regulators are commonly-used in small capacity applications or as a pilot
-
Supplier: Eaton Hydraulics Group
Description: SystemStak Welcome to SystemStak from Eaton: a revolutionary, compact system for sandwich mounting modular valves between a directional control valve and a standard mounting surface. SystemStak gives users a full range of complementary pressure, flow and check valve
- Pressure Rating: 4,500 psi
- Features: Check Valves, Pressure Reducing Regulators, Pressure Relief Valves, Regulators
- Media: Hydraulic Fluid
-
Supplier: Cole-Parmer
Description: • High-flow capacity up to 12 scfm • 4 to 20 mA Input • Mounts in any angle • Small size and lightweight • External zero and span adjustments These transducers are an electro-pneumatic device that reduces supply pressure to a regulated output pressure directly
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • High-flow capacity up to 12 scfm • 4 to 20 mA Input • Mounts in any angle • Small size and lightweight • External zero and span adjustments These transducers are an electro-pneumatic device that reduces supply pressure to a regulated output pressure directly
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • High-flow capacity up to 12 scfm • 4 to 20 mA Input • Mounts in any angle • Small size and lightweight • External zero and span adjustments These transducers are an electro-pneumatic device that reduces supply pressure to a regulated output pressure directly
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • High-flow capacity up to 12 scfm • 4 to 20 mA Input • Mounts in any angle • Small size and lightweight • External zero and span adjustments These transducers are an electro-pneumatic device that reduces supply pressure to a regulated output pressure directly
- Features: Pressure Relief Valves
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Description: High Pressure Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. The use of contact gauges allows the monitoring of the filling pressure of gas cylinders. This product is ideal for high pressure central gas supply for
- Number of Ports/Ways: 2
- Flow (Cv): 0.06
- Pressure Rating: 2,900 to 4,350 psi
- Media Temperature: -4 to 158 F
-
Supplier: HAWE North America Inc.
Description: The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with hydraulic release)
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits This valve is designed for continuous blowdown but can also be used for sampling and boiler feed pump bypass relief where high
- Valve Size: 0.5 to 2 inch
- Features: ASME, Other, Socket Weld / Solder, Threaded
- Valve Type: Butterfly Valves
-
Supplier: HAWE North America Inc.
Description: The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with hydraulic release)
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 3
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Description: interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the
- Media: Gas
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: ASTM International
Description: This practice covers basic procedures for the safe handling and transfilling of small paintball carbon dioxide cylinders for pressure cycling cylinder transfilling method most commonly used by paintball field and/or store operators. The basic standards presented herein should not be
-
Supplier: Air Compressors Direct
Description: hopper with no mess Adjustable Flow Valve •Easily match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 125 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose
-
Supplier: Air Compressors Direct
Description: hopper with no mess Adjustable Flow Valve •Easily match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 80 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose
-
Supplier: Air Compressors Direct
Description: match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 45 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose •3/32", 7/64", 1/8", 9/64" nozzles included •Self-relieving
Find Suppliers by Category Top
Featured Products Top
-
The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve which can be set to open at pressures up to 40 psig (2.8 bar). Maximum supply pressure is 80 psig (5.5 bar). Inlet and outlet ports are 10-32 UNF internal. The relief valve (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
The CDS family represents a line of electronically controlled step motor valves, designed to contribute minimal pressure drop to the system. In addition to their traditional application as Electric Evaporator Pressure Regulators, CDS valves can also be applied as Heat Reclaim, Head Pressure (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Insert) These 0.187” and 0.250” diameter Thermal Relief Valves are specifically designed to relieve pressure caused by thermal expansion of a trapped fluid volume, and are optimized for relieving small flows. The 187 TRI uses an advanced technology ceramic ball and (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
The Sporlan Type HGB, and SHGB discharge bypass regulating valves have a brass body. The smaller capacity direct acting valves are available with SAE or ODF connections. The larger capacity pilot operated valves have extended copper connections. The direct acting valves are available with (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
powered. They incorporate a vortex tube to purge the enclosure with cold air. "After finding EXAIR on the internet, I recalled seeing their Cabinet Cooler. Honestly, I had my doubts that something so small could deliver the cooling we needed, but was pleasantly surprised after installing