-
Supplier: Myostat Motion Control, Inc.
Description: The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 1.68141592920354 In-lbs
- Shaft Speed: 8,000 rpm
- Diameter / Width: 2.22047364 inch
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
Supplier: Nidec Control Techniques
Description: XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the
- Other Output Power: 0.0455674930866959 HP
- Continuous Current: 1.07 amps
- Continuous Torque: 0.9 In-lbs
- Rotor Inertia: 0.00016 oz-in-sec²
-
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 1.1061946902654862 to 2.8761061946902644 In-lbs
- Shaft Size: 0.2357 to 0.2362 inch
- Diameter / Width: 1.614 inch
-
Supplier: Myostat Motion Control, Inc.
Description: The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. Wi th torque de nsities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet
- Other Output Power: 0.0134022038490282 HP
- Continuous Torque: 0.283185840707965 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 6,000 rpm
-
Supplier: DieQua Corporation
Description: DieQua now offers economical industrial worm gearboxes to use with small NEMA 23 through 56 and similar small metric servo and stepper motors. These industrial servo worm gearboxes are most appropriate for basic motion and input speeds of 2000 rpm where profile
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: transmit signal; Able to integrate up to 135 channels; Module design, guarantees consistency of the products; Compact structure, small size; Adopt special soft wire ; Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and
- Number of Circuits: 36
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
Product Overview 3X Motion's 400 W, 48 V servo motor drives a self-developed differential-drive AGV, showing how a high-performance servo motor delivers stable, sensitive driving force. Paired with a 10:1 precision reducer, it gives the AGV responsive control, and a (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
Motors Equip any Sigma-7 rotary servo motor with a custom-matched Yaskawa gear motor. Match the needs of a high torque, low RPM application with high-precision, low backlash inline planetary gearheads from our selection of five different gear ratios and six gearhead sizes. Each (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
provides adaptable motor solutions for precision equipment and compact drive systems. Key Features Mini High Torque Planetary Gear Motor Design High Torque Output in Small Size Precision Planetary Gearbox Structure CW (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
W. Rotary Servo Motors The Sigma-X line of AC brushless rotary servo motors covers a full range of load requirements in small and medium capacities. The advanced technology built into Sigma (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
life. Ball port choices include 30/60 º, 60º or 90º V-balls. Stainless or carbon steel wafer body packages are available in sizes 1” to 4”. NPT threaded packages are available in stainless only in sizes 1/2” to 2”. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
a significantly wider speed range under load, delivering a continuous torque of 1.5 mNm at 7500 rpm and exhibiting an output power above 3W. The voltage can be chosen between 6V and 12V. A uniquely wide range of combination elements helps to transform the motor’s power into high (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Design and experimental analysis of embedded servo motor driver for robot finger joints
Because the motor winding voltage is low( 12V ), the FET gate driver circuit becomes simple. To measure winding current, current pick up resistors and one very small op-amp is used. Size : Width:32mm, Height:22mm, thickness 3mm. b. Control Period: 0.18us, Speed and Torque Control 0.125% Accuracy. d. 50W PWM three phase driver … Assembled AC servo motor driver(Width:32mm, Height:22mm, Thickness 3mm) .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37392/122911092-MIT.pdf?sequence=2
Each robot is equipped with a small , high- torque drill motor for actuating position along the support rail. These computers were chosen for their small size and low power requirements. … computer, each robot contains two additional cir- cuit boards: a power distribution board and a servo controller. The H-bridge chip runs directly from the 12v robot supply, and allows the current-limited 3 …
-
Arduino Robotics
These H- bridges usually work only with voltages up to around 12v , because most hobby vehicles do … They can, however, handle quite a bit of current, but accept only R/C servo pulse signals for … These are available for both brushed and brushless DC motors , and are usually inexpensive and compact. This Chart Shows the Pricing of Some Small Commercial H-Bridges This power range accommodates motors up to the size of a soda can. … but are usually useful for only robotics as gear-motors to provide more torque and lower speeds.
-
http://dspace.mit.edu/bitstream/handle/1721.1/77813/828418260-MIT.pdf?sequence=2
The V1 prototype used standard- sized digital RC servos with plastic gears. An RC servo is a small brushless DC motor with a gearbox, a potentiometer on the output shaft and an integrated position controller. The next set of actuators were updated high- torque digital servos, which improved the stability of the … Stall torque @ 12V : 250 oz/in 1- .
-
Toroidal skin drive for snake robot locomotion
Torque is transmitted from the coreless DC motor through a 4-stage 305:1 gear train, the standard components of the hobby servo . The robot configuration – including number of joints and size of components – was selected to meet … … paradox between high external friction and low internal (body) friction, a series of small , free-wheeling rollers … All components within the robot were powered from two DC power busses (+ 12V and +5V).
-
Motion Control :: NASA Tech Briefs
They are available both in the mounting frame size typical for induction motors , as well as one frame size smaller , and are compatible with variable frequency drives (VFDs) from most leading manufacturers. Servo Drives … 20A/100V, delivering 1.6kW continuous power (3.2kW peak power) with multiple voltage ratings of 12V -95V. Force and Torque Measurement Traceability .
-
http://dspace.mit.edu/bitstream/handle/1721.1/69803/777961870-MIT.pdf?sequence=2
To support the embedded computer we need a 12V /1A line. To maintain the bulb's limited space constraints we selected two small 5V and 12V PSU package from … Lightweight aluminum rig First, to support acomplex integration of electronics, motors , cables and components (i.e. webcam … … at 5V with a gear ratio of 250:1, capable of an approximate torque of 4kg-cm. However, the biggest hurdle was the size of the wheel encoder. Micro servomotors (Power HD Sub-Micro Digital Servo DS65HB) that were used to carry the additional webcam …
-
Extreme NXT: Extending the LEGO MINDSTORMS NXT to the Next Level
Power + 12V GND Connect the motor and then the 12V, but not the NXT. Figure 12-45 shows a good- sized 24VDC motor that runs nicely on 13.8V from a … … built-in gear reduction, called gear head motors, because they already have lower speed and higher torque . However, you can lower the ratio externally with drive belts where the smaller pulley, such as the … RC Servo Interface .
-
The mammalian-like quadrupedal walking machine BISAM
The joints are driven by a Faulhaber 12V -DC- Servo (3042). The &joint does not need the high torques like tlie other joints, but it has to be … It is driven by a smaller motor , a Faulhaber (2342). It is built around a credid-card size industrial controller board.
-
CR4 - Thread: PIC Program for Controlling Servo/Stepper Motors
(depending upon the motor type (step size , down to 0.45°, 1.8° is common plus gearing if even more accuracy/power is needed.) Re: PIC Program for Controlling Servo /Stepper Motors The unipolar stepper motor available here is small (12 V) one. http://www.ebay.com/itm/ 12V -DC-100RPM-High- Torque -Gear-Box-Electric-Motor-/320828856624?pt=LH_DefaultDomain_0&hash=item4ab2e3d930 .
Indicates content that may require registration and/or purchase.