Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-3, 3-Wire, Open Type, 251A, 600V, 3-Phase, 50/60Hz Max, Control Voltage 24V AC/DC
- Supply Voltage (AC): 24 volts
- Continuous Output Current: 251 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-3, 3-Wire, Open Type, 201A, 480V, 3-Phase, 50/60Hz Max, Control Voltage 100...240V AC
- Supply Voltage (AC): 100 to 240 volts
- Continuous Output Current: 201 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-3, 3-Wire, Open Type, 43A, 480V, 3-Phase, 50/60Hz Max, Control Voltage 100...240V AC
- Supply Voltage (AC): 100 to 240 volts
- Continuous Output Current: 43 amps
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-3, 3-Wire, Open Type, 9A, 600V, 3-Phase, 50/60Hz Max, Control Voltage 100...240V AC
- Supply Voltage (AC): 100 to 240 volts
- Continuous Output Current: 9 amps
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Stepper Motors feature USB / RS-485 / Ethernet communication links and provide highly programmable, integrated actuators with a motor, encoder, amplifier, controller in a single package. Features (model dependent): -USB2, RS232, 10 Mbps Ethernet Communication
-
Supplier: Moog Animatics
Description: customer’s total need. Features NEMA 34 size SmartMotor™ Integrated motor, controller, amplifier, encoder and communications bus
- Continuous Current: 7.4 amps
- Continuous Torque: 14.12 In-lbs
- Rotor Inertia: 0.014 oz-in-sec²
- Shaft Size: 0.375 inch
-
Supplier: DigiKey
Description: 85V (MAX) 3-PHASE SMART GATE DRI
- Supply Voltage (AC): 8 to 15 volts
- Supply Voltage (DC): 8 to 15 volts
- Maximum Output Voltage: 0 to 85 volts
- Continuous Output Current: 1 to 2 amps
-
Supplier: Utmel Electronic Limited
Description: Motor / Motion / Ignition Controllers & Drivers Two-Coil Smart Fan Motor Driver 3.5~18V350mA continuous
- TJ: -40 to 150 C
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's PAC5220 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: MOTION SPM (SMART POWER MODULE)
-
Supplier: ODG (Origin Data Global)
Description: 102-V MAX 3-PHASE SMART GATE DRI
- Output Current (IOUT): 0.025 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 6 to 95 volts
- Features: Linear Regulator, Other
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Description: MOTION SPM (SMART POWER MODULE)
- Operating Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ 6EDL7151 is 3-phase a smart gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. The MOTIX™ 6EDL7151 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency and has a
- Supply Voltage (DC): 5.5 to 70 volts
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: It is a high efficiency SMART controller that is easy to operate. The product has low temperature rise,low EMI and is designed for optimum use with our motors. The controller can also be provided with customized ESC including closed-loop control.
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: It is a high efficiency SMART controller that is easy to operate. The product has low temperature rise,low EMI and is designed for optimum use with our motors. The controller can also be provided with customized ESC including closed-loop control.
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Description: 102-V MAX 3-PHASE SMART GATE DRI
-
Supplier: Iris Dynamics Ltd.
Description: The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control
- Continuous Output Current: 0.004 to 0.02 amps
- Supply Voltage (DC): 0 to 10 volts
- Motor / System: DC Brushless Motor
- Configuration: DIN Rail
-
Supplier: ITT Corporation
Description: combined with the advantage of sophisticated high-performance control of AC motors make it the ultimate variable speed drive solution for any pumping application.
- Number of Inputs: 10 inputs
- Number of Control Outputs: 10 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: Infineon Technologies AG
Description: automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V |
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Dart Controls, Inc.
Description: The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled
- Number of Axes / Motors: 1
- Supply Voltage (AC): 85 to 265 volts
- Maximum Output Voltage: 240 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Infineon Technologies AG
Description: automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7010-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Mountz, Inc.
Description: model. ECD-5000 Controller memory: collect and save all fastening data on an SD memory card. ECD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). ECD-5000 Controller is fully programmable via the touch screen. Supplied with a
- Torque Range: 1.2999999999999998 to 6.508333333333333 Ft-lbs
- Rated Free Speed: 50 to 690 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: model. ECD-4000 Controller memory: collect and save all fastening data on an SD memory card. ECD-4000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK). ECD-4000 Controller is fully programmable via the touch screen. The EC electric
- Torque Range: 0.725 to 3.6166666666666667 Ft-lbs
- Rated Free Speed: 100 to 620 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: model. ECD-5000 Controller memory: collect and save all fastening data on an SD memory card. ECD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). ECD-5000 Controller is fully programmable via the touch screen. Supplied with a
- Torque Range: 1.2999999999999998 to 6.508333333333333 Ft-lbs
- Rated Free Speed: 50 to 690 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: 15 models, consisting of up to 20 steps for each model. ECD-4000 Controller memory: collect and save all fastening data on an SD memory card. ECD-4000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK). ECD-4000 Controller is fully
- Torque Range: 0.058333333333333334 to 0.29166666666666663 Ft-lbs
- Rated Free Speed: 150 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SMART MOTOR CONTROLLER, OPEN TYPE, 64 AMP, 600 V, 200-600 VAC INPUT LINE VOLTAGE, 3-PHASE, 50/60 HZ MAX, 100-240 VAC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 102-V MAX 3-PHASE SMART GATE DRI Product overview: DRV8350FHRTVR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 95 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: motors, voice coil motors, stepper motors Output power 120 W at 24 V or 280 W at 48 V Many options for trajectory planning Overview The G-910 motion controller offers a fully integrated electronics solution with controller and driver module in a compact housing.
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 24 to 48 volts
- Rated Power: 120.00000000000001 to 280 watts
- Continuous Output Current: 5 amps
-
Supplier: Qorvo
Description: Qorvo's PAC5222 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz
- Supply Voltage (DC): 5.2 to 44 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO) Directly compatible with positioners from PI For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors Output power per
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 250 to 1,500 volts
- Rated Power: 250.00000000000003 to 2,100 watts
- Continuous Output Current: 6.6 to 20 amps
-
Supplier: Broadcom Inc.
Description: ACPL-32JT is a 2.5A Automotive R2Coupler Smart Gate Drive Optocoupler, which features integrated flyback controller for isolated DC-DC converter, IGBT Desaturation sensing with fault feedback, Under-Voltage LockOut (UVLO) with soft-shutdown and fault feedback and active Miller current
- Rise Time: 0.07 µs
- Collector Emitter Breakdown Voltage: 6 volts
- Operating Temperature: -40 to 125 C
- Input: AC, DC
-
Supplier: Wilo AG
Description: including Smart Controller SCe. Valves and sensors are protected for safe and reliable installation Application Fully automatic water supply and pressure boosting in residential, commercial and public buildings, hotels, hospitals, department stores and for industrial systems. Pumping
- Maximum Discharge Flow: 1,276.8313333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 158 F
- Water Temperature: 158 F
Find Suppliers by Category Top
Featured Products Top
-
interference, limiting precision and productivity in automated systems. The Smart Speed Controller delivers high-efficiency performance with low temperature rise, (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
energy grids, and 5G and cloud infrastructure. With their innovative product portfolio, onsemi creates intelligent power and sensing technologies that solve complex challenges, and strives for a cleaner, safer, and smarter world. onsemi operates a responsive, reliable supply (read more)
Browse Motor Controllers Datasheets for DigiKey -
Qorvo's PAC52723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Vds Sensing, Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC55713 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and Vds Sensing for added safety. This application controller (read more)
Browse Motor Controllers Datasheets for Qorvo -
) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 150 MHz Arm® (read more)
Browse Motor Controllers Datasheets for Qorvo -
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next (read more)
Browse Motor Controllers Datasheets for Qorvo -
confirm the drive configuration and thermal requirements. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications Cordless vacuum cleaners (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
Smart Inverters Cut Costs and Simplify Systems
Traditional inverters simply control motor speed, and must be paired with some type of an. additional logic controller in all but the most basic applications. This additional logic controller. is generally a local PLC or industrial PC, or a remote plant-wide automation system. In many. applications
-
Smart Computing Article - The Eminent Inkjet
. When the controller sends the signal to the motor that advances the rollers, it pulls the paper forward so the printer can begin working on the next line of data. At the end of the bitmap, the printer's driver includes a signal to eject the paper. If there is still another page to print, the printer
-
Smart Computing Article - Diskette Drives
is they're technologically simple. A diskette drive basically has three parts: a spindle motor, which spins the diskette when it is inserted into the drive; a stepper motor, which positions the head that reads data from and writes data to the diskette; and a controller card, which contains the circuitry
-
Torque Sensor Application - Prosthetic Limbs
Sensors and transducers have been very instrumental in the development of prosthetic devices. They allow prosthetic devices to closely mimic human limbs. In the example below, a smart/digital torque transducer in line with a stepper motor is providing torque & position feedback to an electronic
More Information Top
-
Design challenges of a next generation small AUV
The goal of the Iver3 system is to design a custom smart motor controller module that can be used across the full family of Iver3 vehicles and motors.
-
Advanced underground Vehicle Power and Control: The locomotive Research Platform
The battery vehicle employs a 52-cell lead-acid battery (104 V nominal), series traction motor with interpoles, smart motor controller , double-enveloping gear drive, hydraulically assisted disc brakes, and unitized body/chassis.
-
Smart motor controller provides all-in-one solution
Smart motor controller provides all-in-one solution .
-
Investigation of starting dynamics of smart motor-controller-fed induction motors with parameter variation
Optimum firing angle of the smart motor controller of three phase induction motor at starting depends on the motor parameters.
-
Features :: NASA Tech Briefs
Smart Motor Controller .
-
Smart Motor Controller - Nasa Tech Briefs :: NASA Tech Briefs
Smart Motor Controller .
-
The Tri-Core Fault-Tolerant Control for Electronic Control Unit of Steer-By-Wire System
Additionally, each steering feeling motor and steering motor has a Smart Motor Controller (abbreviated as SMC).
-
Utilizing Internet Technologies in Observatory Control Systems
The CAN bus can be used to communicate to smart motor controllers and switches.
-
Proceedings of the 2000 U.S. DOE Hydrogen Program Review
The vehicle employs a programmable, smart motor controller that limits startup torque to a value below that causing wheel slippage.
-
Using Smart Motor Control Centers to Increase Mineral Processing Plant Productivity Through Effective Motor Management - Document Summary
The smart motor control devices this paper will explore are the smart motor protectors (SMP), smart motor controllers (SMC), and variable frequency drives (VFD).
Indicates content that may require registration and/or purchase.