Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 075122-238161533103 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/85: 3610K Categories: Sensors, Transducers Status: Active Temperature Range - Operating:
- Operating Temperature: -40 to 150 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Texas Instruments
Description: 2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Impedance: 0.16 kohms
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: TE Connectivity
Description: Dimensions Digital Temperature Sensor Height : .75 MM [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor
- Input (Supply) Voltage: 1.5 to 3.6 volts
- Temperature Range: -40 to 125 C
- Sensor Type: Temperature Sensor
-
-
Sensor Chips - Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY135 -- 100314-KTY135Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 100314-KTY135 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.97k Resistance Tolerance: ±3% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C Case
- Operating Temperature: -50 to 150 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 860954-AMG8831 Series: Grid-EYE Operating Temperature Range: 0°C ~ 80°C Features: Temperature Sensor Digital, Infrared (IR) - - 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part
- Operating Temperature: 0 to 80 C
- Features: Other
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 204595-HC72AY Termination Style: Solder Pad Mounting: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 162°F (72°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories:
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Yageo Nexensos
Description: This platinum temperature sensor on a printed circuit board has been specially designed for use in calorimetry. When designing these sensors, the stringent requirements of this sector with regard to precision, long-term stability, cost minimization as well as the option for
- Temperature Range: -40 to 150 C
- Applications: Industrial
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE SENSOR, SMD, SOIC8, 175; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR DGTL 14SMD MODULE
- Input (Supply) Voltage: 5 volts
- Operating Temperature: 0 to 80 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Description: SENSOR DGTL 14SMD MODULE
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: 0 to 80 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors 100Kohm B-4110K SMD 0805
-
Supplier: Newark, An Avnet Company
Description: IC, SENSOR, TEMPERATURE, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD Temperature and Humidity Sensor ROHS
- Sensor Type: Humidity Sensor, Temperature Sensor
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Accuris
Description: MICROCIRCUIT, BiCMOS, TEMPERATURE SENSOR, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL-LINEAR, TEMPERATURE SENSOR, MONOLITHIC SILICON
-
Supplier: Sensirion
Description: STS30, has an temperature range of 0°C to 65°C. The high-end version STS35 is the most accurate temperature sensor available with an accuracy of ±0.1°C over a temperature range of 20 to 60°C. Thanks to Sensirion’s CMOSens® technology, the STS3x temperature
- Input (Supply) Voltage: 2.15 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: 20 to 60 C
- Applications: Industrial
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE SENSOR,; Resistance:100ohm; Product Range:PTS Series; Applications:Temperature Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Response Time:1s; Sensor Terminals:SMD RoHS Compliant: Yes
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, PRECISION TEMPERATURE SENSOR, MONOLITHIC SILICON
-
Supplier: Micro Crystal AG
Description: TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution
- Input (Supply) Voltage: 1.3 to 5.5 volts
- Operating Temperature: -40 to 105 C
- Temperature Range: -40 to 105 C
- Applications: Automotive, Consumer, Industrial, Medical
-
Supplier: RS Components, Ltd.
Description: Humidity Sensor, Digital, 2.0%, SMD
- Features: Other
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Precision Resistor Co., Inc.
Description: PTS Series - SMD (2-tab) Key Features: Linear tracking special-purpose temperature sensors ... TCR characteristics to +6000 ppm/°C. More Sensor Features: PTS Series Compensators/Sensors - are linear (+) TCR thermal tracking resistors, which function as an
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE SENSOR, 1KOHM; Resistance:1kohm; Product Range:PTS Series; Applications:Temperature Measurement & Control; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD; Thermistor Mounting:SMD RoHS
-
Supplier: Sensirion
Description: enables countless new opportunities for the Internet of Things, wearable and mobile markets. The SHTW2 is based on Sensirion’s CMOSens® Technology, which offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Enercorp Instruments Ltd.
Description: available sizes: width 2mm, length 4 mm, thickness 1.1 mm Wire Wound Ceramic Temperature Sensors for temperatures from -200 to +600ºC as single or twin temperature sensor as Pt100 no hysteresis under alternating temperatures sizes: dia. 1.5 to 2.6 mm, length
- Features: RTD
-
Supplier: Ohmite Manufacturing Co.
Description: The FST series Resistance Temperature Detector (RTD) from Ohmite provides predictable resistance change based on temperature. The SMD chip based design is offered in the popular 0805 size. The FST series is manufactured using a thin film process and contains Palladium (Pd) in
- Resistance Range: 0.1 to 1 ohms
- Tolerance: 0.24 +/- %
- Operating Temperature: -50 to 170 C
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: E+E Elektronik
Description: range. The temperature dependence is also highly reproducible and allows software temperature compensation. This means high accuracy over a wide temperature range, which is essential for instance to calculate dew point temperature
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 248 F
- Technology: Capacitive
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell HumidIcon™ Digital Humidity/Temperature Sensors are digital output-type relative humidity (RH) and temperature sensors combined in the same package. They are available in the following accuracies: ±1.7 %RH (HIH9000 Series) ±2.0 %RH (HIH8000 Series) ±3.0 %RH
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 212 F
- RH/aw Accuracy: 3 %
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
applications including mobile, portable devices and various wearables, for miniaturized gas sensors and handheld spectrometers. Automated low cost SMD assembly makes these sources ideal for high volume applications. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
) concept, the sensor saves more than 75 percent space compared to existing commercial real CO2 sensors. Its direct ppm readings, tape & reel packing, SMD capability and simple design allow for a quicker and easier integration into customers’ systems in low and high-volume applications alike (read more)
Browse Gas Sensors Datasheets for Infineon Technologies AG -
-
. Patented emitter set-up made of a high-melting metal, the free-standing monolithic radiating element and the nanostructured emitter surface. Lower element temperature of 600°C increases lifetime. The emitters are: More stable Less or no drift (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Temperature Measurement of PCBs
temperature, which simplifies the replacement of defective SMD components. In addition, automatic start-up significantly reduces both the thermal load on the PCB and process time. For accurate temperature measurements, Finetech uses the thermoMETER CT non-contact infrared temperature sensor from
More Information Top
-
LM20CIM7X Datasheet
2.4V, 10μA, SC70, micro SMD Temperature Sensor .
-
LM20SIBP Datasheet
2.4V, 10μA, SC70, micro SMD Temperature Sensor .
-
Package / Case = 4-MicroSMD
2.4V, 10μA, SC70, micro SMD Temperature Sensor .
-
Datasheet for LM208AH, Operational Amplifiers. LM208AH .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
LM20 2.4V, 10lA, SC70, micro SMD Temperature Sensor .
-
Introduction to Mixed-Signal, Embedded Design
[5] LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor , National Semiconductor, DS100908, 1999.
-
Analysis of thermal radiation in ion traps for optical frequency standards
Two Pt100 SMD temperature sensors are integrated on the two inner trap chips.
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
…attached closely to the surface of multi-function heating plate (Leica EM MP, German) with thermal conduction glue, then set the heating plate temperature to 50 ć, and use a calibrated Pt100 surface mount device ( SMD ) temperature sensor (grade A) to record…
-
Advanced Designs and Researches for Manufacturing
Use the PT100, SMD type temperature sensors , collecting bearing temperature and then transmitter into PLC for monitoring.
-
Page 179. Semiconductor parts with 100 in root number
Platinum SMD Flat Chip Temperature Sensor .
-
Page 79. Semiconductor parts with 120 in root number
Platinum SMD Flat Chip Temperature Sensor .
Indicates content that may require registration and/or purchase.