-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1029011-TPS8802DCPR Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Series: TPS Type: Smoke Detector Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: I2C Input Type: Analog Current
- TJ: -40 to 85 C
- Package Type: SSOP
- Device Type: Sensor Interface
-
Description: The QUASAR Model M8100SM-EXP Flare Stack Smoke Monitor provides continuous monitoring of flare stack smoke levels from remote locations up to ¼ mile (400 m) away in nearly any climate condition. This makes it ideal for use in automated smoke control systems designed to keep
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: Honeywell Analytics, Inc.
Description: A high precision, intelligent controller that accepts inputs from flammable and toxic gas detectors as well as flame, smoke and heat detectors and manual call points. For almost half a century, our gas detection systems have provided the safety needed to protect plant and
- Operating Temperature: 23 to 131 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Process Gas
-
-
Supplier: LAND
Description: FOR AN OPTIMIZED PROCESS Combining a range of digital and analog outputs, the SPOT+TMT fully integrates with furnace controls, PLCs and control software, providing the measurements needed to optimize furnace performance. This enables reliable and repeatable operation, reliably
- Fahrenheit Scale: 572 to 3,272 F
- Celsius Scale: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Features: "Output" is a switch or alarm signal, Digital Front Panel, Digital Thermometer, Industrial
Find Suppliers by Category Top
Featured Products Top
-
−239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all necessary power supply (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
samples to be drawn up to 150-feet for most gases. ChemLogic Detectors are easy to install. Simply plug them into the wall and they're ready to go! They come equipped with relay & analog outputs, and can also be integrated digitally. (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
fixed modulus that allows hertz frequency resolution and an additional 17-bit variable modulus, which allows even finer resolution and flexibility for frequency planning. The 9 dBm output power at 12.8 GHz in single-ended configuration with 16 step power adjust feature makes it very useful for any (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
outputs, the SUPREMATouch System features a large color touchscreen display, enhanced processing capabilities, and optional integration of addressable fire and smoke detectors. Outputs include relay, analog and digital communication between racks, which allows interfacing to external systems (read more)
Browse Gas Instruments Datasheets for MSA Safety -
come equipped with relay & analog outputs, and can also be integrated digitally. Please click here for ChemLogic CL1 Replacement Cassette options. Please (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
detection devices. Its advanced software provides both high level and point-by-point views of all connected gas detectors within a facility. Get real-time status updates on all inputs/outputs. And utilize the facility mapping feature to plot and view where an alarm was triggered. Sky (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
Applications Air purification Air quality sensors HVAC systems Smoke detectors Thermostats and room controllers (read more)
Browse Photoelectric Sensors Datasheets for DigiKey -
counterpart detects all flammable gases. Both of these detectors easily configure into existing installs with other manufacturers’ detectors. They both come equipped with analog and digital protocols. These flexible units can also be integrated with an independent (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
software provides both high-level and point-by-point views of all connected gas detectors within a facility. Get real-time status updates on all inputs/outputs. And utilize the facility mapping feature to plot and view where an alarm was triggered. SkyView provides convenient remote (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
come equipped with relay & analog outputs, and can also be integrated digitally. Please click here for ChemLogic CL1 Replacement Cassette options. Please (read more)
Browse Datasheets for DOD Technologies Inc.
More Information Top
-
Detection Of Smoldering Combustion Of Coal With An Odor Meter
Figs. 3-8 show t h e response of the odor meter ( a r b i t r a r y u n i t s ) and smoke detector analog output ( v o l t s ) f o r s i x…
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > Mining Safety & Health Research ...
Unlike the other smoke detectors, which have an accessible analog output signal, smoke detector C has two discrete output signals.
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > Mining Safety & Health Research ...
available analog - output -type smoke detectors , A to D, showed showed that detector B would not indicate an alarm for an optical .
-
NIST Manuscript Publication Search
Ceiling mounted analog output detectors were exposed to near step changes in smoke concentration over a wide range of flow velocities.
-
SFPE Handbook of Fire Protection Engineering
When velocities fell below this value, the smoke level outside the detector at the time a specified analog output level was reached rose dramatically com- pared to levels when the velocity was above the critical value.
-
SafetyLit: A real-time shipboard fire-detection system based on grey-fuzzy algorithms
In terms of the algorithm, first an adaptive fuzzy classification system with an automatically generated rule base is developed for accurate fire-detection response to the output of a sensor pair (one temperature K-type thermocouple and one analog photoelectric smoke detector ).
Indicates content that may require registration and/or purchase.