Products/Services for Smoke Machine PVC Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...lined, PVC, carbon and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated...
  • Liquid Leak Detectors-Image
    Liquid Leak Detectors - (258 companies)
    Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
  • Electrical Conduit-Image
    Electrical Conduit - (562 companies)
    ...are standards that define the inner diameter (ID), outer diameter (OD) and wall thickness. Some fitting ends use male or female pipe threads. Others use plain, flanged, or flared ends. In terms of features, some products provide magnetic shielding...
  • Tube and Pipe Bending Machines-Image
    Tube and Pipe Bending Machines - (315 companies)
    Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius. How to Select Tube and Pipe Bending Machines. Roll Bender. Tube Bending Parts. Portable Pipe Bending Machine. Image Credit: Benchmark Tubular Mfg...
  • Pipe Fittings-Image
    Pipe Fittings - (1970 companies)
    ...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water...
  •  
    Pipe Fusion Machines - (21 companies)
    Pipe fusion machines are used to fuse plastic pipe and fittings. These machines are used to prepare and join thermoplastic polymer materials such as polypropylene, polyethylene, PVDF and ECTFE pipe. Pipe fusion machines fuse plastic pipe and pipe...
  •  
    Smoke Detectors - (261 companies)
    Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial...
  •  
    Welding and Fabrication Services - (3840 companies)
    ...boilermaking, millwrighting, and ironworking. Capabilities are not typically limited to one service and CAD/CAM support, field operations, machining, prototyping, surfacing, and structure construction are common with these service businesses, also called 'fab...
  •  
    Pipe Flanges - (478 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
  •  
    Pipe and Tube Cutters - (169 companies)
    Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Change in peak expiratory flow over time among workers exposed to polyvinyl chloride dust.
    To evaluate the variation of peak expiratory flow (PEF) over a working week among non- smoking workers without previous asthma who have been exposed to polyvinyl chloride ( PVC ) dust. We conducted a cross-sectional study among 42 operators with exposure to PVC dust (filling hoppers to feed extrusion machines ) and 23 employees without exposure to PVC dust in a plant producing PVC pipes in West Africa.
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 'prairie rocket'),(103104,'prairie sage'),(103105,'prairie sagewort'),(103106,'prairie schooner'),(103107,'prairie smoke '),(103108,'prairie … … 'printing business'),(104046,'printing company'),(104047,'printing concern'),(104048,'printing ink'),(104049,'printing machine '),(104050,'printing … … 105578,'pucker'),(105579,'puckerbush'),(105580,'puckish'),(105581,'puckishly'),(105582,'puckishness'),(105583,'pud'),(105584,'pudden-head'),(105585,'pudding'),(105586,'pudding berry'),(105587,'pudding face'),(105588,'pudding head'),(105589,'pudding pipe tree'),(105590,'pudding stone' … … 106221,'pva'),(106222,' pvc '),(106223,'pwr'),(106224 …
  • http://etd.auburn.edu/bitstream/handle/10415/2160/thesis_Williams.pdf?sequence=2
    The smoke machine was situated at one side of the reservoir with a hole cut held a PVC pipe that leads to the wind tunnel test section and connected to the slit in the .


Product Announcements
McWane Plant and Industrial
Georg Fischer Piping Systems Ltd
Eagle Stainless Tube & Fabrication, Inc.
High Performance Alloys, Inc.