-
Supplier: Accuris
Description: Standard Test Method for Measurement of Soil Resistivity Using the Two-Electrode Soil Box Method
-
Supplier: Accuris
Description: Standard Method of Test for Determining Minimum Laboratory Soil Resistivity
-
Supplier: Accuris
Description: Standard Test Method for Measurement of Soil Resistivity Using the Two-Electrode Soil Box Method - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: Accuris
Description: Methods of testing soils for engineering purposes, Method 4.4.1: Soil chemical tests - Determination of the electrical resistivity of a soil - Method for sands and granular materials
-
Supplier: ASTM International
Description: The test method procedures are for the resistivity measurement of soil samples in the saturated condition and in the as-received condition. 1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. Soil
-
Supplier: TEGAM, Inc.
Description: Auto-ranging Portable Ground Resistance and Bond Meter 10 MΩ TO 20 KΩ The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2Ω to 20 kΩ full scale. These resistance measurements correspond to
- Resistivity Range: 0.002 to 600 kohm-cm
- Operating Temperature: -40 to 131 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel, Manual Controls
-
Standards and Technical Documents - IEEE Guide for Soil Thermal Resistivity Measurements -- 442-1981
Description: underground cables. The aim is to provide sufficient information to enable the user to select useful commercial test equipment, or to manufacture equipment that is not readily available on the market, and to make meaningful resistivity measurements with this equipment, in the field or
-
Supplier: Sonel Test
Description: Multifunctional earthing resistance meter With the use of the presented earth resistance and soil resistivity meter Sonel MRU-120 it is possible to carry out earth resistance measurements using 3-pole and 4-wire method, measurements with the use of additional clamps (multiple earthing
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This test method covers the equipment and procedures for the measurement of soil resistivity, both in situ and for samples removed from the ground, for use in assessment and control of corrosion of buried structures. 1.2 The values stated in SI units are to be regarded as
-
Supplier: ASTM International
Description: 1.1 This method covers the equipment and procedures for the field measurement of soil resistivity, both in situand for samples removed from the ground, for use in the control of corrosion of buried structures. 1.2 To convert cm (metric unit) to metre (SI unit), divide by 100. 1.3 This
-
Supplier: Sonel Test
Description: Heavy-duty earthing and soil resistivity meter The Sonel MRU-120HD earth resistance and soil resistivity meter is a robust and functional device characterised by particular resistance to difficult working conditions. It is not afraid of dust or mud and performs
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the pH of a soil in corrosion testing. The principle use of the test is to supplement soil resistivity measurements and thereby identify conditions under which the corrosion of metals in soil may be
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS120 is a probe, for measures in the soil (length = 120 cm), that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Gilson Company, Inc.
Description: This Soil Resistivity equipment utilizes the four electrode method developed by the National Bureau of Standards known as the Wenner 4-pin Method. The test determines the average resistivity of the soil to a depth equal to the spacing between electrodes
-
Supplier: Sonel Test
Description: Universal earth tester The Sonel MRU-30 compact earth resistance and soil resistivity meter enables efficient and easy earth resistance measurement. Many measurement methods available in a small casing. The MRU-30 meter is surprisingly versatile in nature. The instrument can be used to
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Transcat, Inc.
Description: one to measure current) for situations when test electrodes can't be used. The MRU-30 provides measurements of soil resistivity, continuity measurement of protective and equipotential conductors, interference voltages, and - with current clamp - leakage current. Robust and
-
Supplier: Transcat, Inc.
Description: auxiliary electrodes, or with electrodes and clamp for measurements in the presence of multiple ground paths Ground resistance using double clamps when it is not possible to use auxiliary electrodes Impulse ground resistance without disconnecting measured grounding Soil resistivity
-
Supplier: Transcat, Inc.
Description: 513Hz for test accuracy in electrically noisy environments Earth coupling testing Selectable test voltage 16 or 32V up to 250mA test current 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger
-
Supplier: GAO Tek, Inc.
Description: This double clamp earth resistance tester is widely used tests soil resistivity and leakage current of grounding systems under different conditions.
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Myron L Company
Description: Kit. SOILS Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides This is especially true for artificial growing media which, without buffering capability, are much more pH sensitive than natural soil. In addition, the pH of artificial
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: Myron L Company
Description: Kit. SOILS Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides This is especially true for artificial growing media which, without buffering capability, are much more pH sensitive than natural soil. In addition, the pH of artificial
- pH Range: 2 to 12 pH
- Conductivity / Dissolved Solids Range: 1,000 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
-
Cleaning Agents and Surface Treatments - Windsor® Dri-Matic® Carpet Cleaning Compound-2.2 L -- PDR-4Supplier: Image Supply, Inc.
Description: Penetrates carpet fibers to dislodge & absorb ground-in soil. Consists of polyurethane micro sponges carrying special detergents & solvents. Once dried, soiled compound is vacuumed away. Dri-Matic Compound is approved for use on Stain Resist and all advanced generation carpet. It is also
-
Supplier: State Safety & Compliance
Description: "Max offers superior noise-blocking performance in a single-use earplug. Easy-to-insert contoured shape resists backing out of the ear canal, while its soft foam delivers long-lasting comfort. Smooth, soil-resistant skin. Tested to ANSI S3.19-1974."
-
Supplier: State Safety & Compliance
Description: "Max offers superior noise-blocking performance in a single-use earplug. Easy-to-insert contoured shape resists backing out of the ear canal, while its soft foam delivers long-lasting comfort. Smooth, soil-resistant skin. Tested to ANSI S3.19-1974."
-
Supplier: State Safety & Compliance
Description: "Max offers superior noise-blocking performance in a single-use earplug. Easy-to-insert contoured shape resists backing out of the ear canal, while its soft foam delivers long-lasting comfort. Smooth, soil-resistant skin. Tested to ANSI S3.19-1974."
-
Supplier: State Safety & Compliance
Description: "Max offers superior noise-blocking performance in a single-use earplug. Easy-to-insert contoured shape resists backing out of the ear canal, while its soft foam delivers long-lasting comfort. Smooth, soil-resistant skin. Tested to ANSI S3.19-1974."
-
Supplier: Wiper Master, Inc.
Description: Maximum noise-blocking performance in a single-use earplug. Easy-to-insert contoured shape resists backing out of the ear canal, while its soft foam delivers long-lasting comfort. Smooth, soil-resistant skin. Max USA features patriotic red/white/blue colors. Tested to ANSI S3.19-1974.
- Type: Ear Plugs
-
Supplier: Wiper Master, Inc.
Description: Maximum noise-blocking performance in a single-use earplug. Easy-to-insert contoured shape resists backing out of the ear canal, while its soft foam delivers long-lasting comfort. Smooth, soil-resistant skin. Max USA features patriotic red/white/blue colors. Tested to ANSI S3.19-1974.
- Type: Ear Plugs
-
Supplier: Wiper Master, Inc.
Description: Maximum noise-blocking performance in a single-use earplug. Easy-to-insert contoured shape resists backing out of the ear canal, while its soft foam delivers long-lasting comfort. Smooth, soil-resistant skin. Max USA features patriotic red/white/blue colors. Tested to ANSI S3.19-1974.
- Type: Ear Plugs
-
Supplier: ValueTronics International, Inc.
Description: the test may be overcome. A wide band of test current frequencies, with a resolution of 0,5 Hz, may be used to eliminate errors caused by noise in the earth. The chosen test current frequency, test current level and the increased filtering option are stored in memory for
- Features: Ground Bond Testers
-
Supplier: NACE International Training
Description: reference electrode. Station 2: Casing and Carrier Pipe-to-Electrolyte Potential Identify each of the test wires (structures) by obtaining structure-to-electrolyte potential measurements using a multi-meter and reference electrode. Station 3: Soil Resistivity Measurements Using
- Technology / Subject Expertise: Corrosion, Energy Efficiency, Maintenance / Repair, Power Supply / Management, Testing / Test Methods
- Type: Course
- Delivery: Internet / Online, Self-Paced, eLearning (Video / CBT)
- Industry: Materials / Chemicals
-
Supplier: Fluke
Description: accessories will simplify and speed up testing time. Fluke 1623-2 GEO Earth Ground Tester summary 3- and 4-pole Fall-of-Potential, earth resistance loop testing 4-pole Soil Resistivity testing Selective earth ground rod testing using 1 clamp Stakeless earth ground rod testing using 2
- Measurement Type: AC / DC
- Form Factor: Handheld
- Standards and Certifications: UL
- Output Interface: USB
-
Supplier: Transcat, Inc.
Description: Product Highlights AEMC Model # 4630 AEMC Catalog # 2130.44 Measures soil resistivity (4-Point) method Measures ground resistance (2- and 3-Point) Fall-of-Potential method Step voltage tests and touch potential measurements Auto-Ranging: automatically selects the optimum range
-
Supplier: AMPP Resources
Description: commissioning surveys; close interval potential surveys, stray current interference testing, electrical isolation testing, road/railroad cased crossings, AC voltage testing, soil resistivity measurements, and CP tests on well casings, aboveground storage tanks and underground
Find Suppliers by Category Top
Featured Products Top
-
salts, can increase soil salinity causing plant damage. Myron L has a solution for all your agricultural water testing. To learn more, explore our Agrimeter product page. For use in (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
More Information Top
-
Methodology and Technology for Power System Grounding
… 2 Electrical Sounding Methods 3.2.3 Test Probe Configuration for Four-Probe Method 3.2.4 Field Test Technique of Soil Resistivity 3.2.5 Electromagnetic Sounding Method 3.3 Simple Analysis Method for Soil Resistivity Test Data 3.3.1 …
-
McGraw-Hill's National Electrical Code® 2014 Grounding and Earthing Handbook > GROUNDING/EARTHING SYSTEMS
Soil resistivity testing , geological surveys, and test borings should provide the basis for all grounding designs.
-
McGraw-Hill's National Electrical Code® 2014 Grounding and Earthing Handbook > GROUNDING QUESTIONS AND ANSWERS
We recommend a series of Wenner four-point soil resistivity tests with spacings at least as large as your transformer area.
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > SOIL RESISTIVITY TESTING
SOIL RESISTIVITY TESTING .
Indicates content that may require registration and/or purchase.