-
Supplier: Gefran
Description: Max. temperature limit: -40...+250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2 for type J, K: ± 2.5°C (-40...+333°C) Cable to DIN standard Highly versatile Low cost
- Sensed Temperature: -40 to 631.4 F
- Diameter or Width Range: 0.1181103 to 0.3149608 inch
- Sensitive Length: 1.968505 to 39.3701 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
-
Supplier: Pyromation
Description: A Pyromation MgO thermocouple assembly consists of a thermocouple element swaged in hard-packed, standard-purity (96%) Magnesium Oxide mineral insulation and encased in a metal sheath. Thermocouple sheaths have been fully annealed; they can be formed into many configurations,
- Diameter or Width Range: 0.0625 to 0.375 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other, Plug or Quick Connect, Screw Tabs or Lugs
- Process Connection: Braze, Weld or Solder, Compression, Threaded Fitting
-
Supplier: Pyromation
Description: A Pyromation MgO thermocouple assembly consists of a thermocouple element swaged in hard-packed, standard-purity (96%) Magnesium Oxide mineral insulation and encased in a metal sheath. Thermocouple sheaths have been fully annealed; they can be formed into many configurations,
- Diameter or Width Range: 0.0625 to 0.375 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other, Plug or Quick Connect, Screw Tabs or Lugs
- Process Connection: Braze, Weld or Solder, Compression, Threaded Fitting
-
-
Supplier: AMADA Weld Tech
Description: The Miyachi Unitek TCW thermocouple welder welds thermocouple wires together to form a uniform bead junction, consistent in size and quality, without detrimental oxide layers. The TCW will make thermocouples of all commercially available thermocouple alloys. Argon
- Equipment Type: Complete System
- Features: Other Arc or Resistance Welders
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: Gilson Company, Inc.
Description: Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp the ends of the two
- Features: Thermocouple
-
Supplier: Gilson Company, Inc.
Description: Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp the ends of the two
- Features: Thermocouple
-
Supplier: Durex Industries
Description: A compression spring and bayonet lockcap allow this design to adjust to holes up to 12” deep. A stainless steel tip with silver solder junction provides fast response time. A TIG welded junction is also available.
- Sensed Temperature: 900 F
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 0.31 inch
- Probe Features: Available as an Assembly, Spring Loaded, Tip Sensitive
-
Supplier: Gilson Company, Inc.
Description: Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp the ends of the two
- Features: Thermocouple
-
Supplier: Gilson Company, Inc.
Description: Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp the ends of the two
- Features: Thermocouple
-
Supplier: DCC Corporation
Description: attaches junctions in one step. ECONOMICAL Not only do you save the time of waiting for prefabricated couples, but you reduce costs by forming junctions from standard thermocouple wire. You also save the cost and effort of using clamps, brackets, glue, and other sensor mounting means.
- Output Voltage Range: 15 to 80 volts
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt, Welding Equipment
-
Supplier: DCC Corporation
Description: The principal difference between the HotSpot II and the standard HotSpot is its heavier wire welding capability. The HotSpot II can handle wire pairs as heavy as #14 gauge. It can also close larger tubes than the standard unit and can do light duty stud welding as an aid in wire
- Output Voltage Range: 35 to 75 volts
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt, Welding Equipment
-
Supplier: Douglas Electrical Components
Description: termination, jacketing/shielding, and connectorization to have a drop-in, pre-tested hermetic feedthrough ready for install. Ultimate Design Flexibility Each end of the bulkhead wire feedthrough can be customized to feature wires, jacketed cables, or connectors, with the hermetic
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: RS Components, Ltd.
Description: Thermocouple fine wire welder,0-60j 4kg
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: Thermal Wire and Cable LLC
Description: cables that are augmented with a braid, Thermal Wire and Cable Corp PTF fixture wires are insulated with PTFE Teflon that slides rather than tears unlike braided fixture wires such as SF-2, PGF, or PGFF fixture wire.Yet its abrasion resistance helps eliminate cut-through
- Temperature Range: 482 F
- Elements / Pairs: 1
- Gauge Thickness: 14 Gauge
- Diameter: 0.113 inch
-
Supplier: Pyromation
Description: voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD measurement element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the
- Sensitive Length: 3 inch
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
- Process Connection: Braze, Weld or Solder
-
Supplier: Precision Resistor Co., Inc.
Description: tolerances. Low EMF construction with respect to the copper terminals is Standard at PRC. . PRC Tips: Many low value tin oxide designs have thermocouple errors as large as 100 microvolts per degree C. which could degrade circuit performance. Try to avoid thermal gradients that could cause a
- Category / Application: Current Sensing Resistor
- Technology / Construction: Wirewound Resistor
-
Supplier: Pyromation
Description: purpose and ATEX-certified designs available Supplied in multiple case styles Custom designs on request Rugged construction RTD and Thermocouple Types available Pass throughs, elastomer fill and accessories Standard four day delivery Application proven
- Sensed Temperature: -40 to 399.2 F
- Diameter or Width Range: 0.08 to 0.275 inch
- Sensitive Length: 0.25 to 0.3 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: OMEGA Engineering, Inc.
Description: These field mountable connectors can be used with our M8 RTD, M12 RTD or M8 & M12 Thermocouple extension cables. The M12 connectors feature convinient screw terminal style pins or sockets eliminating the need for solder connections in the field. The M8 connectors feature solder-cup style
- Contact Size (AWG): 12 to 20 AWG
- Number of Contacts: 3 to 4 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Sunstone Engineering
Description: The Orion mPulse 30 Thermocouple Welder With a 30ws power potential, this thermocouple welder can be used by almost anyone and has the power to tackle all sorts of jobs. It’s perfect for those needing a welder for making quick, small welds on a light duty cycle. The mPulse power
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: Sunstone Engineering
Description: sheet and wire Miscellaneous resistive applications Automotive Welding Applications Honeycomb Tacking Cross wire welding Copper, Aluminum, and Brass thin sheet and wire Miscellaneous resistive applications Available Upgrades for the CD400DP Industrial Spot Welders Roll-Spot
- Process Capability: Welding Equipment
-
Supplier: Sunstone Engineering
Description: Indicating Weld Initiation Successful Thermal Protection Monitoring of Internal Power Supply Temperature These features allow for increased use and functionality. Applications of 200ws Single Pulse Micro Spot Resistance Welding Equipment: Cross wire welding Thermocouple welding Copper,
- Process Capability: Welding Equipment
-
Supplier: Sunstone Engineering
Description: Resistance Welder: Honey comb tacking Battery pack welding Cross wire welding Thermocouple welding Copper aluminum and brass thin sheet and wire Miscellaneous resistive applications Available Upgrades Roll-Spot Welding High-Precision Energy Adjustment Lock-Out Mode PLC Ready
- Process Capability: Welding Equipment
-
Supplier: Carlisle Interconnect Technologies
Description: Twinax & Triax Thermocouple Contacts Solder Cup & Wire Wrap Custom EN3155 Contacts Both Pin and Socket Styles Available
- Features: Other
- Shape / Form: Wire
-
Supplier: DCC Corporation
Description: provides standard thermocouple welding functions. The HotSpot PLUS is designed to handle the attachment of heavy wires, light gauge studs and weldable pins to metal surfaces. It can also close larger tubes than the HotSpot II unit and aid in wire harness strapping and insulation
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt, Welding Equipment
-
Supplier: Amphenol Aerospace Corporation
Description: Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Amphenol Aerospace Corporation
Description: key/keyway locations EMI Shielding - grounding fingers standard in LJT series Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA introduces its new “T” Series Miniature Instrumentation Connectors. OMEGA “T” Series Connectors are particularly well suited for both three and four wire RTD sensors as well as other types of instrumentation where copper-type lead wire is used. OMEGA “T” Connectors are not
- Number of Contacts: 3 to 4 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Weiss Technik North America, Inc.
Description: pressure member construction. Product Features Dual air circulation system with solid stainless steel jack shafts Nichrome wire heating elements with fail safe fusible link Solid state heat switching Full front opening door Heavy duty hand wheel actuated door latching 8” thick walls Internal
- Features: Alarm(s), Chart Recorder, Shelves
- Temperature Control: Cooling
-
Supplier: Douglas Electrical Components
Description: ordered as separate items. To order a PotCon Hermetic Connector: Specify the catalog number and add as a suffix a dash number, the length of the V side wire harness in feet, e.g.: a 24412-23 would be a 24412 PotCon with a 23-foot-long V side harness of 7 #16 AWG wires. To order an
- Connector Type: Military Connector
-
Supplier: Douglas Electrical Components
Description: mechanical interface. Our expert team continually partners with clients to ascertain the most effective hermetic connector solutions, optimized for environmental conditions and interfaces, such as integrated wires, connectors, fiber optic cables, solder pins, and circuit board seals. At
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
Find Suppliers by Category Top
Featured Products Top
-
gauges from size 26 to size 0 AWG. Wide Variety of Contacts High-reliability screw machine contacts with silver or gold plating are available in sizes from 20 to 0 to accommodate wire gauges from 26 to 0 AWG. Solder, crimp, PC, and thermocouple contacts are available (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
Rapid water quenching and formation of thermal fatigue cracks on the surface of a tube
The stationary probe was made as a special part of a boiler tube with holes for soldering thermocouple wires .
-
CR4 - Thread: Thermocouple Errors - What to Expect?
And over the past few days I have worked out by experiment that it's a real bugger to solder thermocouple wires together!
-
THERMAL TRANSIENT BEHAVIOR OF THE NEUTRON SENSOR OF A REACTOR SAFETY DEVICE
CAP THERMOCOUPLE WIRES SOLDER THERMOCOUPLE WIRES .
-
Possible determination of the emission wavelength of active ruby from its temperature. I
The thermocouple junctions were made 15 mm long in a band of soldered thermo- couple wires to assure the largest possible contact area between the thermocouple junctions and the ruby.
-
Thermocouples calibration and analysis of the influence of the length of the sensor coating
This end was placed in the ceramics holding of the positive pole of the apparatus and then the soldering thermocouple wires by the action of short- circuit proceeded.
-
THERMAL RADIATION FROM A NUCLEAR DETONATION
Thermocouple Wires Soldered to Lead-in 16.
-
Radio-Frequency Crack Detector
Jig for bending thermocouple wires soldered to post .
-
Glass-Cutting Knife
Jig for bending thermocouple wires soldered to post .
-
A Mechanically Stirred Melting-Point Apparatus
Jig for bending thermocouple wires soldered to post .
-
Wallerian degeneration and recovery of motor nerves after multiple focused cold therapies
The delivery temperature of 254.9 6 6.2 C was moni- tored with a type T bifilar (0.0015-in. diameter) thermocouple wire soldered to the tip of the probe.
Indicates content that may require registration and/or purchase.