-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping pistons.
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: Edwards Vacuum
Description: same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum.
- Ultimate Operating Vacuum: 0.025 to 0.02 torr
- Pumping Speed: 149.94 CFM
- Motor Power: 7.37121211696551 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Clark Solutions
Description: Model ESX 04 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or EPDM.
- Maximum Discharge Flow: 0.021926280149999998 GPM
- Maximum Discharge Pressure: 5.8 psi
- Horsepower: 0.0067011019245141 HP
- Power Source: AC Powered, DC Powered
-
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted
- Maximum Discharge Flow: 0.0031700646 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.125 inch
- Power Source: AC Powered, DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.00737121211696551 HP
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.005896969693572408 HP
- Power Source: DC Powered
-
Supplier: Williams
Description: The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute.
- Maximum Discharge Flow: 0.0011666666666666668 to 0.15133333333333335 GPM
- Maximum Discharge Pressure: 13,100 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Oil-Rite Corp.
Description: air passage from the inlet to the outlet. The air then travels from the solenoid to the Purgex pump(s), causing the PurgeX pump(s) to cycle. The third port exhausts, allowing the PurgeX piston(s) to return to a closed position when the solenoid is unpowered. The
- Power: 24 volts
- Valve Type: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted
- Maximum Discharge Flow: 0.0237754845 GPM
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Other
-
Supplier: Oil-Rite Corp.
Description: solenoid to open the air passage from the inlet to the outlet. The air then travels from the solenoid to the Purgex pump(s), causing the PurgeX pump(s) to cycle. The third port exhausts, allowing the PurgeX piston(s) to return to a closed position when the
- Power: 110 volts
- Valve Type: Solenoid Valves
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: Oil-Rite Corp.
Description: PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir, and programmable cycle timer. The complete lubrication system is secured on a
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir, and programmable cycle timer. The complete lubrication system is secured on a
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Bijur Delimon International
Description: Application The SureMatic Lubricator is a piston discharge pump actuated by air, controlled by an electric solenoid valve (optional). The lubricator handles most industrial greases suitable for being transferred under pressure through small bore tubing. A wide selection of
- Capacity: 0.264172 to 1.32086 gallons
- Operating Pressure: 1,450 psi
- Maximum Operating Temperature: 0 to 180 F
- Operation: Electric, Pneumatic
-
Supplier: GGB
Description: TriboShield™ product range. TYPICAL APPLICATIONS Solenoid armatures Seat mechanisms, struts and shock absorbers... Compressors and radial piston pumps Hydraulic pumps and motors UNIQUE CHARACTERISTICS Excellent performance in dry Good performance in lubricated condition
- Industry: Automotive, Electronics, Food and Beverage
- Features: Coating
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoplastic
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: Lift Products, Inc.
Description: degreased and descaled Integral gear pump with check valve, relief valve, solenoid valve Smooth stainless steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Double-acting hydraulic cylinders Smooth steel tops 3.75" straight safety toeguards Black and yellow safety stripes on toeguards Chrome-plated cylinder piston rods and axles Surfaces degreased, oxide primed & finished Lifetime self-lubricating, antifriction bearings Internal high-pressure
-
Supplier: Lift Products, Inc.
Description: degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double Wide Extended Lip Side Tilt Foot
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine pressure settings. The
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine pressure settings. The
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine pressure settings. The
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Lift Products, Inc.
Description: color. Smooth steel top with yellow and black safety stripes. S.A.E. hoses and fittings. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Foot Control Switch Accordion Skirting Semi-Live Dolly Jack Caster Frame Assembly
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine pressure settings. The
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: SAE International
Description: Three Point Linkage (3PL) System. The hitch hydraulics system consists of hydraulic pump, filter, piping's, fittings and hydraulics lift unit. Hydraulics lift unit consists of a proportional control valve, cylinder, piston and power linkages. Conventional control valve is hydro
Find Suppliers by Category Top
More Information Top
-
Variable speed liquid piston pump for hazardous duty 115 V Class 1 Div 1 from Cole-Parmer
Signal Power Cord, yellow PVC, 6-1/2 ft, for dual solenoid piston pumps .
-
Variable speed gas piston pump standard 115 VAC from Cole-Parmer
Signal Power Cord, yellow PVC, 6-1/2 ft, for dual solenoid piston pumps .
-
Pesticide Injection Using Micro-Synchronization Pump in Sprayers
电磁泵理论流量The theoretical flow rate of the solenoid pump was: Q1=0.015πd 1 2 sf Q1 = 0.015πd 1 2 sf ( 2 )(2) where f : 电磁泵柱塞运动频率; f: frequency of solenoid piston pump strokes d 1 :柱塞直径 d1: piston diameter, mm…
-
A Solution to Fuel Vaporization Problem in a Power Nozzle
INTRODUCTION A power nozzle is a fuel injection actuator in which fuel is instantly compressed by a solenoid piston pump driven by PWM (pulse width modulation) and discharged by a pressure-controlled nozzle.
-
CR4 - Thread: Need pump for sulphuric acid!
I used perilstaltic with viton tubing and teflon solenoid piston pumps for 10M sulphuric acid at room temperature.
-
A Solution to Fuel Vaporization Problem in a Power Nozzle
A power nozzle is a fuel injection actuator in which fuel is instantly compressed and then discharged by a solenoid piston pump with nozzle.
-
Suppliers to the new Ford Kuga
…Slide (TVS), bottomloaded] IXETIC Vacuum pump JTEKT ITCC(4WD Coupling) KAUTEX TEXTRON Fuel tank KIEKERT Latch locking system for Asia volumes KONGSBERG AUTOMOTIVE Brake Vacuum assemblies KSPG AUTOMOTIVE EGR module Electric throttle bodies Electrical coolant pumps Pistons Solenoid valves Variable oil pumps…
-
1998 POLARIS INDY TRAIL: An Entry by Minnesota State University, Mankato in the “Clean Snowmobile Challenge 2000”
The OMC Ficht Injection used a small solenoid driven piston pump to produce high pressure that atomized the fuel and forced it into the combustion chamber.
-
Abstracts
The Queen's University of Belfast, Northern Ireland A multidisciplinary effort has developed a unique miniature so- lenoid operated piston pump to control insulin release.
-
Simultaneous vertical measurements of in situ pH and CO2 in the sea using spectrophotometric profilers
Both profilers are composed of the following parts: an acrylic silicon-oil filled, pressure-compensated vessel containing a valveless piston pump and solenoid valves (the seawater and stand- ard pump of pH profiler), or only the pump (the pH indi- cator pump…
Indicates content that may require registration and/or purchase.