Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sterling Systems & Controls
Description: liquid) is combined with other materials, including liquids and bulk solid materials. Sterling Systems & Controls, Inc. has designed and supplied customized batching systems with mixing and blending control for these and other applications. The system often includes a
- Interface: Computer Programmable
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
- Form Factor: Stand-Alone
-
Supplier: Bepex International LLC
Description: simultaneous injection of up to four different liquid streams Mixing paddles can be adjusted to control mixing intensity and residence time Hinged door access to the internal assembly allows for easy clean-up and maintenance The Flex-O-Mix wet mixing machine is
-
Supplier: Bepex International LLC
Description: typical boundaries between mixing and agglomeration equipment. This efficient low pressure mixing and forming extruder can generate uniform, free flowing, dust free pellets or particles. The Extrud-O-Mix is primarily designed for combining dry powders with liquid streams
- Additional Capabilities: Agglomerating
- Applications / Industry: Agricultural Products, Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
-
Supplier: Bepex International LLC
Description: seconds) allow for high production rates Hinged door access to the internals allow for easy clean-up and maintenance Mixing paddles can be adjusted to control mixing intensity and residence time The Flex-O-Mix wet mixing and agglomeration system is specifically designed to avoid
- Additional Capabilities: Agglomerating
- Applications / Industry: Agricultural Products, Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Industrial, Laboratory, Other Mixer Type
-
Supplier: Schutte & Koerting
Description: Tank Mixing Eductors are used to agitate liquid, dissolve powdered solids in liquid, and to mix two or more liquids intimately within a tank or other vessel without the use of baffles or moving parts inside the tank. These units take the place of mechanical
-
Supplier: Bepex International LLC
Description: The Extrud-O-Mix extrusion machine is a unique technology that eliminates typical boundaries between mixing and agglomeration equipment. Low-pressure mixing ideal for combining powders and liquids to produce a paste or dough Mixing and forming are accomplished in
-
Supplier: Continental Products Corp.
Description: products, fertilizers, livestock premixes, gourmet tea, kitty litter, laundry fragrances, thermoplastic elastomers, coating polymer powders, flavoring & casing tobacco, rodenticides, herbicides and much more. Accurate rotary drum mixing with liquid addition Featuring Free-Fall
-
Supplier: Heinkel USA
Description: MF010 - MB8000 Orbiting Screw Conical Mixer / Cooker Cooking and sterilizing using steam and adding liquids Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw
- Capacity: 3.531465726981547 to 353.1465726981546 cubic feet
- Operating Temperature: 32 to 275 F
- Pressure Range: -14.50377 to 43.51131 psi
- Applications / Industry: Adhesives Processing, Agricultural Products, Chemical Processing, Construction Material Processing, Cosmetics Processing, Food and Beverage Processing, Ore / Mineral Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
-
Supplier: Sterling Systems & Controls
Description: mechanical conveying equipment, mixing/blending equipment, material transfer and movement within the plant, truck/rail loading and unloading systems, compaction systems, and more. Automated Process Controls Solutions features include: Dry and liquid material handling
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Schutte & Koerting
Description: and where solids in the liquid might tend to clog the small passages in other type heaters. Advantages Sparger Nozzles, because of their good agitating and circulating characteristics, can augment or replace mechanical agitators while enhancing heat transfer. Like other jet
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Continental Products Corp.
Description: cone, and ribbon or paddle blenders. This dry blending equipment design is excellent for high purity batch mixing applications, where cleanout and easy access are critical for quick product change, such as: nutritional powders, nutraceuticals, dietary supplements, powdered drink mixes,
- Capacity: 3.4999999999999996 to 400 cubic feet
- Operating Condition: Batch Operation
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: NETZSCH Premier Technologies LLC
Description: circulation agitator, mixing tasks in the vessel, transfers as well as CIP tasks can be handled in only one unit. Pressure- and vacuum-proof vessel design Manhole lid GMP design CIP design SIP design Stepless RPM-control of the patented circulation Adjusting of the mixing intensity Due
- Capacity: 0.35314657269815464 to 353.1465726981546 cubic feet
- Mixer Type: Agitator, Rotor-Stator
- Display Type: Analog Meter
- Operating Condition: Batch Operation
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: scale. Also ideally suited for mixing of solids or liquids and solids as well as cryogenic grinding. Areas of application Pharmacy, foodstuffs, chemistry, mining and metallurgy, geology and mineralogy, glass and ceramics industry, agriculture and forestry. Method of
- Capacity: 0.00035314670637870096 to 0.006709787421195317 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Alfa Laval Inc.
Description: of the spindle, inside the space formed by the upper part of the frame, the solids collecting cover, and the frame hood. The hood carries the liquid discharge system. All parts in contact with the process liquid are made of stainless steel. The bowl is a solids ejecting
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Filtertech, Inc.
Description: specifically sized and designed for the flow rate to be treated. The PDC material is then added to the “turbid” water in the mixing tank by way of a precise volumetric solids feeder and is stored in a bulk solids hopper requiring only periodic replenishing. The volumetric
-
Supplier: Custom Milling & Consulting, Inc.
Description: products from blending components, pigment dispersions to nano-dispersions for various industries. Services Offered: Wet Media Milling Processing Equipment Liquid – Liquid Blending / Dispersing Liquid – Solid Blending / Dispersing High Viscosity Blending/ Vacuum /
- Capacity (Volume Basis): 0.06684027313609214 to 267.36109254436855 cubic feet
- Services Offered: Blending / Mixing, Formulation, Inspection and Analytical Testing, Process Optimization, Training / Consulting
- Materials Processed: Ceramics, Coatings / Paint
- Chemicals Processed: Chemical Agents / Additives, Cosmetics / Soaps, Pigments / Dyes
-
Supplier: JST Manufacturing, Inc.
Description: +/- .5º Thermocouple, type J Teflon coated Temperature probe Programmable Temperature Controller with Timer Liquid Level detection interlocked to pump Dual diaphragm pneumatic pump Air Operated Drain Valve Optional Features +/-0.1º C Solid State Chiller/Heater Unit Centrifugal electric
-
Supplier: Filtertech, Inc.
Description: designed for the flow rate to be treated. The PDC material is then added to the “turbid” water in the mixing tank by way of a precise volumetric solids feeder and is stored in a bulk solids hopper. The volumetric solids feeder utilizes a variable speed drive which can
-
Supplier: Heinkel USA
Description: Simultaneous rotational and vertical agitator motions result in a very efficient and even mixing of the entire product mass for mixing and drying. The agitator arms are S-shaped for improved product discharge. All product wetted surfaces are heated to obtain the largest possible heat
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Sterling Systems & Controls
Description: pneumatic material handling systems, grinding systems, mechanical conveying equipment, mixing/blending equipment, material transfer and movement within the plant, truck/rail loading and unloading systems, compaction systems, and more. Automated Process Controls Solutions
- Industry: Agricultural / Forestry, Chemicals / Materials, Food and Beverage, General Industrial, Packaging, Pharmaceutical
- Services: Design
- Capabilities: Equipment Design, Human Machine Interface Programming, Industrial Communication Design, On-site Support / Training, PLC Programming, Panel Fabrication and Installations, Process Development, SCADA Design, Software and Hardware Design, System Integration
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Heinkel USA
Description: TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing
- Capacity: 377.86683278702554 cubic feet
- Motor Speed: 1 to 6 rpm
- Motor Power: 100.516528867712 HP
- Operating Temperature: 14 to 303.8 F
-
Supplier: ACCRAbond, Inc.
Description: making seals, bushings, and mountings for use at very low temperatures. ADIPRENE L 42 resembles ADIPRENE L-100 in its processing and handling characteristics, and can be processed in the same type of automatic mixing equipment used to process ADIPRENE L-100.
-
Description: process of mixing solid particles and liquids, mixing gases and liquids, and mixing liquids and liquids. The high hardness and wear resistance of the silicon carbide ceramic impeller enable it to withstand greater stirring force and friction
- Length: 13.779535 inch
- Diameter: 19.68505 inch
- Density: 3.139998018261037 g/cc
- Width / O.D.: 19.68505 inch
-
Supplier: Xoxide
Description: Specifications: Case Type: Mid Tower Material: SECC Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX Motherboard Tray: N/A 5.25" Drive Bays: 4 1 x Ext. 3.5" Drive Bays 5 x Int. 3.5" Drive Bays 7 x Expansion Slots Front I/O Ports: 2 x USB 1 x HD Audio Cooling System:
-
Supplier: Henkel Corporation - Electronics
Description: dispensed using dual-tube cartridge packs with static mixers and manual or pneumatic gun or high volume mixing and dispensing equipment (application of heat may be used to reduce viscosity). Your benefits Thermal Conductivity: 1.1 W/m-k No silicone outgassing or extraction
- Industry: Electronics
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures and equipment for manually obtaining samples of liquid petroleum and petroleum products, crude oils, and intermediate products from the sample point into the primary container are described. Procedures are also included for the sampling of free water
-
Supplier: Hexpol Compounding
Description: Elastomer Solutions Suitable for Industrial Applications Excel Polymers’ Industrial compounding business provides a harmony of innovative products, systems and services to markets worldwide. Excel Polymers elastomeric solutions are the result of close cooperation with Original Equipment
- Capacity (Mass Basis): 100 lbs
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting, Warehousing / Distribution
- Form: Bulk Solids / Granules, Liquids, Powders, Webs / Continuous Stock
- Materials Processed: Carbon / Graphite, Elastomers / Rubber
-
Supplier: Custom Processing Services, Inc.
Description: Custom Processing Services' staff are experts in the fields of micronizing and media milling. We utilize over 20 different processing stations in order to perfectly match the equipment selection to the raw material which is being transformed. Using the most technologically-advanced fluidized
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Minerals, Noble / Precious Metal, Non-ferrous, Refractory / Reactive (Tungsten, Zirconium)
- Chemicals Processed: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pharmaceuticals / Drugs, Polymers
- Processes: Blending / Mixing, Coating, Crushing / Compacting, Drying / Freeze Drying, Screening / Grading
- Form: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders
Find Suppliers by Category Top
Featured Products Top
-
which may manifest as creaming, flocculation or coalescence. Several mixing technologies are used for different stages of emulsion processing: combining two immiscible bulk liquids; wetting out solid additives; and reducing droplet size in a pre-mixed emulsion. Mixer selection is based on a (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
BinCloud inventory management systems automate and simplify monitoring levels of solids or liquids stored or processed in bins, tanks, and silos. BinMaster systems reduce labor as level sensors take the (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
radially at high velocity through the openings in the stator. Built-in powder induction mechanisms like the Solids/Liquid Injection Manifold (SLIM) Technology extend the High Shear Mixer's functionality by enabling more convenient raw material additions, faster dissolution/dispersion and more (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
PROBLEM: A customer needed to figure out a way to accurately apply an expensive liquid spray additive for nutrients, to an extruded feed pellet. The customer was already transporting the pellets from an extruder to a mixing screw via a screw conveyor (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
out as a thin liquid that gradually becomes more viscous with the addition of solid raw materials and/or lowering of temperature. Some applications will reach a viscosity peak mid-processing and finish as a low-viscosity fluid. In all these stages, the mixer must be capable of delivering good turnover (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Mixing wet and dry ingredients in a ribbon blender requires an efficient and consistent method of raw material addition. This method depends on several factors including the properties of each liquid and solid component, how they interact, as well as the amount of fluid that needs to be added (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. High speed mixing is often required when incorporating solids into liquid especially when the powders are difficult to wet out, or when large amounts of solids are involved. Mixing under high shear and turbulent flow conditions is also ideal for particle size reduction, emulsification and (read more)
Browse Rotor-Stator Mixers Datasheets for Charles Ross & Son Company -
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
. After the mix is nearly fininished, a short burst of Down Mode can be used to blast off any settled solids that may have collected in the far lower corners of the mix container. Finally, by adjusting to a lower speed and placing the baffle plate at the surface of the (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Liquid Mixing: Solid Challenges
approaching 100,000 K per second, sonication may also be used for liquid-liquid and liquid-solid processing. Advanced Sonic Processing (Oxford, Conn.), develops sonic process equipment mostly to accelerate chemical reactions, but for mixing and preparing crystals for milling before blending into liquids
-
Liquid Mixing: Solid Challenges
This quick, one-time registration gives you access to members-only site benefits. Liquid mixing and blending would seem to be among the most straightforward of pharmaceutical manufacturing unit operations. Mechanical process mixers have been on the market for more than 100 years, and not much
-
Liquid Mixing: Solid Challenges
delivery of liquid components for ultrafiltration and process/chromatography buffer solutions. Many factors affect liquid blend uniformity of complex pharmaceutical formulations. Some, like feed composition, are obvious. Addition rate, blending/mixing power, chemical reactivity and kinetics
-
Continuous short residence time mixing of liquids and solids
Problem: Our customer requires a short residence time, small footprint, high capacity mixer to continuously mix a heated viscous liquid stream with a low density solid. The low density solid must be thoroughly dispersed within the viscous liquid. The continuous mixing process requirements were met
-
Agitation and Mixing Processes
can be mixed, and generally the type of mixer used depends on the nature of the substances to be mixed. Liquidgas, liquid-liquid, and liquid-solid systems (suspensions) will generally be mixed in a vessel or tank with an impeller to provide the mixing energy. The end product is almost always a liquid
-
Mixing Equipment & Applications in the Food Industry (.pdf)
Various types and styles of mixing equipment are utilized within the food industry. Their use and application are determined by the phases being mixed (liquid-liquid, solid-liquid, or solid-solid) as well as physical characteristics of the end product (like viscosity and density). Advances in mixer
-
Solid-Liquid Filtration Trends
In the manufacturing of chemicals, petrochemicals, pharmaceuticals, bioenergy etc., after the initial mixing reactions, there is always the necessity to remove the mother liquor from the process slurry. This paper provides engineers with new and creative ways of thinking to evaluate process
-
Mixing and Bagging Homogeneous Results
Prosel SRL de CV, Monterrey,. Mexico, makes both solid and. liquid processed specialty. chemicals that are used by water treatment. facilities, power plants, petrochemical. facilities, oil refineries, and. steel mills for industrial water treatment,. metal cleaning and finishing,. and other
More Information Top
-
Handbook of Industrial Mixing: Science and Practice Complete Document
10-5.5 Recommendations for Solid – Liquid Mixing Equipment .
-
Investigation of the mechanism of low‐density particle and liquid mixing process in a stirred vessel
The study provides a valuable reference for the design and optimisation of solid – liquid mixing equipment .
-
Effect of confinement on forced convection from a heated sphere in Bingham plastic fluids
This information is also used in the design of slurry pipelines, solid - liquid mixing equipment , heating/cooling of such fluids (Chhabra and Richardson, 2008; Suresh and Kan- nan, 2011, 2012).
-
Effects of Solid–Liquid Mixing on Microstructure of Semi-Solid A356 Aluminum Alloy
Fig. 1—Schematic illustration of solid - liquid mixing equipment .
-
Dissolution of two NWCF calcines: Extent of dissolution and characterization of undissolved solids
The physical properties of the calcine UDS must be characterized in order to evaluate mixing and solids / liquid separation equipment specifications for a full-scale system and to better estimate the volume of UDS expected to be generated from calcine dissolution.
-
Light Metals 2014
In order to make the operation simple, the choices of equipments were mainly stirred tank, mixing tank solid - liquid separation equipment and so on.
-
Development on test equipment of coal slurry mixing tank
Key words: Gas- liquid - solid mixing , Mixing equipment , Experimental research, Numerical simulation, Direct liquefaction doi:10.1631/jzus.A0900022 .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
As a result, high viscosity mixing equipment are more difficult to design and manufacture than equipment used for mixing solids and liquids .
Indicates content that may require registration and/or purchase.