-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Polypropylene Tire Material: Rubber
- Load Capacity: 176.4 lbs
- Wheel Diameter: 5.905515 inch
- Wheel Tread Width: 1.574804 inch
- Wheel Type: Rubber on Plastic Wheel
-
Supplier: Albion Casters and Wheels
Description: Protect floors and quiet operation with our rubber wheels. Rubber is molded to harder rubber core. FEATURES Wheel Face: Moderate crown Finish: Black Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 75-85 Shore WHEEL OPTIONS Note: Select
- Load Capacity: 125 to 360 lbs
- Wheel Diameter: 3 to 8 inch
- Wheel Tread Width: 1.25 to 2 inch
- Hub Length: 1.375 to 2.1875 inch
-
Supplier: TransPak
Description: Easy to handle, multi-purpose truck is ideal for maneuvering around the office or retail. Light-weight all aluminum construction. Heavy-duty 7.5" x 14" nose. Solid 10" rubber wheels maneuver well over rough surfaces. 49" x 18". Assembly required.
- Capacity: 600 lbs
- Cart / Truck Type: Hand / Appliance Truck
- Tires: Solid / Cushion
-
-
Supplier: Dersheng USA, Inc.
Description: Good for lawn mowers, wooden machinery, generators, two-wheeled carts, etc. Various tread patterns available: Rib, Diamond, and Gear Rims can be plastic or steel(painted or zine-plated) OEM requests and tailored-made wheels in all sizes are welcome.
-
Supplier: RWM Casters Company
Description: Range -40°F to 120°F APPLICATIONS RWM Caster’s Soft Rubber Wheels are a good choice for those applications where the average load is light with occasional loads using the full capacity of the wheel. Soft Rubber Wheels offer floor protection but can leave black
- Load Capacity: 150 to 200 lbs
- Wheel Diameter: 3 to 5 inch
- Wheel Tread Width: 1.25 to 1.5 inch
- Hub Length: 1.5 to 1.875 inch
-
Supplier: Accuris
Description: TIRE, SOLID RUBBER AND WHEEL, SOLID RUBBER TIRED
-
Supplier: RWM Casters Company
Description: Hard Rubber Wheels can become brittle over time, and more so when exposed to outdoor elements. Hard Rubber Wheels can crack when dropped from limited heights or subjected to impact or shock. FEATURES Wheel Bearings Oilite bearings Durometer 70-75D Temperature Range
- Load Capacity: 250 to 280 lbs
- Wheel Diameter: 3 to 5 inch
- Wheel Tread Width: 1.25 inch
- Hub Length: 1.5 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Polypropylene Tire Material: Rubber
- Load Capacity: 275.625 lbs
- Wheel Diameter: 4.9212625 inch
- Wheel Tread Width: 1.3779535 inch
- Wheel Type: Rubber on Plastic Wheel
-
Supplier: Accuris
Description: TIRES, SOLID RUBBER, AND WHEELS SOLID RUBBER TIRE, (INDUSTRIAL)
-
Supplier: R. S. Hughes Company, Inc.
Description: Light-weight all aluminum construction. Heavy-duty 7.5"" x 14"" nose. Solid 10"" rubber wheels maneuver well over rough surfaces. 49"" x 18"". Assembly required.
- Length: 49 inch
- Width: 18 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Polypropylene Tire Material: Crumb Rubber
- Load Capacity: 110.25 lbs
- Wheel Diameter: 9.842525 inch
- Wheel Tread Width: 1.7716545 inch
- Wheel Type: Rubber on Plastic Wheel
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Polypropylene Tire Material: Crumb Rubber
- Load Capacity: 551.25 lbs
- Wheel Diameter: 9.842525 inch
- Wheel Tread Width: 2.9921276 inch
- Wheel Type: Rubber on Plastic Wheel
-
Supplier: Caster Warehouse Inc.
Description: Precision molded high quality soft rubber molded to hard rubber core
- Load Capacity: 200 lbs
- Wheel Diameter: 5 inch
- Wheel Tread Width: 1.625 inch
- Hub Length: 1.9375 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s Elastomeric High Tensile Non-Marking Rubber Wheels are incredible molded rubber wheels. The high quality, high tensile premium rubber is bonded to a heavy-duty solid web aluminum core that provides superior strength. These wheels are
- Load Capacity: 700 to 2,280 lbs
- Wheel Diameter: 4 to 12 inch
- Wheel Tread Width: 2 to 3 inch
- Hub Length: 2.5 to 3.5 inch
-
Supplier: Checkers
Description: RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips
- Length: 13.5 inch
- Width: 7 inch
- Height / Thickness: 4.5 inch
- Weight: 4 lbs
-
Supplier: Magnus Mobility Systems, Inc.
Description: Not recommended for static sitting loads, flat spotting may occur
- Load Capacity: 175 lbs
- Wheel Diameter: 3 inch
- Hub Length: 1.5625 inch
- Bore / Bearing Size: 0.5 inch
-
Supplier: Albion Casters and Wheels
Description: The Ultimate X-tra soft rubber wheels offer the ultimate in ergonomic ease. Whether it’s durability, quiet operation, or rollability, these wheels can answer your every application need. FEATURES Wheel Face: Round tread Finish: Non-marking gray tread on gray core.
- Load Capacity: 200 to 850 lbs
- Wheel Diameter: 3 to 10 inch
- Wheel Tread Width: 1.25 to 2.5 inch
- Hub Length: 1.5 to 3.25 inch
-
Supplier: PJ Company
Description: CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are
- Load Capacity: 185 lbs
- Wheel Diameter: 2 inch
- Wheel Tread Width: 1 inch
- Hub Length: 1.015625 inch
-
Supplier: Accuris
Description: WHEELS, AIRCRAFT, TAIL (SOLID RUBBER TIRE)
-
Supplier: Caster City, Inc.
Description: SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel or sand. Super cushion rubber wheels are nearly as resilient as pneumatic wheels
-
Supplier: Albion Casters and Wheels
Description: tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name! FEATURES Hardness: 75 Shore D Wheel Face: Moderate crown Finish: XI Green Temperature Range: up to +200 degrees Fahrenheit WHEEL OPTIONS Note: Select
- Load Capacity: 1,000 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 to 2.4375 inch
-
Supplier: Caster City, Inc.
Description: 8" Diameter 450 lbs. Capacity SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on gravel or sand. Super cushion rubber wheels are nearly as
-
Supplier: Checkers
Description: RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips
- Length: 13 inch
- Width: 7.13 inch
- Height / Thickness: 5 inch
- Weight: 4 lbs
-
Supplier: Reid Supply
Description: Caster wheels are available in a range of wheel hardness and load capacity to suit a variety of surfaces, environments, and applications. Hard wheels have a higher load capacity than soft wheels because they do not compress easily. Hard wheels also roll with less
- Load Capacity: 720 lbs
- Wheel Diameter: 6 inch
- Wheel Tread Width: 2 inch
- Features: Other
-
Supplier: RWM Casters Company
Description: that each Urethane on Iron Wheel meets or exceeds RWM Casters high standards of performance. They will outlast rubber wheels. In addition, these wheels are non-marking to floors and provide a quieter ride than hard tread or steel wheels. FEATURES Wheel
- Load Capacity: 400 to 9,000 lbs
- Wheel Diameter: 3.5 to 20 inch
- Wheel Tread Width: 1.25 to 6 inch
- Hub Length: 1.46875 to 6.5 inch
-
Supplier: RS Components, Ltd.
Description: Guitel Hervieu 11.0IN SOLID RUB WH.PLAS
- Load Capacity: 551.25 lbs
- Wheel Diameter: 11.023628 inch
- Wheel Tread Width: 3.149608 inch
- Hub Length: 2.5984266 inch
-
Supplier: Dersheng USA, Inc.
Description: Heavy-duty with a cushion ride, ideal for uneven ground condition. Wheel Options: Pneumatic with painted steel rim Pneumatic with plastic rim Pneumatic with plated steel rim Solid Rubber wheel with painted steel rim Solied Rubber wheel with plated steel rim
-
Supplier: Faultless Caster
Description: Full radius tread style, gray tread optional
- Load Capacity: 300 lbs
- Wheel Diameter: 6 inch
- Wheel Tread Width: 2.03125 inch
- Hub Length: 2.4375 inch
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters for heavy duty carts and dollies and tool and die carts. Nooise and chatter reducing design.
- Load Capacity: 1,350 to 2,200 lbs
- Wheel Tread Width: 2.25 to 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Features: Brake, Other
-
Supplier: Princess Auto Limited
Description: 3" Thermoplastic Rubber Swivel Caster
- Load Capacity: 180 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.8125 inch
-
Supplier: Princess Auto Limited
Description: 2" Twin Wheel Swivel Caster
- Load Capacity: 200 lbs
- Wheel Diameter: 2 inch
- Wheel Type: Solid Rubber Wheel
- Caster Type: Swivel Plate Caster
-
Supplier: Princess Auto Limited
Description: 4" Thermoplastic Rubber Swivel Caster
- Load Capacity: 250 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5 inch
-
Supplier: Urethane Innovators, Inc.
Description: Urethane Innovators is a custom manufacture of urethane covered wheels. These wheels can be made out of solid urethane or can be bonded to a metal core. We can recover existing wheels or fabricate new wheels according to your specifications. We use a variety of
-
Supplier: R. S. Hughes Company, Inc.
Description: depth, 1.05 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this part is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels
- Capacity: 1,000 lbs
- Width: 27 inch
-
Supplier: Dersheng USA, Inc.
Description: Double ball bearing swivel raceway. Yoke: bright zinc-plated or chrome-plated. Wheel Options: Pneumatic with painted steel rim Pneumatic with plastic rim Pneumatic with plated steel rim Solid Rubber wheel with painted steel rim Solied Rubber wheel with
Find Suppliers by Category Top
Featured Products Top
-
Make the Right Choice More Comfortable with Norton Gemini Right Cut Cut-Off Wheels Features/Benefits: -Cooler Cutting -Lasts Longer -Quality Aluminum Oxide Abrasive -Solid Performance at a Competitive Price To learn more: visit https://www.nortonabrasives.com/en-us/portable-cut-wheels (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
consist of a rigidly constructed box section fabricated from 1/4” steel plate and 1¼” schedule 40 steel pipe. The wheels on this cart are a steel core with solid rubber tires and have roller bearings and grease fittings. The cart (read more)
Browse Weights Datasheets for MarsMetal -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Wheeled Mobile Platform for Stair Climbing Applications of Unmanned Ground Vehicles (UGVs)
Specially designed solid rubber wheels have been used for stair climbing operation inside the building (Fig. 1).
-
Pneumatic and Solid Rubber Wheels - Casters and Wheels - Grainger Industrial Supply
• Pneumatic and Solid Rubber Wheels .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/2741/The%20Development%20of%20Asphalt%20Mix%20Creep%20Parameters%20and%20Finite%20Element%20Modeling%20of%2...
89 Figure 7.3 Footprint of HWRT Solid Rubber Wheel .
-
256GB - 2TB ,Server Solid State Hard Drive from Guangzhou Making Electronic Technology Co,Ltd, China
Solid Rubber Wheel .
-
Elastomere Friction
The physical consistency and numerical reliability is demonstrated by three-dimensional computations for a solid rubber wheel , this so called Grosch wheel has been chosen as reference subject within the Research Unit 492.
-
Analysis and Simulation of Contact Problems
The presented model was realized for a small solid rubber wheel (Ω 80 mm, width 18 mm).
-
$60-$70 Casters and Wheels - Material Handling - Grainger Industrial Supply
• Pneumatic and Solid Rubber Wheels (6) .
-
Advances in Interlaboratory Testing and Evaluation of Bituminous Materials
The SCRT applies an 82.6 kg vertical load onto a solid rubber wheel with a diameter of 194 mm and a width of 46 mm.
-
ACCELERATED LABORATORY RUTTING TESTS: EVALUATION OF THE ASPHALT PAVEMENT ANALYZER
The SCRT applies an 82.6-kg (180-lb) vertical load to a solid rub- ber wheel (instead of to a steel wheel) with a diameter of 194 mm and a width of 46 mm.
Indicates content that may require registration and/or purchase.