Products/Services for Solid State Gyroscopes

  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    Gyroscopes are designed to measure angular rate or orientation about a given directional vector. They usually take the form of a disc-shaped object or rotor which is suspended in light supporting rings called gimbals. The gimbals have...
    Type
    Angular / Rotary Axes
    Rate vs. Rate-integrating Gyro
  •  
    Motion Reference Units (MRU) - (14 companies)
    Motion reference Units (MRU) is a solid state motion reference device capable of measuring pitch, roll, heave, and heading to a high degree of accuracy Motion reference units (MRU) determine the orientation of an object relative to an inertial frame...
  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (79 companies)
    Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field...
  • Solid State Relays-Image
    Solid State Relays - (702 companies)
    Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches...
  • Solid State Lasers-Image
    Solid State Lasers - (176 companies)
    Solid state lasers use a transparent substance (crystalline or glass) as the active medium, doped to provide the energy states necessary for lasing. Solid state lasers are used in both low and high power applications. Solid state lasers use...
  •  
    Solid State Power Controllers (SSPC) - (37 companies)
    Solid state power controllers (SSPC) are semiconductor devices that control power (voltage and/or current) supplied to a load. They perform supervisory and diagnostic functions in order to identify overload conditions and prevent short circuits...
  •  
    Compasses - (74 companies)
    ...along with frictional forces to find true north. Unlike magnetic compasses, gyroscopes are not affected by the ferrous metal in a ship 's hull, making them well-suited for maritime applications. Solid-state compasses contain small, magnetic field...
  •  
    Rotor-Stator Mixers - (79 companies)
    Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids. The impeller or rotor...
  •  
    Accelerometers - (338 companies)
    The accelerometer in the image below uses the displacement of a solid mass relative to its container to measure differences in acceleration. In Image A, the container is at rest and the mass remains centered between two bars; in this state...
  •  
    Solids Valves - (177 companies)
    Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging. Solids valves are used to control...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire