-
Supplier: Airotronics
Description: THC timers are solid state output units with digital timing. The THC comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 24 hours
- Number of Contacts: 1
- Operating Temperature: -13 to 149 F
-
Supplier: RS Components, Ltd.
Description: SSR 50A/400Vac/Ctrl potentiometer
-
Supplier: Gefran
Description: The GT family of solid-state relays has been designed with the aim of providing very accurate control of the load thanks to an analog control input, in voltage at 0…5V; 0…10V or in current at 0…20/4…20mA or a potentiometer (from 1Kohm to 10 Kohm). The electronic design ensures
- Input (Pick-up) Voltage Range: 24 volts
- Input Current Range: 25 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
-
Supplier: Specialty Product Technologies
Description: The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit
- Minimum Time Setting: 0.3499999999999998 seconds
- Maximum Time Setting: 30 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.1 ±%
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 24-33AMP POTENTIOMETER RANGE, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
- Features: AC Motor Starter
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-RTC Industrial Solid State Timing Relay, No Potentiometer, Adjustable Time Solid State Timing Relay, Open, 24V DC, 24V AC 50/60HZ , 1 N.O - 1 N.C , 2 N.O - 0 N.C , , , ,
- Timer Type: ON-delay
-
Supplier: Gefran
Description: The GTT family of solid-state relays has been designed with the aim of providing very accurate control of the load from an analogue input signal (0-10V or 0-20/4-20mA) or a potentiometer (from 1kOhm to 10kOhm ). The electronic design ensures that the cycle time for proportioning
- Input (Pick-up) Voltage Range: 24 volts
- Maximum Current: 120 amps
- Output Voltage Type: AC
- Features: Analog Switching, Built-in Heat Sink, Visual Indicator
-
Supplier: Marsh Bellofram Group of Companies
Description: High Accuracy Convenient Adjustment Cycle Progress Indication
- Minimum Time Setting: 15 seconds
- Maximum Time Setting: 0.016666666666666666 hours
- Setting Accuracy: 5 ±%
- Number Input Channels: 1
-
Supplier: Qorvo
Description: The QPB0618J is a solid state driver amplifier based on GaN MMIC technology, with an operating range of 2 - 18 GHz with a saturated output power of 45 dBm (32 Watts). Its compact size and weight allow it to be used to drive a number of Spatium power amplifiers in microwave high power
-
Supplier: Radwell International
Description: SOLID STATE AC MOTOR FAN SPEED CONTROL, 115VAC 50/60HZ, 10AMP, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: The AD5160 provides a compact 2.9 mm × 3 mm packaged solution for 256-position adjustment applications. These devices perform the same electronic adjustment function as mechanical potentiometers1 or variable resistors but with enhanced resolution, solid-state reliability, and superior
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming. The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0005 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Newark, An Avnet Company
Description: Burst-Fire Control SSR, Panel Mount, 280VAC/90A, Potentiometer Control
-
Supplier: Radwell International
Description: SOLID STATE TIMING RELAY, INSTANTANEOUS CONTACTS 2 NOC & 0 N, TIMED CONTACT 0 NORM OPEN, ADJUSTABLE TIME, NO ENCLOSURE NECESSARY, 110 VAC @ 50 HZ, 120VAC @ 60 HZ, NO POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: material. TURCK embedded sensors are suitable for flush mounting in steel. They also feature solid-state output, high switching frequency and have no moving parts. TURCK capacitive sensors are available in DC, AC and intrinsically safe models.
-
Supplier: Radwell International
Description: TIMING RELAY, SINGLE FUNCTION, ENCAPSULATED, OFF DELAY, 24-240 VAC, 1 AMP AT 120 V AC CONTACT RATING, 5 PIN RELAY, 50/60 HZ, ADJUSTMENT METHOD: POTENTIOMETER, SPST-NO, 3 SEC TO 1 MIN TIMER, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing Ranges: (-1)
-
Supplier: Allied Electronics, Inc.
Description: The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an
-
Supplier: Allied Electronics, Inc.
Description: The HDFA Series low cost adjustable recycling timers are packaged in the familiar hockey-puck enclosure and may be used to alternately switch power to two independent loads. Both OFF and ON times are independently adjustable by means of built-in potentiometers. Load power is controlled by an
-
Supplier: CARLO GAVAZZI Automation Components
Description: in some models. Alarm condition is signaled through an EMR output and is visually indicated by the alarm LED. Additional LEDs indicate input and load status. 2-pole and 3-pole analog switching solid state contactors Rated operational voltage: up to 660VAC Rated operational current: up
- Input (Pick-up) Voltage Range: 4 to 10 volts
- Dropout Voltage: 4 volts
- Input Current Range: 0 to 0.02 amps
- Maximum Current: 66 amps
-
Supplier: Airotronics
Description: THK timers are solid state output units with digital timing. The THK comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.1 ±%
-
Supplier: Migatron Corporation
Description: solid state outputs, therefore having nearly unlimited life. The sound source operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided.
-
Supplier: Airotronics
Description: TGKB series Cube Relay Repeat Cycle Off/On timers are a unique combination of solid state timing circuitry with a relay output in a compact 2" x 2" configuration. These solid state timers offer the many advantages of a relay output and provide the same functional
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.5 ±%
-
Supplier: Specialty Product Technologies
Description: The DA100 is a solid state ON/OFF repeat cycle timer housed in a 1/8 DIN case. The timer uses CMOS integrated circuits for the timing function. Sixteen time ranges are available in many combinations of ON and OFF periods.
- Minimum Time Setting: 0.3700000000000002 seconds
- Maximum Time Setting: 30 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.1 ±%
-
Supplier: Migatron Corporation
Description: including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided. The LED indicator illuminates when the ultrasonic wave from the sensor is
- Operating Distance: 2 to 40 inch
- Operating Temperature: -4 to 104 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Marsh Bellofram Group of Companies
Description: Easy-To-Read High Intensity Green LED Display Timing From .01 Sec. to 999 Hrs in One Unit Switch Selectable Timing Ranges Are Tamper Proof When Panel Mounted Timing LED Indicates Output Relay Status Time Preset Can Be Adjusted While Timing EEPROM memory Option Standard Feature Passes NEMA Showering
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999 hours
- Setting Accuracy: 0.1 ±%
- Number of Digits (or Characters): 3
-
Supplier: JORC Industrial LLC
Description: released for years of service in the wide range of industrial applications. Adjustable cycle potentiometers offering ON and OFF cycle options, bright LED's demonstrate in which cycle the analog type timer is operating.
- Minimum Time Setting: 0.5 seconds
- Maximum Time Setting: 0.75 hours
- Operating Temperature: -40 to 140 F
- Functions: Delay Cycle
-
Description: exceptionally low ripple and noise. The PMT is ideal for precision applications including: photomultiplier tubes, solid state detectors and ultrasonic transducers. The output voltage can be controlled by either a local internal potentiometer or by a customer provided ground
- DC Input Voltage: 12 to 30 volts
- DC Output Voltage: 3,000 volts
- DC Output Current: 0.001 amps
- DC Output Power: 1.8750000000000018 to 4 watts
-
Supplier: CARLO GAVAZZI Automation Components
Description: signal. Hence less wiring is involved. Despite its simplicity, the RGTS solution that can help to reduce motor starting current by 40% compared to a direct on-line start. The features of the RGTS Single-Phase Solid State Soft-Starters include: 1-phase soft-starter All
- Continuous Current: 25 amps
- Motor Voltage: 24 to 240 volts
- Operating Temperature: -40 to 140 F
- Features: AC Motor Starter
-
Supplier: Marsh Bellofram Group of Companies
Description: Highest Accuracy Plug-In and Dust-Tight Design Fastest Reset Circuit Flexibility Longest Life Pilot Light
- Minimum Time Setting: 6 seconds
- Maximum Time Setting: 70 hours
- Repeatability: 0.2 ±%
- Number of Digits (or Characters): 13
-
Supplier: OMEGA Engineering, Inc.
Description: available. A 2.5 Amp (SPDT) mechanical relay is for use with systems which can use a 30-second cycle time. With an external solid state relay, loads to 5 Amps can be accommodated. For systems which require a faster cycle time, the dc solid state driver output should be
- Type: DC Voltage Input, Resistive / Potentiometer Input
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Time Mark Corporation
Description: high-accuracy digital input timer. Solid-state timing circuits in each model drive an internal electromechanical relay. Each model is functionally interchangeable. They are available in a variety of voltage and timing ranges to cover all possible applications. An SG version of this
- Minimum Time Interval: 0.1 to 102.3 seconds
- Maximum Time Interval: 0.016666666666666666 to 17.05 hours
- Operating Temperature: -20 to 140 F
- Display Type: Analog Meter or Simple Visual Indicator
-
Supplier: GF Piping Systems
Description: other debris on the liquid surface. Two pressure ranges allow for optimal resolution matched to your sensing needs. Solid state circuitry eliminates drift (no internal potentiometers). These sensors are available with a proprietary digital output (S3L), or 4 to 20 mA output. The
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
Supplier: HiTek Power Ltd.
Description: Applications: Photomultipliers Solid state detectors Piezo crystal devices Ultrasonic transducers Microchannel plates Spectroscopy Scintillation counters Channel electron multipliers
- Type: High Voltage Power Supply
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309-D is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer, a 0-5V voltage level, push buttons or logic pulses. Logic DIR and BRAKE inputs control motor direction and braking. Automatic
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
Find Suppliers by Category Top
Featured Products Top
-
potentiometer can provide noisy, unreliable operation, requiring periodic replacement. A new generation of non-contact solid state devices provides the same output signal and wiring as a traditional potentiometer but with virtually unlimited life, no wear, and insensitivity to contamination. These (read more)
Browse Linear Encoders Datasheets for Renishaw
More Information Top
-
Stability of cracked pipe under inertial stresses. Subtask 1.1 final report
This circuitbegan sequencing a solid state potentiometer ,which was in the servocontrollercommandcircuit, softly shuttingdown the system.
-
A bridge-based temperature controller with a resistor as temperature sensor and heater
Solid - state potentiometers that are composed of 512 resistive sections (Dallas Semiconductor's DS1267, for example) have recently become available.
-
The gears of genius
… semiconductor devices based on current domains – narrow, mobile regions of current injection which can be physically positioned on the chip either by magnetic fields or applied voltages, to realize compo- nents such as solid - state poten- tiometers and common functions such …
-
Automatic calibration of test equipment
Data sheet for the Nonvolatile Serially Programmable Solid State Trim Potentiometer model HC2012.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2569.pdf
• Combines minimum damper position potentiometer with solid state temperature (10K NTC) and humidity or enthalpy changeover control to provide economizer free cooling function; this control can be overridden by input via Modbus or DCV sensor.
-
Handbook of Force Transducers
Solid - state piezoresistive potentiometers have replaced the classical ones (with wiper sliding on resistive wires or films), utilized in the field of mechanical quantities measurement [16.2].
-
Design of a protable ultrasonic system based on USB used in carotid artery measurement
… gain control circuit including and feedback circuit, the amplifier circuit consists of three cascaded form AD603, the gain range up to - 33dB ~ +93dB, the feedback circuit is controlled by trimming resistor Xicor's X9313 solid - state nonvolatile potentiometer which includes 31 resistance …
Indicates content that may require registration and/or purchase.