Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Myers by Pentair
Description: Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty
- Discharge Size: 3 to 12 inch
- Horsepower: 1 to 125 HP
- Maximum Discharge Flow: 280 to 7,750 GPM
- Maximum Discharge Pressure: 115.332935 to 392.131979 psi
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR
- Discharge Size: 8 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Features: Centrifugal Pumps, Dewatering Pumps, Wastewater, Water Pumps
- Pump Type: Submersible Pumps
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR
- Discharge Size: 16 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Features: Centrifugal Pumps, Dewatering Pumps, Wastewater, Water Pumps
- Pump Type: Submersible Pumps
-
-
Supplier: Hydromatic by Pentair
Description: Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
- Discharge Size: 4 inch
- Horsepower: 1 to 7.5 HP
- Maximum Discharge Flow: 125 to 748 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Crane Pumps & Systems
Description: Barnes and Crown offer a broad range of engineered self-priming centrifugal pumps for a variety of light to heavy-duty wastewater applications. Designed specifically for unscreened raw sewage or industrial waste applications. Application Industrial (Raw Water, Wastewater, Barge
- Discharge Size: 2 to 10 inch
- Maximum Discharge Flow: 2,750 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Wastewater
-
Supplier: NETZSCH Pumps North America, LLC
Description: In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design,
- Maximum Discharge Flow: 3,100 GPM
- Maximum Discharge Pressure: 170 psi
- Media Temperature: 220 F
- Power Source: AC Powered
-
Supplier: Hydromatic by Pentair
Description: Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
- Discharge Size: 1.25 inch
- Horsepower: 2 to 7.5 HP
- Maximum Discharge Flow: 40 to 75 GPM
- Media Temperature: 105 F
-
Supplier: Cornell Pump Company
Description: Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10"
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Features: Centrifugal Pumps, Wastewater
-
Supplier: Hydromatic by Pentair
Description: Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 45 to 58 GPM
- Features: Cast Iron, Centrifugal Pumps, Wastewater
-
Supplier: Alfa Laval Inc.
Description: additional waste generated. Substantial savings on waste oil handling PureDry cuts the cost of waste oil and solids handling by removing the maximum amount of water from the waste oil and concentrating the solids to super-dry sludge (typically 5-15 kg/24 h),
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Gusher Pumps
Description: FEATURES Available in 30” Bowls Flow Rates Exceeding 15,000 GPM Vertical Turbine, Propeller, Mixed Flow, and High Pressure Pumps Available with Motor Thrust Stands which Allows for Utilization of Normal Thrust Standard C-Face Motors Impellers are Adjusted at the Factory – No Field Adjustment
- Pump Type: Turbine Pumps
-
Supplier: Crane Pumps & Systems
Description: Deming and Weinman General Service Vertical Column Sump Pumps are designed to handle various fluids from drainage water or any liquid waste containing small, non-fibrous solids to larger industrial processes. Their advanced design provides trouble-free service and low-cost
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.25 to 40 HP
- Maximum Discharge Flow: 1,600 GPM
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: Pump Solutions Group
Description: pumping process, or you are introducing a pump into your process for the first time, the Saniflo™ VC pump is for you. From whole-muscle meat products to waste processing, this pump can meet your needs trouble-free while requiring little or no water. The Saniflo™ VC
- Features: Sanitary Pumps
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 16 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Wastewater, Water Pumps
- Power Source: None, Pump Only
- Pump Type: Submersible Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 8 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Wastewater, Water Pumps
- Power Source: None, Pump Only
- Pump Type: Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: The Goulds Water Technology Pumps line of GV Plus submersible vortex sewage pumps is designed for maximum durability and reliability for building services applications. They feature a vortex style dynamically balanced impeller, dual mechanical seal and float leakage sensor. The
- Pump Type: Wastewater Treatment Pumps
-
Supplier: KSB AG
Description: Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 836.5446666666667 GPM
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Wastewater, Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Fully Assembled with WW05 Sewage Pump and Ribbed Polyethylene Basin Applications Homes, rural water districts, parks and dewatering Wastewater containing solids up to 2″ Sewage lift station Anywhere waste or drainage must be disposed of quickly, quietly and efficiently
-
Supplier: EBARA Pumps Americas Corporation
Description: The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The
- Discharge Size: 1.25 to 3 inch
- Horsepower: 2 to 10 HP
- Maximum Discharge Flow: 20 to 180 GPM
- Maximum Discharge Pressure: 18.4532696 to 392.131979 psi
-
Supplier: Crane Pumps & Systems
Description: Deming horizontal and vertical dry pit pumps are compact in design to meet a wide range of service conditions. Solids handling pumps are available in 25 size configurations to meet specific requirements. Applications Sanitary Wastes Industrial Wastes Process
- Maximum Discharge Flow: 8,000 GPM
- Discharge Size: 2 to 12 inch
-
Supplier: Sulzer Ltd.
Description: Sulzer manufactures vertical pumps for applications ranging from waste water sump duties to highly specialized offshore fire fighting applications. Vertical mixed flow pumps are typically used wherever a liquid needs to be pumped upward at moderate pressure from open bodies of
- Maximum Discharge Flow: 40 to 200,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 19,606.59895 psi
- Media Temperature: -260 to 400 F
- Water Temperature: -260 to 400 F
-
Supplier: BakerCorp
Description: Ideal Usage Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE Suction Size: 3" – 6" Discharge Size: 3" – 6" Max Flow Range: 450 gpm – 1,700 gpm
- Features: Cast Iron, Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Wastewater
- Power Source: Gasoline / Diesel Engine
- Pump Type: Trash Pumps
-
Supplier: PressureParts.Com
Description: The XW S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The XMA S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The RK S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The RK S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features include our highly
- Pump Type: Triplex Pumps
-
Supplier: Filtertech, Inc.
Description: designed for the flow rate to be treated. The PDC material is then added to the “turbid” water in the mixing tank by way of a precise volumetric solids feeder and is stored in a bulk solids hopper. The volumetric solids feeder utilizes a variable speed drive which can adjust the
-
Supplier: Flygt, a Xylem brand
Description: pumped back into the secondary biological treatment plant, and Waste Activated Sludge (WAS), where excess from settled sludge is pumped to the sludge handling process. Optimal setup of the pump systems and stations throughout the infrastructure, and the ability to handle solids,
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled volumes
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled volumes
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled volumes
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: ASTM International
Description: 1.1 This guide covers criteria which should be considered when selecting sampling equipment for collecting environmental and waste samples for waste management activities. This guide includes a list of equipment that is used and is readily available. Many specialized sampling devices
-
Supplier: SEEPEX Inc.
Description: SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other
- Maximum Discharge Flow: 660 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 6 inch
- Media Temperature: 250 F
Find Suppliers by Category Top
Featured Products Top
-
remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan's Self-Priming Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps have demonstrated the ability to chop (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
. This increased gas production results in increased power production via co-generation. The Vaughan Chopper Pump uses minimal horse power to chop all incoming solids (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
vacuum pump processes this extra water and solids it can cause vacuum surging, buildup and erosion in the vacuum pump, plus premature belt and motor failure. These separators also create a metering effect, giving you better control over the flow of your operations (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
/evaporation cycle, the feed is shut off and the remaining liquid in the chamber is further concentrated. Once cook-down is complete, an optional discharge pump is activated for concentrate removal to a drum or waste receptacle for disposal. The chamber is then automatically refilled and the process (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
cost of dewatering paper. Dewatering fabric on a paper machine consumes energy to physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Alloy 20, and stronger than Duplex 2205. An excellent 40°C critical pitting temperature (ASTM G48-Method A), twice that of Alloy 2205. Valves, pumps, shafts, marine environments, Applications in down-hole, waste water, polycarbonate production, and dematerialized water production (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
cleaners may clear soft clogs, but they may not completely remove oil, silt, or solid waste. This leads to repeated blockages and requires more frequent drain repair and cleaning. Water-powered drain cleaning tools avoid these risks by providing a safer, more durable, and ecologically friendly (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
and process liquid filtration. Dewatering of mine tailings. Product Applications: Separating solids from liquids in mineral processing. Filtering wash waters to recycle and reduce waste. Product Benefits: Rugged designs for (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Pumping trash for digestion
The unsung heroes in anaerobic digesters are. progressive cavity pumps. They move tons of solid. waste, allowing the digester to process biosolids. en route to generating electricity and other forms. of renewable energy. AD's are catching on in this country. In 2009,. a "flagship" anaerobic
-
Aerators Enhance Aerobic Digester Process
of waste activated sludge solids, which are aerobically digested prior to storage in sludge lagoons and ultimate land application. For many years, the facility has had difficulty maintaining adequate dissolved oxygen levels and adequate mixing in its aerobic digester. However, this all changed when
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/81638/859405132-MIT.pdf?sequence=2
14 Examples of such projects include managing the eco-system of the East Kolkata Wetlands while simultaneously de-silting a majority of the canals and constructing, upgrading and rehabilitating solid waste pumping stations, treatment plants, and secondary and trunk sewer lines.
-
CR4 - Thread: Micro Waste Treatment Plant?
Most septic systems can run for years without needing the solid waste pumped out.
-
EM-21 Retrieval Knowledge Center: Waste Retrieval Challenges
Disposition of solid waste ( pumps , crawlers, tools, etc.) generated during retrieval, and within the other tank closure areas such as ancillary system closure, is also generally regarded as undesirable because of added costs associated with decontamination, transportation, potential for exposure, or burial …
-
Assessment of plutonium in the Savannah River Site environment. Revision 1
from the TNX Seepage Basin and the Solid Waste pump .
-
100/300 Area Aquifer Tube Task: Annual Sampling for Fiscal Year 2006, Hanford Site, Washington
• Sampling Site Closeout: o Replace red caps on ends of tubes, replace PVC overpack piping, and cover site with cobbles or sand bags. o Place solid waste ( pump tubing, rubber gloves, filters, etc.) for each tube site in a ZipLoc® bag …
-
Transportation of Organic Waste with Hydraulically Driven Solid Pumps--《Environmental Sanitation Engineering》2009年03期
【Key Words】: organic waste solid pump kitchen waste anaerobic digestion composting Putzmeister .
-
Diode-pumped amplifier/laser using leaky wave fiber coupling: an evaluation
End pumping is ef- ficient because little energy is wasted pumping solid -state material outside the lasing volume [11-[3].
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0544 - NRC Collection of ...
service water pump solid waste packaging solid waste processing special work permit SWPP .
-
Safety evaluation of interim stabilization of non-stabilized single-shell watch list tanks
4.4.3 Controls Applicable to Solid Waste Reactions Pump installation, operation, and removal should be done in a manner that will avoid the heating of the solid waste to reaction onset temperatures.
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
- Liquid and solid wastes are pumped as a slurry t o the t a i l i n g s impoundment basin described i n Sect.
Indicates content that may require registration and/or purchase.