Products/Services for Solventless Adhesive Laminators

  • Laminators and Laminating Machines-Image
    Laminators and Laminating Machines - (266 companies)
    ...laminated with rubber or nylon. Related Information CR4 Community—Tension Control CR4 Community—Water Resistant Inkjet Ink Engineering360—Dow Opens "Studio" for Laminating Adhesives Image credit: whendel / CC BY-SA 3.0...
  • Laminating Adhesives and Composite Resins-Image
    Laminating Adhesives and Composite Resins - (169 companies)
    Laminating adhesives and composite resins are cured using heat and/or heat and pressure. Laminating adhesives and composite resins are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions...
  • Industrial Adhesives-Image
    Industrial Adhesives - (1385 companies)
    Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products. How to Select Industrial...
  • Laminating Services-Image
    Laminating Services - (257 companies)
    ...insuring that all adhesive layers bond to one another. With a heated roll laminator, the film has heat-activated glue on one side that sticks to the printed product. By contrast, a cold roll laminator uses film with a pressure-sensitive adhesive (PSA...
  • Adhesive Tapes-Image
    Adhesive Tapes - (933 companies)
    ...allows the removal or repositioning of parts during assembly. None/Non-adhesive. Non-adhesive tapes, films or laminates do not have an applied adhesive but may be self-adhering. PTFE thread-sealing tape is a type of non-adhesive tape. Pressure Sensitive...
  •  
    Epoxy Adhesives - (549 companies)
    Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage. Epoxy adhesives are very common thermoset adhesives used in a wide...
  •  
    RF and Microwave Laminates - (38 companies)
    RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications. RF and microwave...
  •  
    Acrylic Adhesives and Acrylate Adhesives - (197 companies)
    Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction...
  •  
    Rubber Adhesives and Sealants - (182 companies)
    ...or double-sided liner. Threadlocking products protect transverse and axial loads against vibrational loosening. Removable adhesives can be repositioned without de-laminating a substrate or leaving a residue. Flexible adhesives and sealants form...
  •  
    Thermoset Adhesives - (143 companies)
    Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions. Thermoset adhesives are crosslinked polymeric resins that are cured...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Savage Engineering, Inc.
PCE Instruments / PCE Americas Inc.
ESPEC North America Inc | Qualmark Products and Services
XJCSENSOR Technology Co., Ltd.