Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: reed switch design allows the user to select as either normally open or normally closed by simply removing the retaining clip and inverting the position of the float. When turbulent tank conditions prevail, the LV-70 Series level switch will provide highly stable and accurate level
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Switch Type: Electromechanical Switch
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: beam sound pulses at a user-selected rate (software triggered), the process returns echoes, and various outputs depending on the position of the target and programming parameters.
- Measuring Range: 4 to 180 inch
- Maximum Current: 0.03 amps
- Maximum DC Voltage: 24 volts
- Features: Continuous Level, Point Level / Multi-Point Levels, Top Mount, Transmitter
-
Supplier: Oil-Rite Corp.
Description: Single Stage Liquid Level Switches are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
-
Supplier: Oil-Rite Corp.
Description: Single Stage Liquid Level Switches are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Oil-Rite Corp.
Description: Two Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply approaches a level that is too high or recedes to a level that is too low. They can be wired to flash a warning light, sound a howler,
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 170 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Cole-Parmer
Description: screwdriver included) • Built-in tripod knuckle screw (1/4 inch) • High accuracy level (Class 2)
• Model 816 (50536-01) additional features • Automatic range switchover • Backlit display • Power supply (optional) • BarGraph display • AC output to connection from recorders and- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Oil-Rite Corp.
Description: Single Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 170 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Cole-Parmer
Description: screwdriver included) • Built-in tripod knuckle screw (1/4 inch) • High accuracy level (Class 2)
• Model 816 (50536-01) additional features • Automatic range switchover • Backlit display • Power supply (optional) • BarGraph display • AC output to connection from recorders and- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: • Easy operation
change settings with the flip of a switch! This meter features an internal oscillation system for easy calibration check. Available with factory certificate of calibration. | What's included: fold out tripod stand, calibration tool, carrying case, and 9 V battery. | - Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: • Easy operation
change settings with the flip of a switch! This meter features an internal oscillation system for easy calibration check. Available with factory certificate of calibration. | What's included: fold out tripod stand, calibration tool, carrying case, and 9 V battery. | - Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of
- Number of Switch Points: 1 (#)
- Measuring Range: 3.93701 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Features: Analog Voltage Signal, Continuous Level, Sensor-Only, Top Mount, Transmitter
-
Supplier: TMP Pro Distribution
Description: The PL24 is a professional-grade supercardioid dynamic vocal microphone designed for live sound applications. With its balanced frequency response, the PL24's sonic performance is robust and articulate, delivering all-around vocal clarity in any live sound situation. Audio Frequency
-
Supplier: ValueTronics International, Inc.
Description: The 2511 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Acceleration: 0.3 Hz; 0.002 - 100 ms-2 0.0002 - 10 g Velocity: 3 Hz; 0.02 - 1000 mm/s 0.001 - 100 in/s Displacement: 10 Hz; 0.0003 - 10 mm 0.00002 - 1 inch Accuracy : including accelerometer is ± 5 % absolute
-
Supplier: Uehling Instrument Company
Description: How does it work? When an alarm condition is sensed by Level Alert, an audible alarm sounds and a message pad flashes to inform the user why the alarm has sounded. A reset push-button silences the audible alarm. Thereafter, the message pad(s) remain illuminated until the alarm
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Type: Current Loop (Transmitter) Input
- Interface: Knobs / Switches / Meter
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 145.0377 psi
- Maximum Current: 0.2 amps
- Maximum DC Voltage: 30 volts
-
Description: 3.Application field (1. Tap water, sewage treatment liquid level, oil drum oil level detection (2. food processing liquid level detection (3. Liquid level detection of collecting wells and biochemical pools (4. Liquid level measurement of various slurries
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire level sensor is
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: TelephoneStuff.com
Description: Experience the thrill and excitement of 5.1 Dolby surround sound with the GameCom 777 Stereo PC Headset. Designed specifically for gamers who demand top-level sound performance. Dolby Headphone technology creates an immersive gameplay environment, allowing listeners to hear
- Application: Telephone / Voice Communication
-
Description: The BBLA alarm system is designed to monitor liquid levels in sump basins, holding tanks, lift stations tanks and many other non-potable water and wastewater applications. The BBLA is design to sound an audible horn and illuminate a red light to notify of an alarm situation. There is a
- Media Type: Liquid
-
Description: Available in 12-60 Vdc/12–24 Vac and 100-240 Vac 50/60 Hz models NFC for fast, wireless configuration using FS Configure app (64) pre-configured tones with (8) adjustable volume levels NFC2 models support (4) channels for customer messages Adjustable sound output ranging from 90 - 120
- Sound Level: 90 to 120 dB
- Operating Voltage: 60 volts
- Supply Voltage: AC Voltage, DC / Battery
- Features: Other
-
Description: mounting feet and a gasketed door for outdoor use. It has a large red illuminating beacon, front cover mounted piezo, with Test and Silence push button switches. The OTA is design to sound an audible piezo horn and illuminate the red beacon light to notify of an alarm situation. There
- Media Type: Liquid
-
Description: channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Model slm700 body
- Sound Pressure Level: 86 to 105 dB
- Speaker Size: 2.44 inch
- Weight: 20 g
- Features: Weatherproof / Outdoor Rated
-
Supplier: Tele-Communication, Inc.
Description: Polycom 2200-12365-025 SoundPoint IP 331 SIP Dual Ethernet Telephone Two-line entry-level phones Superb sound quality and full-duplex speakerphone performance with Clarity by Polycom acoustic technology Enterprise-grade feature set Easy to configure and use Integrated Power over
- Phone Type: Network Phone / IP Phone
-
Supplier: Tele-Communication, Inc.
Description: Polycom 2200-12360-025 SoundPoint IP 321 SIP Single Ethernet Telephone Two-line entry-level phones Superb sound quality and full-duplex speakerphone performance with Clarity by Polycom acoustic technology Enterprise-grade feature set Easy to configure and use Integrated Power over
- Phone Type: Network Phone / IP Phone
-
Supplier: Tele-Communication, Inc.
Description: new level for small to midsize rooms, delivering the ultimate in deployment flexibility, ease of use, and audio quality. Whether you currently have a traditional circuit-switched connection or have already migrated to Voice over IP (VoIP) telephony, the Polycom SoundStation Duo phone works.
-
Supplier: TMP Pro Distribution
Description: Stereo/Mono Switch Booth Output with level control Mic Input with Ducking control and two-band EQ Various Utility presets to customize user settings
-
Supplier: Tele-Communication, Inc.
Description: Polycom SoundPoint IP 321-AC Sip Desktop Phone w/AC Power Supply Two-line entry-level phones Superb sound quality and full-duplex speakerphone performance with Clarity by Polycom acoustic technology Enterprise-grade feature set Easy to configure and use Integrated Power over Ethernet
- Phone Type: Telephone
-
Description: controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 65-115 dBa @ 1m at three output levels (high, medium and low) through an integrated button. Model slm800 body material is
- Sound Pressure Level: 99 to 115 dB
- Speaker Size: 3.44 inch
- Weight: 540.0000000000001 g
- Features: Weatherproof / Outdoor Rated
-
Supplier: TelephoneStuff.com
Description: SoundPoint IP 301 MGCP 2-Line IP Desktop Phone. SoundPoint Phone Features: - Two-line entry-level phone - Intuitive user interface with single-button access to telephony features offers an easy transition from legacy PBX and Key Systems to Voice over IP - Interoperability with leading IP PBX
- Phone Type: Network Phone / IP Phone
-
Supplier: TMP Pro Distribution
Description: • Recording capable with channel direct outputs • M can be used for centre/sub mix, LR mono sum, or engineers wedge • Matrix external inputs with level trims and common input capability • Stereo channel mic inputs can cross patch into matrix for ambience feed • Responsive 4 band, 2 sweep EQ •
-
Supplier: TMP Pro Distribution
Description: • Recording capable with channel direct outputs • M can be used for centre/sub mix, LR mono sum, or engineers wedge • Matrix external inputs with level trims and common input capability • Stereo channel mic inputs can cross patch into matrix for ambience feed • Responsive 4 band, 2 sweep EQ •
-
Description: 1.1 This guideline provides measurement methods and recommended levels for background noise sound pressure levels in dubbing stages. The purpose of adding intentional background noise to dubbing stages is to match the environment of the dubbing stage to the average theater
-
Supplier: Visual Sound, Inc.
Description: that can produce hum in a sound system. The input connector shield does provide a radio frequency ground return, thereby preserving system immunity to radio interference. The four channels allow multiple uses for the AV-DC4. A single mono audio source can be divided to feed one, two or three
-
Supplier: Visual Sound, Inc.
Description: plate or boundary. The capsule is mounted in the "Pressure Zone" just above the boundary, a region where sound coming directly from the sound source combines in-phase with sound refl ected off the boundary. The benefi ts are a wide, smooth frequency response free of phase
Find Suppliers by Category Top
Featured Products Top
-
, MAX and HOLD functions. In addition, the device switches off automatically after about 3 minutes of inactivity to extend the operating time of the battery. The "Auto Power Off" function can also be deactivated. The sound level meter is charged via the micro-USB interface and comes in a practical (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
. The memory function offers 99 locations which can only be called up via the noise meter / sound meter. The backlit display makes reading easy, after 10 minutes without operation the sound level meter switches off automatically (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
) Practical Applications Linear Power Supply Applications Audio Equipment: High-fidelity audio systems, such as professional audio amplifiers and recording equipment, demand extremely low noise levels to ensure sound (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
Integrated Sensor Suite: Combines passive infrared (PIR) motion detection, ambient daylight sensing, and sound detection in a single wall-mount form factor. Smart Ambient Light Sensing: Prevents unnecessary daylight illumination by detecting ambient lux levels, ensuring lights (read more)
Browse Rocker Switches Datasheets for Suzhou Ele Mfg Co., Ltd. -
(2 ft x 4 ft [600 mm x 1,210 mm]) provides one of the lowest sound levels of any FFU in the industry. Running at only 310 watts @ 90 fpm, the unit uses less energy than traditional FFUs, lowering operating costs. The MAC 10 Original maintains a low profile, measuring less than 13” (330 mm (read more)
Browse Cleanrooms Datasheets for Envirco -
amplifier characterization, receiver sensitivity testing, applications requiring higher output power Electronic Attenuators: Faster switching speed: Allows for rapid level changes in automated test sequences (read more)
Browse RF Generators Datasheets for Uni-Trend US -
transformers for an extensive range of sound applications. From our state-of-the-art U.S. Design Center in Perris, CA, we are pleased to offer a full array of services, including rapid custom design, detailed prototyping, and thorough product testing. Our (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
extended to 42” with hydraulic activation. Consult the factory on special requirements. How does the hinged bridge work? It’s manually operated. When the lift is raised to truck bed level, simply move the bridge against the (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. But there are still many uncertainties to overcome, not least surrounding its still uncertain initial public offering of shares. Startup switches to assembly language development environment Bluespec has made a bold move by abandoning high-level software languages for its internal development of tools
-
Next Generation SONET/SDH
PREFACE. In four previous books, we introduced the SONET and SDH. communications protocol technologies and Wavelength Division. Multiplexing (WDM) as the new technology of this millennium. SONET has proven its robustness and fast switching for protection. The physical layer of SONET has served
-
Design and Development of Medical Electronic Instrumentation
will walk you through the various practical aspects of implementing. medical devices. The projects presented in the book are truly unique. College-level books in the field of. biomedical instrumentation present block-diagram views of equipment, and high-level. hobby books restrict their scope
More Information Top
-
CR4 - Thread: Automating a Manual Electric Water Pump
The hi/lo level switches sound good to me, too.
-
Electrical power supply 1
The os-winding has the advantage to carry lesser currents that are controllable better of the step switch against the US winding.
-
Electrical power supply 1
The os-winding has gegeniiber of the US winding the advantage lesser current to ftihren that are controllable better of the step switch .
-
Time course of dynamic range adaptation in the auditory nerve.
We investigated the time course of dynamic range adaptation by recording from AN fibers with a stimulus in which the sound levels periodically switch from one nonuniform level distribution to another (Dean I, Robinson BL, Harper NS, McAlpine D.
-
Paediatric Rehabilitation Engineering: From Disability to Possibility
However, when considering interaction with children with autism, it is vitally important that these functions be adaptable, such as having adjustable sound levels and switchable or dimmable lights.
-
Pitch
One theory suggests that cells in the cochlear nucleus are able to respond to high-SR fibers at low sound levels and switch their at- tention to the unsaturated, low-SR fibers at high intensities (Delgutte 1982; Win- slow and Sachs 1988…
Indicates content that may require registration and/or purchase.