Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, RightSound 18mm Right Angle, NPN/PNP (NO or NC), 18mm Diameter, 50mm to 750mm Sensing Distance, Pigtail w/Micro QD (DC)
- Operating Distance: 1.968505 to 29.527575 inch
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: ANALOG SOUND SENSOR, ARDUINO BOARD ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Sound Sensor Module
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: SLT-TRM is a class II (type 2) sound level, sound pressure level (SPL), decibel (dB) or noise meter with audible or visual alarm output capability. SLT-TRM is used for long-term, continuous monitoring of occupational noise exposure limits in industrial environments such as foundries,
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Operating Humidity Range: 85 %
- Operating Temperature Range: 32 to 122 F
-
Supplier: RS Components, Ltd.
Description: LED Beacon with Touch Sensor and Buzzer,
- Color: Amber, Blue, Green, Red
- Features: Buzzer, Other, RoHS Compliant
- Supply Voltage: DC / Battery
- Visual Indicators: Flashing Light
-
Supplier: RS Components, Ltd.
Description: Film Sensor Piezoelectric 80Hz
- Agency Approvals: RoHS Compliant
-
Supplier: Accuris
Description: Acoustic Glassbreak Sensor Technical Report - False Alarm Sounds - Recommendations for Testing False Alarm Rejection and Detection
-
Supplier: RS Components, Ltd.
Description: Sensor Adapter Stand Off Pipe Cover
-
Supplier: Vaisala
Description: Reliable and accurate ozone measurement for synoptic sounding and atmospheric research. The ozone sounding set-up comprises an ozone sensor connected via an ozone interface to a Vaisala Radiosonde RS41-SG. Key Benefits • Fast sampling rate • Easy start for ozone sounding • Automatic
- Electrical Outputs: Analog Current
- Gas Types: Ozone (O3), Toxic Gas
- Number of Gases Monitored: Single Gas
-
Supplier: Vaisala
Description: Automatic Sounding System Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE® AS41, which is a completely new upper-air observation system
- Height: 200.78751 inch
- Weight: 15,000 lbs
- Operating Temperature: -40 to 127.4 F
- Mounting Type: Base Mounted
-
Supplier: Vaisala
Description: Easy to use and extremely rugged Vaisala MARWIN® Sounding System MW32 provides an atmospheric profile of wind, pressure, temperature and humidity from the surface up to the altitudes to be used in the ballistic weather computation. Data is provided in relevant STANAG and WMO formats. Reliable
- Height: 66.7323195 inch
- Weight: 50.715 lbs
- Operating Temperature: -40 to 131 F
- Mounting Type: Base Mounted
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Operating Temperature: 14 to 122 F
- Measurement Type: Air Velocity
- Output Options: Analog Voltage
- Mounting: Hand-held or Portable
-
Supplier: Newark, An Avnet Company
Description: SOUNDER, 4KHZ, 22MM; Transducer Function:Sounder; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:75dB; Sound Level Distance:10cm; Resonant Frequency:-; Product Range:-; SVHC:Lead RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOUNDER, 2KHZ, 70DB; Transducer Function:Sounder; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:2kHz; Product Range:-; SVHC:Lead RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOUNDER, 4KHZ, 75DB; Transducer Function:Sounder; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:75dB; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product Range:-; SVHC:Lead RoHS Compliant: Yes
-
Supplier: InspectorTools
Description: uses two software-controlled sensors for the detection of airborne leak sounds and for the detection and location of solid-borne sounds from leaks and bearing wear. For ease of use and interpretation, the Tru Pointe® 2100 has two digital LED displays - a 20-segment bargraph
-
Supplier: InspectorTools
Description: leaks, both internal and external. Carrying multiple patents, the Tru Pointe® 1100 incorporates two independent sensors that identify external (airborne) leaks and internal (structural) leaks of any gas. The Tru Pointe® 1100 accurately detects ultrasounds generated by leaks which are
-
Supplier: Radwell International
Description: ULTRASONIC SENSOR, 2 INDEPENDENT SWITCH OUTPUTS, EXTREMELY SMALL UNUSABLE AREA, INTERFERENCE SUPPRESSION (ADJUSTABLE DIVERGENCE OF SOUND CONE IN CLOSE RANGE), TEMPERATURE COMPENSATION, SYNCHRONIZATION OPTIONS, NO/NC SELECTABLE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: SAE International
Description: methods require dismounting the engine from the car and installing it in an anechoic room to measure the sound emitted. However, this process is laborious and hard to perform. In this paper, two particle velocity based methods are proposed to characterize the sound radiated from an
-
Supplier: Siemens Process Instrumentation
Description: SITRANS AS100 is an acoustic sensor used for solids flow detection. SITRANS AS100 detects changes in high-frequency sound waves from equipment and materials in motion. It detects and reacts instantly to changes in solids flow to warn of blockages, product absence, or equipment failure
- Meter Style: Sound Level Meter
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Gap Sensor / Feeler Gauge Type: Gap Sensor
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers
- Operating Distance: 0.01574804 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Siemens Process Instrumentation
Description: SITRANS DA400 is an acoustic sensor for continuous monitoring of oscillating positive displacement pumps. The diagnostic system detects even tiny leaks in the delivery valves. As a result, defects can be detected early before they affect the process. The SITRANS DA400 acoustic analyzer can
- Meter Style: Sound Level Meter
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers
- Operating Distance: 1.181103 to 7.87402 inch
- Operating Temperature: 0 to 60 F
- Output Load: DC Load
- Body Shape: Rectangular
-
Supplier: RS Components, Ltd.
Description: Grove - Sound Sensor
- Category: Development Suite / Kit
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2110 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 2) and GB/T3785 (Type 2). The sensor is small in size and its stainless steel case is robust and
- Frequency Range: 10 to 20,000 Hz
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface
- Ports: Serial
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers
- Measurement Range: 1.181103 to 7.87402 inch
- Sampling Frequency: 380 kHz
- Operating Temperature: 0 to 140 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers
- Operating Distance: 0 to 27.55907 inch
- Operating Temperature: 0 to 60 F
- Output Load: DC Load
- Body Shape: Rectangular
-
Supplier: SensoPart
Description: As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors come up
- Operating Distance: 1.968505 to 31.49608 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Switched / Alarm
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Placid Industries, Inc.
Description: MAINTAIN CONSTANT TENSION – The ultrasonic sensor is used for maintaining constant tension when using a brake for producing unwind (payout) tension, or when using a clutch for rewind tension. The sensor measures the diameter of the roll & sends a 0-10 VDC signal directly to the Placid
- Operating Distance: 3.9 to 39.3701 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Ultrasonic Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Texas Instruments
Description: Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
- Device Type: Codec
- Features: RoHS Compliant
-
Supplier: ifm efector inc.
Description: of the object Width of the sound beam adjustable via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Operating Distance: 13.779535 to 236.2206 inch
- Operating Temperature: -4 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Texas Instruments
Description: Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
- Device Type: Codec
- Features: Other, RoHS Compliant
-
Description: 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the same sensor or ultrasonic receiver. The piezoelectric crystal is converted into an
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model P-766 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of dynamic pressure events, including high intensity sound pressure levels, in the frequency range of 2 to 10KHz. It may be used at temperatures up to +150 Degrees C. The all-welded
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
provide meaningful insights into the current health of various devices or items of equipment in buildings. These sensors collect data to monitor crucial operating parameters such as vibrations, sound anomalies, airflow, and current. The various types of predictive maintenance take condition (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
). Diffusion Supervision employs proprietary acoustic mechanical design and algorithms to measure sound across the sensor’s inlet every six hours. If the inlet is blocked with a material, such as ice, the difference in the sound is detected and the unit goes into fault after a 24-hour period. When the (read more)
Browse Gas Sensors Datasheets for MSA Safety -
tractors and construction machinery, control of setting variables in sound and lighting technology, but also in medical technology. The stainless steel shaft with a diameter of 0,24 inches (6 mm) ensures high load capacity and stability. The analog voltage output signal of the MPE19 moves clockwise (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
ultrasonic sensors that emit and receive sound waves. The measurement principle is based on the Doppler effect: moving particles within the fluid alter the frequency of the reflected sound waves, enabling the calculation of flow velocity. To determine the volumetric flow rate, the cross (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
consideration. The Contrinex IP68/IP69k product line is a sound solution for harsh conditions, as well as Locon’s branded line of IP69k sensors. Learn the three options Contrinex offers for (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
its MGD Series A2L Refrigerant Leak Detection Sensor—a compact, embedded solution engineered for seamless OEM integration. The MGD Series leverages innovative Speed of Sound sensing technology to deliver highly accurate refrigerant (read more)
Browse Uncategorized Products Datasheets for Heilind Electronics, Inc. -
fire safety and sound absorption. Semiconductors & Sensors: Silicon (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Rethinking Gas Leak Detection with Ultrasonic Technology When every second counts, traditional gas detection methods may not be fast enough. That’s why industry leaders are rethinking their approach—with ultrasonic gas leak detection. Unlike conventional sensors that (read more)
Browse Gas Sensors Datasheets for MSA Safety -
provide meaningful insights into the current health of various devices or items of equipment in buildings. These sensors collect data to monitor crucial operating parameters such as vibrations, sound anomalies, airflow, and current. The various types of predictive maintenance take condition (read more)
Browse Datasheets for Infineon Technologies AG -
life and creating new opportunities for robotics manufacturers. Learn the factors that contributed to the evolution of robotics technologies including: Rising demand for non-manufacturing robots Emergence of 3-D sensors and other (read more)
Browse Linear Bearings Datasheets for THK America, Inc.
Conduct Research Top
-
Increasing Power to Overcome Sound Attenuating Vapors or Poor Targets and Avoiding False Echoes When Using Ultrasonic Sensors
Ultrasonic Sensors are often used to measure the level of liquid and solid materials. They are reliable and cost effective instruments for these applications. In operation the sensor is mounted over the surface of the liquid or solid. To determine the distance to the material, it transmits a sound
-
All From One Mold - Optical, Ultra Sound, Inductive and Capacitive Sensors
A uniform casing design, the same calibration and start up, as well as standardized mounting - and alignment fixtures are the features of this series of sensors, which encompasses many different technologies. This results in a multitude of advantages with construction of machines and equipment
-
An Overview of Proximity Sensors
Proximity sensors detect the presence or absence of objects using electromagnetic fields, light and sound. There are many types, each suited to specific applications and environments. Here's a look at the most popular proximity-sensing technologies.
-
Ultrasonic Sensors, The Silent Laborers
During operation the transducer alternates continuously between transmitting and receiving. If the transmitted switch packets encounter an object the sound is reflected and a small part of the energy is reflected back to the sensor, respectively the transducer. The output of the sensor reacts after
-
Delay Time Measurement with Ultrasonic Sensors
Many industrial ultrasonic sensors are based on the delay time measurement. As has been mentioned in the introduction, the "measurement representation" thereby is the propagation velocity of the sound in the air, which is 330 m/s under normal conditions. The sensors utilized for these functions
-
Application: Car Hood Position Alarm Sensor (.pdf)
The most costly items of an automobile are under the hood of the car. Thieves, once the hood of the car is open, can unfasten the engine, battery, etc. very quickly. Having a sensor that is tied into the vehicle on-board computer could sound an alarm or the car horn.
-
Application: In-The-Canal Hearing Aids - Reed Sensor
Hearing aids are just that. They allow a person. to better hear sounds and speech. Strange as it may seem to those that hear perfectly, people with hearing disabilities don't like to advertise. their malady. Many of the hearing aids previously. have been worn external to the ear acting
-
Six Reasons to Consider Ceramic Metal Oxide Moisture Sensors for Your Process
Metal oxide moisture sensors have been on the market for years. Since their introduction in the 1960s, there have been many developments in trace moisture sensing technologies for industrial processes. And let's face it - many of these appear to be a lot more exciting than the humble dew-point
More Information Top
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
SPEED OF SOUND SENSOR ...................................................................................
-
LEGO® MINDSTORMS® NXT-G Programming Guide
56 NXT Sound Sensor . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Lego Mindstorms NXT-G Programming Guide
NXT Sound Sensor ................................................................................................................................90 NXT Light Sensor..................................................................................................................................90 RIS Light Sensor ...................................................................................................................................91 .
-
DEVELOPMENT OF A LOW-COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
A prototype energy meter module containing improved carbon dioxide and speed-of- sound sensors was constructed and tested in the GRI Metering Research Facility at SwRI.
-
Sensor technique
The sensor modeling As final remark concerning observation modeling must be pointed out it that good sensor models are essential for the efficient work of a Kalman of filter.
-
Sound devices for the Cricket Bus System
In this thesis, I designed, prototyped and produced the Sound Sensor and the Voice Recorder, two sound devices for this system.
-
Programming with LEGO of Mindstorms NXT
54 4.3.5 noise sensor .
-
Sensors for the process and factory automation
…image processing system DMS sensors metering sensors torque sensors torsional vibration sensors Dynamic sensors Electrical sensors hall effect sensors pulse sensors inductive-tactile sensors capacitive-tactile sensors laser sensors magnetic switch-sensors Mechanical sensors MicroBiological switch sound sensors protection and testing sensors…
Indicates content that may require registration and/or purchase.