-
Supplier: Universal Laser Systems, Inc.
Description: The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to
- Operation: Electric
- Media Handling: Glass / Ceramics, Metals, Plastics, Textiles / Composites, Wood / Corrugated Paper
- Technology: Laser Marking
- Automation: Semi-automatic
-
Supplier: Laserglow Technologies
Description: level, a guaranteed 3 to 5m W. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. Key
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: Anser is our lowest-priced green laser pointer and comes in one power level, a guaranteed 3 to 5mW. All of Laserglow’s green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Beam Divergence: 1.4999999999999991 millirad
-
-
Supplier: Laserglow Technologies
Description: green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. The Taurus is the latest in functionality, reliability,
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Rotronic Instrument Corp.
Description: accurate measurements of small surfaces from further distances. Features 12:1 (-50…650 °C) or 30:1 optics (-50…1000 °C) Two-beam laser sight Automatic data hold Units can be switched between °C and °F Emission level adjustable between 0.1 and 1.0 MAX temperature display
- Celsius Scale: -50 to 300 C
- Celsius Scale Divisions: 0.1 C
- Spot Ratio: 12 to 30
- Emissivity: 0.1 to 1
-
Supplier: OMEGA Engineering, Inc.
Description: 1000°C (-4 to 1832°F), adjustable filtering, peak or valley hold processing, emissivity setting and reflected energy compensation. In alarm conditions, the whole display changes color to provide an immediate and obvious alarm indication. Alarm modes and levels can be configured via the touch
- Temperature Range: -4 to 1,832 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 240 milliseconds
-
Supplier: American Hofmann Corporation
Description: with selectable units (g, g-mm, oz, oz-in) Position for correction rings Drill depth in millimeters Component readout (3-12) for set screw insertion for balancing Automatic determination of ISO G level Auto-indexing with laser pointer for fast, precise indexing Selectable
-
Supplier: Transcat, Inc.
Description: span adjustments Temperature calibration standard at 250°C Isotherm and automatic hot/cold detection marker Dewpoint and insulation alarms Radiometric and non-radiometric IR video streaming Laser pointer Composite video and USB-mini outputs FLIR Tools software for camera updates
-
Supplier: ValueTronics International, Inc.
Description: measure coherence. With its narrow wavelength resolution of 0.01 nm (with option), the Q8341 is very effective for the evaluation of not only CD/DVD laser diodes, but also for blue-violet laser diodes. In addition, the built-in He-Ne laser acts as a wavelength reference to
-
Supplier: Cosen Saws, USA
Description: control panel • Automatic hydraulic blade tensioning device • Integral coolant system • Powered chip removal system Control & Automation • LCD Screen indicating feed rate, cutting rate, blade speed and cutting time • Work length setting • Error message feedback • Automatic shutoff at
- Cutting Capacity: 26 to 27.6 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Eaton Cooper Power Systems
Description: aluminum nameplate Liquid level gauge Pressure vacuum gauge Dial type thermometer One-inch drain valve with sampling device in low-voltage compartment One-inch upper fill plug Automatic pressure relief device 20" Deep cabinet (45-2500 kVA) 30" Deep cabinet (34.5/19.92 kV) Removable
- Maximum Primary Voltage Rating: 15,000 to 35,000 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer
-
Supplier: Eaton Cooper Power Systems
Description: "Filled with Envirotemp™ FR3™ fluid, ultimate biodegradability" teardrop shape Bolted cover for tank access (45-1000kVA) Welded cover with bolted handhole (1500-10000 kVA) Three-point latching door for security Laser-scribed anodized aluminum nameplate Liquid level gauge Pressure
- Maximum Primary Voltage Rating: 15,000 to 35,000 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer
-
Supplier: Boeing Company (The)
Description: maximum cruise speed of 284 kph Laser, infrared, and other systems (including target acquisition designation sight/pilot night vision sensor) to locate, track, and attack targets A combination of laser-guided precision Hellfire missiles, 70mm rockets, and a 30mm automatic cannon
-
Supplier: Eaton Cooper Power Systems
Description: Three-point latching door for security Laser-scribed anodized aluminum nameplate Liquid level gauge Pressure vacuum gauge Dial type thermometer One-inch drain valve with sampling device in low-voltage compartment One-inch upper fill plug Automatic pressure relief device 20" Deep
- Maximum Primary Voltage Rating: 34,500 volts
- Maximum Secondary Voltage Rating: 208 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: ValueTronics International, Inc.
Description: manual selectable Laser On/Off: Included Gain Control: Included Level Control: Included LCD backlight: Bbright, dim selectable Operational Adjustable emissivity: 0.10 to 1.00 by 0.01 Liquid crystal display: TFT technology—optimized for both indoor and outdoor use, 70.5 mm (2.78 in) x
-
Supplier: ValueTronics International, Inc.
Description: The PORTABLE ONE PLUS is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional
-
Supplier: ASTM International
Description: applications. It applies to automatic and manual valves of various types (such as diaphragms or bellows), 6.3 through 12.7-mm ( 1/4 through 1/2-in.) size. For applications of this test method to larger valves, see the table in the appendix. 1.2.1 Valves larger than 12.7 mm ( 1/2 in.) can be
-
Supplier: ASTM International
Description: applications. It applies to automatic and manual valves of various types (such as diaphragms or bellows), 6.3 through 12.7-mm (1/4 through 1/2-in.) size. For applications of this test method to larger valves, see the table in the appendix. 1.2.1 Valves larger than 12.7 mm (1/2 in.) can be
-
Supplier: ValueTronics International, Inc.
Description: supply provides either constant voltage or constant current regulation with automatic crossover depending on control level. Additional circuitry provides bias levels, circuit protection and metering functions. AC Inrush The EMI TCR600S1.6 is "soft-started" so that on turn-on or
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Self-leveling 4 beam laser is accurate to ±1/4" @ 100' One button operation is fast and easy to use Overmolded housing helps maintain calibration under jobsite conditions Focused laser beam keeps dot small even over long distances for improved accuracy and visibility
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: Ludeca, Inc.
Description: points, immense surface areas and protracted applications such as linked conveyor systems. The surface profile of the measured component is shown in full color 2-D and 3-D graphic display together with color coded tolerance levels giving a clear representation of the results. Surface flatness
- Measuring Technology: Electronic
- Level Type: Laser / Rotary Laser Level
- Application: Machine Shop / Tool Room
- Reading Method / Display: None (Nongraduated)
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Horizontal self-leveling for quick and easy set-up Enclosed leveling vial, manual leveling in vertical mode, for jobsite durability Protected rotary head and weatherproof design deliver interior and exterior jobsite durability Digital laser detector extends interior and
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 3 Beam Line Laser to aid in 90° layout 2x Brighter diode to increase visibility in bright job site conditions Built-in magnetic pivot bracket mounts easily on metal surfaces Accurate to +/- 1/8" @ 30' for level applications 1-button operation and control panel for ease
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Accurate to +/- 1/8" @ 30' for level applications Built-in magnetic pivot bracket mounts easily on metal surfaces Overmolded housing helps maintain calibration under jobsite conditions 1-button operation and control panel for ease of use
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: Fluke
Description: Whether you're installing large equipment skids or putting in a recessed lighting fixture, Fluke Laser Levels are the essential tools you need to get your layout done quickly and accurately. The Fluke-180L series is the perfect tool for lining up receptacles, conduit or ducting in a
- Application: Construction / Building Site, Machine Shop / Tool Room
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
- Level Type: Laser / Rotary Laser Level
Find Suppliers by Category Top
Featured Products Top
-
Warning and Safety Devices Programmable safety laser scanner Emergency stop buttons Audio beeper while in motion Flashing warning lights while in motion Options Automatic cart elevation Elevator (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
portable 3D measurement solutions, announced today the release of VXintegrity 3.0, which introduces new key functionalities that will help performing oil and gas infrastructure fitness-for-service (FFS) evaluations (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
applications Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry (high reliability) Available in Automatic or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
receptacle device rating Frequency: 60 Hz, (50 Hz available) Trip Level: 10 mA, 20 mA, 30 mA Phase: Single, Split, and 3Ø (WYE and Delta) Response Time: 25 mS max @ 500 Ohm Fault (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. With its enhanced scanning speed, the Q1 is ideal for construction professionals, industrial engineers, and automotive researchers. It can accurately map large areas or complex machinery with micron level accuracy in less time than traditional tools like robotic total stations, point cloud laser (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
, weight and cable, lasers, ultrasonics, or 3D scanners are some of the sensor types used to measure inventory levels. When a new measurement is taken, the data from the sensors flows (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. Custom terminations for convenient end-use or installation. North Shore Safety offers custom (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Laser triangulation sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series includes (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o.
More Information Top
-
Briefing: Stick to your guns
This turret was originally developed by Steyr-Daimler-Puch (now General Dynamics European Land Systems) as the SP30 and is being marketed in various configurations and protection levels according to customer requirements. This has a computerised FCS and an automatic target tracker. … with the main armament, which is laid onto the target using a day/thermal sight with laser rangefinder.
-
General Dynamics European Land Systems - Steyr Pandur armoured personnel carrier
… Vehicle (ARSV 25 and 30) This would be fitted with the two-man SP30 turret armed with … … ASCOD IFV turret but with reduced armour protection, similar to the hull protection level of the Pandur … … latter, AMC120, would feature a recoil device, hydraulic pointing system, GPS firing aids, laser gyro bearing indicator … … Pandur has been fitted with a one-person turret armed with a 40 mm automatic grenade launcher.
-
General Dynamics European Land Systems SP30 weapon station
… Ulan version of the turret) and optional day TV channel electrically controlled head mirror with mechanical support (Automatic Target Tracking (ATT) system) and gunner's display (TV monitor) integrated laser range-finder digital Fire … … improved firing performance by automatic determination of superelevation and … … 3,050 kg, while that mounted on the Ulan/Pizarro has an enhanced protection level and weighs 3 … The SP30 Weapon Station comes in two versions: .
-
Austrian Army's Ulan IFV now in full production
This turret, called the SP30 , is also being marketed for other chassis and, for trials purposes, has … … includes a stabilised day/thermal sighting system for the gunner that also incorporates an eye-safe laser rangefinder. For the first time in an IFV, an automatic target tracker (ATT) is installed for increased accuracy … With a combat weight of 25.2 tonnes, based on the basic protection level , this gives Ulan …
-
Pandur II in profile: Steyr's 8x8 digitised warfare platform is gathering speed
The seats are designed to provide an appropriate level of rigidity while preventing the transference of shock … The Portuguese Army's ICV variant features the SP30 two-man turret, a lightweight (3.05 tonne) version … … developed by Elbit, incorporates a gunner's thermal sight and day television channel with automatic target tracking (ATT … … comprises a daylight CCD TV Camera, a long-wave infrared imager, and an eye-safe laser rangefinder.
-
Firing up: Weapon systems for IFVs
However, some do not offer the gunner the same level of situational awareness as a conventional turret. … 5.56 mm or 12.7 mm machine gun or a 40 mm automatic grenade launcher (AGL … … sight only but to this can be added a thermal sight, eye-safe laser rangefinder and stabilisation … The Ulan turret is also marketed as the SP30 with armour options that allow it to be …
-
Ramping up the firepower
The computerised FCS gives a high level of accuracy and the open electronic architecture allows for an … … turret is fitted with a computerised FCS, Thales day/thermal sighting system incorporating a laser rangefinder, day periscopes … … 200 RWS armed with a 12.7 mm MG or a 40 mm automatic grenade launcher (AGL). SP30 turret offers a modular approach .
-
General Dynamics European Land Systems - Steyr Pandur II (8 × 8 and 6 × 6) armoured personnel carrier
Enhanced mine protection is possible, up to Level 3a STANAG 4569, by the special hull design and … This is coupled to a ZF 6HP 602C fully automatic six-speed transmission, which, together with the … … fire-extinguishing system for the engine compartment; eight-tonne spill-type winch; combined laser detection and smoke … This is a version of the SP30 turret armed with a Mauser MK 30-2 dual-feed …
-
Low-temperature co-fired ceramic microchannels with individually addressable screen-printed gold electrodes on four walls for self-contained electrochemical im...
… The Scripps Research Institute, Center for Regenerative Medicine, 10550 North Torrey Pines Road, SP30 -3021, La Jolla … … intricate three- dimensional structures with ideally unlimited layer counts [3], offering a high level of integration with … Components in the unfired tape can be machined using mechanical or laser means, with feature sizes ranging … … 6 in. sheets of 114-μm thickness, which were individually punched (APS- 8718 automatic punch system, Pacific …
-
Advances in Mechatronics and Control Engineering
based on SP30 . The dynamometer is controlled so that desired torque load levels can be achieved. Based on the previous study [4], we have developed an automatic dangerous objects capturing system. Ytterbium-doped silica microsphere laser .
Indicates content that may require registration and/or purchase.