-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Marine Plus Lower Unit Gear Lubricant is formulated specifically for the marine industry. It contains the latest generation of proprietary EP additive system, designed to provide maximum protection against wear, rust, corrosion and deposits. This improved gear lubricant,
- Kinematic Viscosity: 16 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 45.67 cSt
- Viscosity Index: 206
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Total Lubricants USA, Inc.
Description: Super premium, synthetic, multi-vehicle automatic transmission fluid. Designed for use in continuous variable transmissions (CVT), 5 speed and 6 speed automatic transmissions as well as conventional automatic transmissions.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Type F provides excellent lubrication to gears and bushings, allowing for smooth transmission operation. Certified for use in all Ford vehicles that require Type F ATF.
- Type / Function: Transmission / Drive Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Heavy-duty, thermally stable lubricant designed for severe service in manual transmissions, axles, and manual steering gearboxes.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 41.5 cSt
- Viscosity Index: 195
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Full Synthetic Multi-vehicle is a technologically advanced, low viscosity formulation specially designed to deliver maximum fuel efficiency for modern automatic transmissions. It is blended with premium base stocks and is fully approved by both Ford and GM for use in
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 91 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 190
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: Red Line Synthetic Oil Corporation
Description: maintain viscosity levels, and feature lower volatility while providing the required frictional characteristics of each fluid's OEM-style replacement Reduced oxidation and lower volatility at high temperature Allows high-temp operation without varnishing valves and clutches Extended drain
- Kinematic Viscosity: 7.5 to 32.3 cSt
- Viscosity Index: 213
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD Multi-Purpose ATF is an automatic transmission fluid designed for electronically controlled transmissions. This product is specifically designed for use in General Motors transmissions calling for DEXRON®-III, DEXRON-IIE and DEXRON-II fluids. It can
- Kinematic Viscosity: 34.3 cSt
- Viscosity Index: 169
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
- Type / Function: Transmission / Drive Fluid
-
Supplier: Chevron Lubricants
Description: A unique, high-quality, multifunctional fluid designed for use in transmission, final drives, wet brakes and hydraulic systems of tractors and other equipment with a common fluid reservoir. Chevron Synthetic All-Weather THF meets John Deere J20C and J20D specifications and
- Type / Function: Hydraulic Oil / Fluid, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Dexron VI is a high performance automatic transmission fluid approved by General Motors. It is formulated to meet the stringent viscometric, friction, wear and oxidation stability properties required in passenger car and light truck transmissions. It
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 47.8 cSt
- Viscosity Index: 210
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 166 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 177
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Royal Purple, Ltd.
Description: CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission fluid provides outstanding friction performance with both the metallic and
- Kinematic Viscosity: 273.2 cSt
- Viscosity Index: 108
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Red Line Synthetic Oil Corporation
Description: Our most versatile ATF, use where Dexron III®, Dexron II®, Mercon® and Mercon V® fluids are recommended, provides a GL-4 level of gear protection Popular applications: Toyota Type T-III and T-IV, Honda ATF Z1, NissanMatic D, J, K, & S, Diamond SP-II, SP-III, Mazda ATF M-V, most
- Kinematic Viscosity: 7.5 to 34 cSt
- Viscosity Index: 198
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with wet-clutch transmissions.
- Kinematic Viscosity: 71.2 to 16.2 cSt
- Viscosity Index: 138 to 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400 Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA -- replaces hydraulic oils and other non-ATFs used to escape heat issues Low viscosity offers
- Kinematic Viscosity: 4.9 to 23.2 cSt
- Viscosity Index: 140
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will deliver greater
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad temperature range
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic transmission fluid Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements.
- Kinematic Viscosity: 132 cSt
- Viscosity Index: 146
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of
- Kinematic Viscosity: 43 to 318 cSt
- Viscosity Index: 95 to 163
- Type / Function: Transmission / Drive Fluid
-
Supplier: Dupont Molykote
Description: Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable performance at high temperatures and under high loads. Molykote Gearbox and Oils maximize fill
- Kinematic Viscosity: 24 to 285 cSt
- Viscosity Index: 110
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® offers transmission fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year
- Kinematic Viscosity: 34.3 to 61 cSt
- Viscosity Index: 135 to 190
- Type / Function: Transmission / Drive Fluid
-
Supplier: BP Lubricants North America
Description: Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction
- Kinematic Viscosity: 331 to 496 cSt
- Viscosity Index: 100 to 101
- Composition / Chemistry: Petroleum / Mineral Oil
- Features: Specialty Oil / Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Designed to meet the demanding requirements of modern passenger vehicles Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal stability. Mobil 1
- Kinematic Viscosity: 36.3 cSt
- Viscosity Index: 176
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Advanced technology synthetic automatic transmission fluid Mobil Delvac Synthetic ATF is a fully synthetic automatic transmission fluid recommended by Allison Transmission Inc. and approved against the Allison TES-295 Specification. This synthetic ATF is designed
- Kinematic Viscosity: 39 cSt
- Viscosity Index: 168
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Dupont Molykote
Description: Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional
- Kinematic Viscosity: 42 to 659 cSt
- Viscosity Index: 105
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
Find Suppliers by Category Top
More Information Top
-
Molecular Sensors for Cardiovascular Homeostasis
… tyrosine kinases, 143–144 stomatin (MEC-2), 58 stretch-activated reflexes, 3 substance P ( SP ), 94, 117 immunoreactivity … … transient receptor potential (TRP) family, of channel proteins functions and regulations, 80–81 overview, 110–112 as sensors of physical stimuli fluid flow/shear stress, 85–86 osmotic … … canonical) family channels, 110– 111 TRPC4-deficient mice, 85 … … mechanosensor, 117–119 NTS synaptic transmission , 98–99 overview, 110–112 permeability …
-
Blastocystis: Pathogen or Passenger?
… controversy description, 135 economic/personal interests, 135 epidemic illness, 136 experimental animal infection, rats and kittens, 135–136 formation and resolution interactions, 135 Coinfection, Blastocystis, 68–69 Contamination-borne zoonosis cross transmission , 209 hemorrhagic strains, E … … 210 light micrographs, Cryptosporidium sp . oocysts, 210 rabies viruses … Decision making theory and management errors “Behavioral Decision Theory”, 110 in human experiments, 111 morbidity and mortality … … contact, American cockroach, 174 feces, blood-sucking insects, 170 FeLV and FeCV, 170 fluid feces with bloody …
-
Neospora caninum infection dynamics in dairy cattle
Other possible modes of horizontal disease transmission include parasite transfer from cow colostrum and milk (Uglla 1998) as well as transmission from the placenta or the amniotic fluid of infected animals (McAllister et al. 1998). … I. F. Sartor School of Veterinary Medicine and Animal Science, Sao Paulo State University, Botucatu, SP , Brazil Parasitol Res (2012) 111 :717–721 DOI 10.1007/s00436-012-2891-0 .
-
Synaptic Plasticity in Pain
… 144 Payette, RF, 301 Pedersen, LM, 205, 229 Pellerin, L, 388 Pennefather, JN, 111 Peptidases, opioid degradation … … at postsynaptic sites, 237–243 at presynaptic sites, 237–243 Primary afferents, 9, 141–143, 291 SP release excitatory modulation … … in pain processing, 403–416 biosynthetic pathway, 406 as drug targets, 415–416 formation, 403 in hyperalgesia, 405–406 neuronal excitability affected by, 405 in spinal pain signaling, 412–415 in cerebrospinal fluid , 412–414 prostanoid synthases, 414 prostanoid receptors, 414–415 synaptic transmission affected by, 405 Prostanoid …
-
Nanomaterials and nanoparticles: Sources and toxicity
… Parker J C, Hamm C R 2006 Restoration of mucociliary transport in the fluid -depleted trachea by … … Sastry M 2005 Extra-/intracellular biosynthesis of gold nanoparticles by an alkalotolerant fungus, Trichothecium sp . J. Biomed. Technol. 1 47-53 and references therein [99] Lunetta P, Penttila A, Hallfors G 1998 Scanning and transmission electron microscopical evidence of the capacity of diatoms to … … alveolo-capillary barrier in drowning Int. J. Legal Med. 111 229-237 [100] Ross …
-
Human Immunodeficiency Virus type 1 (HIV-1) and Breastfeeding
Tepper NK, Farr SL, Danner SP , Maupin R, Nesheim SR, Cohen MH et al (2009) Rapid human … 2010) Oral fluid tests for screening of human immunodeficiency virus- exposed infants. … Routine intrapartum HIV counsel- ing and testing for prevention of mother-to-child transmission of HIV in … J Acquir Immune Defic Syndr 42:149–154 111 .
-
Congestion Control in Data Transmission Networks
2 Congestion Control in Data Transmission Networks: Historical Perspective As applied to communication networks [28, 29, 61, 66, 111 –114, 129], the Smith predictor ( SP ) internally compensates for the feedback delay in the (outer) control loop. He used the deterministic fluid model approximation of packet flow and exploited transfer functions to describe the …
-
In Vivo Cryotechnique in Biomedical Research and Application for Bioimaging of Living Animal Organs
… 29, 34, 46, 122, 128, 133, 149, 169, 172, 181, 185, 194, 200, 216, 221, 270 Soluble serum proteins, 34, 36, 53, 76, 88, 102, 103, 105, 110, 111 , 117, 122, 151, 172 … … capsules, 53 Splenic pulp ( SP ), 52 Splenic sinus (SS … … 84, 176, 226 Top parts of villi, 40, 41, 43 Transmembrane proteins, 63 Transmission electron microscope, 146 … … 60 Various hemodynamic conditions, 102, 103, 111, 116–118, 141, 185, 212 Various interstitial fluid pressures, 98 Vascular …
-
Pulmonary surfactant: functions, abnormalities and therapeutic options
… of two general types: (a) those processed from animal lungs or human amniotic fluid and (b) those … … their better biophysi- cal properties, as they contain the hydrophobic surfac- tant proteins SP -B and SP … … Poractant alpha) demonstrated significantly lower mortality with Curosurf (14.1 versus 31.0%, p = 0.006) [ 111 ]. … promoted as being more uniform in composition and safer, as there is no transmission risk of diseases …
-
Highly valuable microalgae: biochemical and topological aspects
The structure of EPS from Porphyridium sp . was partially characterized by Gloagen et al. [46] with oligo … A feature of these EPSs is their fluid -dynamic behavior that gives highly viscous solutions at relatively … Sun et al. [ 111 ] tested the antioxidant activity of degraded (microwave) polysaccharides from P. cruentum and found … Pigments are complex molecules or macromolecules that have the ability to change the color of reflected or trans- mitted light as a result of wavelength-selective absorption.
Indicates content that may require registration and/or purchase.