Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Performance Test Procedure - Ball Joints and Spherical Rod Ends, Standard
-
Supplier: SAE International
Description: The purpose of this test procedure is to provide a uniform method of testing commercial spherical rod end bearings to determine their performance characteristics under specific application situations. This procedure is an extension of the dimensional requirements for spherical rod end
-
Supplier: SAE International
Description: The purpose of this test procedure is to provide a uniform method of testing commercial spherical rod end bearings to determine their performance characteristics under specific application situations. This procedure is an extension of the dimensional requirements for spherical rod end
-
-
Supplier: Myostat Motion Control, Inc.
Description: The SRJ032C provides a high precision and rigid ball joint for demanding parallel robotics and photonics applications. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade. Each joint comes with a certificate of conformance indicating the actual tested
-
Description: The requirements deal with the geometric charateristics to ensure interchangeability. The dimensions of the joint-ground zone and the outer diameter of the tube connected to the joint are given in a table and illustrated in a drawing. In addition the surface finish is specified. A
-
Supplier: CSA Group
Description: The requirements deal with the geometric charateristics to ensure interchangeability. The dimensions of the joint-ground zone and the outer diameter of the tube connected to the joint are given in a table and illustrated in a drawing. In addition the surface finish is specified. A
-
Supplier: ASTM International
Description: This specification covers standard dimensional requirements for obtaining interchangeable spherical ground joints. This specification does not include physical, chemical, and design characteristics of material used. Dimensional requirements include socket member design, ball
-
Supplier: American Cast Iron Pipe Company
Description: the Flex-Ring joint. Both the spherical socket component and spherical ball component of the Flex-Lok joint in this size range have a Flex-Ring joint that is preassembled at AMERICAN. For 30- 60 sizes, the joint is restrained with a ductile iron
- Material: Iron (Ductile)
-
Supplier: Timken Company (The)
Description: and tilt cylinders, push blades, trunnion balls and ripper blades for bulldozers Articulated joint upper and lower steering cylinders and boom and bucket cylinders for wheel loaders Stick and bucket cylinders for hydraulic excavators Additional applications for space shuttles, heavy
- Bore Diameter: 0.50000027 to 23.62206 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Timken Company (The)
Description: Applications A-frames, dump cylinders, front and rear struts, and steering cylinders for mining trucks Equalizer track bars, lift and tilt cylinders, push blades, trunnion balls and ripper blades for bulldozers Articulated joint upper and lower steering cylinders and boom and bucket
- Bore Diameter: 0.50000027 to 23.62206 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: igus® inc.
Description: Features Standard ball made from iglide® L280, other options are available Maintenance-free, self-lubricating Mechanical joining link between two components Self-aligning to compensate for alignment errors Corrosion-resistant Consistent movements
- Bore Diameter: 0.1574804 to 0.4724412 inch
- Length Through Bore: 0.1574804 to 0.2755907 inch
- Outside Diameter: 0.787402 to 1.181103 inch
- Features: Corrosion Resistant
-
Supplier: ASTM International
Description: This specification covers the design and dimensional requirements for metallic, ceramic, and polymeric mating bearing surfaces used in total hip joint prostheses and hip endoprostheses, more specifically, hip joint replacements of the ball-and-socket configuration. This
-
Supplier: NationSkander California Corporation
Description: GE80ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 80mm, outer diameter is 120mm and the width is 55mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the
-
Supplier: NationSkander California Corporation
Description: GE90ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 90mm, outer diameter is 130mm and the width is 60mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the
-
Supplier: NationSkander California Corporation
Description: GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the
-
Supplier: NationSkander California Corporation
Description: GE20ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 20mm, outer diameter is 35mm and the width is 16mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the
-
Supplier: Radwell International
Description: BALL JOINT BEARING, 25MM ID ,42MM OD,SPHERICAL PLAIN BEARING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: This specification covers the design and dimensional requirements for metallic, ceramic, and polymeric mating bearing surfaces used in total hip joint prostheses and hip endoprostheses, more specifically, hip joint replacements of the ball-and-socket configuration. This
-
Description: ISO 7206-2:2011 specifies requirements for the articulating surfaces of those types of total and partial hip joint prostheses that provide a joint replacement of ball and socket configuration, as follows: sphericity and surface finish requirements for metallic and ceramic
-
Supplier: CSA Group
Description: ISO 7206-2:2011 specifies requirements for the articulating surfaces of those types of total and partial hip joint prostheses that provide a joint replacement of ball and socket configuration, as follows: sphericity and surface finish requirements for metallic and ceramic
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are
- Stroke: 1.968505 inch
- Plunger Type: Spring Plunger
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are
- Stroke: 2.9527575 inch
- Plunger Type: Spring Plunger
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are
- Stroke: 0.9842525 inch
- Plunger Type: Spring Plunger
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are
- Stroke: 1.968505 inch
- Plunger Type: Spring Plunger
-
Supplier: RBC Bearings
Description: RBC ShimPack Double Acting Angular Contact Spherical Plain Bearings, a spacer is preset and individually calibrated at the factory to provide the optimum amount of axial internal clearance. The use of the RBC ShimPack Double Acting Angular Contact Spherical Plain Bearing in articulated
- Bore Diameter: 2.5 inch
- Length Through Bore: 2.8 inch
- Outside Diameter: 4.375 inch
- Load Capacity: 313,800 lbs
-
Supplier: RBC Bearings
Description: RBC ShimPack Double Acting Angular Contact Spherical Plain Bearings, a spacer is preset and individually calibrated at the factory to provide the optimum amount of axial internal clearance. The use of the RBC ShimPack Double Acting Angular Contact Spherical Plain Bearing in articulated
- Bore Diameter: 2.75 inch
- Length Through Bore: 3.06 inch
- Outside Diameter: 4.75 inch
- Load Capacity: 378,800 lbs
-
Supplier: RBC Bearings
Description: RBC ShimPack Double Acting Angular Contact Spherical Plain Bearings, a spacer is preset and individually calibrated at the factory to provide the optimum amount of axial internal clearance. The use of the RBC ShimPack Double Acting Angular Contact Spherical Plain Bearing in articulated
- Bore Diameter: 5.5 inch
- Length Through Bore: 5.48 inch
- Outside Diameter: 8.875 inch
- Load Capacity: 1,335,800 lbs
-
Supplier: RBC Bearings
Description: RBC ShimPack Double Acting Angular Contact Spherical Plain Bearings, a spacer is preset and individually calibrated at the factory to provide the optimum amount of axial internal clearance. The use of the RBC ShimPack Double Acting Angular Contact Spherical Plain Bearing in articulated
- Bore Diameter: 3 inch
- Length Through Bore: 3.34 inch
- Outside Diameter: 5.125 inch
- Load Capacity: 449,800 lbs
-
Supplier: RS Components, Ltd.
Description: Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650
- Operating Temperature: -22 to 212 F
-
Supplier: Links-Japan, LLC
Description: It is a hydraulically actuated Planeveyor lifter, that combines the powerful pushing up capability which is an advantage of hydraulic actuated and the free positioning performance of Planeveyor. We jointly developed ATEC Co., Ltd. and Showa Seiki Co., Ltd., we have combined the ball unit by
-
Supplier: Alliance Sensors Group
Description: extension rod…twice the diameter of typical LVDTs Totally enclosed core… cannot vibrate loose, break off. Double contact shaft seal keeps grit and dirt out of the LVDT’s bore Inline ball joint on core rod takes up minor installation misalignment 3-wire, 4-wire, 5-wire, and 6-wire
- Sensor Technology: LVDT Linear Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
the automotive industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings Roller (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Artificial Joints and Valves Surgical Equipment Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
as pressure bonding, bonding, and wire bonding. Of course, gold wire ball bonding is undoubtedly the most commonly used method. The principle is to use heat pressure source or ultrasonic energy to connect chip pads and package pins with gold wires. Because the first solder joint is spherical
More Information Top
-
Chassis manual
300 3.7.3 ball joint .............................................................................................................................
-
Chassis manual
300 3.7.3 ball joint .............................................................................................................................
-
Wheel directions of the road vehicles
The ball joint , image 2.2a, the free relative rotation of both articulated halves about three from each other independent axes of rotation allows (ball and ball socket), it offers therefore three (rotational) degrees of freedom.
-
Modeling and simulation of the dynamics of motor vehicles
The joints with several degrees of articulated freedom can therefore the rotary-thrust joint (), the universal joint (), the ball joint () and the flat joint () in turn through Hintereinanderschalten or are constructed connecting of rotating or thrust joints according to that tables 3…
-
Multiple body systems
6.5.4 Explicit bonds of the ball joint .
-
Bases and methodology of the multiple body simulation
74 4.3 Räumliches double pendulum with ball joints .
-
Vie path manual mechanical engineering
On two following sides, the texts necessary for lodgement of a patent for a ball articulation are exemplarily printed.
-
Racing car technique
The linkage for pure train / pressure movements is connected to spielfreien ball joints .
-
Dubbel
The synchronism- ball joints transmit the torque by means of balls that run in guiding grooves.
-
Parallelkinematische machines
Ball joint .
Indicates content that may require registration and/or purchase.