Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VM Glass Co.
Description: Spherical Joint Female Size: 28/12
-
Supplier: VM Glass Co.
Description: Spherical Joint Male Size: 28/15
-
Supplier: Myostat Motion Control, Inc.
Description: The SRJ012C provides greater rigidity and compactness than joints made from integrating multiple bearing systems. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade. Each joint comes with a certificate of conformance indicating the actual tested accuracy.
-
-
Supplier: Accuris
Description: Interchangeable Spherical Glass Joints
-
Supplier: Accuris
Description: Specification for Spherical Ground Joints
-
Supplier: Accuris
Description: Standard Specification for Interchangeable Spherical Ground Joints
-
Supplier: Accuris
Description: Interchangeable spherical ground glass joints
-
Description: The requirements deal with the geometric charateristics to ensure interchangeability. The dimensions of the joint-ground zone and the outer diameter of the tube connected to the joint are given in a table and illustrated in a drawing. In addition the surface finish is specified. A
-
Supplier: CSA Group
Description: The requirements deal with the geometric charateristics to ensure interchangeability. The dimensions of the joint-ground zone and the outer diameter of the tube connected to the joint are given in a table and illustrated in a drawing. In addition the surface finish is specified. A
-
Supplier: ASTM International
Description: This specification covers standard dimensional requirements for obtaining interchangeable spherical ground joints. This specification does not include physical, chemical, and design characteristics of material used. Dimensional requirements include socket member design, ball member
-
Supplier: SAE International
Description: The purpose of this test procedure is to provide a uniform method of testing commercial spherical rod end bearings to determine their performance characteristics under specific application situations. This procedure is an extension of the dimensional requirements for spherical rod end
-
Supplier: SAE International
Description: The purpose of this test procedure is to provide a uniform method of testing commercial spherical rod end bearings to determine their performance characteristics under specific application situations. This procedure is an extension of the dimensional requirements for spherical rod end
-
Supplier: NTN Bearing Corporation
Description: else for spherical roller bearings. THE INDUSTRY’S HIGHEST LOAD RATING NTN-SNR sphericals feature the industry’s highest load rating: a full 18% higher than a standard spherical roller bearing. This level of quality means at least a 75% extension of service life. The performance
- Bore: 1.5748 to 35.4331 inch
- Outside Diameter: 3.1496 to 53.5432 inch
- Features: Inch
- Type: Spherical
-
Supplier: Timken Company (The)
Description: Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel, custom orders are
- Bore Diameter: 0.50000027 to 23.62206 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Reid Supply
Description: Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Spherical Seat Din71805 For Angle Joint M08, D1=13, Form:A, Steel Galvanized And Passivated
- Bore Diameter: 0.748 inch
- Thread Length: 0.846 inch
- Design Units: Inch
-
Supplier: Timken Company (The)
Description: Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel, custom orders are
- Bore Diameter: 0.50000027 to 23.62206 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: igus® inc.
Description: Features Standard ball made from iglide® L280, other options are available Maintenance-free, self-lubricating Mechanical joining link between two components Self-aligning to compensate for alignment errors Corrosion-resistant Consistent movements
- Bore Diameter: 0.1574804 to 0.4724412 inch
- Length Through Bore: 0.1574804 to 0.2755907 inch
- Outside Diameter: 0.787402 to 1.181103 inch
- Features: Corrosion Resistant
-
Supplier: American Cast Iron Pipe Company
Description: the Flex-Ring joint. Both the spherical socket component and spherical ball component of the Flex-Lok joint in this size range have a Flex-Ring joint that is preassembled at AMERICAN. For 30- 60 sizes, the joint is restrained with a ductile iron retainer
- Material: Iron (Ductile)
-
Supplier: ASTM International
Description: sphericity, surface finish requirements, and dimensional tolerances for the following: spherical articulating metallic or ceramic femoral heads of total hip joint prostheses; spherical concave mating surface of metallic and ceramic acetabular components, including the inner
-
Supplier: NationSkander California Corporation
Description: GE80ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 80mm, outer diameter is 120mm and the width is 55mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing
-
Supplier: NationSkander California Corporation
Description: GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing
-
Description: ISO 7206-2:2011 specifies requirements for the articulating surfaces of those types of total and partial hip joint prostheses that provide a joint replacement of ball and socket configuration, as follows: sphericity and surface finish requirements for metallic and ceramic femoral
-
Plain Bearings and Sleeve Bearings - GE90ES-2RS Spherical Bushing Plain Bearing 90x130x60 -- Kit7880Supplier: NationSkander California Corporation
Description: GE90ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 90mm, outer diameter is 130mm and the width is 60mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing
-
Supplier: NationSkander California Corporation
Description: GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing
-
Supplier: AENOR
Description: INTERCHANGEABLE SPHERICAL GROUND GLASS JOINTS
-
Supplier: AENOR
Description: SPHERICAL PLAIN RADIAL BEARINGS; JOINT TYPE.- TOLERANCES.
-
Supplier: AENOR
Description: SPHERICAL PLAIN RADIAL BEARINGS, JOINT TYPE. BOUNDARY DIMENSIONS. DIMENSION SERIES C.
-
Supplier: Radwell International
Description: BALL JOINT BEARING, 25MM ID ,42MM OD,SPHERICAL PLAIN BEARING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RBC Bearings
Description: RBC ShimPack Double Acting Angular Contact Spherical Plain Bearings, a spacer is preset and individually calibrated at the factory to provide the optimum amount of axial internal clearance. The use of the RBC ShimPack Double Acting Angular Contact Spherical Plain Bearing in articulated
- Bore Diameter: 2.5 inch
- Length Through Bore: 2.8 inch
- Outside Diameter: 4.375 inch
- Load Capacity: 313,800 lbs
-
Supplier: RBC Bearings
Description: RBC ShimPack Double Acting Angular Contact Spherical Plain Bearings, a spacer is preset and individually calibrated at the factory to provide the optimum amount of axial internal clearance. The use of the RBC ShimPack Double Acting Angular Contact Spherical Plain Bearing in articulated
- Bore Diameter: 3 inch
- Length Through Bore: 3.34 inch
- Outside Diameter: 5.125 inch
- Load Capacity: 449,800 lbs
-
Supplier: RBC Bearings
Description: RBC ShimPack Double Acting Angular Contact Spherical Plain Bearings, a spacer is preset and individually calibrated at the factory to provide the optimum amount of axial internal clearance. The use of the RBC ShimPack Double Acting Angular Contact Spherical Plain Bearing in articulated
- Bore Diameter: 4 inch
- Length Through Bore: 4.64 inch
- Outside Diameter: 7 inch
- Load Capacity: 899,600 lbs
-
Supplier: RBC Bearings
Description: RBC ShimPack Double Acting Angular Contact Spherical Plain Bearings, a spacer is preset and individually calibrated at the factory to provide the optimum amount of axial internal clearance. The use of the RBC ShimPack Double Acting Angular Contact Spherical Plain Bearing in articulated
- Bore Diameter: 1.5 inch
- Length Through Bore: 1.76 inch
- Outside Diameter: 2.8125 inch
- Load Capacity: 123,200 lbs
-
Supplier: RS Components, Ltd.
Description: Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO
- Operating Temperature: -22 to 212 F
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set
- Stroke: 1.968505 inch
- Plunger Type: Spring Plunger
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set
- Stroke: 0.9842525 inch
- Plunger Type: Spring Plunger
Find Suppliers by Category Top
Featured Products Top
-
. Engineering-Grade Mechanical and Control Innovations Enhanced high-strength frame with low-damping spherical (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Artificial Joints and Valves Surgical Equipment Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
the automotive industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings Roller (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Mismatch): Differing coefficients of thermal expansion (CTE) in bonded or assembled materials can induce high stresses, leading to delamination, cracking, or joint failure. Performance Drift: Electronic (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
What Are Rod Ends and How Are They Used?
The words Heim Joints are synonymous with Rod Ends since Lewis Heim invented them and founded the Heim Bearing Company, currently a subsidiary of RBC Bearing Company. Rod Ends are spherical plain bearings mounted in a housing with a connected rod. Rod ends are commonly used in linkages and are very
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
as pressure bonding, bonding, and wire bonding. Of course, gold wire ball bonding is undoubtedly the most commonly used method. The principle is to use heat pressure source or ultrasonic energy to connect chip pads and package pins with gold wires. Because the first solder joint is spherical
More Information Top
-
Structural Synthesis of Parallel Robots
CS-type parallelogram loop with three idle mobili- ties combined in a cylindrical and a spherical joint .
-
Chassis manual
300 3.7.3 ball joint .............................................................................................................................
-
Chassis manual
300 3.7.3 ball joint .............................................................................................................................
-
Encyclopedia of Tribology
Such modeling has been widely applied for the study of tribological problem in bioengineer- ing and biomechanics or industrial engineering, for example, natural or artificial hip joints and spherical joints (Wang et al. 2009b; Flores et al. 2006), and plays an important …
-
Spatial rigid-multibody systems with lubricated spherical clearance joints: modeling and simulation
Abstract The dynamic modeling and simulation of spatial rigid-multibody systems with lubricated spher- ical joints is the main purpose of the present work.
-
Wheel directions of the road vehicles
The ball joint , image 2.2a, the free relative rotation of both articulated halves about three from each other independent axes of rotation allows (ball and ball socket), it offers therefore three (rotational) degrees of freedom.
-
Vehicle Dynamics
The joints with multiple degrees of freedom, such as the cylindrical joint (C), the CARDAN-joint (T), the spherical joint (S) and the planar joint (E), can on the other hand be constructed by a series connection or a parallel connection of …
-
Parallel Kinematics
158 6.4.1 Tilt Angle of a Spherical Joint ................................
-
Advances in Reconfigurable Mechanisms and Robots I
where R represents the revolve joint, S indicates the spherical joint , z is defined as the direction of rotation axis and v is defined as the spherical motion.
-
New Trends in Mechanism Science
Spatial Multibody Systems with Lubricated Spherical Joints : Modeling and Simulation .
Indicates content that may require registration and/or purchase.