Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DIFFERENTIAL, 5PSI, SPI; Operating Pressure Max:5psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Radial Barbed; Supply Current:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, ABSOLUTE, 15PSI, SPI; Operating Pressure Max:15psi; Sensor Output:SPI; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Single Radial Barbed; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DIFF, 250MBAR, SPI; Operating Pressure Max:250mbar; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DIFF, 30PSI, SPI; Operating Pressure Max:30psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:CoBeam ELVH Series
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 3000PSIS M20 5V 36
- Working Pressure Range: 3,000 psi
- Operating Temperature: -40 to 221 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge, Sealed
-
Supplier: Angst+Pfister Sensors and Power
Description: The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High performance and accuracy enables the use of this transducer in many applications including differential
- Working Pressure Range: 0.01450377 to 145.0377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: -5 to 5 psi
- Pressure Type: Differential
-
Supplier: First Sensor AG
Description: The HME pressure sensors provide digital output signals via a SPI bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are
- Working Pressure Range: 1 to 150 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential, Gauge
-
Supplier: First Sensor AG
Description: The HME pressure sensors provide digital output signals via a SPI bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are
- Working Pressure Range: 1 to 150 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential, Gauge
-
Supplier: Infineon Technologies AG
Description: XENSIV™ DPS368 - ultra small waterproof pressure sensor, environmentally protected against water (IPx8), dust & humidity XENSIVTM DPS368 is a miniaturized digital barometric air pressure sensor with ultra-high precision (±2 cm) and a low current consumption, capable of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: .014 Pressure : 1 MBAR [.401 INH2O ] Pressure (MMHG) : .75 Proof Pressure Range : 2 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Package Style : Dual Sideport Product Type Features Board
- Working Pressure Range: 0.014 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234848-BMP390 Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Tape & Reel Applications: Board Mount Standard Package: 10,000 Output Type: I2C, SPI Accuracy: ±0.01PSI (0.05kPa) Pressure Type: Absolute Operating
- Operating Temperature: -40 to 85 C
- Pressure Range: 4.35 to 18.13 psi
- Pressure Type: Absolute
- Features: Other, Pressure Sensor
-
Supplier: Sensata Technologies
Description: The P1J series of differential pressure sensors incorporates a piezo-resistive sensing element in a compact package. Using a 2.7 to 5.5 VDC supply voltage, the P1J provides a SPI or I2C digital output as required by your application. Internal temperature compensation provides
- Working Pressure Range: 0.072254 to 0.36127 psi
- Operating Temperature: -4 to 185 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Sensata Technologies
Description: The P1J series of differential pressure sensors incorporates a piezo-resistive sensing element in a compact package. Using a 2.7 to 5.5 VDC supply voltage, the P1J provides a SPI or I2C digital output as required by your application. Internal temperature compensation provides
- Working Pressure Range: 0.072254 to 0.36127 psi
- Operating Temperature: -4 to 185 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: TE Connectivity
Description: -1000 - 400 MBAR [160.57 INH2O ] Pressure (MMHG) : -750.06 - 300.02 Proof Pressure Range : 5 bar Resolution : .1 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board
- Working Pressure Range: 5.801 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: RS Components, Ltd.
Description: ABP, 69mbar, Diff, DIP, DP, SPI, 3.3v
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: Churod Americas, Inc.
Description: - Mounts on BMS- Very low power consumption (op: <7mA, sleep <0.6mA)- UART, IIC, or SPI output- Small size (15mm x 20mm x 5.5mm)- High accuracy- Automotive qualified
- Operating Temperature: -40 to 105 C
- Pressure Range: 7.25184196785985 to 23.931078493937505 psi
- Pressure Type: Absolute
- Applications: Automotive
-
Supplier: Sensata Technologies
Description: Compact Package Amplified Temperature Compensated Digital Output No Position Sensitivity above 0-2"H2O EMI/RFI and ESD Protected Superior Output Signal Stability Printed Circuit Board through Hole Mounting
- Working Pressure Range: 5 to 25 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20 to 85 F
- Media: Gas
-
Supplier: Richardson RFPD
Description: Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and variometers
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Compact Package Amplified Temperature Compensated Digital Output No Position Sensitivity above 0-2"H2O EMI/RFI and ESD Protected Superior Output Signal Stability Printed Circuit Board through Hole Mounting
- Working Pressure Range: 5 to 25 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20 to 85 F
- Media: Gas
-
Supplier: DigiKey
Description: SENSOR 250PSIG O-RING SPI 2'
- Working Pressure Range: 250 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 32 to 131 F
- Measurement Type: Gauge
-
Supplier: Infineon Technologies AG
Description: The KP465 is a high-precision miniaturized digital absolute pressure sensor using a capacitive sensing principle. It converts pressure into a 10-, 12- or 14-bit digital value transmitted via SPI interface and integrates an on-chip temperature sensor. It also
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: ES Systems S.A.
Description: The MEMS pressure sensor dies are underpinned by ES Systems’ innovative microfabrication process for silicon capacitive sensors. The capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and
- Working Pressure Range: 145.04 to 5,076.32 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Infineon Technologies AG
Description: Applications Diesel direct injection Multi-port fuel injection XENSIV™ - KP464 highly sensitive barometric air pressure sensor IC with SPI interface tailored for ECU and MAF application The Infineon KP464 is a miniaturized barometric air pressure sensor IC based on
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of board mountable pressure sensors targeting a variety of markets requiring high resolution and accuracy for absolute, gauge or differential pressure measurements. The ESCP-BMS1 is a MEMS capacitive pressure sensor with
- Working Pressure Range: 1 to 160 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP464E highly sensitive barometric air pressure sensor IC with SPI interface with integrated signal path diagnosis features The Infineon KP464E is a miniaturized barometric air pressure sensor IC based on a capacitive principle. It is surface
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Operating
- Working Pressure Range: 0.02 psi
- Measurement Type: Differential
- Features: Other
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: The MPM3801 pressure sensor is with the standard IIC & SPI interface protocol and compact structure, which could be easily integrated into the SCADA or IoT system that requires the low power consumption. The sensor with the piezoresistive chip inside gives outstanding
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: DigiKey
Description: MS5547-02BG SPI SMALL GAGE T&R
- Working Pressure Range: 29.01 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMPHENOL Win Source Part Number: 887536-NPX-SPI-142T Series: NPX-SPI Features: Tire Pressure Monitoring (TPMS) Sensor SPI Output Package: Reel - TR Part Status: Obsolete Family Name: NPX-SPI Categories: Sensors ECCN: EAR99 Popularity:
-
Supplier: DigiKey
Description: CP, HV, ND, SP CP, HV, ND, SP Pressure Sensor Evaluation Board
- Ports: SPI
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools EVAL KIT SPI
- Category: Development Suite / Kit
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Working Pressure Range: 8.702262 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: ODG (Origin Data Global)
Description: IC BAROMETER SPI DGTL MINI 8LGA
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 789335-KITMPL115A1SPI Operating Supply Voltage: 2.375 V ~ 5.5 V Interface: SPI Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: 50 ~ 115 kPa Embedded: No Utilized IC / Part: PL115A1SP1 Sensor Type: Pressure Family
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Sense the (EVS-GTR) pressure? Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
reported through a serial-peripheral interface (SPI). The ADMT4000 counts up to 46 turns of an external magnetic field. The device includes three magnetic sensors, a giant magneto resistance (GMR) turn count sensor, that counts the number of rotations on the system, a GMR quadrant detecting (read more)
Browse Pressure Sensors Datasheets for DigiKey -
The 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensated SPI, I2C, or analog output. A variety of output configurations (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
– 5.5V), customized compensated pressure and temperature ranges, standard digital I2C, SPI, one wire interfaces or analog voltage output provides OEM users maximum freedom for any type of application with dry air or non-corrosive gases or liquids. The PHPS8500 family provides easy integration (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
pressure measurement. The sensor is (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
pressure measurement. The sensor is (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
pressure measurement. The sensor is (read more)
Browse Vacuum Switches Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
SPI bus communication with LDE/LME pressure sensors
This Application Note discusses methods and special considerations related to the Serial Peripheral Interface (SPI) protocol used to communicate digitally with LDE and LME series pressure sensors.
-
SPI bus communication with digital HME and HCE pressure sensors
on the adjusted internal resolution. For 12 bit it is typ. 0.5 ms. The HME and HCE pressure sensors are configured to comply with the SPI bus protocol.
More Information Top
-
Learning BeagleBone Python Programming
We'll use a HTU21D I2C relative humidity sensor (for example, https://www.sparkfun.com/products/12064), as well as a BMP183 SPI pressure sensor (for example, https://www.adafruit.com/product/1900).
-
MPL115A1 Freescale Semiconductor | Mouser
Board Mount Pressure Sensors SPI VERSION PEGASUS .
-
SPI Bus Communication with Sensortechnics' Digital HCE Pressure Sensors
NOTE: This application note only refers to SPI bus communication and specifically discusses Sensortechnics’ HCE pressure sensors with SPI compatible protocol.
-
Freescale Semiconductor Sensors | Mouser
Board Mount Pressure Sensors Miniature SPI Digital Barometer .
-
Mouser Electronics, Inc.
Board Mount Pressure Sensors Miniature SPI Digital Barometer .
-
164348640 Board Mount Pressure Sensors | Mouser
Board Mount Pressure Sensors Miniature SPI Digital Barometer .
-
Android for the BeagleBone Black
You constructed a circuit that connected an SPI pressure and temperature sensor breakout board to the BBB, and you learned about the portions of the PacktHAL init.{ro.hardware}.rc file's Device Tree overlay that are responsible for configuring and making the …
-
Advances in Wireless Sensor Networks
Intersema, Inc.: Using SPI protocol with pressure sensor modules.
-
Beginning Arduino
Just in case you come across a similar pressure sensor that uses SPI instead of I2C, let us take a little detour to look at SPI and how it works.
-
Estimating the Specific Productivity Index in Horizontal Wells From Distributed-Pressure Measurements Using an Adjoint-Based Minimization Algorithm
Fig. 2—Estimated and true SPI values; 20 pressure sensors without measurement noise.
Indicates content that may require registration and/or purchase.