-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC232CKZXGT can be used for
- Resolution: 19 bits
- Operating Temperature: 0 C
- Features: Other
-
Supplier: DigiKey
Description: 20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
- Pin Count: 64
- Resolution: 20 bits
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 20 Number of Converters: 16 Family Name: DDC232 Categories: Integrated Circuits (ICs) Sampling Rate: 6k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8)
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, BGA,
- Resolution: 20 bits
- Power Dissipation: 288 milliwatts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC ADC 20BIT SIGMA-DELTA 64NFBGA
- Features: Other
- Interface Type: SPI
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1177975-DDC232CZXGR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Simultaneous Sampling Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 32 Input
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
Electronic Development Boards - Digital to Analog Converters (DACs) Evaluation Boards -- 568-5090-NDSupplier: DigiKey
Description: DAC1405D750 14 Bit 750M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
- Features: Other
- Ports: RS232/RS422/RS485, SPI
-
Supplier: DigiKey
Description: HMCAD1511 EasyBoard™ 8 Bit 1G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Features: Other
- Ports: RS232/RS422/RS485, SPI
-
Supplier: Infineon Technologies AG
Description: and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to V S = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: IC ADC 20BIT 32CH CURR-IN 64-BGA
- Pin Count: 64
- Resolution: 2.5 bits
- DNL: 0.05 LSB
- Power Dissipation: 288 milliwatts
-
Supplier: DigiKey
Description: USB TO RS485/I2C/SPI CONVERTER
-
Supplier: Richardson RFPD
Description: The AD5544/AD5554 quad, 16-/14-bit, current output, digital-to-analog converters DACs) are designed to operate from 2.7 V to 5.5 V supply range. The applied external reference input voltage (VREF) determines the full-scale output current. Integrated feedback resistors
- Resolution: 14 bits
- Features: Other
-
Description: 2.7" 240x160 small form factor TFT Color LCD Display RS232 and USB interfaces Multi-Font Text Layer LCD controller supports 256 colors (LCD panel alone supports 512 colors). Default serial data rate of 115200 bauds (user-changeable to any standard speeds between 2400 and 115200 bauds)
- Category: Development Suite / Kit
- Signal Type: Digital
- Features: Display Included, Other
- Ports: RS232/RS422/RS485, USB
-
Description: industrial interface) using a small feature-rich display. SPECIFICATIONS: RS232 and USB interfaces Multi-Font Text Layer LCD controller supports 256 colors (LCD panel alone supports 512 colors). Default serial data rate of 115200 bauds (user-changeable to any standard speeds between
- Nominal Display Size: 2.7 inch
- Flash Memory (RAM): 0.096 MB
- Display Options: Backlit Screen, Color Display
- Features / Applications: Computer
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- Bus Width: 16-Bit
- Manufacturer: ARM, Xilinx
- Supported System: ASIC, CPU, Communications/Networking, DSP, FPGA, RF, Sensors, SoC, Wireless Systems
- Signal Type: Analog, Digital
-
Supplier: PI (Physik Instrumente) L.P.
Description: capacitive). Optional interface module with wave generator, data recorder, digital interfaces (TCP/IP, USB, RS-232, SPI). Optional driver set for use with D/A converter boards from National Instruments and NI LabVIEW software
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Capacitive Load: 1 to 2 microF
-
Supplier: Coilcraft, Inc.
Description: converters in EV/HEV applications. Developed for Texas Instruments SN6501 and SN6505B Push-Pull driver Low profile and center-tapped push-pull transformers for isolated power supply 2500 Vrms, one minute high isolation (hipot) winding to winding AEC-Q200 qualified
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Microchip Technology, Inc.
Description: Additional Features High Performance RISC CPU: C Compiler Optimized Architecture: Optional extended instruction set designed to optimize re-entrant code Up to 1024 bytes Data EEPROM Up to 64 Kbytes Linear program memory addressing Up to 3936 bytes Linear data memory
- Internal RAM Size: 0.768 KB
- Internal ROM Size: 16 KB
- Number of Timers: 3
- Number of A/D Converters: 10
-
Supplier: Microchip Technology, Inc.
Description: Additional Features High Performance RISC CPU: C Compiler Optimized Architecture: Optional extended instruction set designed to optimize re-entrant code Up to 1024 bytes Data EEPROM Up to 64 Kbytes Linear program memory addressing Up to 3936 bytes Linear data memory
- Internal RAM Size: 3.936 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 13
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The USB-2-X device is an interface converter that is equipped with a CAN interface, an IIC interface, a LIN interface, an SPI interface and an RS485 interface. It is connected to the PC via an USB interface. The USB-2-X device is mainly designed for use with some of the Trinamic
-
Supplier: Nexperia B.V.
Description: to provide >6 W power. The NXF6501-Q100410 kHz internal oscillator is for applications that require higher efficiency and smaller transformers. The NXF6501-Q100is available in a small 5 pin SOT8098-1 package and is characterized for operation within a temperature range of -55 °C to 125
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: ValueTronics International, Inc.
Description: to 25 MHz Offset Accuracy (100 kHz): ± (0.3 dB * Offset Setting Value + 1 mVpp) Amplitude flatness: ±0.3 dB (100 kHz, 5 Vpp) Spurious (non harmonics): DC to 1 MHz: -60 dBc; 1 MHz to 5 MHz: -55 dBc; 5 MHz to 25 MHz: -50 dBc Harmonic distortion: DC to 5 MHz: -50 dBc;
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: low-speed serial digital communication and microprocessor buses, just to name a few. Serial protocols such as I2C and SPI are used frequently for chip-to-chip communication, but parallel buses are still used in many applications. Microprocessors, FPGAs, Analog-to-Digital
- Bandwidth: 200 MHz
-
Supplier: Infineon Technologies AG
Description: nets. The integrated boost converter allows external MOSFETs to stay continuously on and operational also at cold cranking conditions down to 3 V. Due to the efficiency of the boost converter the supply current in idle and normal mode is in the range of µA, which
- Peak Output Current: 0.175 amps
- Supply Voltage: 3 to 58 volts
- Propagation Delay: 4,000 ns
- Driver Type: High-side Gate Driver
-
Supplier: Microchip Technology, Inc.
Description: half-duplex configuration I2C up to 3.4MHz SPI LIN Communications RS-485 Advanced Analog Two 12-bit, 1Msps Analog-to-Digital Converters (ADC) Differential and single-ended input Automatic offset and gain error compensation Oversampling and decimation in hardware to
- Operating Temperature: -40 to 85 C
- Pin Count: 38
- Memory Category: Flash
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: configurable to operate as: USART with full-duplex and single-wire half-duplex configuration I2C up to 3.4MHz SPI LIN Communications RS-485 Advanced Analog Two 12-bit, 1Msps Analog-to-Digital Converters (ADC) Differential and single-ended input Automatic offset and
- Operating Temperature: -40 to 85 C
- Pin Count: 38
- Memory Category: Flash
- Features: Other
-
Supplier: Infineon Technologies AG
Description: SAK-TC389QP-160F300S AE belongs to the AURIX™ TC38xQP family . AURIX™ second generation ( TC3xx ) comes back with an increase in performance, memory sizes, connectivity and more scalability to address the new automotive and industrial trends and challenges. This family has more than 20
- Internal RAM Size: 1,376 KB
- Number of A/D Converters: 19
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: environmental conditions and it is qualified in accordance with the AEC-Q100 standard. Summary of Features RDS(on) (typ.) < 100mΩ per switch Operation voltage: 5.0 V to 28V Fully 3.3/5.5V compatible logic inputs Low standby current Short circuit and over-temperature protection VS
- Supply Voltage (DC): 5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
A system for assessing motion artifacts in the signal of a micro-optic in-ear vital signs sensor
Thus, an autonomous RS232 to SPI converter module has been developed allowing to connect devices to the SPI bus, which use the RS232 communication protocol.
-
Wavelets for full reconfigurable ECG acquisition system
This platform offers a wide set of resources, including RS232 , SPI , USB and Ethernet communication ports, ADC (Analog- to Digital- Converter ) and DAC (Digital-to-Analog- Converter) devices, and memory resources for storage purposes.
-
European Project Interreg III « Réseau Ressources Formations Industrie (2RFI) »
We can nd, for example, synchronous and asynchronous communi- cation buses ( SPI , I2C, RS232 ... ), several 10bits resolution analog- to -digital converters , advanced timers functionnali- ties ( capture, compare, PWM... ) and of course the clas- sical DIO.
-
Advances in Electric and Electronics
…frequency counter, functional generators, oscilloscope, etc.) with LAN communication ports (Service Level); and non standard equipments (in white color) such as universal communication boards with SPI or RS232 to Ethernet bridges (Communication Level … universal sensors and transducers converter and interface boards with…
-
Applied Informatics and Communication
…frequency counter, functional generators, oscilloscope, etc.) with LAN communication ports (Service Level); and non standard equipments (in white color) such as universal communication boards with SPI or RS232 to Ethernet bridges (Communication Level … universal sensors and transducers converter and interface boards with…
-
Recent Advances in Automation, Robotics and Measuring Techniques
…to be undertaken by an electronic system with a processor SM32F2812 are: – support for ARINC 429 module via SPI , – voltage measurement using the 12-bit analog- to -digital converter , – communication via the data bus RS232 , – carry out and…
-
Long term measurement of human joint movements for health care and rehabilitation purposes
A Microchip PIC16F690 microcontroller, receiving data from the A/D converter via SPI protocol, provided to address the multiplexers in order to determine which sensor’s response accept and furnished data to a personal computer via RS232 interface.
-
2004 Product Selector Guide
ADC = Analog- to -Digital Converter ECAN = Enhanced Controller Area Network MI2C/ SPI = Master I2C/SPI SMB = System Management Bus AUSART = Addressable USART ( RS232 , RS485) ECCP = Enhanced Capture/Compare/PWM PBOR = Programmable Brown-Out Detection/Reset SPI = Serial Peripheral Interface BOR = Brown-out Detection/Reset EMA = External Memory…
-
An automated system for impedance measurements in milk
…the AMS is a ubiquitous Atmel ATmega16 microcontroller, clocked at 16 MHz, and selected for its easy SPI programming interface, powerful sleep … consumption between measurements, analogue- to -digital converters for voltage sampling, pulse … sinusoidal voltage signal, and RS232 serial communication capability to…
-
A Neural Network-Based Low-Cost Solar Irradiance Sensor
This device belongs to the low- cost low-power PIC18/8-bit family, featuring a 4 kB RAM memory and a 96 kB reprogrammable flash memory; 12 AD converters ; and SPI , I2C, and RS232 /RS485 interfaces.
Indicates content that may require registration and/or purchase.