Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABTech, Inc.
Description: ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning, and high
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: ABTech, Inc.
Description: ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning, and high
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
-
Supplier: New Way Air Bearings
Description: media technology. New Way® Spindles offer higher precision by utilizing porous graphite technology to benefit the interface between the rotor and stator with an even cushion of air. The New Way Air Bearing porous graphite technology provides increased rotational speed,
- Features: Other
-
-
Supplier: New Way Air Bearings
Description: New Way Air Bearings® manufactures custom spherical air bearings ideal for use in aerospace and defense applications.These scalable components support a sphere on a thin layer of air, providing all the benefits of frictionless motion. These non-contact
- Shape: Spherical
-
Supplier: Mannesman Demag
Description: Oilfree, nearly no wear Spindle floating support conserves inserted tools Compensation of unbalanced mass Precision bearings with steel balls Resistant to remaining cooling fluids Maximum speed at small design High true running accuracy for long continous operations Powerful vane motor
- Rated Free Speed (output): 35,000 to 100,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
Supplier: ABTech, Inc.
Description: configure a rotary motion solution that will meet your exact needs. Features & Benefits Superior Mechanical Motion ABTech mechanical spindles are superior in performance and quality. While angular contact bearings can be purchased from many manufacturers, the key to a high-performance
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
- Application: Grinding
-
Supplier: PI (Physik Instrumente) L.P.
Description: satellite research, spherical bearings are also used in systems for precision chip bonding and optical alignment. Extremely rigid spindles can be made using a spherical bearing at each end of the spindle shaft. This arrangement also allows precision alignment of the
- Load Capacity: 33.075 to 1,400.175 lbs
- Design: Metric
- Shape: Spherical
-
Supplier: Precision Surfacing Solutions
Description: the series, unlike conventional so called “worm and wheel” polishers, the pitch lap spindle is not mounted on a mechanical reduction gear box. The unique air bearing feature has the pitch lap and its support plate riding on a very thin cushion of compressed air. This gap
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Automation / Material Handling: None / Manual
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Competitive priced standard spindles due to modular system Special solutions developed in close cooperation with the customers Reliable components of brand name products; including the use of GMN high precision ball bearings High availability of spare parts Competent service by our
- Operating Speed: 18,000 to 180,000 rpm
- Spindle Power: 0.536088153961128 to 30.8250688527649 HP
- Maximum Torque: 3.53982300884956 to 203.53982300885 In-lbs
- Drive: Belt Drive, Direct / Shaft Drive, Motorized
-
Supplier: Aerotech, Inc.
Description: Design Features Low-loss brushless servomotor Instrument-grade precision Noncontact air-bearing Balanced to ISO 1940 G 0.4 Sub-arc second resolution at high speed Custom configurations available Ideally suited for data storage, wafer processing, diamond turning, and imaging
- Operating Speed: 6,000 rpm
- Tool / Wheel / Work Mounting Diameter: 5.118113 inch
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
-
Supplier: Colonial Tool Group Inc.
Description: We, here at Colonial, are not only producing top notch precision spindles, tools and broach machines, but we are also, providing services for the industry. We are involved in machine audits, repair, rebuilding and retrofitting of spindles/machines and sharpening of broaching tools. Our
- Spindle Type: Air Bearing, Block, Cartridge, Foot Mounted, Hydrostatic, Multiple Spindle Head
- Spindle Application: Boring, Drilling, Grinding, Milling, Tapping, Turning
- Services: CAD / CAM Support, Design Assistance, Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
- Features: Canada Only, Midwest US Only, North America, Other, United States Only
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Fully automatic control of all 7 axes More tolerance flexibility for production through high measuring accuracy Machine bed and Z axis made of non-warping hard stone for high long-term stability Integrated anti-vibration table with active damping Highly precise air bearings in X, Y, Z
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: raceway. The four-point contact ball bearing is a single-row ACBB, which is a separable bearing. The steel ball contacts the ring at four points, and the contact angle is 56°. It can bear radial load and axial load in two directions or combined radial and axial load. Main uses: Machine
- Bore Size: 7.87402 inch
- Rated Speed (Oil): 6,000 rpm
- Dynamic Axial / Thrust Load: 44,060.8 lbs
- Application: Spindle / Super Precision
-
Supplier: Bijur Delimon International
Description: operation. The HyperFormance system can deliver small or large air flows to bearings and handles a wide range of oil viscosities. Integrated package provides clean, regulated air and oil flow to bearings Individual, controlled air flow to each point Mixing block
- Capacity: 0.058117862 gallons
- Operating Pressure: 450 psi
- Maximum Operating Temperature: 41 to 104 F
- Features: Adjustable Volume, Integral Filter, Pressure Gauge, Pressure Switch
-
Supplier: Rotary Systems, Inc.
Description: of thread configurations, these rotary unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 008 Series rotary unions feature mechanical face seal technology for low torque, high speed and moderate pressure applications. Found
- Pressure Range: 250 to 1,000 psi
- Temperature Range: 250 F
- Length: 2.636 inch
- Diameter: 1.125 inch
-
Supplier: HSD S.p.A.
Description: TECHNICAL SPECIFICATIONS Power S1/S6 7Kw/9Kw Tool Blocking Automatic with pneumatic piston Ratered Voltage 380V Poles 4 Bearings Front Ceramic Bearings Rear Steel Bearings lubrication Long Life lubricated Max Rpm 24000 Spindle Body Alluminium Alloy Cooling Air
- Spindle Power: 9.38154269431974 to 12.06198346412538 HP
- Specialty Bearings: Ceramic Hybrid Bearings
- Design Units: Metric
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: integrated volume regulation simply through pocket pressure, just a hydraulic connection required, no need for additional electronic controls all ingoing and outgoing feeders in the flange facing optional sealing on one side via sealing air, gap ring or sliding seal spindle ends can be
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: Colonial Tool Group Inc.
Description: different bearings configurations and preloads. Bearings are lubricated for life. No maintenance re-lubrication needed. Non-contact labyrinth seal with air purge. Zero backlash ROTEX coupling that compensates for axial, angular and parallel misalignment. Colonial has provided
- Operating Speed: 10,000 rpm
- Features: Air Purge
- Configuration: Cartridge
-
Supplier: PSI Repair Services, Inc.
Description: PSI sets the industry standard for spindle evaluation and repair procedures. Our comprehensive evaluation begins with the tear down, cleaning and inspection of every spindle assembly that comes into our facility. We then measure all I.D. bores and shaft bearing areas for wear
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
-
Supplier: Dapra Corporation
Description: This tool has a 400W motor and front air exhaust. The extended spindle allows work to be done on hard-to-reach areas. The flexible spindle bearing set ensures the milling tool is protected.
-
Supplier: Dapra Corporation
Description: Equipped with a flexible spindle bearing set to protect the milling tool, this unit has a rotational speed of 15,000 RPM.
-
Supplier: DCM Tech Inc.
Description: Ceramic Knives Fabrication of Quartz, Sapphire Regrind Bearing Surfaces Machine Specifications PLC Control Technology System, Designed for Operator Simplicity Swarf Removal Coolant Filtration 10 HP Grinding Spindle Motor Variable Speed Grinding Spindle Air Mist Collector
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Nikon Metrology
Description: LK’s V and LK V HA ceramic bridge and spindle components coupled with proven air-bearing design provide the ultimate in stiffness and stability, altogether delivering significantly improved repeatability. Key benefits Premium performance High velocities/accelerations for low
- Operation: Bridge
- Features: Coordinate Measuring Machine (CMM)
- Application: Dimensional Measurement
- Mounting Options: Free Standing
-
Supplier: Xoxide
Description: Available in low, medium and high speeds. All low noise. Specification: Dimensions: 80 x 80 x 25mm Air Flow: 18.97CFM Speed: 1400 RPM Noise: 14 dBA Current: 0.12A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic
-
Supplier: Xoxide
Description: Available in low, medium and high speeds. All low noise. Specification: Dimensions: 120 x 120 x 25mm Air Flow: 30.54 CFM Speed: 900 RPM Noise: 11 dBA Current: 0.30A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic
-
Supplier: Xoxide
Description: Available in low, medium and high speeds. Specification: Dimensions: 120 x 120 x 25mm Air Flow: 47.50 CFM Speed: 1400 RPM Noise: 27.6 dBA Current: 0.15A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF
-
Supplier: Xoxide
Description: Available in low, medium and high speeds. Specification: Dimensions: 92 x 92 x 25mm Air Flow: 40.32 CFM Speed: 2200 RPM Noise: 29.5 dBA Current: 0.17A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF
-
Supplier: Weldon Solutions
Description: automation. The fully enclosed grinder is available with either a straight or 30° angular wheelhead. The grinder is equipped with a combination live/dead spindle workhead for versatility. Highly rigid hydrodynamic wheel spindle bearings assure superior accuracy and smooth
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
-
Supplier: Bluetools
Description: The Taylor 7" Pneumatic Angle Sander/Grinder, T-7707, is a heavy-duty compressed air sander and/or grinder designed for production grinding in foundries, shipyards, fabrication shops and any application that requires a powerful, yet lightweight, air controlled sander. Strong and
-
Supplier: Gems Sensors & Controls
Description: failure, for protecting bearings from loss of lubricant or to assure proper air flow. They offer an infinite number of flow settings at pressures up to 1000 psig (69 bar), with low pressure drop and precise repeatability. The adjusting vane is easily field adjustable using an ordinary
- Pipe Diameter: 0.5 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 20 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Bluetools
Description: built-in regulator and a built-in muffler. The heavy-duty ball bearing constuction assures longevity for your compressed air sander. If you need a dual action air sander with a 6" pad, order 005-7311. 0.5 HP motor 5" pad size Dual action - random orbital or rotary 5/16-24
- Type: Sander
-
Supplier: MicroSense, LLC
Description: approaches this level of performance. Designed for measuring “high dynamic” targets that change position, rotate or vibrate at very high speeds, including poorly grounded targets. Ideal for spindle error analysis of machine tool spindles, air bearing spindles and
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Mahr Inc.
Description: The 828 CiM precision length measuring machine is an Abbe-compliant comparator with horizontal base bed (highly homogeneous, rigid granite) Features Electronically controlled measuring force generation Motorized measuring spindle control with joystick and automatic contacting Air
- Range: 0 to 11.81103 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gaging Technology: Electronic
-
Supplier: Bluetools
Description: The Taylor T-7716 Angle Sander is excellent for shaping and contouring patches, sanding body filler, and for heavy rust removal. The T-7716 pneumatic air sander features total ball bearing construction and hardened and ground spiral bevel gears, for long tool life. A side handle, which
- Type: Sander
-
Supplier: Hymark/Kentucky Gauge
Description: & 230/460VAC 3-phase & shop air Options • Adjustable skip speed / rapid advance through material voids (tubing) • Multiple spindle heads • Multiple axis drilling • Onsite installation and training by factory technician
Find Suppliers by Category Top
Featured Products Top
-
At NB, our Spindle Units are meticulously crafted to exceed even the most rigorous standards, ensuring unparalleled precision and reliability. Our renowned shaft series has not only become a staple in general industrial machinery but has also elevated the performance of semiconductor fabrication (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
instability in high-speed spindles. This innovation improves the overall performance and longevity of the bearings while addressing issues such as friction, wear, and corrosion. For engineers involved in precision spindle development, these bearings offer (read more)
Browse Ceramic Bearings Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Case Study: Air Bearing Production Given a Lift
must be combined with frequent tool changes. Air Bearings Ltd (ABL) of Poole, Dorset, a highly successful manufacturer in this expanding field, has tackled this by fitting Renishaw tool setting systems and spindle-mounted touch probes. Not only has this reduced costs, but also sustained ABL's drive
More Information Top
-
Dynamic design methodology of high speed micro-spindles for micro/meso-scale machine tools
Wang [18] employed a numerical method to investigate the bifurcation characteristics of the spindle air bearing system.
-
Dental Bearing - Dental Bearing Manufacturers, Suppliers
150000 Rpm Front Air Bearings Dental Spindle Air Bearing D1531-09 Westwind .
-
Mechanical Engineering Department engineering research: Annual report, FY 1986
…pro duces no error motion as a result of imbal ance may still exhibit error motion due to other influences, which might include geo metric imperfections in the spindle compo nents, dynamic effects from the spindle air bearings , and the influence of…
-
dental bearing - offers from dental bearing manufacturers, suppliers, exporters & wholesalers
150000 Rpm Front Air Bearings Dental Spindle Air Bearing D1531-09 ...
-
Sanders Manufacturers, Sanders Product Catalogs Directory
D1201-21 Westwind Air Bearing PCB Drilling Spindle Air Bearings .
-
Overview Of Optical Manufacturing Methods
AIR BEARING TOOL SPINDLE AIR BEARING .
-
Ultraprecision machining of steep aspheric parts with large sagittal height
…post’s micro-vibration during cutting; and meanwhile, when the reactive force to the depth cutting resistance Fy is at the work surface, it will lead to an increase in the lateral forces at the machine spindle air bearings and carriage oil-pressure…
-
Singularity analysis of Jeffcott rotor-magnetic bearing with time delays
Theoretical analysis of high speed spindle air bearings by a hybrid numerical method, Appl Math Comput, 2010, 217(5): 2084-2096.
-
Poloidal magnetic field measurements on TEXT-Upgrade
This is achieved by use of an air spindle bearing [12].
-
Precision Spindle Metrology
Air bearing spindle for diamond turning Summary ...
Indicates content that may require registration and/or purchase.