-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
-
Supplier: Mannesman Demag
Description: Oilfree, nearly no wear Spindle floating support conserves inserted tools Compensation of unbalanced mass Precision bearings with steel balls Resistant to remaining cooling fluids Maximum speed at small design High true running accuracy for long continous operations Powerful vane
- Rated Free Speed (output): 35,000 to 100,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
-
Supplier: ABTech, Inc.
Description: configure a rotary motion solution that will meet your exact needs. Features & Benefits Superior Mechanical Motion ABTech mechanical spindles are superior in performance and quality. While angular contact bearings can be purchased from many manufacturers, the key to a high-performance
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
- Application: Grinding
-
Supplier: Precision Surfacing Solutions
Description: the series, unlike conventional so called “worm and wheel” polishers, the pitch lap spindle is not mounted on a mechanical reduction gear box. The unique air bearing feature has the pitch lap and its support plate riding on a very thin cushion of compressed air. This gap
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Automation / Material Handling: None / Manual
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Technical features Up to 150 kW power (S1) Up to 1,750 Nm torque (S1) Up to 250,000 rpm Up to 4.5 Mill. mm/min speed value n x dm External drive or motor drive Asynchronous or synchronous motor Open-loop or closed-loop inverter High precision bearings with steels balls or
- Operating Speed: 18,000 to 180,000 rpm
- Spindle Power: 0.536088153961128 to 30.8250688527649 HP
- Maximum Torque: 3.53982300884956 to 203.53982300885 In-lbs
- Drive: Belt Drive, Direct / Shaft Drive, Motorized
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: raceway. The four-point contact ball bearing is a single-row ACBB, which is a separable bearing. The steel ball contacts the ring at four points, and the contact angle is 56°. It can bear radial load and axial load in two directions or combined radial and axial load. Main uses: Machine
- Bore Size: 7.87402 inch
- Rated Speed (Oil): 6,000 rpm
- Dynamic Axial / Thrust Load: 44,060.8 lbs
- Application: Spindle / Super Precision
-
Supplier: Dapra Corporation
Description: This tool has a 400W motor and front air exhaust. The extended spindle allows work to be done on hard-to-reach areas. The flexible spindle bearing set ensures the milling tool is protected.
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: integrated volume regulation simply through pocket pressure, just a hydraulic connection required, no need for additional electronic controls all ingoing and outgoing feeders in the flange facing optional sealing on one side via sealing air, gap ring or sliding seal spindle ends can be
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: DCM Tech Inc.
Description: Ceramic Knives Fabrication of Quartz, Sapphire Regrind Bearing Surfaces Machine Specifications PLC Control Technology System, Designed for Operator Simplicity Swarf Removal Coolant Filtration 10 HP Grinding Spindle Motor Variable Speed Grinding Spindle Air Mist
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: MicroSense, LLC
Description: approaches this level of performance. Designed for measuring “high dynamic” targets that change position, rotate or vibrate at very high speeds, including poorly grounded targets. Ideal for spindle error analysis of machine tool spindles, air bearing spindles and
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Bluetools
Description: built-in regulator and a built-in muffler. The heavy-duty ball bearing constuction assures longevity for your compressed air sander. If you need a dual action air sander with a 6" pad, order 005-7311. 0.5 HP motor 5" pad size Dual action - random orbital or rotary 5/16-24
- Type: Sander
-
Supplier: Hymark/Kentucky Gauge
Description: Features • Heavy duty rack and pinion drive • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Motor brake for secure positioning • LED controller, displays in 0.001in (LCD available for fractional) • 3,000 line program memory (hole-list) •
-
Supplier: Weldon Solutions
Description: automation. The fully enclosed grinder is available with either a straight or 30° angular wheelhead. The grinder is equipped with a combination live/dead spindle workhead for versatility. Highly rigid hydrodynamic wheel spindle bearings assure superior accuracy and smooth
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
-
Supplier: Bluetools
Description: castings, and remove rust. The Taylor T7714 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 4" Angle
-
Supplier: Bluetools
Description: castings, and remove rust. The Taylor T7715 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers greater operator control. The Taylor 5" Angle
-
Description: insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum. FICEM electric pumps for heating and air-conditioning plants are available as individual (PTh-T) and twin (TH-T) models.
- Pump Type: Centrifugal Pumps
-
Description: insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum. FICEM electric pumps for heating and air-conditioning plants are available as individual (PTh-T) and twin (TH-T) models.
- Pump Type: Centrifugal Pumps
-
Supplier: Bluetools
Description: power in reverse than forward. The 45 Series Clecomatics come with an externally adjusted and indicated clutch. "Jeweled" bearings fully support the clutch assembly for longer service life. In stall-type air controlled nutrunners, the air motor is connected to the output
-
Supplier: Gesswein Co., Inc.
Description: Choose from three lightweight reciprocating handpieces with powerful 30V DC air-cooled motors and sealed bearings. Use for polishing flat surfaces, deburring, filing, stoning, scraping, lapping and draw-stoning deep cavities. They operate with minimal vibration to reduce fatigue
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Features: Multiple Heads / Spindles, Specialty / Other, Variable / Multi-speed
-
Supplier: MicroSense, LLC
Description: such as air bearing spindles and motors. Probes work with any grounded, conductive target – the ground path can be either galvanic or capacitive. Special probes are available for detecting the surface of glass or ceramic targets that are non-conductive. Many probe sizes
- Measurement Range: 0.004 to 0.008 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: over short ranges, from ± 5 micrometers up to ± 0.5 millimeters. Reliably measure even poorly grounded targets such as air bearing spindles and motors. High resolution – nanometer and sub-nanometer resolution is possible. Resolution is determined by sensor size, range and
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: accurate machine monitoring. Optimize your equipment and record the valuable measurement data that will help you to reduce the wear of your equipment and machines. Facilitate the design of bearings and damper systems, make it possible to reduce the noise in motors, detect unbalance
- Sampling Frequency: 1.6 kHz
Find Suppliers by Category Top
Featured Products Top
-
nanopositioning applications. Motorized air bearings linear slides, such as the A-123, combine long travel ranges with nanometer precision and excellent geometric performance (straightness, flatness, pitch, yaw, roll). The A-123 combines a 3-phase linear motor, preloaded air (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Unique single-module 3-axis precision motion platform PI (Physik Instrumente), a leader in precision motion control, has introduced the A-361 air-bearing XY-rotation stage, a compact nanopositioning platform engineered for ultra-high precision and stability in demanding research and (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
rotation,lower friction and heat generation,and improve operating stability in high speed equipment.Silicon nitride ceramic bearings are particularly suitable for high speed spindles,precision machine tools,high speed motors,vacuum equipment and other high-speed rotating systems. Main (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
is directly fed by a compressor. The air is then supplied to the patient with the help of bellows, vents, or regulation valves. Another type of compressor- based ventilator uses pistons to compress air that is generally actuated by electric motors. In this case, there is no need for compressed air (read more)
Browse DC Motors Datasheets for Portescap -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
include single-axis, XY, and multi-axis systems. Each table is delivered as a complete motion subsystem with air bearing guideways, platen, linear motor or ball-screw drive, encoder interface, and air supply conditioning. Performance Specifications - Positioning (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
quality-breathing air. The F1500 is available in manual or power rewind models, with a pinlock that is standard on crank rewind models and optional on power rewind models. Its discs, face mount motor, frame and bearing housings are E-coated for higher corrosion protection. The EF1500 is (read more)
Browse Hose Reels Datasheets for Hannay Reels -
motors, the large rotor radius results in significant rotor inertia and can cause rotor imbalance. These imbalance forces are transmitted to the bearings, making the type and quality of bearings critical for the motor’s overall thermal performance and reliability. Generally, ball bearings are (read more)
Browse DC Motors Datasheets for Portescap -
. Characteristics 3 standard models available Designed for medium force Small to medium sizes Light moving parts Suitable for air bearings Forced air cooling option No attraction (read more)
Browse Linear Motors Datasheets for ETEL S.A. -
125°C. Motor designers can ensure reliable operation by tailoring electric current to provide similar operation across this entire temperature range. Furthermore, specifying custom bearings with low outgassing and extreme temperature lubrication helps ensure consistent performance. Humidity (read more)
Browse Brushless Motors Datasheets for Portescap
More Information Top
-
Dynamic characteristics of micro air bearings for microsystems
ASME Trans J Tribology 123:368–375 Zhang QD, Guo GX, Bi C (2005) Air bearing spindle motor for hard disk drives.
-
Effects of interfacial energy modifications on the tribology of UHMWPE coated Si
Air Bearing Spindle motor . Sample .
-
Development of Air Bearing Motor for Automotive Using Porous Metal (Poster Session Two(Vehicle Design and Manufacturing))
KEYWORDS: Air bearing spindle motor , .
-
Micro-metal-forming technology using specially designed microtool
The latter is used for conventional forming, and is driven by a high speed air bearing spindle motor (48,000 rpm).
-
Development of a coaxial-type holographic disk system with a small drive
We use a small brushless DC spindle motor rather than the previous air bearing spindle motor .
-
Effects of Self-Assembled Monolayer and PFPE Lubricant on Wear Characteristics of Flat Silicon Tips
attached on the jig connected to a high precision air - bearing spindle motor .
-
Precision Engineering > ULTRA-PRECISION MACHINE ELEMENTS
The machine design utilizes a hydrostatic linear axis (Figure 5.8), linear motor , air bearing spindle and granite machine base.
-
Laser setup for flat optical components fabrication with submicron resolution
Air bearing stage with linear motors , air bearing spindle with rotation motor and built-in rotary encoder, laser interferometer, autofocus system and optical writing chanal are plased on granite plate (Fig. 2) .
-
MicroSense LLC Wins First 300 mm Wafer MRAM Magnetic Metrology Tool Orders
MicroSense also offers an extensive line of patented capacitive sensors used to make very precise, high bandwidth measurements of precision products such as solar wafers, hard disk drive motors , air bearing spindles , precision X-Y stages, optical disks, automotive parts and machine…
-
MicroSense LLC Acquires SigmaTech Inc
MicroSense's patented capacitive sensors are used to make very precise, high bandwidth measurements of precision products such as solar wafers, hard disk drive motors , air bearing spindles , precision X-Y stages, optical disks, automotive parts and machine tools.
Indicates content that may require registration and/or purchase.