Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tronics Microsystems
Description: VIBO® is a digital MEMS accelerometer that enables a continuous monitoring of machine vibrations. Embedded in spindle, motor, pump, fan, gearbox, compressor or generator, VIBO® detects early signs of failure such as unbalance, misalignment, bearing or gearing issue. Besides delivering
- Acceleration: 64 g
- Frequency Range: 0.5 to 20,000 Hz
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration, Velocity
-
Supplier: TapeOnline.com
Description: Vibration Sensor RoHS compliant Dual-ARM based firmware S.M.A.R.T. Compliant 7,200 RPM spindle speed 512 bytes per sector 8.9ms average seek time 4.14ms average latency 300MB/s max data transfer rate (read)
- Device Type: Hard Drive
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Furthermore, additional sensors can be retrofitted, e.g. a hybrid sensor or a white light sensor. Benefits Futureproof modular system, upgradeable on site Considerably faster, less maintenance and vibrations than standard system designs thanks to patented non-contact
- Measurement Capability: 2D / Line Profiles, 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, DIN, ISO / EN, JIS
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
-
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: All CONTOURECORD and SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your surface measuring instruments into a contour measuring system – or vice versa. Furthermore,
- Measurement Capability: 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, DIN, ISO / EN, JIS
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
-
Supplier: Sinotech
Description: Factory Automation High speed semiconductor drills High speed pick and place electronic assembly system Semiconductor device assembly and test systems High speed miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors
- Other DC Voltage: 30 VDC
- Torque Constant: 3.025992 in-oz/amp
- Other Output Power: 0.0340684021842297 HP
- Continuous Current: 0.2 to 1.28 amps
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: acceleration in three axes (by means of a vibration sensor). This data logger is therefore ideal for monitoring vibrations on machines while measuring and recording the relevant ambient conditions of the system. Although production machines or processing machines such as a
- Sampling Frequency: 1.6 kHz
-
Supplier: HydraCheck Inc.
Description: applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing and sharpness, plus
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
Vibration is one of the earliest signs of failure in industrial equipment. A single defect appearing in spindles, shafts, bearing or gearboxes can degrade process quality, increase power consumption, or even generate a failure causing costly equipment downtime. Condition Based Monitoring (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Vibration sensor with edge processing capabilities designed for predictive maintenance and advanced condition-based monitoring VIBO is a high bandwidth MEMS vibration sensor that enables continuous monitoring of machine vibrations. Embedded in (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
-friendly Advantech WISE Studio utility. Single-axis High-Frequency Vibration Inspection and Preventive Maintenance with ISO 10816-1 Unlike conventional piezo vibration sensors that require connection to a high-speed DAQ card and subsequent (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
Spindle Drive Connections: Between servo motors and main spindles in turning centers Encoder/Sensor Mounting: Protecting sensitive feedback devices from (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
sensor signals, guaranteeing the accuracy of automated control loops. 4. Extended Service Life and Minimal Maintenance: Leveraging a proprietary design that combines precious metal alloy electrical contacts, advanced brush block geometry, and precisely calibrated spring-loaded pressure (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Vibration Monitoring Sensors - efector Octavis System Makes Real-Time Machine Maintenance Easy
Consider this compact device a type of OnStar for your plant equipment. The efector Octavis condition monitor provides real-time monitoring on critical plant equipment such as pumps, motors, compressors, fans and spindles. efector Octavis is permanently mounted on equipment to detect rolling
-
Machining - Smart Machining: A New Development in High-Speed Machining to Consider - 03/06
on your HSM center in order to implement this machining technology in your mold manufacturing process. Vibrations created through the milling process are measured with a vibration sensor, which is integrated in the spindle near the front bearings. These measurements are transmitted to the control
More Information Top
-
Operation and Diagnostics of Machines and Production Systems Operational States
Fig. 3 depicts members of vibrations measuring for CNC machine: 1 - spindle vibration sensor , 2 - workpiece vibration sensor, 3 – machine spindle, 4 – workpiece, 5 – work table of machine, 6- analog-digital converter, 7 – CNC machine work area, 8 …
-
Process-Machine Interaction (PMI) Modeling and Monitoring of Chemical Mechanical Planarization (CMP) Process Using Wireless Vibration Sensors
We mainly use the signals gathered from the tangential (VX) direction (X-Y plane with respect to the rotating spindle ) vibration sensor (Fig. 8).
-
Multi-Sensor Information Based Remaining Useful Life Prediction With Anticipated Performance
Three different types of sensors are used for monitoring, including a table acoustic emission sensor, a spindle acoustic emission sensor, a table vi- bration sensor, a spindle vibration sensor , and a spindle current sensor.
-
Chemical and Mechanical Engineering, Information Technologies
Measured spindle vibration in machining by installed on the spindle vibration sensor ,through the operational amplifier, circuit to the DSP after A/D conversion, and transmit signals to the induction motor, then the asynchronous motor through A speed monitor and adjust current control …
-
Selected abstracts of metalworking literature
Spindle mounted vibration sensors correct grinding wheel imbalance during operation by metering liquid to specific chambers in an annular container adjacent to the wheel, The device, coy- ermg all operating ranges and five machine sizes, is described.
-
A tool breakage detection system using an accelerometer sensor
Re- cently, research using sensors that monitor the cutting process indirectly (acoustic emission, dynamometer, spin- dle sensors , vibration , sound intensity) has been produc- tive.
-
A fuzzy-nets tool-breakage detection system for end-milling operations
Recent research on sensors which monitor the cutting process indirectly (through acoustic emission, dynamometer, spindle sensors , vibration , sound intensity) has been successful.
-
A Fiber-Optic Bending Sensor for the Vibration Monitoring of CNC Face-Milling Machine
We developed a fiber-optic sensor for spindle vibration of CNC face-milling machine.
-
Application of backpropagation neural network for spindle vibration-based tool wear monitoring in micro-milling
However, a system with vibration sensors on the spindle housing and a low-cost micro-electromechanical systems accelerometer can meet the limited installation space and low-cost requirements of microcutting systems.
-
Controlling the vibrational stability of mechatronic machine-tool systems
In that case, the signal from the vibration sensor in the spindle of the metal-cutting machine is amplified and sent to an analog–digital converter and then to the interpolator input (for contour-based numerical-control systems), for correction of the technological …
Indicates content that may require registration and/or purchase.