-
Description: How the Spiral PHE Works The spiral heat exchanger features two concentric spiral flow channels that create a true counter-current flow. Typically, the hot fluid enters at the center and flows outward toward the periphery, while the cold fluid enters at the edge
- Maximum Working Pressure: 0 to 580.1508 psi
- Temperature Range: -148 to 752 F
- Connection Options: Flange
- Application / Industry: Food and Beverage Processing, Oil Heating / Cooling
-
Supplier: Inproheat Industries Ltd.
Description: Inproheat is proud to offer spiral heat exchangers designed by Nexson. Spiral heat exchangers are unique for their symmetric single-passage channel systems which are created by surrounding a central core with pairs of welded metal strips. The single channel
- Application / Industry: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling
- Features: Other
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The all-round heat transfer solution. Exceptional compactness and self-cleaning design make Alfa Laval spiral heat exchangers extremely versatile. Ideal for everything from dirty fluids to high vacuum condensation. Unique shape has unique properties A spiral
- Maximum Working Pressure: 1,450.377 psi
- Temperature Range: -148 to 752 F
- Application / Industry: Chemical Processing
- Connection Options: Flange
-
-
Description: Spiral Heat Exchanger has two concentric spiral channels, one for each fluid. The spiral channels provide optimum heat transfer and flow conditions for a wide variety of fluids, while keeping the overall size to a minimum. In our three main types can be more
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries - Spiral plate heat exchangers
-
Description: ISO 12211:2012 specifies requirements and gives recommendations for the mechanical design, materials selection, fabrication, inspection, testing and preparation for shipment of spiral plate heat exchangers for the petroleum, petrochemical and natural gas industries. ISO
-
Supplier: CSA Group
Description: ISO 12211:2012 specifies requirements and gives recommendations for the mechanical design, materials selection, fabrication, inspection, testing and preparation for shipment of spiral plate heat exchangers for the petroleum, petrochemical and natural gas industries. ISO
-
Supplier: Alfa Laval Inc.
Description: heat exchange viewpoint and makes the heat exchangers self-cleaning, to minimise the risk of fouling of the heat transfer surfaces.
- Application / Industry: HVAC
- Technology: Shell and Tube
-
Supplier: Process Technology
Description: simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral
- Maximum Working Pressure: 230 to 360 psi
- Temperature Range: -60 to 480 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Features: Other
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Beverage Spiral Coil Item No.:TY-F27 Material: Stainless Steel Pressure:15MPa Evaporation Area: 0.04m2 Power: 300W Dimensions: φ70*6.5 Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat
- Pressure Rating: 2,175.55259035796 psi
- Application: Food Processing / Beverage, Water
- Type: Metal Tubing
- Features: Other, Stainless Steel
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Spiral Wine Cooled Coil Item No.: TY-F30 Material: copper Pressure:15MPa Dimensions: 200*200*30 Application: Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger Custom Design: Available
- Pressure Rating: 2,175.55259035796 psi
- Features: Copper, Other
- Application: Food Processing / Beverage, Water
- Type: Metal Tubing
-
Supplier: AENOR
Description: Petroleum, petrochemical and natural gas industries - Spiral plate heat exchangers (ISO 12211:2012) (Endorsed by AENOR in September of 2012.)
-
Supplier: Loren Cook Company
Description: depth allows for excellent sensible heat transfer.
- System: Air to Air Heat Exchanger
- Application: Commercial, Industrial
-
Supplier: Tanis Incorporated
Description: Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits as well as adapters
- Outer Diameter (OD): 0.625 inch
- Length: 7.5 inch
- Applications: Cleaning / Surface Preparation
- Features: Other
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom
- Outside Diameter / Size: 0.062 to 8 inch
- Maximum Inside Diameter / Size: 0.042 to 6 inch
- Wall Thickness: 0.01 to 1 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Triangle Fluid Controls Ltd.
Description: High spring back No inward buckling One thickness for all applications Sizes Standard ANSI Class 150 and 300 Ring and Full Face: 1/2" -- 24" Non-standard MSS SP-44 & API 605: 26" -- 96" Non-standard ovals: handhole and manway gaskets All heat exchanger styles Different metals available
-
Supplier: John Crane, Inc.
Description: problems associated with coking barrier fluids and fouled heat exchangers. Applications Process Pumps Other Rotating Equipment
- Shaft Diameter (Nominal): 0.787402 to 4.330711 inch
- Shaft Speed: 1,450 to 3,600 rpm
- Operating Pressure: 230 psi
- Operating Temperature: -100 to 800 F
-
Supplier: Alfa Laval Inc.
Description: for new applications. Alfa Laval provides a full range of solutions for wastewater facilities such as decanter centrifuges, spiral heat exchangers and auxiliary equipment.
-
Supplier: Altaflo
Description: Chemical process Aquatic Laboratory applications Medical devices UV water purification systems Ground water monitoring Ground remediation Food processing Electrical insulation Telecommunications Conduit Heat Exchangers Automotive Paint Spray
- Outside Diameter / Size: 0.31 to 0.32 inch
- Maximum Inside Diameter / Size: 0.236 inch
- Wall Thickness: 0.03 inch
- Pressure Rating: 232 psi
-
Supplier: ASTM International
Description: typically used in process or power plant pressure vessels, heat exchangers, and piping including solid metal, jacketed, spiral wound, and sheet-type gaskets. As an optional extension of this practice, the maximum assembly stress for those gaskets may also be determined by this
-
Supplier: Cleaver-Brooks
Description: The ClearFire®–LC integrates Cleaver-Brooks leading heat exchanger, burner and control technology into a large capacity condensing boiler solution. The CFLC's integrated premix burner and linkageless control, work together to provide full modulation, ultra-low emissions and optimum
- Features: Economizer, Low Emissions
- Fuel Type / Heat Source: Steam / Hydronic
- Technology: Water Tube
-
Description: installed it in the heat exchanger or outlet pipe, the lower side of the convex side of the upper end of the sensor wrapped asbestos rope into the sensor coupling nut, tighten the sensor coupling screw plug. During the tightening process, the sensor should not be rotated to avoid
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Spiral Heat Exchanger (SPHE) is specifically designed for handling fouling, viscous, and particle-containing fluids in demanding industrial applications. Its unique spiral flow channels create a continuous single-channel flow path, minimizing the risk of clogging and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
engineering practices aligned with ASME, PED, EN, and GB standards Broad product range including gasketed, brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
aligned with ASME, PED, EN, and GB standards Broad product range including brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for installed equipment Get in Touch Not sure which type fits? Contact HEXNOVAS to talk with an engineer and let your process conditions decide. (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
and manufactures following international engineering practices aligned with ASME, PED, EN, and GB standards Broad product range including gasketed, brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
strength and 60-100 percent increase in ductility at minus 195 degrees Celsius, so cryogenic natural gas heat exchangers often use spiral or coil-wound 5083 aluminum tubing. Mechanical Performance: Tensile Strength For hydraulic tubing, high-pressure tubing, structural tubing (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
http://www.iosrjournals.org/iosr-jmce/papers/vol11-issue1/Version-3/A011130112.pdf
The use of spiral heat exchangers is not limited to liquid- liquid services.
-
Modelling of Spiral Coil Heat Exchanger: Model with Easy Simulation Using Ms-Excel
R. Rajavel, K. Saravanan, An experimental study of spiral heat exchanger for electrolyte.
-
spiral heat exchanger - offers from spiral heat exchanger manufacturers, suppliers, exporters & wholesalers
spiral heat exchanger .
-
New and effective heat exchangers with tubes finned with wires and spirals
A new construction has been developed in the "Geliimash" Scientific Production Unit for the coiled and spiral heat exchangers of cryogenic plants.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Spiral heat exchanger .
-
Experimental verification of a solar hot water heating system with a spiral-jacketed storage tank
The space above the point where the spiral heat exchanger terminates is used as an expan- sion tank, not a flow passage.
-
Design of Continuous Sterilization Systems for Fermentation Media Containing Suspended Solids
… transfer coefficient, the temperature distribution inside the particles, the effects of the design parameters (e.g., sterilization temperature, steam temperature, and exchanger heat transfer coefficients), or the characteristics of specifictypes of heat exchangers(such as spiral heat exchangers ) commonly employed in fermentation …
Indicates content that may require registration and/or purchase.