-
Supplier: AMPP Resources
Description: Specifies test methods to evaluate the performance of offshore atmospheric and splash zone maintenance coating systems on platforms, such as fixed-leg, semi-submersible, tension-leg, and floating production storage offloading systems (FPSOs). Key words: cathodic protection, galvanic anode CP,
-
Description: Specifies test methods to evaluate the performance of offshore atmospheric and splash zone maintenance coating systems on platforms, such as fixed-leg, semi-submersible, tension-leg, and floating production storage offloading systems (FPSOs). Key words: cathodic protection, galvanic anode CP,
-
Supplier: NACE International
Description: Specifies test methods to evaluate the performance of offshore atmospheric and splash zone maintenance coating systems on platforms, such as fixed-leg, semi-submersible, tension-leg, and floating production storage offloading systems (FPSOs). Key words: cathodic protection, galvanic anode CP,
-
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is
- Maximum Current Rating: 0.5 to 15 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is
- Maximum Current Rating: 0.5 to 15 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPST
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is
- Maximum Current Rating: 0.5 to 15 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Ameripack Corporation
Description: Aluminium Case, Anodized Plastic Protective Strips all Around Case Edges Integral Rubber Seal to Protect Against Dust and Water Splashes Riveted Wide Strip Hinge Two Locks with Protection Against Bursting Open Comfortable Carrying Handle Available in Bare Aluminum or Painted Surfaces - Many Colors
- Height: 5.1 inch
- Length: 19.9 inch
- Width / Diameter: 14.4 inch
- Inside Height: 5.1 inch
-
Supplier: Allied Electronics, Inc.
Description: 1591 Series Multipurpose Polystyrene Electronic Instrument Enclosures, Black Color Designed for Mounting printed circuit boards Lap joint construction provides protection against access of dust and splashing water Lid is secured with black anodized self-tapping #4 x 0.5 in. Philips screws. Integral
-
Supplier: Allied Electronics, Inc.
Description: 1591 Series Multipurpose Polystyrene Electronic Instrument Enclosures, Black Color Designed for Mounting printed circuit boards Lap joint construction provides protection against access of dust and splashing water Lid is secured with black anodized self-tapping #4 x 0.5 in. Philips screws. Integral
-
Supplier: Allied Electronics, Inc.
Description: 1591 Series Multipurpose Polystyrene Electronic Instrument Enclosures, Black Color Designed for Mounting printed circuit boards Lap joint construction provides protection against access of dust and splashing water Lid is secured with black anodized self-tapping #4 x 0.5 in. Philips screws. Integral
-
Supplier: Allied Electronics, Inc.
Description: 1591 Series Multipurpose Polystyrene Electronic Instrument Enclosures, Black Color Designed for Mounting printed circuit boards Lap joint construction provides protection against access of dust and splashing water Lid is secured with black anodized self-tapping #4 x 0.5 in. Philips screws. Integral
-
Supplier: Ameripack Corporation
Description: Aluminium Case, Anodized Plastic Protective Strips all Around Case Edges Integral Rubber Seal to Protect Against Dust and Water Splashes Riveted Wide Strip Hinge Two Locks with Protection Against Bursting Open Comfortable Carrying Handle Chromium-Plated, Screwed-on Combination Lock Scuff-Resistant
- Height: 5.1 inch
- Length: 19.9 inch
- Width / Diameter: 14.4 inch
- Inside Height: 5.1 inch
-
Supplier: CSA Group
Description: and also for assessment purposes during alloy development. Depending upon the chemical composition of the test solution, the test can be used to simulate the corrosive effects of marine splash zones, de-icing fluids and acid salt environments. The term "metal" as used in this document
-
Description: and also for assessment purposes during alloy development. Depending upon the chemical composition of the test solution, the test can be used to simulate the corrosive effects of marine splash zones, de-icing fluids and acid salt environments. The term “metal” as used in ISO 11130:2010
-
Supplier: Euchner-U.S.A., Inc.
Description: and coolant splash Technical Anodized die-cast light alloy housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 80C Contacts arrangement of N/C and N/O 250VAC/DC, 10A Snap action contacts Double gap switching
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 80 C
Find Suppliers by Category Top
Featured Products Top
-
protect electrical and mechanical components from incidental exposure to splashing water, food particles, and other mild liquids. For enhanced corrosion resistance, our NEMA 4X-certified enclosures protect the actuator and its components from the corrosive agents present in chemical washdowns (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
protect electrical and mechanical components from incidental exposure to splashing water, food particles, and other mild liquids. For enhanced corrosion resistance, our NEMA 4X-certified enclosures protect the actuator and its components from the corrosive agents present in chemical washdowns (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
the aluminum industry. It is used to manufacture external cathode bar seal boots, anode bar seals, crucible lid seals and other components for every area of a primary aluminum smelter. Thermal Insulation As an insulation product, the silicone-coated fabric is an (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
smelting process goes as follows: Electric power is used to ensure that the alumina is fully dissolved in molten cryolite. This is through carbon anodes in the aluminum reduction cell. By keeping the (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
molten cryolite. This is through carbon anodes in the aluminum reduction cell. By keeping the alumina at melting point, the liquid aluminum can be separated from the oxygen. Another name for this metal is primary aluminum. (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Industrial powder coating
Combination of degreasing and Dekapierung in the spraying technique; anodization and dual sink in the submersible method; further after-treatment in the injecting chambers; time time of the pretreatment about 180 s .
-
Events, material science and material technique 4/2006
Issue areas * Stoffschlüssiges to Couple (adhesive bonding, soldering) * thin film technology (CVD, PVD) * Galvanic metal separation / anodizing * Thermal to Inject * application welding / - soldering * Emaillieren / enamel dipping .
-
DECHEMA‐Veranstaltungen - material science and material technique 6/2005
PVD coatings * Galvanic metal separation / anodizing * Thermal to Inject * applying welding / to solder * edge layer heat treatment * nanomaterials .
-
Aluminum Build up Rates Under Type II Anodizing Conditions
Previous experience (2) has shown that a certain amount of anodizing solution will be lost during anodizing due to the splashing out by agitation and evaporation.
-
Bioinspired Applications in Artificial and Natural Computation
The gateway is enclosed in an all-aluminum anodized case that is splash and dust resistant.
-
Foreword, material science and material technique 6/2010
* Thermal to Inject * Galvanic metal separation * anodizing .
-
Wood skills
… 63-voltage 161-control 220-resistances 420 electricity 161 electrochemical corrosion 216 141 electromagnetic field 143, voltage series, electro / motor 136-technique 161 electron 28 electronic control 225 electrostatic spraying technique 378 element 20-wall 528 anodizing 247 enameling 247 emission …
-
Checkpoint Headspace Analyzer Handheld Co2 02 from Cole-Parmer
Analyzers are encased in a rugged, anodized aluminum housing with IP53 rating for impact and splash resistance.
-
Federal Register > Wednesday, September 19, 2012 > [77 FR 58220] National Emission Standards for Hazardous Air Pollutant Emissions: Hard and Decorative Chromiu...
Install a splash guard to minimize overspray during spraying operations and to ensure that any hexavalent chromium laden liquid captured by the splash guard is returned to the affected chromium electroplating or anodizing tank .
-
States > Delaware > State > Regulations > Title 7 - Natural Resources and Environmental Control > 1100 - Air Quality Management Section > 1000 - Division of Ai...
Install a splash guard to minimize overspray during spraying operations and to ensure that any hexavalent chromium laden liquid captured by the splash guard is returned to the affected chromium electroplating or anodizing tank.
Indicates content that may require registration and/or purchase.