-
Supplier: igus® inc.
Description: Pillow block bearing KSTM-G
- Base to Bore Center Distance: 1.56 to 3.94 inch
- Bearing: Other
- Bearing / Housing Features: Split Bearing
- Bearing Type: Plain Bearing
-
Supplier: Timken Company (The)
Description: Timken SAF pillow blocks combine rugged cast-iron or cast-steel housings with high capacity spherical roller bearings to meet the toughest demands of heavy industry. The convenient split-housing design simplifies assembly and service. Each pillow block
- Bearing / Housing Features: Split Housing
- Bearing Type: Spherical Roller Bearing
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 1.38 to 39.37 inch
-
Supplier: SKF/North America
Description: SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron, Other
- Nominal Shaft / Bore Size: 1.19 to 10.5 inch
-
-
Supplier: SKF/North America
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the
- Bearing / Housing Features: Plummer Block, Self-aligning Bearing, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 2.95 to 9.45 inch
-
Supplier: SKF/North America
Description: All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Spherical Roller Bearing, Other
- Housing: Cast Iron, Other
- Nominal Shaft / Bore Size: 2.94 to 9.56 inch
-
Supplier: igus® inc.
Description: Material igumid G Easy to assemble / disassemble Perfect for outdoor-applications High loads XYZ corrosion-free
- Bearing: Other
- Bearing / Housing Features: Split Bearing
- Bearing Type: Plain Bearing
- Center to Center Mounting Hole Distance: 1.46 to 2.52 inch
-
Supplier: igus® inc.
Description: Special properties Save time during assembly and disassembly of shafts, no more threading Low profile and lightweight High rigidity and fatigue strength Spherical ball material is iglide® J for low moisture absorption Ideal for outdoor use Dimensional series E according to DIN ISO 12240
- Bearing: Other
- Bearing / Housing Features: Self-aligning Bearing, Split Bearing
- Bearing Type: Plain Bearing
- Center to Center Mounting Hole Distance: 1.46 to 2.52 inch
-
Supplier: SKF/North America
Description: NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical shaft seat. They enable the incorporated
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Plain Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 4.33 to 11.02 inch
-
Supplier: igus® inc.
Description: 2-parts version made of bearing material iglide® GLW 4-parts version with additional gliding layer made of different iglidur® materials for different requirements Individual diameters in 6-8 weeks Static loads up to 4 tons Reduce assembly time up to 50% Corrosion- and chemical-resistant
- Bearing: Other
- Bearing / Housing Features: Split Bearing
- Bearing Type: Plain Bearing
- Center to Center Mounting Hole Distance: 7.87 inch
-
Supplier: Emerson Bearing Co.
Description: The Craft Split Bearing offers the advantages of a conventional bearing with the added feature of being easily assembled around a shaft. The complete assembly is in halves to ease installation, inspection and / or replacement of piilow block bearings without
- Base to Bore Center Distance: 4.94 inch
- Bearing / Housing Features: Split Housing
- Center to Center Mounting Hole Distance: 14 to 15 inch
- Nominal Shaft / Bore Size: 4 inch
-
Supplier: SKF/Global
Description: SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron, Other
- Nominal Shaft / Bore Size: 1.19 to 10.5 inch
-
Supplier: SKF/Global
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the
- Bearing / Housing Features: Plummer Block, Self-aligning Bearing, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 2.95 to 9.45 inch
-
Supplier: SKF/Global
Description: All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to order.SDAF
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Spherical Roller Bearing, Other
- Housing: Cast Iron, Other
- Nominal Shaft / Bore Size: 2.94 to 9.56 inch
-
Supplier: RegalRexnord
Description: Link-Belt SAF22626407 Spherical Roller Bearings PLB6900 Split-housed Pillow Block. Contact Rexnord for more details.
- Bearing / Housing Features: Split Housing
- Bearing Type: Spherical Roller Bearing
-
Supplier: RegalRexnord
Description: 6 7/16" Mounted Spherical Roller Bearing, Split Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
- Base to Bore Center Distance: 7.5 inch
- Bearing / Housing Features: Split Housing
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 4.62 inch
-
Supplier: RegalRexnord
Description: 5" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
- Base to Bore Center Distance: 7.06 inch
- Bearing / Housing Features: Split Housing
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 4.25 inch
-
Supplier: RegalRexnord
Description: 5 7/16" Mounted Spherical Roller Bearing, Split Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
- Base to Bore Center Distance: 6.69 inch
- Bearing / Housing Features: Split Housing
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 3.75 inch
-
Supplier: IBT Industrial Solutions
Description: . MOUNTED BEARINGS Ball Bearings Roller Bearings Bronze Bearings Babbitted Bearings Nonmetallic Bearings Pillow Block Bearings Flange Units Cartridge Conveyor Hanger Take-Up Units Non-Corrosive Bearings Stainless Steel
- Bearing: Bronze, Sintered, Plastic / Polymer, Stainless Steel
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Spherical Roller Bearing, Tapered Roller Bearing
- Housing: Plastic / Polymer, Stainless Steel
-
Supplier: SKF/Global
Description: NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical shaft seat. They enable the incorporated
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Plain Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 4.33 to 11.02 inch
-
Supplier: NSK Americas
Description: NSK Plummer Blocks are available with a variety of end covers and offer special seal options for special environments. Split plummer blocks offer easy mounting and dismounting of pre-assembled shafts. Used with self-aligning ball bearings or high-capacity spherical roller
- Bearing / Housing Features: Plummer Block
- Bearing Type: Plain Bearing
- Housing: Cast Iron, Other
- Relubricatable / Grease Fitting: Yes
-
Supplier: RS Components, Ltd.
Description: -type seals. For pillow block housings with bearings on adapter sleeves and shafts not exceeding a surface roughness of Ra 3.2 µm, the felt ring seals are split. Oil-impregnated felt is inserted into Light Alloy half-rings and the seals inserted into the grooves of the
-
Supplier: Chicago Blower Corporation
Description: The IAF is recognized for heavy duty construction. Housings are strongly braced to resist high pressure movement. Shafts and bearings are sized for belt drive duty and provide years of uninterrupted life. Split pillow block roller bearings are standard on all IAF
- Air Flow Rate: 13000 SCFM
- Applications: Air Handling Units / HVAC
- Design Configuration: Centrifugal
- Drive Options: Belt Drive
-
Supplier: Montalvo Corporation
Description: today. Live Shaft Load Cells are available in 3 mounting configurations: Standard Mount, Flange Mount, or Split Pillow Block Mount. A range of ER Bearing/Head Sizes are available to match standard bearing bores, and are supplied with your Montalvo Live Shaft Load
- Application: Web Control
- Category of Device: Sensor / Transducer
- Force / Load Rating: 25 to 500 lbs
- Force Measured: Tension
-
Supplier: Belt Technologies, Inc.
Description: Rather than moving the pulley shaft left/right or up/down by pillow block adjustment, our PureSteel® ISP fits a variable steering collar and sealed bearing assembly to the body of the pulley. The steering collar is designed with either a skewed or an offset bore. When rotated,
-
Supplier: Hartzell Air Movement
Description: bearings. Applications are limited by selection point and motor horsepower (see bulletin for details). “H” duty construction incorporates motor mounting platform and pillow block, foot-mounted ball or roller bearings. Available in all sizes. Hartzell offers two types of
- Design Configuration: Axial, Other
- Drive Options: Direct Drive, Belt Drive
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
As strong as a tree: bionic design makes igus plastic pillow blocks robust New igubal® pillow blocks are a maintenance-free, economically effective alternative to classic cast iron housing bearings January 5, 2022 (read more)
Browse Pillow Block Bearings Datasheets for igus® inc. -
Hicksville, New York - Quality Bearings & Components - QBC announces new pillow blocks featuring both locking collar and set screw types. These pillow blocks, identified as the BBXBLK-HCP... and (read more)
Browse Pillow Block Bearings Datasheets for Quality Bearings & Components -
Quality Bearings & Components (QBC) is a stocking distributor of the world's leading bearings and linear motion products manufactureres. Standard catalog items offered include pillow blocks, 4-bolt flange mounting blocks, 2-bolt flange mounting blocks, and the paired ball bearing inserts (read more)
Browse Insert Bearings Datasheets for Quality Bearings & Components -
bearing splitters. Quality Bearings & Components offers a large inventory of high quality small inch and metric bearings from major manufacturers. Our services include bearing lubrication and maintenance capabilities. We provide the best selection of components and bearing maintenance (read more)
Browse Bearing Pullers Datasheets for Quality Bearings & Components -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Food Contact (FC) spherical bearing product line. The new sample box allows customers in the food and beverage industry to evaluate the quality and advantages of the food-compliant bearings firsthand. The box contains sample pillow block bearings, fixed flange bearings (read more)
Browse Pillow Block Bearings Datasheets for igus® inc. -
valve prevents overloading and ensures that you will never exceed the maximum power capacity. Various accessories are available. Sets are supplied in a fitted case consisting of a puller block, connecting rods and a set of bearing splitters. Quality Bearings & Components offers a (read more)
Browse Bearing Pullers Datasheets for Quality Bearings & Components -
. Miniature sized profile guides aren’t capable of moving 1000 lb+ loads for any extended length of time, and a large diameter shaft and pillow block combination isn’t needed for moving a 10 lb medical sample. Once that is determined, the more specific details of the (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America
More Information Top
-
bearing block ( Page 2 ) - offers from bearing block manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Ball Bearing Pillow Block, Split Pillow Block Bearings ] .
-
bearing housing - offers from bearing housing manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Ball Bearing Pillow Block, Split Pillow Block Bearings ] .
-
NSK Insert Ball Bearing Units from Sanburg Bearings INT'L Ltd, Hong Kong
Our main products include: Ball bearings, Deep groove ball bearings, Self-aligning ball bearings, Axial cylindrical roller bearings, Axial spherical roller bearings, Tapered roller thrust bearings, Needle bearings, Cross roller bearings, Slewing bearings, Split bearings , Pillow block bearings, Thin section bearings, Screw …
-
Spherical Plain Bearing from Sanburg Bearings INT'L Ltd, Hong Kong
Our main products include: Ball bearings, Deep groove ball bearings, Self-aligning ball bearings, Axial cylindrical roller bearings, Axial spherical roller bearings, Tapered roller thrust bearings, Needle bearings, Cross roller bearings, Slewing bearings, Split bearings , Pillow block bearings, Thin section bearings, Screw …
-
Deep Groove Ball Bearing from Sanburg Bearings INT'L Ltd, Hong Kong
Our main products include: Ball bearings, Deep groove ball bearings, Self-aligning ball bearings, Axial cylindrical roller bearings, Axial spherical roller bearings, Tapered roller thrust bearings, Needle bearings, Cross roller bearings, Slewing bearings, Split bearings , Pillow block bearings, Thin section bearings, Screw …
-
Sell Germany FAG Bearing
Our main products include: Ball bearings, Deep groove ball bearings, Self-aligning ball bearings, Axial cylindrical roller bearings, Axial spherical roller bearings, Tapered roller thrust bearings, Needle bearings, Cross roller bearings, Slewing bearings, Split bearings , Pillow block bearings, Thin section bearings, Screw …
-
Sell Japan KOYO Bearing
Our main products include: Ball bearings, Deep groove ball bearings, Self-aligning ball bearings, Axial cylindrical roller bearings, Axial spherical roller bearings, Tapered roller thrust bearings, Needle bearings, Cross roller bearings, Slewing bearings, Split bearings , Pillow block bearings, Thin section bearings, Screw …
-
Sell taper roller bearing EE101103/101601CD
Our main products include: Ball bearings, Deep groove ball bearings, Self-aligning ball bearings, Axial cylindrical roller bearings, Axial spherical roller bearings, Tapered roller thrust bearings, Needle bearings, Cross roller bearings, Slewing bearings, Split bearings , Pillow block bearings, Thin section bearings, Screw …
-
Taper Roller Bearing from Sanburg Bearings INT'L Ltd, Hong Kong
Our main products include: Ball bearings, Deep groove ball bearings, Self-aligning ball bearings, Axial cylindrical roller bearings, Axial spherical roller bearings, Tapered roller thrust bearings, Needle bearings, Cross roller bearings, Slewing bearings, Split bearings , Pillow block bearings, Thin section bearings, Screw …
-
Sell Wheel Bearings
Our main products include: Ball bearings, Deep groove ball bearings, Self-aligning ball bearings, Axial cylindrical roller bearings, Axial spherical roller bearings, Tapered roller thrust bearings, Needle bearings, Cross roller bearings, Slewing bearings, Split bearings , Pillow block bearings, Thin section bearings, Screw …