-
Supplier: DigiKey
Description: "Bushing, Split 0.450"" (11.43mm) Red"
- Material: Plastic
-
Supplier: Daemar Inc.
Description: The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing.
- Inside Diameter: 0.312 inch
- Outside Diameter / Length: 0.56 inch
- Overall Thickness: 0.312 inch
- Construction / Type: One Piece Construction
-
Supplier: Essentra Components
Description: All-Fit adjustable bushings are designed to protect wire, cable, tubing or irregular shaped items from sharp, unfinished edges. The web or shutters help absorb shock and vibration. They have a split design allowing the bushings to be assembled into holes that may already contain
- Features: Other
- Bearing Surface: Plastic
-
-
Supplier: igus® inc.
Description: Special features iglide® Clip2 is a thin-walled bushing made from iglide® M250. It is designed for easy installation. The diagonal slit helps to compensate for poor housing bore tolerances as well as temperature and humidity changes. iglide® M250 bushing: split version Easy
- Inside Diameter: 0.2339 to 1.0933 inch
- Outside Diameter: 0.1875 to 1 inch
- Length: 0.1875 to 1 inch
- Bushing Type: Flanged
-
Supplier: Arlington Industries, Inc.
Description: PRESS FIT TYPE PLASTIC MATERIAL 0.875 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 2.327 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE SPLIT INSULATED THROAT TYPE COLOR WHITE
- Conduit Size: 2 inch
- Conduit Type: EMT
- Features: Other
-
Electrical Connectors - Connector; Miniature Power Jack; 0.475 in.; 0.08; Longer Bushing -- 70214189Supplier: Allied Electronics, Inc.
Description: Straight Miniature Power Jack Connector, 0.475 in. Length Power jacks are 2-cond. type with shunted sleeve. Recessed center pin (712A) 0.100" (2.54 mm) dia.; (722A) 0.08" (2.03 mm) dia., split to hold mating plug firmly. Non-turn mounting possible using standard. Molded plastic
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Redwood Plastics
Description: difficult to determine which material to use, especially with bearings and bushings. Below is a quick overview as to which plastic type is best suited for certain environments.
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
- Bearing Material: Plastic
- Bearing Construction: Two-piece (split) Housing / Bearing
-
Supplier: Allied Electronics, Inc.
Description: shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications.
-
Supplier: Allied Electronics, Inc.
Description: shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications.
-
Supplier: Allied Electronics, Inc.
Description: shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications.
-
Supplier: icotek GmbH
Description: Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into
- Number of Cables: 1 to 40
- Cable Diameter: 0.0787402 to 1.3385834 inch
- Rectangular Width (Short Dimension): 2.2834658 inch
- Rectangular Length (Long Dimension): 5.7874047 inch
-
Supplier: Hydrofarm, Inc.
Description: apart to give them growing room. The PowerGrower 8-Pack Kit is built from high-impact plastic that will give you years of pleasure. Comes with everything you need to start your hydroponics garden: 3-gallon Growing Chamber - 8 Individual Reservoir - 8 Split Tees - 8 Drip Rings - 8 Clear
Find Suppliers by Category Top
Featured Products Top
-
Stainless Steel Clamp Bushings The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. HARDENED STAINLESS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Development of the Resin Throttle Body Valve for FI System of Small-motorcycle Single Cylinder Engine
▪ The plastic throttle that was developed has a construction with a 2 split bush made of plastic installed to the rotating shaft of the valve with a cap to hold it down to the body via a spring making it easily …
-
Development of the Resin Throttle Body Valve for FI System of Small-motorcycle Single Cylinder Engine
At the same time, a 2 split bush made of plastic was installed to the rotating shaft of the valve which makes it a construction that holds down the cap to the body via a spring thereby making it a construction that …
-
Sustainable Development of Urban Environment and Building Material
The support system consists of split bolt, hard plastic bushing , rubber gasket, bearing plate, cross gland, tightening nut, and cement composite formwork reinforced by FRP [4].
-
Garanten position of the representative conductor of an university institute for life and health
By the output of the canned foods on the requirement of a clinic station, the U pilot tubes were isolated from the plastic bags and retained for the implementation of tests.
-
Unsachliche criticism in the light of the basic right on free opinion expression
By the output of the canned foods on the requirement of a clinic station, the U pilot tubes were isolated from the plastic bags and retained for the implementation of tests.
-
Graphite-alloy Bearing Endures Hot Corrosive Chemicals
A graphite-alloy bushing reportedly lasts at least 18 months-more than four times as long as plastic and nylon bushings -in a split -hanger bearing connecting two screw conveyors in a paper mill application.
-
Method and equipment for molding illumination-engineering envelopes
… and plunger only occurs along the generatrix of the plunger, and the air gap which has a low coefficient of friction makes it possible for the plastic glass to freely fill … … the plunger and the split bush- ing of the matrix whenmoved …
-
The world of pumps
The classification of pumps one can undertake according to different criteria: after the design (gyro or displacers), after the shaft seal (stuffing box , mechanical seal, magnetic coupling, canned motor, membrane etc.), after materials (metal, plastics ), after temperature, Gröûe, insert cases etc.
-
Distillation
The classification of pumps one can undertake according to different criteria: after the design (gyro or displacers), after the shaft seal (stuffing box , mechanical seal, magnetic coupling, canned motor, membrane etc.), after materials (metal, plastics ), after temperature, Gröûe, insert cases etc.
-
Brakes and braking control systems
… brake circuit 3 pressure space 4 to the compensation container 5 compensation bore 6 follow-up bore 7 floating pistons piston spring bound 8 space 9 10 plastic sleeve 11 pressure rod pistons … … 13 primary sleeve 14 separating sleeve 15 fettering sleeve …
Indicates content that may require registration and/or purchase.