-
Supplier: Twin City Fan & Blower
Description: Application The TCBS Tubeaxial Fan is designed for reliable and cost effective air movement in paint spray booth applications. This unit offers cost effective, reliable air movement for commercial and light industrial ducted and non-ducted applications. The TCBS is available
- Air Flow Rate: 1,020 to 36,100 SCFM
- Static Pressure: 408.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Accessorie Air Compressor Systems
Description: end of the booth as the air exhaust system. Any airborne dirt that enters the booth is drawn immediately into the air exhaust system. Technical specifications are subject to change at the discretion of Spray Systems, Inc.
- Air Flow Consumption: 12,600 SCFM
- Options / Components: Booth - Spray Room
- Equipment Type: Component / Sub-system
-
Supplier: Image Supply, Inc.
Description: Quickly dissolves grease, oil, soap film, inks, wax and grimy substances from all washable surfaces. Safe to use on metals, wood and most painted and plastic surfaces. Walls, all types of floors, appliances, and porcelain surfaces, automobiles, inside and out, stainless steel, vinyl, exhaust
-
-
Supplier: Image Supply, Inc.
Description: Quickly dissolves grease, oil, soap film, inks, wax and grimy substances from all washable surfaces. Safe to use on metals, wood and most painted and plastic surfaces. Walls, all types of floors, appliances, and porcelain surfaces, automobiles, inside and out, stainless steel, vinyl, exhaust
-
Supplier: Accessorie Air Compressor Systems
Description: Spray Systems Industrial Dry Filter Booths are designed to efficiently remove the overspray from the painting operation while maintaining uniform air flow throughout the work area. The disposable paint arrestor media is designed not to face load. The airborne paint particles are
- Air Flow Consumption: 15,360 SCFM
- Internal Width: 192 inch
- Internal Height: 93 inch
- Internal Length: 90 inch
-
Supplier: Image Supply, Inc.
Description: Quickly dissolves grease, oil, soap film, inks, wax and grimy substances from all washable surfaces. Safe to use on metals, wood and most painted and plastic surfaces. Walls, all types of floors, appliances, and porcelain surfaces, automobiles, inside and out, stainless steel, vinyl, exhaust
-
Supplier: Cincinnati Fan
Description: often a standard requirement for paint spray booth exhaust applications as well as other exhaust applications. This fan is available in AMCA B spark resistant construction. Features: Spark resistant, cast aluminum propellers or heavy-duty steel propellers.
- Air Flow Rate: 44,500 SCFM
- Static Pressure: 416.7871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 10 inch
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: operation. Applications SW/SE Series Impellers range from 20 - 60 inches diameter and may be used in general purpose direct or belt drive applications such as: Commercial HVAC and Exhaust Fans Agriculture and Livestock Spray Booths and Paint Booths Industrial Parts
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Hartzell Air Movement
Description: They can also be used for paint spray exhaust systems. Standard sizes are 12 through 60″. The Hartzell Series 38 Direct Drive Duct Fan is designed to handle relatively clean and corrosive-free air at temperatures up to 104°F. Standard sizes are 12 through 48″. Fans
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: ELMA Electronic Inc.
Description: Located on the rear is a large patch panel for I/O connection. Exceptional front-to-rear cooling is achieved by a rear evacuative cooling system employing high CFM blowers. Additional fans may be installed under the card cage in applications with high impedence boards. To meet IP53
- Backplane Bus: CompactPCI, VME, VME64x
- Mounting Style: Rack Mounted
-
Supplier: Caterpillar Oil & Gas
Description: radiator guard Blower fan Radiator cover Fan drive and fan pulleys Water level switch gauge Coolant level sensors Coolant conditioner Expansion tank Heat exchanger cooling conversion Auxiliary water pump Air separator Emissions Certifications IMO Certification and European Union
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: guard and radiator guard Blower fan Radiator cover Fan drive and fan pulleys Water level switch gauge Coolant level sensors Coolant conditioner Expansion tank Heat exchanger cooling conversion Auxiliary water pump Air separator Emissions Certifications IMO Certification and
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: 2. External material adopts stainless steel with paint spray. 3. Insulation material: high-density glass fiber 3. Use long axial fan motor and high and low temperature resistant aluminum alloy wing type wind turbines to force vertical air circulation. 4. Chamber door adopts
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
– The vortex effect ensures even film build, eliminating blotchy finishes for flawless coverage. Higher Transfer Efficiency on Complex Parts – The non-linear fan pattern allows paint particles to reach every (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
. When spraying any type of liquid, post-spray liquid flow can cause big problems. Unwanted drips can ruin product function on sealing or mating surfaces. Drips can also ruin the appearance of painted or coated finishes. In addition, excess liquid flow wastes precious resources such as expensive (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
Reduce the cost to maintain your exterior silencer and exhaust systems with this zinc rich coating. The 251H Series from Forrest Paint Co. is a direct to metal self-priming single coat solution to coat exterior silencers, stacks, incinerators and industrial exhaust systems. The fast (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
. Drips can also ruin the appearance of painted or coated finishes. In addition, excess liquid flow wastes precious resources such as expensive coatings, chemicals or water. EXAIR’s No Drip Atomizing Nozzles are ideal where no post-spray drip is permissible. When the compressed air supply is (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
Forrest’s INFERNEX® product line offers extreme high temperature paint solutions available in powder coatings, solvent-based, or aerosol delivery systems. INFERNEX® is formulated to provide corrosion resistance, adherence, and extreme high temperature durability throughout multiple (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
steel, thick plate, resistant to temperature and corrosion; cabinet shell: cold-rolled steel plate, high-temperature spray coating; multi-layer silicic acid aluminum insulation layer, heat insulation and energy saving, outer wall at low temperature. Thick and high-temperature resistant silicone (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
(e.g., SO?, HCl). The system typically consists of a compact, enclosed cabinet housing key components: a scrubbing chamber, liquid spray nozzles, packing media, and exhaust fans. The contaminated gas passes through the scrubbing chamber, where it contacts a liquid solution (often water or a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure Ventilation and Exhaust Fans Electric vehicle batteries Build Your Part Online Build your undercut countersunk flat head sealing screw (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Diving and Subaquatic Medicine
A nearby factory sometimes used spray painting equipment with an exhaust fan .
-
GLOBAL FINISHING SOLUTIONS Paint Spray Booth,5 x4 x3 ft. - Paint Booths - 1MAH5|GIFP-5 - Grainger Industrial Supply
Does the paint spray booth come with exhaust fan motor starter and light switch?
-
Tiger Team assessment of the Pinellas Plant
The exhaust fan on the new paint spray booth in Bldg. 700 is not interlocked.
-
CR4 - Thread: What Skills Do Science Teachers Have?
#6 A small exhausted ( fan and replaceable filters) paint spray booth.
-
car maintenance - offers from car maintenance manufacturers, suppliers, exporters & wholesalers
Car Maintenance, Painting , Auto Spray Booth With Exhaust Fan And ...
-
Maintenance Engineering Handbook, Seventh Edition > VENTILATING FANS AND EXHAUST SYSTEMS
There is one curious contradiction to good practice which some standards organizations and rules, including Occupational Safety and Health Act (OSHA), appear to permit: belt-driven axial fans for paint - spray -booth exhaust systems.
-
CFD-based modeling and design for energy-efficient VOC emission reduction in surface coating systems
In paint spray operation, energy is consumed by exhaust fans that provide ventilation air and by the spray facilities that generate the shaping air.
Indicates content that may require registration and/or purchase.